-
Supplier: Proportion-Air, Inc.
Description: The QB3 is a complete electronic pressure regulator package consisting of two feed and bleed solenoid valves, a control circuit, a pressure transducer, an integral air pilot operated volume booster, and a rugged IP65 housing. the pressure transducer is connected
- Valve Size: 0.25 inch
- Media Temperature: 32 to 158 F
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas
-
Supplier: Proportion-Air, Inc.
Description: The QB3 is a complete electronic pressure regulator package consisting of two feed and bleed solenoid valves, a control circuit, a pressure transducer, an integral air pilot operated volume booster, and a rugged IP65 housing. The pressure transducer is connected
- Maximum Pressure: 150 psi
- Flow Capacity: 40 SCFM
- Port Size: 0.25 inch
- Material: Aluminum
-
Supplier: Proportion-Air, Inc.
Description: The DQB3 is a complete electronic pressure control valve package consisting of two feed and bleed solenoid valves, a control circuit, a pressure transducer, an integral air pilot operated volume booster, and a rugged IP65 housing. the pressure
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 158 F
- Media: Air, Compressed Air, Gas
-
-
Supplier: Clippard
Description: integrated pressure sensor, and two Clippard proportional valves. The inlet valve is connected to the moderately regulated supply pressure and the exhaust valve is connected to a port that vents excess pressure to atmosphere. Once a command is increased, the inlet valve
- Accuracy: 0.25 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Media: Gas / Air
- Control: Linear Control
-
Supplier: Kelly Pneumatics, Inc.
Description: valves gives a smooth and accurate output pressure, as opposed to dual on/off valve designs that cause substantial shock waves in the regulated pressure signal. The KPI regulator can replace manual regulators, needle valves, and bleed valves or bleed orifice
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: Kelly Pneumatics, Inc.
Description: regulators, needle valves, and bleed valves or bleed orifice discreet component systems. Vacuum Pressure Control Precise Low Volume Outlet Flow Electronic Performance Feedback Optional Digital Display Available Excellent Resolution and Repeatability Pressure
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: Bronkhorst USA
Description: piezo-resistive pressure sensor, a microprocessor based pc-board with signal and fieldbus conversion and a PID controller for pressure control by means of two integrated control valves. This dual valve construction is a compact, economical alternative to configurations
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control Signal: Analog Voltage, Network / Fieldbus Output, Serial / Digital
- Interface: Computer Programmable
-
Supplier: Bronkhorst USA
Description: pressure sensor, a microprocessor based pc-board with signal and fieldbus conversion and a PID controller for pressure control by means of two integrated control valves. This dual valve construction is a compact, economical alternative to configurations where forward
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control Signal: Analog Voltage, Network / Fieldbus Output, Serial / Digital
- Interface: Computer Programmable
-
Supplier: Teledyne Controls
Description: variety of maintenance activities such as 767 Bleed Air Valve calibration, Primus Epic data loading, 777 MTF, EFB loading and Honeywell EGPWS data loading. Complete Solution The PMAT 2000™ is a portable tool and data loader that includes a complete integrated kit of hardware,
-
Supplier: Technic, Inc.
Description: motors are equipped with a closed loop electronic flow control system using an in-line flow sensor coupled to a VFD pump motor controller. This provides a programmable, constant cell flow value & minimizes air entrapment. Process Cell Drain Control Drains are equipped
- Machinery Type: Automated System
- Process / Technology: Electroplating
- Application / Industry: Semiconductor / Wafer, Solar / Photovoltaic
-
Supplier: Boeing Company (The)
Description: high-pressure air diverted from the airplane's engines. This requires a complex system of manifolds, valves, and ducts to power secondary systems located throughout the airplane. This system requires constant monitoring and frequent maintenance. It also tends to be inefficient since
-
Supplier: ThermOmegaTech®
Description: Product Description The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure temperature and
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 390 F
-
Supplier: RS Components, Ltd.
Description: Festo VHEF-HS-P53E-M-G14
- Pressure Rating: 116.03016 psi
- Media: Air
- Primary Material: Aluminum
- Features: Control Valves, Other
-
Supplier: Festo Corporation
Description: Pilot actuated pressure regulating valve Multi-sensor control (cascade control) Integration in valve manifold MPA User interface with LED displays, LCD display, adjustment/selection buttons Integrated pressure sensor Electrical connection via plug, round design, 8-pin,
- Pressure Rating: 0.2900754 to 29.00754 psi
- Media Temperature: 122 to 50 F
- Controlled Pressure Range: 0.2900754 to 29.00754 psi
- Media: Air, Compressed Air, Gas
-
Supplier: Clippard
Description: Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of
- Valve Size: 0.04 inch
- Pressure Rating: 0 to 50 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 180 F
-
Supplier: Clippard
Description: 2-Way Electronic Poppet Valve
- Valve Size: 0.19 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Power: 24 volts
-
Supplier: Clippard
Description: Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves.
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 130 F
-
Supplier: Festo Corporation
Description: For valve manifold VTSA/VTSA-F Robust metal housing
- Pressure Rating: -13.053393 to 145.0377 psi
- Power: 110 volts
- Media: Air, Compressed Air
- Primary Material: Aluminum
-
Supplier: Festo Corporation
Description: Constant pressure differential between the input and output Without secondary exhaust Piston regulating valve with through pressure supply Without pressure gauge Connections: thread/push-in connector on top or at the side
- Pressure Rating: 29.00754 to 87.02262 psi
- Controlled Pressure Range: 29.00754 to 87.02262 psi
- Media: Air, Compressed Air
- Features: Control Valves, Regulator (general)
-
Description: Description SPECIFICATIONS Body Type Straight-through, cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’, 16’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End
- Media: Air, Steam
- Features: Control Valves
- Valve Type: Globe Valves
-
Description: application can evolve into remote control float valve, pressure reducing valve, no slamming hydraulic check valve, flow control valve, pressure relief valve, hydraulic electric control valve, pump control valve, etc. Water
- Media: Air
- Features: Control Valves, Float Valves
- Valve Type: Directional Valves, Pressure Relief Valves
-
Description: Description FEATURES & BENEFITS Compact designed Pneumatic On/OFF Valve Easy addition of handwheel, metal bellows seal, and thermal extensions Bonnet and body made of the same material for process compatibility Class VI shut-off with PTFE insert in the plug
- Media: Air, Steam
- Features: Control Valves, Shut Off Valves
- Valve Type: Globe Valves
-
Description: Description ACV300 No-Slamming hydraulic check valve is a kind of slow-closing check valve which consists of the main valve, check valve, needle valve, ball valve, microform filter, and pressure gauge. Using hydraulic automatic operation, it can make the
- Media: Air, Hydraulic Fluid
- Features: Control Valves, Float Valves
- Valve Type: Directional Valves, Pressure Relief Valves
-
Supplier: DigiKey
Description: FLANGED 5-VALVE MANIFOLD WITH TO
- Valve Size: 0.25 inch
- Pressure Rating: 6,000 psi
- Media: Air, Gas, Water
- Features: Control Valves, Other
-
Supplier: DynaQuip Controls
Description: DynaMatic EYHG Series of electrically actuated three-way brass valves offers an excellent option for automated diverter-type applications. Designed specifically for actuation, the ball valves have O-ring seals for lower torque and longer cycle life. All models are pre-sized for clean
- Valve Size: 0.25 to 3 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Media: Air, Water
-
Supplier: IMI Life Science
Description: A high-flow 2/2 proportional valve offering >200 l/min at 2.4 bar. It provide long-lasting repeatability over hundreds of millions of cycles. Market-leading product, used by the large majority of respiratory devices. 2/2 NC pressure compensated proportional valve High flow, high
- Valve Size: 0.18110246 inch
- Pressure Rating: 0 to 101.52639 psi
- Number of Ports/Ways: 2
- Media: Air, Gas
-
Supplier: Rotork plc
Description: Pnuematic flow control valve, suitible for working to ISO 8573.1air quality, High flow with a CV up to 11.2 and a 12 Bar Max working pressure
- Flow (Cv): 11.2
- Media: Air
- Features: Control Valves
-
Supplier: DFT Inc.
Description: through the bottom cover without removing the valve from the line. The downstream seat is end loaded for quick replacement. Like the HI-100, the ULTRA-TROL® can be used for various fluids including slurries in high or low temperature applications for refining, chemical, petrochemical and
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 6,170 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,000 F
-
Supplier: ThermOmegaTech®
Description: Operation A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: IMI Life Science
Description: valve High precision Increased flow 120 l/min of air at 2 bar Flat plunger and spring for frictionless operation Highly repeatable with over 100 million cycles
- Valve Size: 0.17716545 inch
- Number of Ports/Ways: 2
- Media: Air, Gas
- Features: Control Valves
-
Supplier: DynaQuip Controls
Description: The EHS2 DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These automated valves are available with 115VAC, 220
- Valve Size: 0.25 to 3 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Media: Air, Water
-
Supplier: IMI Life Science
Description: The 16 mm FLATPROP is a 2/2 proportional valve featuring a flat plunger and spring for frictionless operation. It provides precise control of flows ranging from a few milliliters per minute to 80 liters per minute, with high repeatability over more than 100 million cycles. 2/2 NC
- Valve Size: 0.04724412 inch
- Pressure Rating: 0 to 174.04524 psi
- Number of Ports/Ways: 2
- Media: Air, Gas
-
Supplier: Festo Corporation
Description: Sub-base valve, semi in-line valve Individual or manifold assembly for 2 ... 10 pneumatic valves Operating voltage 24 V DC, 110/230 V AC (50 ... 60 Hz)
- Pressure Rating: -13.053393 to 145.0377 psi
- Media Temperature: 122 to 23 F
- Media: Air, Compressed Air
- Primary Material: Aluminum
-
Supplier: DFT Inc.
Description: valves have a guide pin. This pin is used only to position the ball for closing when there is insufficient flow to create an adequate pressure differential. When the valve is operating with a sufficient differential across the valve, the guide pin has no function.
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 10,800 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,900 F
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Ultra High Purity Diaphragm Valve LOW PRESSURE PNEUMATIC DIAPHRAGM VALVE Features Body *316L VIM-VAR stainless steel body material for ultrahigh-purity applications . *The inner surface roughness can reach Ra 5 µin, and the flow channel can be completely cleaned. 1.minimizes entrapment
- Media: Air, Gas
- Features: Control Valves
- Valve Type: Diaphragm Valves
- Primary Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
cost savings. The EVP Series Valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications. Controllability and value are some of the features of the EVP Valve. (read more)
Browse Solenoid Valves Datasheets for Clippard -
From controlling jet air intakes to cooling electronics systems and managing hydraulic fluid temperature to airplane galley scald protection, ThermOmegaTech's thermostatic valves are MADE IN THE USA and trusted by NASA, Northop Grumman, Raytheon, Lockheed Martin and many premier aerospace (read more)
Browse Control Valves Datasheets for ThermOmegaTech® -
The light and dynamic mass flow controller VEMD works extremely quietly, thanks to piezo technology. The integrated electronics and sensor record, control, and meter the flow rate of air and inert gases proportionally. Compact module with integrated control electronics Dynamic (read more)
Browse Control Valves Datasheets for Festo Corporation -
EXAIR's newly redesigned EFC™ Electronic Flow Control makes it easier than ever to minimize compressed air use in automated industrial processes. The EFC pairs a photoelectric sensor with programmable timing control to automatically turn on compressed air only when needed, eliminating (read more)
Browse Flow Controllers Datasheets for EXAIR -
force control for small parts assembly and testing in the electronics industry. Installing the MS2 couldn't be easier thanks to the push-to-connect porting options, simply push a 6mm tube into the ports and the MS2 regulator, or filter/regulator, is connected and ready for operation. (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
position of a cutting tool for example is essential for the control system. Our displacement transducers have visited the depths of the oceans for valve position measurement and been into space to measure the deflection in a mirror. They're also equally at home in your factory or laboratory (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
The PLA and PLW Series from AMETEK Programmable Power are air-cooled and water-cooled programmable DC electronic loads. They offer operating-mode options which support testing of fuel-cells, batteries, photovoltaic systems, solar-cells and power supplies. Both models are capable of being (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
The new Bonomi SP Series smart valve positioner uses a microprocessor to position a pneumatic valve actuator for continuous valve control while monitoring and recording operating data. It can be used with virtually any size pneumatic actuator, single or double acting (read more)
Browse Valve Positioners Datasheets for Bonomi North America, Inc. -
requirements Control cabinet power supply 24V, VMB electronic control part can be connected with the factory central control system Compressed air CDA,1/4″ quick coupling Waste outlet Drain,PP DN (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Parker Sporlan SER Electric Expansion Valves are electronically controlled, stepper motor driven valves, intended for precise control of liquid refrigerant flow. Featuring high resolution actuator assemblies, these valves provide unmatched control capability across a wide range of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division
More Information Top
-
GE Aviation Systems
Manufacture aircraft environmental control systems, air cycle machines, aircraft pneumatic pressure regulators, butterfly, check, and shut-off air valves , electromechanical rotary and linear actuators, solid-state electronic controllers for aircraft cabin, windshield temperature control and bleed air leak detection systems.
-
Journal of Spacecraft and Rockets > Characteristics of a Central Bleed Jet in Supersonic Axisymmetric Base Flow
The low-pressure condition in the near wake draws in room air through the forward-mounted sting, supplying the bleed fluid that is controlled by two valves in parallel and is measured using an electronic flow meter (Sierra 760).
-
Flight Test Conference > A survey of the flight testing and evaluation of CF M56 series turbofan
77,e core stream air flow is bled into the fan air stream with the help of 12 vnriable bypass valves which improves the compressor stall margin. m … … bearings and uses F'cll Authori:y Digital Electronic Control (FADEC) System. rhe latest …
-
Gas Turbine Propulsion Systems
… Unit Fuel Return To Tank Integrated Engine Pressure Ratio Handling Bleed Valve International Civil Aviation Organization Interstage Bleed Valve Integrated Drive Generator Inlet … … C ontrol Unit Propeller Electronic Control Power Electronic Module Prognostics … … Repair & Overhaul Ram Air Turbine Resistance Temperature Device …
-
Handbook of Diesel Engines
… – unit injector system, 176 Electronic engine management, 515–516 – air mass, 516 – air … … sensor, 516 – engine control unit, 516 Electroslag remelting … … throttle, 540 – exhaust valve , 540 – intebrake, 540 … … air, 300–309 – air bleeding , 315 – coolant, 333–336 …
Indicates content that may require registration and/or purchase.