Products/Services for Electronic Mortar And Pestles
-
Mortars and Pestles - (16 companies)Mortar and pestle sets are used to crush, grind, and mix small solids or slurries. The mortar has the shape of a small, heavy walled cup. The pestle looks like a miniature baseball bat, the end of which is used for crushing or grinding. Mortars...
-
Specialty Cement, Concrete, and Mortar - (273 companies)Specialty cement, concrete and mortar contain specialized binders such as K silicate, calcium aluminate, sulfur, and oxysulfate or polymer resins. They cure or set through film drying (air setting), chemical reactions, thermoset bonds, hydraulic... -
Cement, Concrete, and Mortar - (592 companies)Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures. Cement, concrete, and mortar are polymer or cement-based binders, compounds, or aggregate mixtures... -
Polymer Concrete and Mortar - (127 companies)Polymer concrete and mortar are binders, compounds, and aggregate mixtures that use epoxy, polyester, vinyl ester or other polymer resin bonds. They cure or set through chemical reactions, thermoset bonds, and multiple component binder systems... -
Electronic Cooling Fans - (619 companies)Electronic cooling fans move air to cool electronic devices. Description. Electronic cooling fans move air to cool electronic devices such as computers and appliances. They are also used in telecommunications, military, and general industrial... -
Electronic Bridges - (54 companies)Electronic bridges are used to cross from one circuit, channel, board or element over to another. Electronic bridges are used to cross from one circuit, channel, board, or element over to another. An electronic bridge is used to measure various...
-
Electronic and Instrument Enclosures - (861 companies)How to Select Electronic and Instrument Enclosures. Electronic and instrument enclosures are structures that house electronic components and instruments. They are usually designed for handheld or desktop applications. Example applications include...
-
Electronic Transformers - (38 companies)Electronic transformers are designed especially for low-power applications. They are used in computers, radio frequency (RF) devices, and lighting. Electronic transformers are used to insulate circuits and to provide high to alternating-but-low...
-
Industrial Electronic Repair Services - (445 companies)Industrial electronic repair services fix, repair, overhaul, refurbish, and warranty industrial electronic equipment such as power supplies, motor drives, controllers, meters, and oscilloscopes. Industrial electronic repair services repair, overhaul...
-
Electronic and Semiconductor Gases - (40 companies)Electronic and semiconductor gases are specialized for microelectronic manufacturing or semiconductor processing applications such as thin film deposition (CVD, PVD), etching, RTP, packaging or soldering. Image credit: PHX Welding. Electronic...
Product News
-
Tekceleo SAS
Electronic Nebulizers Based on a patented amplified vibrating mesh technology coupled with intelligent design, Tekceleo 's Micronice (C) nebulizers are among the most efficient on the market in terms of flowrate to size ratio, latency, precision and power efficiency. Our design allow to use the precision and electronic drive of vibrating mesh nebulizer while drastically improving robustness and efficiency. Our technology can be use for very severe and strict environment and backgrounds. Tekceleo has developed two... (read more)Browse Nebulizers Datasheets for Tekceleo SAS -
ELANTAS North America LLC
Custom Electrical and Electronic Resins ELANTAS PDG, Inc. manufactures custom electrical and electronic resins to match your specifications. (read more)Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
APM Hexseal Corp.
APPLICATIONS OF ELECTRONIC SEALING SOLUTIONS Electronic sealing solutions are vital to a wide variety of large-scale digital entertainment applications. Digital media events of all types run the risk of exposure to numerous weather conditions. Therefore, electronic systems used at these events can benefit from APM Hexseal 's high-quality sealing solutions to protect critical controls from exposure to dirt, dust, salt, wind, and other weather elements. Learn More (read more)Browse Switch Sealing Boots Datasheets for APM Hexseal Corp. -
Lake Shore Cryotronics, Inc.
Electronic Measurement Pitfalls Not getting the measurement results you expect? Check out:5 Electronic Measurement Pitfalls You Learned About in School But Probably ForgotWhether you are new to electronic device measurements or a pro, you 'll want to avoid certain pitfalls to prevent: Voltage errors. Current leakage. Ground loops. Field-induced interference. Source-related noise (read more)Browse Current Sources Datasheets for Lake Shore Cryotronics, Inc. -
STEGO
New: Electronic hygrotherm New: Electronic hygrotherm - ETF 012. The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. Adjustable temperature and air humidity. Wide-range voltage. Standard DIN width (35mm). Push-in terminal. High switching capacity. Operating temperature down to -40 C. Optical status display. Follow us on: Facebook. YouTube. LinkedIn. STEGO Blog. Perfect thermal management. SIMPLY... (read more)Browse Moisture Meters Datasheets for STEGO -
STEGO
Electronic thermostat DCT 010 Data sheet. Electronic thermostat. DCT 010. Electronic thermostat with integrated switch module for controlling DC devices in enclosures and switch cabinets. Switches all common loads in enclosure applications: Heating, fans, signal transmitters, etc. Normally open versions (NO) in two versions with a wide temperature setting range. Contact breaker versions (NC) with secondary switch function: 65 % RH fixed setting. Internal switch module with high DC switching performance. Adjustable... (read more)Browse Thermostats Datasheets for STEGO -
ELANTAS North America LLC
Electronic Protection Materials Materials for Electronic Protection. The increasing demand for reliability of electronic components and printed circuit boards presents challenges to protect these devices from harsh conditions such as humidity, extreme temperatures, mechanical loads, vibration and corrosive chemicals. The ELANTAS family of conformal coatings, potting resins and encapsulants is specially formulated to provide optimum protection and dielectric integrity for today 's high performance modules. Bectron (R... (read more)Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
Altech Corp.
Altech DIN Electronic Enclosures Altech DIN rail mounted electronic enclosures are designed to help integrate PCB electronics into control panels with a compact, ready-to-wire housing. Built for protection, functionality, and a professional finish, they support a wide range of applications from relays and timers to sensors, monitoring devices, transducers, and printed circuit boards. Mounts on standard 35 mm DIN rails or panels. Flame-retardant, maintenance-free materials for long-term durability. Multiple sizes, cover styles... (read more)Browse Electronic and Instrument Enclosures Datasheets for Altech Corp. -
ELANTAS North America LLC
Potting Materials for Electronic Applications Potting Materials for Electronic Applications. ELANTAS offers a broad range of potting and encapsulation materials for electronic protection. State of the art polyurethane materials with UL Relative Thermal Index (RTI) ratings up to 130 C and higher (Conapoxy (R), CONAP (R), ELAN-Tron (R)). Unique, one-component polyurethanes that assure consistent cure and performance even in small "shot-size " potting applications (Bectron (R) PK materials). Dielectric gels that provide outstanding electronic... (read more)Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
Finder S.p.A. con unico socio
ELECTRONIC STAIRCASE TIMER Type 14.11 is a electronic staircase timer 1 NO 16 A 17.5 mm wide. Other features include: Reset for centralised switch off. 4 functions: Step relay. Timing Step relay. Staircase timer. Light ON. Terminal for reset (centralised switch off). Time setting from 30 seconds to 20 minutes. "Zero crossing " load switching. Suitable for 3 or 4 wire systems, with automatic recognition. Compatible with movement detectors (18 series). LED status indicators. Cadmium free contact material. Can be used... (read more)Browse Digital Timers Datasheets for Finder S.p.A. con unico socio
-
Validation study of the unguator, an apparatus for compounding dermatological preparations.
A study was conducted at the Laboratory of Pharmaceutical Technology, University of Liege, Belgium, of the performance of the Unguator Mixing System, an instrument belonging to a new generation of electronic mortar and pestle apparatus, which was designed to improve pharmaceutical compounding …
-
Journal of Investigative Dermatology - Pathogenesis-Based Therapy Reverses Cutaneous Abnormalities in an Inherited Disorder of Distal Cholesterol Metabolism
… g), combining with cholesterol powder (5 g), and mixing for at least 3 minutes with an electronic mortar and pestle to obtain 240
- Methods to Study Litter Decomposition
Homogenizer (e.g., electronic disperser or mortar and pestle for leaf litter; rotation grinder, or ultrasonic disintegrator for gut and faeces samples) x .- Plutonium Finishing Plant (PFP) Final Safety Analysis Report (FSAR) [SEC 1 THRU 11]
The glovebox contains electronic scales, mortar and pestle , and a .- Prenatal Gene Therapy
Homogenize tissue using a pestle and mortar or an electronic homogenizer.- http://wiredspace.wits.ac.za/bitstream/handle/10539/10621/Final%20Dissertation%20-%20Corrected%20Submission%20-%2024%20Feb%202011.pdf?sequence=1
5g powder mixtures of Ti and the two alloying elements were prepared using an electronic mass balance and mortar and pestle .- Rocky Flats Ash test procedure (sludge stabilization)
Also, the electronic scale, sieve trays and mortar and pestle i n glovebox HC-21A i n room 230-8 will be used. i s part of sludge stabilization process equipment.- Rocky Flats ash test procedure (sludge stabilization)
Also, the electronic scale, sieve trays and mortar and pestle i n glovebox HC-21A i n room 230-8 w i l l be used. i s p a r t o f sludge s t a b i l i …- Synthesis of sealed sponge ZnO nanospheres through a novel NH3-evaporation method
This figure is in colour only in the electronic version) . grinding in a mortar and pestle ; it provides further evidence of the ZnO products having pores either inside or outside the spheres and exhibiting wurtzite structure.- Phase transformation and microstructure of wollastonite glass–ceramics in Na2O–CaO–SiO2 system under different heat treatment conditions
The chemicals were weighed by using an electronic balance and then mixed in a pestle and mortar , according to the propor- tions given in Table 1. - Methods to Study Litter Decomposition
Product Announcements
Indicates content that may require registration and/or purchase.