-
Supplier: CHINO Works America Inc.
Description: The EH series recorders are supplied with either continuous pen-writing or multi-point dot-printing systems. This versatile series of electronic self-balancing strip chart recorders features a 180mm chart. Models are available to record various industrial
- Analog Input Channels: 24 #
- Operating Temperature: 14 to 122 F
- Features: Chart Recorder, DC Voltage, Stand Alone
- Data Acquisition: Datalogger / Recorder
-
Supplier: ValueTronics International, Inc.
Description: including: Handheld and bench multimeters Oscilloscopes Wattmeters Analog,volt/ohm/amp/watt instruments Electronic thermometers Data loggers Strip chart recorders Power harmonics analyzers Process calibrators Current clamps and related instruments The Fluke 5500A is a
- Physical Properties: Acoustic (Microphones)
- Calibrator Style: Hand Held
- Environmental Properties: RTD, Thermistor, Thermocouple
-
Supplier: ValueTronics International, Inc.
Description: Continuously variable test voltage with zero-start safety interlock Fast charging of high-capacitance samples Current guard circuit for highly accurate measurements Strip chart recorder for hard copies (optionally available) The Biddle 220015 dielectric test sets measure leakage
-
-
Supplier: ValueTronics International, Inc.
Description: that emulates a strip chart recorder when in digital mode at slow sample rates.
- Bandwidth: 60 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: AMETEK Programmable Power
Description: transformers 75KVA power rating; Transform 480VAC 3phase Delta to 208VAC 3 phase Wye Main Power Rack Five 10KW power channels; 150VDC at 67A each One 5KW load channel; 3-450V, 0-150A constant current Eight programmable strip chart recorder outputs Solar Array Simulator 64
- Tester / Test Capability: Functional Test (Performance)
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: Linseis Inc.
Description: Low Cost Single Pen recorder for DC Current and VDC
- Number of Plots: 2 #
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 125 F
- Features: Chart Recorder, DC Current, DC Voltage, Panel / Chassis Mount, Stand Alone
-
Supplier: Linseis Inc.
Description: Low Cost Single pen Temperature Recorder with temperature probe. Temperature range -40°F to150°F (-40°C to 60°C)
- Number of Plots: 2 #
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 125 F
- Features: Chart Recorder, Panel / Chassis Mount, Stand Alone
-
Supplier: OMEGA Engineering, Inc.
Description: The RD100B 100 mm (4") and RD1800B 180 mm (7") Series programmable chart recorders are easy to use. They feature universal thermocouple, RTD, and DC voltage (mV or V) inputs, as well as an analog bar graph and a digital display. Each recorder can print out—at programmed
- Analog Input Channels: 6 #
- Accuracy: 0.1 % FS
- Operating Temperature: 32 to 122 F
- Humidity Measurement Range: 20 to 80 %
-
Supplier: CHINO Works America Inc.
Description: AH3000 series conforming to CE-marking, UL and CSA is 180mm multi-point type hybrid recorders with a simultaneous display of multi-channel data, alarm display/printings and other unique features. A package software "KIDS" for data processing of measured values is available.
- Number of Plots: 6 #
- Analog Input Channels: 6 #
- Accuracy: 0.1 % FS
- Operating Temperature: 32 to 104 F
-
Supplier: Linseis Inc.
Description: Single Pen Temperature Recorder for Type J Thermocouple, Temperature Range -40°F to 1000°F, (-40°C to 500°C)
- Number of Plots: 2 #
- Analog Input Channels: 1 #
- Temperature Measurement Range: -40 to 1,000 F
- Operating Temperature: 32 to 125 F
-
Supplier: Linseis Inc.
Description: 1 Pen Flatbed Recorder (200mm chart width), Chart width 200 mm, 1 channel version, 1mV-50V ranges, 16 chart speeds from 0,1-20 mm/sec or mm/min, Separate electric penlift per channel, Ergonomic design, Single chip hybrid technology, Longlife fibre tip pens, Pen holder
- Number of Plots: 1 #
- Analog Input Channels: 1 #
- Features: Chart Recorder, DC Voltage, Stand Alone
- User Interface: Front Panel and Display
-
Supplier: OMEGA Engineering, Inc.
Description: data in standard data formats for use in a spreadsheet or data acquisition program such as Excel or Visual Basic. The virtual chart viewed on the web page is a JAVA™ Applet that records a chart over the LAN or Internet in real time. With the iTHX, there is no need to invest time and
- Temperature Measurement Range: -40 to 255 F
- Operating Temperature: -40 to 185 F
- Features: Chart Recorder, DIN Rail, Networkable System, Other
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: OMEGA Engineering, Inc.
Description: on the chart, even next to the pen. The wide, 200 mm (8") chart is capable of recording measurements from 1 mV full scale to 20 V. Chart speeds from 0.1 mm/min to 20 mm/sec (1 mm = 0.03937") are available. The electric pen lift function will automatically lift the pens if the
- Analog Input Channels: 2 #
- Accuracy: 0.3 % FS
- Temperature Measurement Range: -40 to 167 F
- Humidity Measurement Range: 35 to 85 %
-
Supplier: CHINO Works America Inc.
Description: AH4000 series is a hybrid recorder which employs bright and clear, easy to view LCD display. Measuring value display is prepared as 1 point display, multi-points simultaneous display and digital display + bar graph display. Various measuring and recording settings can be easily done by front
- Analog Input Channels: 24 #
- Operating Temperature: 32 to 122 F
- Temperature Measurement Range: -328 to 2,390 F
- Features: Chart Recorder, DC Current, DC Voltage, Stand Alone
-
Supplier: Traceable® Products
Description: Monitor refrigerators, supply rooms, food storage, chemical warehouses, animal quarters, incubators, goods-in-transit, walk-in chambers, biological materials, and manufacturing plants. Single-use, disposable recorder displays temperatures on a 36-inch strip chart. Records for 10
- Number of Plots: 1 #
- Operating Temperature: -20 to 100 F
- Features: Chart Recorder, Other, Stand Alone
- Application: General Lab and Industrial, Medical / Biomedical
-
Supplier: CHINO Works America Inc.
Description: LE5000 series are 250mm hybrid recorders with multi-range input. Innovative design high performance recorder provides high accuracy, ±0.05%; high speed scanning, 0.1second for 36 points and high speed recording, 1 line in 3 seconds. Simple operational keys and PC setting functions
- Number of Plots: 10 #
- Analog Input Channels: 10 #
- Accuracy: 0.05 % FS
- Operating Temperature: 32 to 104 F
-
Supplier: O. I. Analytical
Description: No Description Provided
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Accuracy: 0.5 % FS
- RAM / On-board Memory: 0 MB
Find Suppliers by Category Top
Featured Products Top
-
sensors – it transforms how mobile calibration, material testing, and asset monitoring are performed. Built-in Transducer Electronic Data Sheet (TEDS) enables immediate sensor recognition, allowing technicians to switch between distinct measurement tasks instantly. Learn more. (read more)
Browse Data Loggers and Data Recorders Datasheets for Hottinger Brüel & Kjær A/S -
conditions. DURABLE AND SUSTAINABLE: Once screw is torqued rubber O-ring will not break or crack, and has unmatched gripping ability, reduced stripping, and can withstand extreme pressure, weather, and temperatures. A WISE INVESTMENT: Save time (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
keep in mind when choosing the correct security screws: What is the purpose of this screw? What is the purpose and operation of the system the security screw is supporting? Do you need a small machine screw to protect sensitive electronics (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
keep in mind when choosing the correct security screws: What is the purpose of this screw? What is the purpose and operation of the system the security screw is supporting? Do you need a small machine screw to protect sensitive electronics (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
: What is the purpose of this screw? What is the purpose and operation of the system the security screw is supporting? Do you need a small machine screw to protect sensitive electronics from sabotage or vandalism, or do you need something stronger and robust to withstand the (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Relationship of fat patterning to coronary artery disease risk in obese adolescents
… during a dis- continuous bicycle ergometer stress test us- ing open-circuit spirometry which included a Hans Rudolph Pneumotachograph connected to a Validyne pressure transducer, carrier demodulator and integrator, 0 2 and C02 analyzers described above, and an electronic strip chart recorder .
-
Experimental investigations on fracture of polymers
… tests on soft materials was used for uniaxial tension tests at various controlled extension ratio rates.* This machine was made up of two parts, involving a loading frame and a recording unit consisting of an electronic strip chart recorder (see Figure 3 ) .
-
Simultaneous melting and freezing in the impingement region of a liquid jet
… separationdistance between the nozzle and the melting surface.* The rod melting rates were determined with the aid of instrumentation which converts the downward rod displacement history into an electric signal that can be read and recorded on an electronic strip chart recorder .
-
The Delta-Log, A Differential Temperature Surveying Method
bridge circuits, balancing and sensItIvIty controls, and an electronic strip chart recorder .
-
http://dspace.mit.edu/bitstream/handle/1721.1/57845/33431914-MIT.pdf?sequence=2
Brown Electronic Strip Chart Recorder (Brown Instrument Company, .
-
Optical free-space communications at middle-infrared wavelengths
All four transmitted signals were recorded using an electronic strip chart recorder implemented using LabView® on a personal computer.
-
NATIONAL SYMPOSIUM ON DEVELOPMENTS IN IRRADIATION TESTING TECHNOLOGY, SEPTEMBER 9--11, 1969, NASA LEWIS RESEARCH CENTER, SANDUSKY, OHIO.
The temperature is monitored by a Brown radiamatic pyrometer connected to a Brown electronic strip chart recorder ."^ We wanted to use the pyrometer through the thick lead glass window of the shielded box, but the window absorbed too much light radiation …
-
News
Bulletin C-14, just published by TRE FOXBORO COHPA~Y, describes ERB Series electronic strip chart recorders .
-
Quantum cascade laser-based free space optical communications
All four transmitted signals were recorded using an electronic strip chart recorder implemented using LabView R on a personal computer.
-
Estimation of beat-to-beat changes in stroke volume from arterial pressure: A comparison of two pressure wave analysis techniques during head-up tilt testing i...
The dynamic performance of the invasive system was measured by applying 100 mm Hg pressure steps with 10 millisecond rise time while recording the responses on a high speed electronic strip chart recorder (Model TA 4000; Gould Inc., Cleveland, OH).
Indicates content that may require registration and/or purchase.