Products/Services for Elevator Traffic Analysis Simulation Software
-
Modeling and Simulation Software - (523 companies)...and simulation software can also be used for selecting parts to improve the performance of internal combustion engines. Business process modeling (BPM) software is used to model existing business processes, perform gap analysis, and develop change requests...UseOperating SystemSource Code -
Network Simulation Software - (29 companies)...a packet-switched network. Token bus features a bus topology and uses a virtual token-passing mechanism for regulating network traffic. With token ring networks, all devices are connected in a ring or star. Network simulation software for other network...
-
Thermal Analysis Software - (39 companies)The aerospace and defense industry employs thermal analysis software for several objectives. The programs benefit areas such as aircraft anti-icing, jet engines, nozzles, avionics, satellites, re-entry vehicles, missiles, and rocket motors. Simulations provided...
-
Statistical Analysis Software - (98 companies)...simulation and analysis software, web analytics software, and network traffic analysis software. Web analytics software and network traffic analysis software differ in terms of capabilities and features. Typically, software that is used to analyze... -
Bus Analysis Software - (21 companies)...simulation, and error detection. Bus analysis software can also be used to control multiple computer buses while filtering data, logging bus traffic, and performing floating point calculations. Software applications that use a graphical user interface (GUI... -
Engineering Analysis Software - (608 companies)Engineering analysis software is designed to model, analyze, and predict responses and interactions for applications such as materials, structures, chemical and biological processes, electronic system performance, etc. Engineering analysis software...
-
Image Analysis Software - (257 companies)Image analysis software is used to enhance, identify or quantify features in an image by breaking down or applying digital image filters. Image analysis software is used to enhance, identify, or quantify features in an image by breaking down...
-
Finite Element Analysis Software - (78 companies)Finite element analysis software (FEA) uses a numerical technique to model and analyze complex structures by solving boundary-value problems. The structure to be analyzed is divided into points (elements) that make a grid called a mesh. (FEA) uses...
-
Failure Mode and Effects Analysis (FMEA) Software - (14 companies)Failure mode and effects analysis (FMEA) software is used to track trends, generate statistics such as mean time between failure (MTBF), and determine the root causes of field failures (usually for products covered by a manufacturer 's warranty...
-
Data Analysis Software - (191 companies)Data Analysis Software uses statistical analysis to describe and evaluate data.
Product News
-
Remcom (USA)
XFdtd 3D Electromagnetic Simulation Software XFdtd (R) 3D EM Simulation Software provides engineers with powerful tools to shorten development time and release products to market sooner. XFdtd 3D EM Simulation Software Features. XF is full-wave 3D electromagnetic modeling software for analyzing EM field simulation in complex, high-fidelity devices. XF's unique collection of features simplifies the analysis of even the most complex and massive problems. XF includes a specialized FDTD solver which outpaces other methods in efficiency... (read more)Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
Mark-10 Corporation
Data Collection and Analysis Software The MESUR (R) software series expands the functionality of Mark-10 force and torque gauges, indicators, testers, and test stands. MESUR (R) Lite is a basic data acquisition program included free with all Mark-10 products, while MESUR (R)gauge is a more advanced software package which also plots, calculates statistics, generates reports, and provides other analysis tools. MESUR (R)gauge Plus adds motion control of certain test stand models. MESUR (R)gauge. 15-1004. Tabulates and plots load vs... (read more)Browse Force and Load Sensors Datasheets for Mark-10 Corporation -
Radiant Vision Systems
TrueMURA™ Display Mura Analysis Software of display mura. Comprehensive Display Test Suite. TrueMURA Software provides several mura tests in addition to what is offered in standard TrueTest Software. TrueMURA allows users to define a complete set of measurement parameters and set pass/fail criteria for different types, locations, and severities of mura in an image. The software includes specific tests for identification and measurement of mura types including: Black Mura. Blob Analysis. Butterfly Mura. Corner Light. Diagonal Line Mura. Edge... (read more) -
Radiant Vision Systems
ProSource® Light Source Analysis Software ProSource (R) enables optical system designers to fully exploit Radiant Source Model TM files (RSMs) of light sources and lighting systems. RSMs are the most accurate method for describing the near-field output of real light sources in optical and illumination design software because they contain full measurement information, including luminance images, from all viewing angles for the light source or lighting system. This provides full flexibility in analysis and in ray set generation. Better... (read more) -
Remcom (USA)
Remcom to Provide NASA with Simulation for LunaNet August 22, 2024. Remcom has been awarded a Small Business Innovative Research (SBIR) Phase II contract to provide NASA with mission-critical capabilities for wireless channel simulation and coverage analysis for lunar environments. The project will enhance Remcom 's Wireless InSite (R) 3D Wireless Prediction Software with key features to predict the performance of 4G/5G and WiFi systems in the complex landscape of the Moon, ensuring robust communications for future Artemis missions. NASA's... (read more)Browse Communications Software Datasheets for Remcom (USA) -
Remcom (USA)
Lunar Wireless Channel Simulations Remcom 's simulation solutions enable engineers to model signal behavior across lunar terrain, on-body antennas, and complex spacesuit materials --creating reliable predictions of RF propagation in the lunar environment. Predicting Wireless Communications on the Moon with Remcom's NASA-Trusted Tools. Remcom collaborates with NASA to simulate wireless communication challenges on the Moon, advancing capabilities for Artemis missions that demand robust, continuous communication for astronauts... (read more)Browse Communications Software Datasheets for Remcom (USA) -
Element Materials Technology
Advanced Modeling and Simulation Services across various fields. This technique allows you to predict and analyze the behavior of systems under different conditions without physical experiments. At Element Digital Engineering, we utilize an array of sophisticated methods such as Computational Fluid Dynamics (CFD), Finite Element Analysis (FEA), Discrete Element Method (DEM), Electromagnetic Simulation, and Fluid Modeling. Key Benefits of Modeling and Simulation with Element Digital Engineering. Cost Efficiency: Significantly reduce... (read more) -
Remcom (USA)
Simulation of Plasma Materials in XFdtd the finite-difference, time-domain (FDTD) method to simulate the behavior of plasma materials using Remcom 's XFdtd (R) 3D Electromagnetic Simulation solver. The simulation of plasmas is discussed starting with an explanation of the frequency-dependent model used, followed by validation of the method in one and three dimensions. In three dimensions, both monostatic and bistatic radar cross section results will be presented for validation. Download PDF... (read more)Browse Finite-difference time-domain (FDTD) Software Datasheets for Remcom (USA) -
E-Labs, Inc.
Space-Ready Altitude Simulation engineering staff available around the clock. Flexible scheduling to fit into your design, qualification, or production cycles. Detailed reports with data on pressure, temperature, response performance, and failure analysis when needed. E-Labs, Inc. is a Full Service Testing and Evaluation Laboratory. We offer customers access to our large and well-equipped facilities, our experienced personnel, and our Highest Standards of Testing, Evaluations and Reporting. Military and Commercial... (read more) -
METTLER TOLEDO Thermal Analysis
Refractometry Software Save time and avoid transcription errors thanks to paperless operation with our powerful PC density software solutions. Data can be viewed, filtered, analyzed, and corresponding reports printed out. METTLER TOLEDO Excellence instruments can be connected to LabX PC software for automatic data handling, high process security and full SOP user guidance. LabX Refractometry Software. LabX software: secure and flexible data handling, full support to comply with 21 CFR 11 and seamless integration... (read more)
-
Computer Simulation: a Tutorial
…Characteristics of Corporate Simulation Models Total Avionic Real-Time System Simulation Smart Thermostats for Minimizing Energy Consumption Management Policy Decision Analysis with System Dynamics Reducing … Ratio of a Multiprocessor Software System Simulator Third-Order Simulation of Coherent Traffic Flow GPSS and Simscript .... Application of Computer Graphics in Simulation of Sawmilling Operations Interactive Simulation of Building Evacuation with Elevators .
-
Conference report - Bringing control to students and teachers
Similar man-made systems, where appropriate analysis and scientific expertise are needed for design and problem solving, include communication networks, manufacturing systems, traffic systems, elevators , software systems, and video games. .... In real-world applica- tions, computer simulations are used to analyze and vali- date solutions that are…
-
Material and Manufacturing Technology III
The research of this paper is continuance of the project of the national nature science fund: the research for intelligent control and optimum dispatching of the elevator traffic system (69874026). .... Based on analysis the theory model of elevator system, the main problems of the theory model was .... In this paper, the elevator VR simulation system software were designed based on this theory model, test and trial operation results show that this VR simulation system software had .
-
Simulation strategy of transfer about hongqiao railway hub's arrival
[7] J. Fruin, “Pedestrian planning and design 2nd,”Alabama: Elevator Word, Inc. 1987. .... [8] D. W. Hu, Q. X. Shi, “Comparative Study of Pedestrian Simulation Model and Related Software ,” J. Transport. Inf. .... [9] L. Yu, H. Zhao, “ Analysis on Key Problems of Mesoscopic Traffic Simulation Modeling and its Application,” Log.
-
The Development and Application of VR Simulation System Based on the Elevator Manufacture System
The variables and parameters, which had an impact on the service quality of elevator traffic system directly, were presented detailed comparison and analysis . .... The computer aided design software was designed. .... Now, this VR simulation system software has passed the testing, and has also achieved successful application in…
-
Dynamic Fuzzy Logic Elevator Group Control System With Relative Waiting Time Consideration
A simulation has been carried out through the codification in C++ of the proposed algorithm embedded in ELEVATE software . .... and has been designed to accomplish the vertical transport requirement: It possesses seven elevators for a total .... Different demands [percentage of population (POP) requir- ing service] for different traffic patterns have been simulated by … carried out for down-peak and interfloor traffic (see [26] for a detailed analysis about different types…
-
Simulation Analysis of Pneumatic Tube Systems
We have created a decision support system (DSS) framework based on traffic analysis reports, simulation models, and a historical benchmark database to fa- cilitate efficient analysis of pneumatic tube systems. .... The DSS makes use of a number of different software tools including Microsoft Access, MedModel (discrete event. .... These include elevators , material handling systems, manufacturing systems, and dispatching systems.
-
Table of Contents
The Application of the Fuzzy Neural Network Control in Elevator Intelligent Scheduling Simulation ..............................................................................................................................512. .... Traffic Video Segmentation and Key Frame Extraction Using Improved Global K-Means Clustering ..................................................................................................................................521. .... NH4+-N and NO3- -N Space Trend Surface Analysis Based on MATLAB Software ....................................................................................................................................................526 .
-
Advances in Multimedia, Software Engineering and Computing Vol.1
2 Operational Software StaffRoom PLA University of Science and Technology. .... Elevator group control system (EGCS) with multi-objective, stochastic and nonlinear characteristics is a complex optimization system. .... After analyzing characteristic of typical traffic mode of elevator. .... This paper proposed a new simulation platform of an elevator group control system implemented in C# using…
-
Using a Latent-Class Model to Examine Sensitivity of Local Conditions on Stair and Escalator Choice in Toronto Subway Stations
…crowd usage of passages, open spaces and vertical transport (e.g. stairs, escalators, elevators ) would allow for .... Meanwhile, path choice formulations have mainly borrowed from traffic and network theory, considering traditional cost measures like … to examine how pedestrians choose between adjacent stair and escalator facilities, through an analysis of the behaviour … more easily applicable for use in facility planning studies, while the second phase adopts a bottom-up approach to improve sensitivity and range of application, modelling choice at a disaggregate level, arriving at aggregate results via incorporation into a pedestrian simulation software .
Indicates content that may require registration and/or purchase.