-
Supplier: Alpha Diagnostic International, Inc.
Description: ELISA Microplate Reader (compact, 8 channel, automated, programmable) with 4 filters & ELISA reader software General Information Fully automatic (96 wells reading capability in 1-2 minutes). Bichromatic optics. Standard model includes four filters (405, 450, 495,
-
Supplier: Alpha Diagnostic International, Inc.
Description: ELISA Microplate Reader (compact, 8 channel, automated, programmable) with 6 filters & ELISA reader software General Information Fully automatic (96 wells reading capability in 1-2 minutes). Bichromatic optics. Standard model includes four filters (405, 450, 495,
-
Supplier: Alpha Diagnostic International, Inc.
Description: ELISA Microplate Reader (automated, programmable) with 4 filters and on-board printer & ELISA reader software General Information Fully automatic (96 wells reading capability in 1-2 minutes). Bichromatic optics. Standard model includes four filters (405, 450, 495,
-
-
Supplier: Biochrom, Ltd.
Description: The Biochrom Anthos 2010 is a high performance ELISA reader with powerful customised software for routine absorbance assays in research, quality control and diagnostics. It is designed for laboratories on a budget needing a robust, easy to use PC controlled microplate
- Wavelength Range: 400 to 750 nm
- Accuracy: 2 (+/- %)
- Response Time: 25.00000000000002 seconds
- Microplate Capacity: 96
-
Supplier: Biochrom, Ltd.
Description: performance microplate reader (ELISA reader) with cuvette spectrophotometer with a built in UV-Vis spectrophotometer providing an indispensable research tool for Life Science and Pharmaceutical research laboratories. Its built in UV-Vis spectrophotometer can measure
- Wavelength Range: 190 to 1,000 nm
- Accuracy: 1.5 (+/- %)
- Response Time: 18 seconds
- Microplate Capacity: 96
-
Supplier: Biochrom, Ltd.
Description: The Biochrom Asys UVM340 is a PC-controlled, monochromator-based absorbance reader ideal for multi-user labs running a variety of assays including those that require spectral and linear scanning. The monochromator system means any wavelength can be measured. Features and Benefits No need for
- Wavelength Range: 340 to 800 nm
- Accuracy: 1 (+/- %)
- Response Time: 34.999999999999986 seconds
- Microplate Capacity: 96
-
Supplier: Alpha Diagnostic International, Inc.
Description: ELISA Microwell Strip Reader with built-in dot matrix printer General Information Form Instrument MSDS None required For research use only, not for diagnostic or therapeutic use.
-
Description: Thermo Scientific Multiskan EX is an ideal tool for customers who need a robust and easy-to-use benchtop microplate photometer for basic ELISA applications.The Multiskan EX Microplate Photometer is a basic reader for endpoint and kinetic assays, with PC software offering
- Wavelength Range: 400 to 750 nm
- Accuracy: 1 to 2 (+/- %)
- Response Time: 4.999999999999998 seconds
- Microplate Capacity: 96
Find Suppliers by Category Top
More Information Top
-
A Direct Immersion System for Peptide Enrichment
The peptide binding affinity of the MIFC was determined in an ELISA microplate reader with variable peptide solu- tions; variations were provided by dilution of the stock peptide solution.
-
Indirect cytocompatibility of a low‐concentration hydrogen peroxide bleaching gel to odontoblast‐like cells
…incubated for 4 h with MTT solution (Sigma-Aldrich Corp., St. Louis, MO, USA) at 37 °C and 5% CO2, after which the absorbance of formazan crystals in the viable cells was read (570 nm; ELISA microplate reader , Tp Reader, Thermoplate, Nanshan…
-
Gene Therapy of Cancer
ELISA microplate reader : SLT Spectra Shell (Tecan US, Research Triangle Park, NC) or any similar instrument.
-
Elisa - Elisa Manufacturers, Suppliers
Brand New Elisa Microplate Reader MSLER04 for Sale .
-
Pulmonary Infection and Inflammation
The results were analyzed spectrophotometrically at 450 nm using an ELISA microplate reader .
-
Activity of the hypothalamus–pituitary–interrenal axis (HPI axis) and immune response in carp lines with different susceptibility to disease
The absor- bance was determined at 630 nm with an ELISA microplate reader (ASYS Hitech GmbH Expert Plus).
-
Chemopreventive and therapeutic potentials of thymoquinone in HepG2 cells: mechanistic perspectives
…at room temperature and bound protein stain was solubilized with 100 ll/well Tris base (10 mM, pH 10.5) and the optical density (OD) of each well was measured spectrophotometrically at 570 nm with an ELISA microplate reader (Techan SunriseTM reader, Ger…
-
Cerium and Yttrium Oxide Nanoparticles Against Lead-Induced Oxidative Stress and Apoptosis in Rat Hippocampus
Afterwards, the LPO adducts were extracted by n-butanol and the absorbance was measured by ELISA microplate reader (Synergy, BioTek Instruments Inc., Bad Friedrichshall, Germany) at 532 nm [19].
-
Inhibitory Effects of Extract from G. lanceolata on LPS-Induced Production of Nitric Oxide and IL-1β via Down-regulation of MAPK in Macrophages
Absorbance of the formazan solution was quantified by an ELISA microplate reader at 570 nm.
-
In vitro anti-nitrosative, antioxidant, and cytotoxicity activities of plant flavonoids: a comparative study
After incubation in the dark at 37 °C for 30 min, the decrease in absorbance of each solution was measured at 520 nm using an ELISA microplate reader (Model 550, Bio-Rad Laboratories Inc., California, USA).
Indicates content that may require registration and/or purchase.