Products/Services for Elliptical Culvert Corrugated Steel Pipe

  • Industrial Pipe-Image
    Industrial Pipe - (1677 companies)
    ...lined, PVC, carbon and alloy steel, stainless steel, titanium, and zirconium. Ratings and Features Common ratings and features assigned to industrial pipe include maximum pressure, temperature range, flexible, lined, plated, flanged, insulated...
  •  
    Culverts - (46 companies)
    ...for culverts include structural steel plate (SSP), corrugated steel pipe (CSP), and aluminum. Material selection should be based on cost, span, topography, soil chemistry, discharge, climate, and state policy. Features. When selecting a culvert...
  • Drains and Drain Systems-Image
    Drains and Drain Systems - (372 companies)
    ...inlet. The long side is given for rectangular or trench drains. Connection size - Connection size, another important measurement, is the size of the pipe that connects to the bottom of the drain. Body material - Drains and drain systems use many...
  •  
    Weights - (105 companies)
    Heavy duty: Forklifts and other high-capacity tasks rely on heavy-duty weights. Stainless steel: Standard products include cylindrical, electronic balance, grip-handle, dish, cube, slotted, ring, leaf, and precision versions. Test: Several...
  • Pipe Fittings-Image
    Pipe Fittings - (1972 companies)
    Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting...
  •  
    Plastic Pipe - (212 companies)
    ...in terms of both weight and installation, however. Plastic piping comes in solid wall and corrugated configurations, and is available in a variety of common materials. Standards. Standards from organizations such as the Plastics Pipe Institute (PPI) specify...
  •  
    Carbon Steels and Alloy Steels - (981 companies)
    Carbon steels are steels in which the main alloying additive is carbon. Alloy steels are steels alloyed with other metals or materials in addition to carbon to improve properties. How to Select Carbon Steels and Alloy Steels. Carbon steels...
  •  
    Pipe Hangers and Conduit Hangers - (290 companies)
    ...is a device to attach a pipe hanger to an overhead I-beam. These may be malleable, carbon steel, or galvanized, and may be primed or painted. A bracket is a small supporting piece designed to bear a projected weight. A pipe clamp is a clamping device...
  •  
    Pipe Flanges - (478 companies)
    Flanges are used to connect pipes, tubes, hoses, and similar structures. How to Select Pipe Flanges. Image Credit: George Fisher Piping Systems, Sandvik Materials Technology, British Metrics. Pipe flanges are protruding rims, edges, ribs, or collars...
  •  
    Pipe Liners - (117 companies)
    Pipe liners are used to prevent leakage or infiltration in pipes and piping systems. There are many different types of products. Traditional pipe liners and pipe lining systems are sleeves, casings, or supports that are inserted along the length...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
McWane Plant and Industrial
Petersen Products Co.
High Performance Alloys, Inc.
Georg Fischer Piping Systems Ltd
Eagle Stainless Tube & Fabrication, Inc.
Georg Fischer Piping Systems Ltd