-
Supplier: AENOR
Description: Flanges and their joints - Dimensions of gaskets for PN-designated flanges - Part 1: Non-metallic flat gaskets with or without inserts
-
Supplier: AENOR
Description: FLANGES AND THEIR JOINTS. DIMENSIONS OF GASKETS FOR PN-DESIGNATED FLANGES. PART 1: NON-METALLIC FLAT GASKETS WITH OR WITHOUT INSERTS.
-
Supplier: Accuris
Description: Flansche und ihre Verbindungen - Masse fuer Dichtungen fuer Flansche mit PN-Bezeichnung - Teil 1: Flachdichtungen aus nichtmetallischem Werkstoff mit oder ohne Einlagen; Deutsche Fassung EN 1514-1:1997
-
-
Supplier: AENOR
Description: Flanges and their joints - Gaskets for PN-designated flanges - Part 2: Spiral wound gaskets for use with steel flanges
-
Supplier: AENOR
Description: FOODSTUFFS - DETERMINATION OF OCHRATOXIN A - PART 1: HIGH PERFORMANCE LIQUID CHROMATOGRAPHIC METHOD FOR WHEAT FLOUR (ISO/DIS 15141-1:1996)
-
Supplier: Accuris
Description: FLANGES AND THEIR JOINTS. DIMENSIONS OF GASKETS FOR PN-DESIGNATED FLANGES. PART 1: NON-METALLIC FLAT GASKETS WITH OR WITHOUT INSERTS.
-
Supplier: Accuris
Description: Flanges and Their Joints - Dimensions of Gaskets for PN-Designated Flanges - Part 1: Non-Metallic Flat Gaskets with or without Inserts
-
Supplier: Accuris
Description: Lebensmittel - Bestimmung von Ochratoxin A in Getreide und Getreideerzeugnissen - Teil 1: Hochleistungs-fluessigchromatographisches Verfahren mit Kieselgelreinigung (ISO 15141-1:1998); Deutsche Fassung EN ISO 15141-1:1998
-
Supplier: Win Source Electronics
Description: Manufacturer: Fujitsu Electronics America, Inc. Win Source Part Number: 739827-MB90F347APFV-GS-SPE1 Manufacturer Homepage: edevice.fujitsu.com/fmd/en/index.html Reference case: QFP100 Reference Date Code: 15+/14+ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand
-
Supplier: Intertek
Description: EN16001; IFS Food; ISO 27001; ISO 20000-1; IP Sigill (Eurepgap); IECQ HSPM QC 080000; 2BSvs; AS COC; BS25999-2; CSA-GTP; EuEko; Forest Stewardship Council (FSC); GlobalGap ; GMP+; Good Agricultural Practices (ITU); AA1000 Assurance Standard; ANSI/ASIS PSC.1; Certification of services
- Applications / Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building Products, Electrical Distribution, Food / Pharmaceuticals, HVAC, Plumbing and Lighting, Hazardous Location Equipment, Health Care / Medical, Industrial / Machinery, Marine, Materials, Microelectronics / Electronics,
- Capabilities: Auditing / Assessment, Consulting / Training, Field Evaluation / On-site Inspection, Pre-assessment / Gap Analysis, Program Development (QA Manual / Procedures), Registration / Certification
- Registrations / Certification Issued: ISO, ISO 13485/8, ISO 14001, ISO 9001, ISO/TS 16949:2002, OHSAS 18001, RoHS
- Features: Other, Specialty / Other
-
Supplier: Intertek
Description: ISO 27001; ISO 20000-1; IP Sigill (Eurepgap); IECQ HSPM QC 080000; 2BSvs; AS COC; BS25999-2; CSA-GTP; EuEko; Forest Stewardship Council (FSC); GlobalGap ; GMP+; Good Agricultural Practices (ITU); AA1000 Assurance Standard; ANSI/ASIS PSC.1; Certification of services for sale, free
- Products Tested: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building Products, Coatings / Paint, Electronics, Food / Drugs, HVAC, Hazardous Location Equipment, Health Care / Medical, Industrial / Machinery, Materials, Paper / Plastic Packaging, Rubber / Latex
- Capabilities: Auditing / Assessment, Certification, Consulting / Training, Field Evaluation / On-site Inspection, In-process / In-line Testing, Pre-assessment / Gap Analysis, Program Development (QA Manual / Procedures), Qualification / Commissioning, Registration, Testing, Witness / Review
- Certify / Evaluate To: CB Report, CCC (China), CE Mark (Europe), FDA, GS Mark, ISO, ISO 13485, ISO 14001, ISO 14644, ISO 9001, ISO/TS 16949, OHSAS 18001, PSE Mark (Japan), RC 14001, RoHS, S Mark, SA 8000, UL / ETL / CSA, WEEE
- Certification Level: Components / Parts, Facilities / Equipment, Products (Equipment / Devices), Quality / Management Systems, Samples / Materials, Services
Find Suppliers by Category Top
Featured Products Top
-
-40? to 121? temperature range, meeting diverse industrial fluid transfer needs. Strict Quality & Standard Compliance: ISO 9001 certified, adheres to EN853 1SN, GB3683 1SN, SAE J517 R1S, ISO 1436 1SN—guarantees safety, interchangeability, and (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
supply is certified to IEC/EN62477-1 OVC III, IEC/EN/UL/CSA 60950-1 with CE marking for the Low Voltage, EMC and RoHS2 Directives. The model is also compliant to EN 55011, EN 55032 Class B conducted and Class A radiated emissions, EN 61000-3-2 harmonics and IEC 61000-4 immunity standards (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
UNE-EN ISO 10218-1 specifies the requirements for an inherently safe design, the risk reduction measures and the information for its use. This standard addresses all significant hazardous hazards, situations, and events when robots are used as intended and under (read more)
Browse Datasheets for AENOR -
Precision Dimensions with Full Customization – Nominal bore 1/4 inch (6.3 mm) with a compact outer diameter, combined with the 50 mm bend radius, offers excellent flexibility for dense piping layouts (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
– Nominal bore 1 inch (25.4 mm) with a robust outer diameter, combined with the 160 mm bend radius, balances flow capacity and flexibility for large-bore hydraulic systems. Assembly length, fitting type, orientation, and (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
quality levels of imperfections in fusion-welded joints for all types of steels, nickel, titanium and their alloys. UNE-EN ISO 9606-1:2017. It provides the technical rules for the qualification test of welders, allowing uniformly accepted qualifications (read more)
Browse Standards and Technical Documents Datasheets for AENOR -
quality levels of imperfections in fusion-welded joints for all types of steels, nickel, titanium and their alloys. UNE-EN ISO 9606-1:2017. It provides the technical rules for the qualification test of welders, allowing uniformly accepted qualifications (read more)
Browse Datasheets for AENOR -
. The UNE-EN ISO 6579-4:2026 standard describes a horizontal in vitro method for the molecular identification and distinction of the monophasic variant of Salmonella enterica subsp. Enterica, serovar Typhimurium, which lacks the second phase H, H: 1.2, based on isolates. This method is (read more)
Browse Datasheets for AENOR -
The ENX112 chambers provide a test chamber large enough for testing full-size PV modules and other large products in the least amount of floorspace. Can be use for panels 1.2m x 2m or larger. These models provide a variety of performance (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
consultation standards, necessary for its correct implementation, we highlight, among others: UNE-EN 12094 (parts 1, 2, 4, 8 and 10) and UNE-EN 12259 (parts 1, 2 and 3). (read more)
Browse Datasheets for AENOR