Products/Services for Energized Winding Resistance Testers
-
Ground Resistance Testers - (142 companies)Ground resistance testers are devices that are used to measure and test electrical grounding systems. Grounding enables optimum electrical continuity between conducting objects and the Earth. Effectively grounded equipment is permanently...Types of MeasurementsDisplayInterfaces -
Hipot Testers - (143 companies)...specifications to consider when searching for hipot testers include AC and DC output voltage, AC and DC output current, resistance range, insulation limit, and test time. Output voltage can either be AC or DC. The type of test will determine what... -
Analog Resistance Meters - (81 companies)Analog resistance meters are instruments that measure electrical resistance. They display values on a dial, usually with a needle or moving pointer. Resistance, which is measured in ohms (W), is the opposition to the flow of electric current... -
Hardness Testers - (266 companies)Hardness testers measure a material's resistance to indentation. This calculation is determined by measuring the permanent depth or projected area of the indentation. Hardness testers measure a material's resistance to indentation. Hardness... -
Wire Harness Testers - (37 companies)Wire harness testers evaluate continuity, resistance, isolation, and other performance factors for multi-strand wire harnesses. Wire harness testers evaluate continuity, resistance, isolation, and other performance factors for multi-strand wire... -
Electrical Resistance and Conductance Sensors - (13 companies)Electrical resistance and electrical conductance sensors measure the resistance or conductance of an electrical component or system. Electrical resistance and conductance sensors are used in a wide variety of industries, across a very broad spectrum...
-
Digital Resistance Meters - (195 companies)Digital resistance meters are instruments that measure electrical resistance. They use solid-state components and display values digitally. Resistance, which is measured in ohms, is the opposition to the flow of electric current of a conductor...
-
Spring Winding Services - (262 companies)The GlobalSpec SpecSearch database contains information about spring winding services that specialize in these types of springs: Compression springs are open coil springs that offer resistance to compressive force. Their uses vary greatly from engine...
-
Voltage Testers - (138 companies)...one direction. Voltage testers which take peak spike measurements and maximum/minimum (max/min) readings capture voltage spikes as well as maximum and minimum voltage values. RTD testers are used to monitor resistance temperature detectors (RTD...
-
Receptacle Testers - (26 companies)...in areas which contain water lines. GFCI de-energizes the circuit if an unsafe flow of current to ground is detected. Receptacle testers are designed for use with specific receptacle types. There several basic types of electrical outlets, including 20-amp...
Product News
-
Gurley Precision Instruments
Bending Resistance / Stiffness Testers All Genuine GurleyTM bending resistance/stiffness testers are based on the same physical principle. each instrument consists of a balanced pendulum or pointer which is center-pivoted and can be weighted at three points below its center. The pointer moves freely in both left and right directions on cylindrical jewel bearings which make the mechanism highly sensitive even to light-weighted materials. There are two versions available. Flat sheet. Tubing. A sample of a specific size is attached... (read more) -
CT Gasket & Polymer Co., Inc.
ENERGIZER™ GASKETS BENEFITS. Longest lasting, continuous use gasket on the market. Will not come apart at the inside seam. Sealing surface material permanently bonded to gasket body. FEATURES (OR APPLICATIONS). Designed specifically for FRP and plastic piping systems. Minimal torque required to seal. 100% pure virgin TFM (R) or PTFE sealing surface. Totally Bonded Elastomer and TFM (R) or PTFE Construction. 65 to 75 Durometer Elastomer. Typical compression set values of 15% or better. Continuous, no "seam, "... (read more)Browse Gaskets and Gasketing Datasheets for CT Gasket & Polymer Co., Inc. -
Sonkit (Shanghai) Industry Technology Co., Ltd.
Spring Energized Metal C-Seal with gold plating Cost Less, Deliver fast. Specializing in Metal Ring Seals, Choose us to secure your sealing solution. Sonkit presents high-quality, cost-effective metal seals. Spring Energized Metal C-Seal is an enhanced Metal C-Seal. With a spring inside the substrate, Spring Energized Metal O-Seal can bear a much greater load for rough surfaces, and can also achieve a much lower leakage rate. With gold plating, the corrosion resistance is much stronger than regular platings such as silver or tin... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Sonkit (Shanghai) Industry Technology Co., Ltd.
A Glance at Spring Energized Metal C-Seal Ring Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals. Spring Energized Metal C-Ring is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Spring Energized Metal C-Ring for internal pressure or external pressure are system pressure energized, they require a high bolting load and have good spring back. Due to its special structure and material, Spring Energized Metal C-rings can be used in working conditions... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Sonkit (Shanghai) Industry Technology Co., Ltd.
Spring Energized Metal C-Ring: External Pressure Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals. Spring Energized Metal C-Ring is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Spring Energized Metal C-Ring for internal pressure or external pressure are system pressure energized, they require a high bolting load and have good spring back. Due to its special structure and material, Spring Energized Metal C-rings can be used in working conditions... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Sonkit (Shanghai) Industry Technology Co., Ltd.
Spring Energized Metal U-Ring, Axial Pressure Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals. Spring Energized Metal U-Ring is based on a metallic "U" substrate, designed to be used for static and low-cycle dynamic shaft seals. By default, Spring Energized Metal U-Rings for axial pressure are system pressure energized, they require a high bolting load and have good spring back. Due to its special structure and material, Spring Energized Metal U-rings can be used in working conditions such as high... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Sonkit (Shanghai) Industry Technology Co., Ltd.
Spring Energized Metal C-Seal for High Pressure Costs Less, Delivered fast. Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals. Spring Energized Metal C-Ring is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Spring Energized Metal C-Ring for internal pressure or external pressure are system pressure energized, they require a high bolting load and have good spring back. Due to its special structure and material, Spring Energized Metal C-rings can... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Sonkit (Shanghai) Industry Technology Co., Ltd.
Spring Energized Metal O-ring - Sonkit Seal Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals. The Spring Energized Metal O-Ring Seal is a high-strength metallic tube that is meant to be used in harsh working conditions. It is a sealing solution for high-pressure/high-temperature applications with minimum springback. Metal O-ring seal may be utilized in high temperatures (up to 800 C), cryogenic (down to -270 C), high pressure (up to 1500kgf/cm2), high vacuum (up to 1E-9 mmHg), and other extreme... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Sonkit (Shanghai) Industry Technology Co., Ltd.
Spring Energized Metal O-Seal - From Sonkit Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals. The Spring Energized Metal O-Ring Seal is a high-strength metallic tube that is meant to be used in harsh working conditions. It is a sealing solution for high-pressure/high-temperature applications with minimum springback. Metal O-ring seal may be utilized in high temperatures (up to 800 C), cryogenic (down to -270 C), high pressure (up to 1500kgf/cm2), high vacuum (up to 1E-9 mmHg), and other extreme... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
NWS
Network Cable Testers & Fiber Optic Testers . Whatever you 're looking for, NWS can help you find it. NWS vendor partners provide the following capabilities: Portable or handheld test equipment that can handle everything from basic testing of signal transmission to advanced testing of resistance, signal attenuation, noise, and interference. Cable testers for Ethernet networks that can measure continuity, resistance, and voltage performance levels. Advanced optical cable testers that can measure signal loss properties of optical cables... (read more)
-
Plant commissioning
Before energizing a transformer for the first time on site, the insulation resistance of the ex- tra high-pressure and medium-pressure circuit- breakers, cables and windings should be tested with a 1,000-volt insulation resistance tester , even though this test…
-
Calculation of the activation energy of oil-paper insulation in a distribution transformer
The three MV windings were short-circuited and energized through their bushings at 5 kV. .... An HV insulation tester was used to measure the insulation resistance between the MV wind- ing and the tank, RMT , and between the MV and LV windings, .
-
CR4 - Thread: Insulation Test Problem
Induced voltages on de-energized ungrounded equipment is normal in the presence of other energized equipment. .... You are trying to test a generator, a surge tester can do a DC winding insulation to ground resistance (hipot or megger) and a ringing comparision of the windings which would tell if there are shorted turns in the coils.
-
Federal Register > Thursday, April 27, 2006 > [71 FR 24972] Energy Conservation Program: Test Procedures for Distribution Transformers
Therefore, the equation for adjusting the measured resistance need not, and should not, include a temperature level .... Proposed paragraph (b) of that section directed the tester to "&e;nergize not less than 25 percent" of either the high voltage or low voltage winding . .... of IEEE C57.12.90-2001 and C57.12.91-2001, which recommend energizing 100 percent of…
-
CR4 - Thread: Insulation Resistance Of Power Transformer
the test instrument used was insulation resistance tester , Megger, 5kV. .... when the transformer was to be energized after a long time of deenergization and then reconditioned, the … at all. what we are planning now is that we will bake the winding of the power…
-
CR4 - Thread: Electrical Equipments
This test energizes any chosen winding at a specified. .... results are then presented as a ratio (e.g. 2:1, 5:1, etc.) Voltech AT testers . .... resistance .
-
Plant Maintenance Product | Ideal Industries' 61-797 Digital Insulation Meter tests insulation for signs of deterioration | Plant Services
…for signs of deterioration that can lead to breakdowns in electrical systems, generators, switchgear and motor windings . .... voltages (50 V, 100 V, 250 V, 500 V and 1000 V) and resistance up to 20G .... The tester also measures earth-bond resistance to assure verification of the continuity of the protective bonding … is also displayed on the front panel to warn the technician before use on an energized circuit.
-
Plant Maintenance Product | Ideal Industries' 61-797 Digital Insulation Meter tests insulation for signs of deterioration | Plant Services
…for signs of deterioration that can lead to breakdowns in electrical systems, generators, switchgear and motor windings . .... voltages (50 V, 100 V, 250 V, 500 V and 1000 V) and resistance up to 20G .... The tester also measures earth-bond resistance to assure verification of the continuity of the protective bonding … is also displayed on the front panel to warn the technician before use on an energized circuit.
-
Electrical Safety of Low-Voltage Systems > Testing the Electrical Safety
Test circuit to measure the fault-loop impedance in energized TN systems. .... the series of the following impedances: phase conductor, protective conductor (PE), and secondary winding of the transformer. .... In Fig. 14.10, a diagrammatic representation of a typical loop- tester and the test circuit is … it, the voltage drops V caused by the test current I across the resistance R of known…
Indicates content that may require registration and/or purchase.