Products/Services for Energy Compensated Gm
-
Radiation Detectors - (204 companies)...particles. Radiation Basics. Without context, the term "radiation" sometimes refers to any type of radiated energy, including radio waves, microwaves, and visible light. It more commonly describes ionizing radiation, which ionizes contacted atoms...Detector StyleTypes of Radiation DetectorsTypes of Ionizing Radiation Detected -
Energy Use Consulting Services - (643 companies)Energy use consulting services help businesses design energy-efficient buildings, evaluate current energy usage, and develop energy management plans. They perform design reviews, energy audits, energy procurement assistance, project financing... -
Alternative Energy Installation Services - (341 companies)Alternative energy installation services specify and install photovoltaic, wind energy, and other distributed energy production systems for commercial and residential applications. They may also specialize in green technologies such as biofuels...
-
Heat and Energy Recovery Systems - (266 companies)Heat and energy recovery systems recover useful energy in one of several forms for use in a related or unrelated process system. This energy can be recaptured from heat, flow, pressure, and/or gases. There are three main applications for heat... -
Energy Harvesting Generators and Transducers - (10 companies)Energy Harvesting Generators and Transducers are products that produce electrical energy from mechancial or thermal sources. Energy harvesting generators and transducers are products that produce electricity from mechanical, thermal, or photonic...
-
Energy Management Software - (144 companies)Energy management software is designed to help manage energy usage and utility bills. Products may be sold as individual or customized modules, or bundled together in turnkey systems and multi-solution platforms. Applications. Energy management...
-
Energy Product Testing Services - (85 companies)Energy product testing services test, evaluate, and analyze the safety, efficiency and performance of energy storage, power generation, and transmission systems that use conventional, renewable or alternative energy. Energy product testing services...
-
Energy Production and Exploration Services - (1013 companies)Energy production and exploration services specialize in electrical power generation, oil and gas exploration and extraction, fuel refining, and other utility-related services. Energy production and exploration services providers specialize...
-
Thermal Energy Meters - (26 companies)Thermal energy meters measure the flow rate of a thermal fluid and the temperature differential between the inlet and outlet connections in order to quantify thermal energy consumption. BTU meters measure the energy content of liquid or gas flows...
-
Energy Meters and Optical Power Meters - (144 companies)Energy meters measure the total energy of a single pulse and optical power meters measure the average power of a continuous light beam. Energy meters and optical power meters are optical testing instruments. Power meters are optical testing...
Product News
-
Gorman-Rupp Pumps
GM Series The GMC Series is designed for intermittent or medium duty service for applications in the noted operating ranges. Directly connecting to other pieces of equipment provides an extremely compact system design. The six sizes of Gorman-Rupp close-coupled pumps connect to standard NEMA "C" flanges. Rotor shaft bores accept standard motor shafts; 5/8" standard (7/8", 1 1/8" and 1 3/8" are optional). Metric couplings are also available. At synchronous speeds, extra drive equipment, including couplings... (read more)Browse Positive Displacement Pumps Datasheets for Gorman-Rupp Pumps -
DieQua Corporation
Compensating for Torsional Windup in Servo Systems relative to the output interface, introducing rotational lag into the axis. Shaft Torsion: Long output shafts introduce mechanical compliance, causing the attached load to oscillate or "ring" at the end of a high-speed motion profile. This mechanical compliance leads to extended settling times. Although the servo motor's encoder reports that target coordinates have been reached, the end-of-arm tooling or load continues to micro-vibrate as stored mechanical spring energy dissipates. To prevent... (read more)Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Aker Technology USA Corporation
Temperature Compensated Crystal Oscillators Designed to provide a stable oscillation frequency, Temperature Compensated Crystal Oscillators (TCXOs) contain built-in temperature compensation circuitry to adjust frequency and maintain stability. Learn how Aker 's TCXOs meet high specification standards and deliver precision during temperature shifts in real world applications. (read more)Browse Oscillators Datasheets for Aker Technology USA Corporation -
Imao-Fixtureworks
Compensate for mounting misalignments QCBU-FL Receptacle Information. QCBU-FL Receptacles. Floating slider for extended mounting spacing tolerance. Used with the ball-locking fasteners referenced on the table, these full stainless receptacles are useful where there is only a rough hole spacing for mounting. They feature a floating slider which extends the tolerance range of the mounting hole spacing to 1 mm. Made from stainless steel. Pin is quenched and tempered. Supplied with four stainless steel socket head or low head cap... (read more)Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
SCHURTER Inc
Single Phase Compensated High Current Choke Description. Current compensated choke. 1-phase choke. THT-terminals. Flange for mounting onto printed circuit board. Unique Selling Proposition. Compact size and light weight. Open design for optimal cooling. Nanocrystalline or ferrite ring cores. Customer specific pin outs available. Applications. Frequency converter. Charge stations. UPS-systems. Switching power supplies (read more)Browse Inductors, Coils, and Chokes Datasheets for SCHURTER Inc -
Allegro MicroSystems Inc.
Reduce energy use and data center costs high-airflow fan designs to improve thermal efficiency, reducing energy use and data center costs. When server fans malfunction or break, backflow causes them to go into reverse rotation. The other fans have to work harder to compensate for the resulting airflow, which increases power consumption. The traditional solution to preventing reverse rotation is adding external circuitry and components to function as the power loss brake --components that do not fit into 1U fans. This approach requires... (read more)Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
iba America LLC
New Energy Aggregation Module ibaPDA v8.12.0 introduces the Energy Aggregation module, designed to calculate and record energy values by integrating power over time. Users can choose intervals from 1 minute to 1 hour to generate detailed energy insights. The module automatically calculates consumed, generated, and total energy flow, along with an energy balance and coverage percentage. It supports both active and passive systems, adapting sign conventions for producers or consumers of energy. With synchronized timestamps... (read more)Browse Data Acquisition Software Datasheets for iba America LLC -
Innovative Sensor Technology IST USA Division
Sensors for Renewable Energy Sources Sourcing forms of energy to reduce our reliance on fossil fuels, coal, and other polluting methods has billowed. With improvements in technology and production, the costs of most forms of alternative energy have been dropping while efficiency has been increasing. Alternative energy can include hydroelectric power, natural gas and "clean coal ". The term is also used to refer to non-traditional sources of energy - such as solar, wind, biomass, and other recent additions. Sensors and control... (read more)Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
New Yorker Electronics Co., Inc.
Energy Storage Connectors Adam Tech's ESF/ESM Series Energy Storage Connectors provide essential links between battery modules for energy storage systems, such as electric vehicle charging, renewable energy devices, and industrial or consumer energy storage. Available in a variety of configurations with voltage ratings up to 1500V, the connectors ensure safe, reliable connections, and are offered in both orange and black. Dust covers provide additional protection to extend the connectors' durability. These connectors... (read more) -
Running Industry Co., Ltd
Solar energy bracket New energy is developped largely these years, there are many facility need to set up,include but not limit to the solar energy panel, new energy car/ truck, illumination, we have much experience on these metal fabrication,. Material: Carbon steel, alloy steel, stainless steel, galvanzing steel,aluminium alloy,. Process: laser cutting, die cutting, bending, welding, assembling with the fastener, plastic or rubber component,. Surface Treatment: zinc plating, powder coating, screen printing (read more)