Products/Services for Energy Compensated Gm Detector
-
Radiation Detectors - (204 companies)...versions of common detection equipment. Detection Methods and Device Types. Some common detector types are described below. Geiger-M uller Tube. G-M tubes are argon-filled tubes fitted with a thin wire element. When a particle enters the tube, it pulls...Detector StyleTypes of Radiation DetectorsTypes of Ionizing Radiation Detected -
Heat Detectors - (105 companies)Heat detectors are fire detection devices that sense heat produced by combustion. Heat detectors can trigger an alarm when they detect rapid temperature rise or reach a preset temperature. Heat detectors are fire detection devices that sense heat... -
GC Detectors - (39 companies)Gas chromatography detectors (GC detectors) identify solutes as they exit the chromatographic column. A chromatogram is generated plotting the signal versus time. Gas chromatography detectors (GC detectors) identify solutes as they exit... -
Flame Detectors - (183 companies)Flame detectors monitor and analyze incoming radiation at selected wavelengths. Flame detectors use optical sensors working at specific spectral ranges (usually narrowband) to record the incoming radiation at the selected wavelengths. Typically, 30... -
HPLC Detectors - (49 companies)...enter a higher energy state, and each atom produces a spectra specific to its location and chemical composition. Some HPLC detectors measure the change in the refractive index of the column effluent passing through the flow cell. Others detect... -
Energy Meters and Optical Power Meters - (144 companies)...and sensor diameter. The wavelength range is the range of wavelengths the detector is designed to test over. The sensor diameter is the diameter of the active sensor area. Types. Detector mechanisms for energy meters and optical power meters include...
-
Smoke Detectors - (261 companies)Smoke detectors are designed to sense the products of combustion. Common types include ionization chambers and photoelectric devices. Smoke detectors are designed to sense the products of combustion. They are designed for commercial, industrial...
-
Energy Use Consulting Services - (643 companies)Energy use consulting services help businesses design energy-efficient buildings, evaluate current energy usage, and develop energy management plans. They perform design reviews, energy audits, energy procurement assistance, project financing...
-
Liquid Leak Detectors - (258 companies)Liquid leak detectors sense when a liquid is leaking from a pipe, tank, or other receptacle. Liquid leak detectors sense when a liquid is leaking from a pipe, tank, or other receptacle. Leaks are often conceptualized as being small, round defects...
-
Flaw Detectors - (252 companies)Flaw detectors are used to detect or measure defects in raw materials or finished products. This product area includes fault detectors, NDT instruments that are used to find faults in electrical, mechanical, optical, or other systems. Examples...
Product News
-
Gorman-Rupp Pumps
GM Series The GMC Series is designed for intermittent or medium duty service for applications in the noted operating ranges. Directly connecting to other pieces of equipment provides an extremely compact system design. The six sizes of Gorman-Rupp close-coupled pumps connect to standard NEMA "C" flanges. Rotor shaft bores accept standard motor shafts; 5/8" standard (7/8", 1 1/8" and 1 3/8" are optional). Metric couplings are also available. At synchronous speeds, extra drive equipment, including couplings... (read more)Browse Positive Displacement Pumps Datasheets for Gorman-Rupp Pumps -
Electro Optical Components, Inc.
SiC Detectors Best High Energy UV Water Treatment No other detector material (e.g. Si, Ti02, GaN or diamond) offers the unique advantages of IFW's silicon carbide detectors (SiC) in UV-applications: intrinsic spectral response is limited to the range of 210 - 360nm and no additional blocking of unwanted visual and IR-range of radiation is required. proven outstanding long term stability under high doses of UV-C- radiation (up to 1000Wm-2). excellent temperature stability, (temperature coefficient Tk <-0,06%/K), stable long term operation of up... (read more)Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
DieQua Corporation
Compensating for Torsional Windup in Servo Systems relative to the output interface, introducing rotational lag into the axis. Shaft Torsion: Long output shafts introduce mechanical compliance, causing the attached load to oscillate or "ring" at the end of a high-speed motion profile. This mechanical compliance leads to extended settling times. Although the servo motor's encoder reports that target coordinates have been reached, the end-of-arm tooling or load continues to micro-vibrate as stored mechanical spring energy dissipates. To prevent... (read more)Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Aker Technology USA Corporation
Temperature Compensated Crystal Oscillators Designed to provide a stable oscillation frequency, Temperature Compensated Crystal Oscillators (TCXOs) contain built-in temperature compensation circuitry to adjust frequency and maintain stability. Learn how Aker 's TCXOs meet high specification standards and deliver precision during temperature shifts in real world applications. (read more)Browse Oscillators Datasheets for Aker Technology USA Corporation -
Imao-Fixtureworks
Compensate for mounting misalignments QCBU-FL Receptacle Information. QCBU-FL Receptacles. Floating slider for extended mounting spacing tolerance. Used with the ball-locking fasteners referenced on the table, these full stainless receptacles are useful where there is only a rough hole spacing for mounting. They feature a floating slider which extends the tolerance range of the mounting hole spacing to 1 mm. Made from stainless steel. Pin is quenched and tempered. Supplied with four stainless steel socket head or low head cap... (read more)Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
Busch Vacuum Solutions
Leak detectors-improve efficiency and reliability Leaks in vacuum systems can cause considerable damage in sensitive industrial processes. Vacuum pumps may fail or require more frequent service. The output quality can suffer, and losses in energy efficiency can occur. As a result, energy costs and overall operating costs increase drastically. Our TAPIR leak detectors have been specially designed to avoid all these problems. They can locate and quantify leaks precisely. Thus, improving the output quality, efficiency and reliability... (read more)Browse Leak Testing Equipment Datasheets for Busch Vacuum Solutions -
MSA Safety
General Monitors S5000 Gas Detector The General Monitors S5000 gas detector by MSA is as advanced as it is rugged, keeping plant and personnel safer for longer in the most demanding environments while offering the lowest total cost of ownership in the industry. With the capability to have two sensor inputs in one transmitter, the S5000 doubles the coverage while minimizing wiring and foot print. It can be operated by magnet interface, a single touch button on the display, or via Bluetooth-enabled smartphone, up to 75 feet (23... (read more)Browse Gas Transmitters Datasheets for MSA Safety -
SCHURTER Inc
Single Phase Compensated High Current Choke Description. Current compensated choke. 1-phase choke. THT-terminals. Flange for mounting onto printed circuit board. Unique Selling Proposition. Compact size and light weight. Open design for optimal cooling. Nanocrystalline or ferrite ring cores. Customer specific pin outs available. Applications. Frequency converter. Charge stations. UPS-systems. Switching power supplies (read more)Browse Inductors, Coils, and Chokes Datasheets for SCHURTER Inc -
Dexter Research Center, Inc.
How Thermopile Detectors Factor Into Gas Analysis Gas analysis plays a crucial role in various scientific fields, from environmental monitoring to industrial processes, to ensure the health and safety of personnel and their working space. However, to accurately measure and analyze gases, reliable detectors are essential. One detector commonly used in gas analysis is the thermopile detector, which converts thermal energy into electrical energy. This blog post will explore how thermopile detectors factor into gas analysis and their significance... (read more)Browse Gas Sensors Datasheets for Dexter Research Center, Inc. -
MSA Safety
Gas Detector Ideal for Open Path Monitoring The IR5500 open path gas detector continuously monitors for flammable gas leaks over large open areas. It monitors in both the LEL-m and ppm-m ranges to detect both small and large leaks. The IR5500 offers the benefits of early detection with its high sensitivity to gas concentrations at the ppm levels. This feature allows it to alarm faster than an LEL-only detector. Digital display and adjustable mounting arms ensure easy alignment. Factory calibrated for low-maintenance operation. Among its... (read more)Browse Gas Instruments Datasheets for MSA Safety