-
Supplier: Eaton Cooper Power Systems
Description: Engineered to survive the elements and protect system assets, the UltraSIL polymer-housed Evolution distribution-class surge arrester from Cooper Power Systems is designed and engineered to provide utilities with proven reliability and field-tested construction. Cooper
- Mounting: Hard-Wired / Device Mount
- Device Type: Lightning Arrestor
-
Description: The application of metal-oxide surge arresters to safeguard electric power equipment against the hazards of abnormally high voltage surges of various origins is covered. Step-by step directions toward proper solutions of various applications are provided. In many cases, the prescribed steps are
-
Description: The application of metal-oxide surge arresters to safeguard electric power equipment against the hazards of abnormally high voltage surges of various origins is covered. Step-by- step directions toward proper solutions of various applications are provided. In many cases, the prescribed steps are
-
-
Supplier: MSA Safety
Description: MSA's Latchways Engineered Vertical Lifeline Systems for towers, have the inherent flexibility to be configured for use on virtually any design of power transmission tower. Such is the simplicity of the design concept that MSA Latchways® Engineered Vertical Lifeline
- Type: Lifeline Systems
-
Supplier: MSA Safety
Description: Total solution for all horizontal safety at height roofing and industrial applications. MSA's range of Latchways® Engineered Horizontal Lifeline Systems, incorporating the patented Constant Force® Post, can be deployed across virtually all the major roof types including standing-seam,
- Type: Lifeline Systems
-
Supplier: Green Access & Fall Protection
Description: GREEN Horizontal Lifeline Systems are permanently installed, multi-span horizontal lifelines designed to provide safe access and continuous fall protection to any operator requiring horizontal mobility. All GREEN lifeline systems are engineered for operator safety, for
- Type: Lifeline Systems
-
Supplier: Miller Fall Protection / Honeywell
Description: The Miller SkyGrip™ HLL Cable Systems are designed for easy installation on steel or concrete applications. A variety of innovative features have been engineered into these new systems, making them extremely user friendly with enhanced safety considerations. Features:
- Type: Lifeline Systems
-
Supplier: Green Access & Fall Protection
Description: GREEN Custom Safety Systems are designed to provide safe access and fall protection to tank trucks, bulk trucks, tank cars, and hopper cars. All GREEN custom safety systems are designed and engineered for optimal operator safety. We comply with governing O.S.H.A. standards as we
- Type: Lifeline Systems
-
Description: pressure regulation, vacuum prevention, and fire protection in a variety of applications. Key Features of Breather Valves with Flame Arrestors Pressure Regulation Our Breather Valves are meticulously engineered to maintain optimal pressure levels within storage tanks, preventing
- Valve Size: 2 to 12 inch
- Media: Air, Breathable Air
- Valve Type: Directional Valves
-
Supplier: CoorsTek
Description: when moving fluid reverses due to a quick closing valve or sudden pump shutdown. The fluid is forced to stop forward motion and reverse direction — creating a powerful and destructive propagating wave within your piping system. Severe-duty Materials CoorsTek is known as a materials expert and
- Type: Liquid Filled Dampener
-
Supplier: Gorbel Inc.
Description: Gorbel’s Fold Away Systems are engineered fall protection systems that provides safety when you need it, and space when the system is not in use. Similar to the Swing Arm Systems, Tether Track Fold Away Systems supply convenient overhead fall protection when
-
Supplier: Miller Fall Protection / Honeywell
Description: Xenon Permanent Overhead Horizontal Lifeline Systems are custom engineered systems designed to be used if the application requires the lifeline to be positioned overhead beyond the user’s reach. Whether it’s along a rooftop, inside an arena or high atop a suspension bridge, the
- Type: Lifeline Systems
-
Supplier: Hy-Safe Technology
Description: This engineered horizontal lifeline system is lightweight, easy to install and safe. High strength system does not require tie-back providing ease of installation and use. Single clamp design with simple wingnut allows for fast attachment and easy adjustment. The system
-
Supplier: Miller Fall Protection / Honeywell
Description: New GlideLoc Vertical Height Access Ladder System Kits provide an innovative solution for vertical climbing that is easy-to-use, requires minimal maintenance and provides superior safety. Kits are available in aluminum, galvanized or stainless steel construction. The easy-climb GlideLoc
-
Supplier: Gorbel Inc.
Description: SYSTEMS may be preferred whenever floor space is readily available to install column supports, when changes in work practices are anticipated, and when a building structure isn’t available. The flexibility of free standing engineered fall protection systems allows them to be
-
Supplier: Miller Fall Protection / Honeywell
Description: The first and only cost-effective, portable, engineered anchorage solution designed to protect workers engaged in leading edge deck construction. The Miller Edge reduces the need for a safety monitor or a temporary cable lifeline system on leading edge deck construction. Features:
-
Supplier: Gorbel Inc.
Description: Engineered for areas that require long spans and an independent structure for support, this fall protection system provides a single path of overhead fall protection in a permanent manner. Used widely in areas where floor space is readily available, Free Standing Monorail
-
Supplier: Wiper Master, Inc.
Description: Economical and safe solution to non-engineered, hand-crafted HLL systems. Includes everything required and can be installed without special tools or equipment. Complete with (2) stanchions with built-in fastening system, Zorbit® energy absorber with turnbuckle and cable with
- Type: Lifeline Systems
-
Supplier: Wiper Master, Inc.
Description: Economical and safe solution to non-engineered, hand-crafted HLL systems. Includes everything required and can be installed without special tools or equipment. Complete with (2) stanchions with built-in fastening system, Zorbit® energy absorber with turnbuckle and cable with
- Type: Lifeline Systems
-
Supplier: Micro Air
Description: automatic on-line cleaning. This allows the unit to pulse the cartridges after power is shut off for an effective cleaning at the end of a shift. Complete Single-Source System Design We can design and provide a complete dust control system including the collector and the ductwork to
- Efficiency: 99.99 %
- Airflow: 1,000 to 5,000 SCFM
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
-
Supplier: Hy-Safe Technology
Description: adjusts to take up slack - Increased worker safety and limits free fall distance - Attach to an approved anchorage or an engineered horizontal lifeline - Meets or exceeds all applicable OSHA, ANSI and CSA standards - Complete with medium size carabiner
-
Supplier: Micro Air
Description: automatic on-line cleaning. This allows the unit to pulse the cartridges after power is shut off for an effective cleaning at the end of a shift. Complete Single-Source System Design We can design and provide a complete dust control system including the collector and the ductwork to
- Efficiency: 99.99 %
- Airflow: 1,000 SCFM
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
-
Supplier: State Safety & Compliance
Description: "This temporary horizontal lifeline system is used as an anchorage connector and is designed for quick and easy installation and removal. Made with a 12-strand rope that will not hackle and has very low stretch properties. The standard 30' length is made as a two-worker system and
-
Supplier: State Safety & Compliance
Description: "This temporary horizontal lifeline system is used as an anchorage connector and is designed for quick and easy installation and removal. Made with a 12-strand rope that will not hackle and has very low stretch properties. The standard 30' length is made as a two-worker system and
-
Supplier: CSA Group
Description: is part of the CSA Z259 series and specifies requirements for the design and performance of complete active fall-protection systems, including travel-restraint and vertical and horizontal fall-arrest systems. First published in 2004, this second edition of the standard includes several
-
Supplier: Wiper Master, Inc.
Description: Engineered thermoplastic housing decreases weight, rugged, impact-absorbing protective bumpers add durability. 400-lb. working capacity. No annual factory recertification. High-quality design reduces the cost of ownership and eliminates downtime. Integral load indicator alerts that unit has
-
Supplier: Wiper Master, Inc.
Description: Engineered thermoplastic housing decreases weight, rugged, impact-absorbing protective bumpers add durability. 400-lb. working capacity. No annual factory recertification. High-quality design reduces the cost of ownership and eliminates downtime. Integral load indicator alerts that unit has
-
Supplier: State Safety & Compliance
Description: "This SRL offers a fast-acting brake mechanism that features a durable, well-engineered high-impact thermoplastic housing to increase service life and rugged, impact-absorbing, protective bumpers for added durability. An integral load indicator lets you know when it is time to remove the
-
Supplier: MSA Safety
Description: Self retracting lifeline offers reduced downtime. Specifically engineered and tested for foot-level tie off, the V-EDGE™ Self Retracting Lifeline offers a dependable means for leading edge fall protection. The V-EDGE SRL can be used in a variety of applications, from over head to horizontal
- Type: Braking / Descent Mechanisms
-
Supplier: MSA Safety
Description: Personal fall limiter built to last. Simplify product selection with The V-EDGE Personal Fall Limiter. The V-EDGE is engineered for use in overhead and foot-level tie off points, and where leading edge hazards are a concern. With a stainless steel housing built to last in the toughest
- Type: Braking / Descent Mechanisms
-
Description: Scope: This Standard is intended for engineers with expertise in designing fall-protection systems. It specifies requirements for the design and performance of complete active fall-protection systems, including travel-restraint and vertical and horizontal fall-arrest systems.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Circuit Protection Fuse, Gas Discharge Tube Arresters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 142-S30-A90X can be used for catalog matching and distributor lookup.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Arresters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 142-SL1024A450R can be used for catalog matching and distributor lookup.
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 142-SA2-6200-DKB-STD can be used for catalog matching and distributor lookup.
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Arresters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 142-SL1024B600RG can be used for catalog matching and distributor lookup.
Find Suppliers by Category Top
Featured Products Top
-
The TT1200 Flame Arrester is designed to stop flame transmission in tanks, vent lines, and pipelines, ensuring safe operation in systems handling flammable gases and (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
• Integrated flame arrestor prevents flame propagation • Durable construction suits harsh industrial conditions (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
range of 0-6 GHz and has precision-engineered coaxial structure to ensure minimal signal loss while protecting antennas, wireless radios, routers, and transmission systems. This lightning arrestor, with durable N-male connections on both ends, a low-loss RF route (read more)
Browse RF Surge Suppressors Datasheets for Eteily Technologies India Pvt. Ltd. -
for industrial process systems. Multiple pressure configurations, gravity-operated and spring-loaded designs, and optional explosion-proof flame arresters allow engineers to configure the valve for a wide range of operating environments. Available in (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
4×9, ensuring an even face velocity and exceptional airflow ranging between 4,200 – 9,000 CFM. Engineered to exceed typical industry standards, Defender Downdraft Tables prioritize safety and tranquility in your workspace. They feature an integrated exhaust silencer to minimize (read more)
Browse Downdraft Tables Datasheets for Clean Air Industries -
equipment and engineered flow control solutions. Our engineering team provides product selection, customized configurations, and application support to help customers improve operational safety, system reliability, and long-term equipment performance. (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Storage tanks may experience negative pressure during operation, causing deformation, equipment damage, or operational risks. Engineers require reliable breathing solutions that maintain internal pressure balance while protecting tank integrity. Thinktank TT7140 (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Developing Improved Civil Aircraft Arresting Systems
The authors wish to acknowledge the assistance provided by Engineered Arresting Systems Corpora- tion (ESCO), which provided valuable data and information regarding the EMAS system.
-
Guide to Accelerating New Technology Adoption through Directed Technology Transfer
During the 1990s, the FAA collaborated with the University of Dayton, the Port Authority of New York and New Jersey (Port Authority), and Engineered Arresting Systems Corporation (ESCO) to study how Runway Safety Area (RSA) requirements might be realized at runways without …
-
Introduction to UAV Systems 4th Edition
We would like to thank Engineering Arresting System Corporation (ESCO) (Aston, PA), Division of Zodiac Aerospace and General Atomics Aeronautical Systems, Inc. for providing pictures and diagrams and/or other information relating to their air vehicles and equipment.
-
Improved Models for Risk Assessment of Runway Safety Areas
A simplified approach based on data provided by Engineered Arresting Systems Corporation (ESCO), the manufacturer of EMAS, was developed and incorporated into the software.
-
http://www.iosrjournals.org/iosr-jmce/papers/vol11-issue3/Version-2/K011327578.pdf
The EMAS is developed by New Jersey- based Engineered Arresting Systems Organization (ESCO).
-
Marshall gears up to support MoD aircraft arresting systems
… MoD uses a fleet of 18 P-IV/BAK-12 Portarrest air-transportable, deployable portable aircraft arresting gear and 30 Model 44B-3A installed rotary hydraulic arrestor gear (RHAG Mk1) Water Twister energy absorption systems from Engineered Arresting Systems Corporation, the US arm …
-
High-speed taxiways for Newark Liberty
The action provides authorisation for the authority's executive director to enter into a sole-source USD8.1 million contract with a joint venture of Jacobs Engineering Group Inc. and Engineered Arresting System Corporation (ESCO) to install the system.
-
ESCO unveils new EMAS
Engineered Arresting Systems Corporation (ESCO) has-developed an enhanced version of its Engineered Material Arresting System (EMAS) a collapsible concrete system installed at the end of ...
-
IHS Jane's Navigating the Emerging Markets
… Al Raha Group for Technical Services Website: www.rgtsgroup.com Ownership: Privately owned (further details not available) International partnerships: Partnerships have been formed with a large number of inter- national firms, including: ARINC; BAE Systems; Engineered Arresting System Corporation, a division of …
-
ZASA UAV recovery systems
IHS Jane's understands that Zodiac Arresting Systems America (ZASA - formerly the Engineered Arresting Systems Corporation - ESCO) has been producing UAV parachute and net retrieval systems since the 1960s.
Indicates content that may require registration and/or purchase.