-
Supplier: Accuris
Description: EPDM RUBBER, 80 DUROMETER A HARDNESS
-
Supplier: Real Seal Company
Description: O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom solutions for
- Inside Diameter (ID): 0.029 to 20.955 inch
- Cross-section: 0.062 to 0.25 inch
- Outside Diameter (OD): 0.093 to 21.5 inch
- O-ring Hardness (Durometer): 80 durometer
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because of its simplicity, low cost,
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 80 durometer
- O-ring Features: AMS/MIL Spec
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT)
-
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because of its simplicity, low cost,
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 80 durometer
- O-ring Features: AMS/MIL Spec
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT)
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because of its simplicity, low cost,
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 80 durometer
- O-ring Features: AMS/MIL Spec
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT)
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because of its simplicity, low cost,
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 80 durometer
- O-ring Features: AMS/MIL Spec
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT)
-
Supplier: Accuris
Description: THERMOPLASTIC ELASTOMER, OLEFINIC (TEO, TPV), EPDM RUBBER MODIFIED, UV STABLE, 80 DUROMETER A HARDNESS, LOW STRENGTH, HIGH FLOW, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: ACRO Manufacturing Industries Ltd.
Description: (Ethylene Propylene Diene Monomer) rubber has excellent resistance to ozone, sun and oxygen. Peroxide cured EPDM can be used in applications where temperature ranges from -53ºC to 150ºC (-65F to 302F). Available in Economy grade, High grade and Peroxide Cure grades - Durometer ranges
- Gasket Type: Custom Gasket
- Material: Ethylene Propylene (EPDM)
-
Supplier: RegalRexnord
Description: 3.35 Inch Wide White Jaw Shape SideGrip™ Gripper Made of EPDM Material With a Durometer Of 80 Shore A
- Chain Width: 3.35 inch
- Chain Pitch: 1.5 inch
-
Supplier: Precision Polymer Engineering Ltd.
Description: PPE manufactures elastomer O-rings from a wide selection of elastomer materials to fit RJT hygienic union connectors. RJT O-rings are available in EPDM, NBR, HNBR, Silicone, FKM and FFKM grades that have been certified to FDA and 3-A standards. Metal detectable elastomers are also available
- Inside Diameter (ID): 1.05118167 to 3.69685239 inch
- Cross-section: 0.25984266 inch
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
-
Supplier: Phelps Industrial Products
Description: Our extensive inventory approach enables us to respond to customer needs thoroughly and without delay. Additionally, Phelps offers a wide range of related industrial items such as molded and vulcanized 'O' rings, hydraulic seals and other molded parts. Molded 'O' rings are available in both
- Inside Diameter (ID): 0.03125 to 26 inch
- Cross-section: 0.04 to 0.275 inch
- Outside Diameter (OD): 0.09375 to 26.5 inch
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 45 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
-
Supplier: Parker Hannifin / Seal Group
Description: O-rings are circular sealing elements with circular cross-sections, and are mainly used in static applications. The sizes are specified by the inside diameter and the cross section diameter. Our O-rings are manufactured according to metric and imperial international standards such as AS 568B, DIN
- Inside Diameter (ID): 0.029 to 26.004 inch
- Cross-section: 0.04 to 0.275 inch
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 50 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- Synthetic Rubbers: Butyl Rubber (IIR), Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Polyacrylate (ACM), Polychloroprene (CR) (Neoprene)
-
Supplier: Precision Polymer Engineering Ltd.
Description: Precision Polymer Engineering manufactures and supplies fully molded elastomer O-rings from 1.5mm (0.06") to 2.5 metres (8ft) outer diameter, and 0.8mm (0.03") to 12mm (0.47") cross section. Rubber O-rings can be manufactured in both small and large volumes, from just 1 O-ring up to 1 million+.
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
- O-ring Features: FDA Approved or 3A Sanitary Classification, Peroxide Cured
-
Supplier: Precision Polymer Engineering Ltd.
Description: PPE offers the largest fully molded, elastomer O-rings and seals, manufactured on a single tool, in one pressing operation. Using one of the largest molding machines available, PPE manufactures high quality, fully molded, large diameter O-rings and custom parts for use in compressors, valves, oil &
- Cross-section: 0.1968505 to 0.787402 inch
- Outside Diameter (OD): 59.05515 to 98.42525 inch
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
-
Supplier: Precision Polymer Engineering Ltd.
Description: PPE PPE manufactures O-rings, hygienic gaskets and custom-designed components from a range of over 40 FDA-compliant rubber material grades:- Class A-D (dry foods): EPDM, NBR, Silicone, FKM Class A-E (aqueous foods): EPDM Class A-F (fatty foods): EPDM, HNBR, Silicone, FKM, FFKM
- Outside Diameter (OD): 96 inch
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes, JIS standard sizes, Other
- O-ring Hardness (Durometer): 40 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
-
Supplier: Precision Associates Incorporated
Description: Buna N compounds 5747 (70 durometer) and 5939 (90 durometer) are our standard material for V-Rings, but PAI routinely molds them in Fluoroelastomers, EPDM, as well as specialty materials.
- Shaft O.D. or Seal I.D.: 0.125 to 14 inch
- Housing Bore Diameter or Seal O.D.: 0.5 to 15 inch
- Axial Cross Section or Thickness: 0.187 to 0.5 inch
- Features: Exclusion Seal, Hydraulic / Pneumatic Seal, V-ring
-
Supplier: ACE Seal, LLC
Description: Global supplier of o-rings, all standard sizes in stock
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes, JIS standard sizes, Other
- O-ring Hardness (Durometer): 30 durometer, 35 durometer, 40 durometer, 45 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- O-ring Features: AMS/MIL Spec, FDA Approved or 3A Sanitary Classification, Peroxide Cured
- Synthetic Rubbers: Butyl Rubber (IIR), Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Polychloroprene (CR) (Neoprene), Polytetrafluoroethylene (PTFE), Silicone Rubber (SiR), Styrene Butadiene Rubber (SBR)
Find Suppliers by Category Top
Featured Products Top
-
Electrical / Medical Low temperature EPDM/EPR (Ethylene Propylene) 70 Durometer Black (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc.