-
Supplier: Southco
Description: Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due
- Features: Color Options
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Sheet / Die-cut
-
Supplier: Kuriyama of America, Inc.
Description: EPDM Tri-Clamp Gasket Black 3"
- Operating Temperature: -59.8 to 300.2 F
- Material: Ethylene Propylene (EPDM)
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Kuriyama of America, Inc.
Description: EPDM SRC GSKT Black 10MSH 1"
- Operating Temperature: -59.8 to 300.2 F
- Material: Ethylene Propylene (EPDM)
- Features: Other
- Gasket Type: Sanitary Gasket
-
-
Supplier: bisco industries
Description: Gaskets
- Material: Ethylene Propylene (EPDM)
-
Supplier: Southco
Description: Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due
- Features: Color Options
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Sheet / Die-cut
-
Supplier: Kuriyama of America, Inc.
Description: SERVICE TEMPERATURE RANGE: BUNA Gasket -40°F (-40°C) to +250°F (+121°C) EPDM Gasket -60°F (-51 °C) to +300°F (+149°C) Ductile Iron body painted orange Underwriters Laboratories listed Plated nuts and bolts supplied with all sizes Used in conjunction with grooved end pipe or hose
- Material: Ethylene Propylene (EPDM), Nitrile (NBR - Buna-N)
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: EPDM Screen Gasket Black 60MSH 2"
- Operating Temperature: -59.8 to 300.2 F
- Material: Ethylene Propylene (EPDM)
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: Our customers demand innovation. That's why, despite having the finest low torque gasket available, we set out to make it even better. The new Energizer utilizes a "no-seam" shield providing the thickest protection on the market. For even more demanding applications, we now offer a TFM®
- Thickness: 0.125 inch
- Operating Temperature: -40 to 300 F
- Material: Butyl, Ethylene Propylene (EPDM), Nitrile (NBR - Buna-N)
- Features: Non-asbestos, Other
-
Supplier: RS Components, Ltd.
Description: RS PRO HP0448 Edging Strip
- Width: 0.29921276 inch
- Material: Ethylene Propylene (EPDM)
- Features: Other
- Gasket Type: Weatherstripping
-
Supplier: RS Components, Ltd.
Description: Anti-vibration fan gasket ,120x120mm
- Width: 4.724412 inch
- Material: Ethylene Propylene (EPDM), Neoprene
- Features: Other
-
Supplier: Precision Polymer Engineering Ltd.
Description: PPE manufactures hygienic connector gaskets for use in (International Dairy Federation) IDF pipe fittings. IDF gasket seals are available in an extensive range of elastomer materials, including EPDM, NBR, HNBR, Silicone, FKM and FFKM. PPE elastomers have been certified to FDA
- Width: 1 to 4 inch
- Operating Temperature: -148 to 621 F
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Features: Other
-
Supplier: Southco
Description: Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due
- Features: Color Options
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Sheet / Die-cut
-
Supplier: Southco
Description: Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due
- Features: Color Options
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Sheet / Die-cut
-
Supplier: Pexco
Description: Custom Extruded Elastomers for Tailored Performance Seals and gaskets made from extruded elastomers must deliver consistent performance under compression, flexing, and environmental exposure. Whether used in static or dynamic applications, these components must maintain their sealing
- Gasket Type: Custom Gasket
- Material: Ethylene Propylene (EPDM), Neoprene, Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE, Teflon®, etc.), Silicone Rubber
-
Supplier: Precision Polymer Engineering Ltd.
Description: conformity on request. HyClamp™ elastomer gaskets: Available in EPDM, Silicone (VMQ), FKM, FFKM and metal detectable elastomer materials Compliant with FDA, USP Class VI, 3A 18-03 Sanitary Standards and EC1935/EC2023 Free from animal-derived ingredients (ADI-free) Optimal chemical and
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Silicone Rubber
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Western Rubber & Supply, Inc.
Description: No Description Provided
- Width: 36 inch
- Thickness: 0.4375 inch
- Operating Temperature: -40 to 225 F
- Material: Ethylene Propylene (EPDM)
-
Supplier: EMKA Incorporated
Description: Cell sponge rubber, black, backing eliminates stretching, self-adhesive, coil length: For depths 3 – 7 = the coil length is 10 m For depths 8 – 10 = the coil length is 5 m For depths 11 = the coil length is 1 m
- Width: 0.393701 to 3.149608 inch
- Operating Temperature: -50 to 250 F
- Features: Adhesive Backed, EMI / RFI Shielding, Other
- Material: Ethylene Propylene (EPDM), Foam
-
Supplier: Trim-Lok, Inc.
Description: Locking Gasket is a rubber extrusion designed to lock in the installation of stationary windows or windshields. Locking Gaskets provide a secure seal between a metal or fiberglass body panel and a glass or plexiglass window.
- Operating Temperature: -40 to 212 F
- Material: Ethylene Propylene (EPDM)
- Features: Other
- Gasket Type: Window Gasket
-
Supplier: Eberhard Mfg. Company
Description: Black soft EPDM closed cell sponge
- Thickness: 0.062 inch
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Sheet / Die-cut
-
Supplier: Phelps Industrial Products
Description: EPDM is a very versatile material that has a wide temperature range and offers exceptional resistance to a wide range of media and environment. EPDM also has flame retardant properties. Full rolls, part rolls and sheets are available from stock.
- Operating Temperature: -40 to 250 F
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Sheet / Die-cut
-
Supplier: U.S. Plastic Corporation
Description: These are replacement 1-1/2" and 2" full EPDM gaskets. Use with 1-1/2" and 2" Banjo Bolted Tank Flange and 1-1/2" and 2" Banjo Bolted Bottom Drain Tank Flanges.
- Width: 1.5 inch
- Material: Ethylene Propylene (EPDM)
-
Description: ▼material:EPDM/NBR/FKM/Silicone ect▼Use:Suitable for sealing/damping/air filter intake systems▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality.
- Gasket Type: Custom Gasket
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Silicone Rubber
-
Supplier: Darco Southern, Inc.
Description: No Description Provided
- Material: Butyl, Ethylene Propylene (EPDM), Graphite, Neoprene, Silicone Rubber
- Features: Other
- Gasket Type: Sheet / Die-cut
-
Supplier: ACRO Manufacturing Industries Ltd.
Description: EPDM (Ethylene Propylene Diene Monomer) closed cell sponge rubber material offers excellent resistance to ozone and oxidation. It also provides good aging properties and compressibility. This material is used in a variety of outdoor applications such as weatherproofing or electrical
- Gasket Type: Custom Gasket
- Material: Ethylene Propylene (EPDM)
-
Supplier: Ultrafab, Inc.
Description: Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles Multiple densities and and compressibilities Foam and rubber compounds available Additional
- Gasket Type: Custom Gasket, Edge Trim, Sheet / Die-cut, Trim Seal, Weatherstripping
- Material: Ethylene Propylene (EPDM), Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
- Features: Other
-
Supplier: Reid Supply
Description: Sealing Gaskets are clip on profiles offering edge protection and sealing. Essentially used on metal sheet, they offer protection from vibrations, ingress of humidity and dirt. They provide an additional seal to enclosure boxes.Simply push on exposed edges of metal, fiberglas, plastic,
- Features: Adhesive Backed, Other
- Material: Ethylene Propylene (EPDM)
-
Supplier: Trim-Lok, Inc.
Description: Double Bulb Lid EPDM Sponge Rubber Seal, with a height of .550" and a width of .1.500".
- Width: 1.5 inch
- Thickness: 0.125 to 0.55 inch
- Operating Temperature: -20 to 158 F
- Features: Adhesive Backed
-
Supplier: Reid Supply
Description: glass. Positive gripping locks trim in place. All products have a segmented metal core.Quick and efficient way to attach windows to frames. NEMA 12 rated safe for water and dust. . Sealing profile self-clamping. Foam rubber EPDM. Clamping profile EPDM 65 +/- 5 Shore A
- Material: Ethylene Propylene (EPDM)
- Features: Other
-
Supplier: ROW, Incorporated
Description: FEP or PFA encapsulated straight lengths in Silicone, Viton™, or EPDM The straight lengths can be supplied with "open ends" or "closed ends" providing total encapsulation of the elastomer.
- Gasket Type: Custom Gasket
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Silicone Rubber
-
Supplier: Cole-Parmer
Description: the same class:|Strainer top|Strainer mesh|Strainer bottom|Gasket * NOTE: Select ONLY Large components to go with Large Strainer Bottoms. Large Strainers are primarily used in industrial and commercial industries. They feature increased flow rate and large filtration area.
- Material: Ethylene Propylene (EPDM)
-
Supplier: U.S. Plastic Corporation
Description: adapter into coupler and pull down cam arms to lock assembly. Made of glass filled polypropylene with EPDM gaskets, and 304 stainless steel handles. Not UV resistant and has a temp range of 0 to 150 deg F. Recommended pressure to 70 deg F Size 1/2-2 psi 100; to 70 deg F size 3 psi 50;
- Width: 1.5 inch
- Material: Ethylene Propylene (EPDM)
-
Supplier: Phelps Industrial Products
Description: Large gaskets can be die cut segmented, then vulcanized into a one piece construction utilizing a matching polymer and a heat/pressure curing process (elastomeric material only).
- Operating Temperature: -80 to 400 F
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Graphite, Neoprene, Nitrile (NBR - Buna-N), Silicone Rubber
- Features: Other
-
Supplier: EMKA Incorporated
Description: • for painting and contact • high conductive adhesive provides total coverage of painted housings • with anti corrosion coating • length 25 metres
- Operating Temperature: -20 to 220 F
- Grip Size: 0.03149608 to 0.09842525 inch
- Features: EMI / RFI Shielding, Metal Clips, Other
- Material: Ethylene Propylene (EPDM)
-
Supplier: Aero Rubber Company, Inc.
Description: Custom Rubber Gaskets and Seals, as well as many other custom Rubber Parts are employed throughout just about every industry there is. For over 45 years, Aero Rubber Company has developed the facilities, equipment and staff required to manufacture the Custom Rubber Gasket and Seal
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Neoprene, Nitrile (NBR - Buna-N), Polyurethane / Urethane, Silicone Rubber, Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
- Features: Other
-
Supplier: National Rubber Corporation
Description: rolls of non-metallic materials into die cut parts with speed, accuracy and uniformity. Die cutting is fast, consistent and cost-effective for parts that range from miniature washers to large gaskets. Accurate die cut parts applications include seals, gaskets, bumper pads, barriers,
- Width: 48 inch
- Features: Color Options, Other
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Silicone Rubber
Find Suppliers by Category Top
Featured Products Top
-
steel optional Rotating Shaft Precision hardened carbon steel Chrome-plated sealing surface available Seals NBR, FKM (Viton), or EPDM (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
The new BMW X5
… Novem Cabin air filters Mahle Cargo trim Decoma Carpet front and rear Stankiewicz Carpet third row Stankiewicz Center armrest OLHO Technik Center console Faurecia Center console Novem Chest airbags Autoliv Coating on EPDM lower door seal at sill GBIE Cupholder OLHO Technik … … Various head restraint variants Grammer Wheel arch extensions Plastic Omnium Wiring harness Dräxlmaier Wood: bamboo, burl-grained walnut, mapa burl Novem POWERTRAIN 3.0L – 1 cylinder head gasket Dana 4.0L – … … crankshafts ThyssenKrupp Gerlach Friction plates BorgWarner Front and rear …
-
Frick / Knöll building construction lesson 2
… walls 600 anodization 447 energy saving provision 204, 726, 730, 731 engobe 93 EPDM natural rubber 402 … … 80 car 515 escalator 295 cutting awning 467 downcomer 162 folding doors 591, 597, 600 folding walls 544, 586, 591, 593, 597, 601, 603 folding mechanism 87 fold sealings 650, 651 rabbeting drainage … … 114 fiber cement-wavy plate cover 115 facade 603 … … 421-impact rain safety 370 Schwingflügel- 421 364-Verklotzung 382, closing direction 360- thresholds by window doors …
-
Building America Best Practices Series, Volume 9: Builders Challenge Guide to 40% Whole-House Energy Savings in the Hot-Dry and Mixed-Dry Climates
… include flashing, fiber-cement board, parging (stucco type material), treated plywood, or membrane material ( EPDM flexible roofing). A gasket keeps moisture from migrating up through the footing into the treated sill plate .
-
Building America Best Practices Series: Volume 4; Builders and Buyers Handbook for Improving New Home Efficiency, Comfort, and Durability in the Mixed-Humid Cl...
EPDM * flexible roofing). Sill Gasket Tape housewrap according to manufacturers specifications at top plate , band joist, and horizontal seams, and secure with …
-
Building America Best Practices Series: Volume 3; Builders and Buyers Handbook for Improving New Home Efficiency, Comfort, and Durability in Cold and Very Cold...
EPDM * flexible roofing). Sill Gasket Tape housewrap according to manufacturers specifications at top plate , band joist, and horizontal seams, and secure with …
-
Metal Building Systems: Design and Specifications, Third Edition > WALL MATERIALS
… 2] has been found more effective in corrosion protection and abrasion resistance than cadmium or zinc plating . To further restrict access of water to the joint, Gumpertz and Bell19 suggest installing a piece of compressible gasket , made of EPDM or similar material, behind the base anchor. Panels can be attached to CMU with a sill channel or a sill angle (Fig. 7.33a …
-
Project W-320, 241-C-106 sluicing: Construction specification W-320-C5
Door jambs: 5-3/4 inches deep with unequal rabbets (1-15/16 inch, 1-9/16 inch). shall be retained at floor line by a sill plate with slips welded at each end. Weatherstripping shall be a concealed door sweep of EPDM material. Insulate dissimilar materials, not compatible when in contact, from each other by gaskets or insulating compounds.
Indicates content that may require registration and/or purchase.