-
Supplier: Newark, An Avnet Company
Description: LOCTITE EA 907 KT69GMEN / Epoxies
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Hysol 907 blue epoxy adhesive with a 24 hr cure time. Provides a 20 min working time. Works in a mix ratio of 1:1. Delivers great performance with a shear strength of 3100 psi and tensile strength of 3100 psi.
- Viscosity: 100,000 cP
- Features: Epoxy (EP), Leveling / Filling Compound
-
Supplier: Richardson RFPD
Description: High capacity DC-Link Capacitor consists of wound metallized polypropylene film, aluminium casing sealed with epoxy. This capacitor is suitable for use in DC filter circuits, Solar Inverter, Industrial Inverter and able to replace electrolytic capacitors. APPLICATIONS Switching Power supplies
- Capacitance Range: 900 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- AC Rated Voltage (WVAC): 1,000 volts
-
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™, formerly Sulzer, EAMBQX05-16LS Static Mixer is a B-System, orange quadro mixing nozzle with a luer slip tip. It is used to produce a consistent mix of epoxies, silicones, urethanes, and acrylics. For use with B-style 4:1 and 10:1 cartridges. 5.3 mm ID x 90.7 mm Length x 16 Element.
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
-
Supplier: Win Source Electronics
Description: Manufacturer: Hammond Manufacturing Win Source Part Number: 1329348-107X Category: Transformers>Audio Transformers Packaging: Bulk Termination Style: PC Pin Size / Dimension: 0.630" L x 0.586" W (16.00mm x 14.88mm) Transformer Type: Miniature Epoxy Potted Height - Seated (Max): 0.630"
- Features: Other
- Category: Signal / RF Transformer
Find Suppliers by Category Top
More Information Top
-
Plasma processes and adhesive bonding of polytetrafluoroethylene
Bonding of the A1 stub to the treated PTFE surface used a two-part epoxy adhesive, the Epoxy 907 Adhesive System (manufactured by Miller Stephenson Chemical Co., Inc., of Danbury, CT).
-
Meiosis
Epoxy 907 Adhesive System (Miller-Stephenson).
-
RESEARCH OIL RECOVERY MECHANISMS IN HEAVY OIL RESERVOIRS
The second one is a similar configuration, but has a 1-mm thick spacer fastened in place with Epoxy 907 to provide separation between the blocks to simulate a fracture.
-
Experimental and Theoretical Investigation of Multiphase Flow in Fractured Porous media, SUPRI TR-116, Topical Report
mm thick spacer fastened in place with Epoxy 907 to provide a separation between the .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2010-08-1938/RITSCHDORFF-DISSERTATION.pdf?sequence=2
Epoxy 907 Adhesive System, Miller-Stephenson, Danbury, CT) so that the hourglass .
-
Microfabricated infuse-withdraw micropump component for an integrated inner-ear drug-delivery platform
The tubes were fixed in place with epoxy ( Epoxy 907 , Miller-Stephenson, Danbury, CT).
-
The Role of Boundary Conditions And Characteristic Length On Imbibition in Both Sandstones And Limestones
The viscous epoxy resin, Epoxy 907 , adhesive system (Miller-Stephenson Chemical, 250,000 cP (at 20 .
-
A micro-discharge photoionization detector for micro-gas chromatography
Sealing was achieved with a two-part epoxy ( Epoxy 907 , Miller Stephenson).
-
Real-Time Imaging of Perivascular Transport of Nanoparticles During Convection-Enhanced Delivery in the Rat Cortex
The microfluidic probes were attached to 150 mm long borosilicate micropipettes (1 mm OD, 0.58 mm ID) (World Precision Instruments Inc., Sarasotam, FL) with two-part epoxy ( Epoxy 907 , Miller-Stephenson, Danbury, CT).
-
Study on electrodeposition of Pt
For each chip, bonding pads were connected to insulated fine wires by silver conductive epoxy (MG Chemicals) and then insulated with regular epoxy ( Epoxy 907 , Miller- Stephenson).
Indicates content that may require registration and/or purchase.