Products/Services for Epoxy Bonded Grinding Wheels

  • Grinding Wheels-Image
    Grinding Wheels - (509 companies)
    Image Credit: Norton Abrasives Grinding wheels are used for metal removal, dimensioning, and finishing. They consist of an integral shank, pin, shaft, or mandrel that drives a mounted wheel or blades. Types of Grinding Wheels...
  • Bonded Abrasives-Image
    Bonded Abrasives - (262 companies)
    Bonded abrasives consist of conventional abrasive grains held together in a matrix of glass, resin, rubber or other binders. This classification includes grinding wheels, cut-off wheels, honing stones, mounted points and grinding segments. Bonded...
  • Cutoff Wheels and Abrasive Saw Blades-Image
    Cutoff Wheels and Abrasive Saw Blades - (471 companies)
    ...of an integral shank, pin, shaft, or mandrel that drives a mounted wheel or blades. Some cut-off wheels are grinding wheels that consist of abrasive grains bonded together by a matrix of resins, epoxy, rubber, metal, and vitrified glass materials...
  • Polymer Concrete and Mortar-Image
    Polymer Concrete and Mortar - (127 companies)
    ...and environmental damage. Furan resins are formed from the polymerization or poly condensation of furfural, furfural alcohol, or other compounds containing a furan ring. They are commonly used in foundry binders, grinding wheels, refractories, and other...
  • Abrasive Rolls and Abrasive Sheets-Image
    Abrasive Rolls and Abrasive Sheets - (358 companies)
    CBN provides superior grinding performance on carbon and alloy steel. Grit size measures the abrasive grains in a matrix or bonded to a surface. With abrasive discs, grit sizes are based on ANSI (U.S.), FEPA (European), JIS (Japanese), or Micron...
  •  
    Wheels - (379 companies)
    Description. Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle. Types. There are several types of industrial wheels. V-grooved...
  •  
    Grinders and Grinding Machines - (994 companies)
    ...and a tensioning idler wheel or pulley. Grinding machines for grinding wheels are designed to hold bonded abrasives and provide greater rigidity or stiffness than equipment that is designed for flexible coated abrasives. Profile, form, gear and other...
  •  
    Grinding Segments - (51 companies)
    ...grit sizes are based on ANSI (U.S.), FEPA (European), JIS (Japanese), or micron-graded standards. Typically, products such as bonded abrasives and grinding wheels use ANSI - Bonded and FEPA - F grit size standards. Common FEPA - F grit sizes...
  •  
    Epoxy Adhesives - (549 companies)
    Epoxy adhesives are chemical compounds for joining components. They require clean surfaces and are valued for their toughness and resistance to chemical and environmental damage. Epoxy adhesives are very common thermoset adhesives used in a wide...
  •  
    Bonded Seals - (61 companies)
    Bonded seals are metal washers with a rubber insert bonded to the inside diameter for use in high pressure applications. Bonded seals are metal washers with rubber inserts for use in high-pressure applications. The washer resists the bursting forces...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire