-
Supplier: DeZURIK, Inc.
Description: DIN PN6m, PN10, PN16 Custom Body: Carbon steel, epoxy coated (standard) 304 Stainless Steel 316 Stainless Steel Special alloys available Expansion clamps: 304 Stainless Steel (standard) 316 Stainless Steel Special alloys available Elastomer information
- Valve Type: Check Valves
- Primary Material: Stainless Steel
-
Supplier: RS Components, Ltd.
Description: 6x60 Concrete Screw Zinc & Yellow
- Hole Size (Diameter): 0.2362206 inch
- Length: 2.362206 inch
- Thread Size: 0.2362206 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: L.H. Dottie Company
Description: SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH ANCHOR LENGTH 5/16 INCH DIA DRILL SIZE HEX HEAD TYPE 1-1/2 INCH EMBED DEPTH BOLT SIZE 2-11/16 INCH L SA MODEL
- Length: 2.5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
-
Supplier: Peco Fasteners, Inc.
Description: ANCHOR SIZE #10 TPI 24 TYPE MACHINE SCREW, CALK-IN PACKAGING QUANTITY 100 PIECES
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Nelson Fastener Systems
Description: Nelson deformed bar anchors deliver full tension capacity when embedded according to code requirements and provide specified shear strength when embedded at proper edge distances and spacing between bars. Nelson deformed bar anchors are used for deep embedment anchors in such
- Thread Size: 0.375 to 0.75 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Ebinger Manufacturing Corp.
Description: ANCHOR LENGTH 4-1/4 INCH ANCHOR SIZE 1/2 INCH DRILL SIZE 1/2 INCH EMBED DEPTH 2-1/4 INCH THREAD LENGTH 1-1/4 INCH TYPE WEDGE APPLICATION CONCRETE, MACHINERY INSTALLATION, HAND RAIL, DOCK BUMPER, STORAGE RACK WEIGHT 28 LB PER 100 PIECES STANDARD PACKAGING QUANTITY 25 PIECES
- Hole Size (Diameter): 0.5 inch
- Length: 4.25 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: L.H. Dottie Company
Description: DRILL SIZE 1/4 INCH FINISH NYLON SCREW LENGTH 1-1/2 INCH SCREW SIZE #8 TYPE TOGGLE LH DOTTIE. BRAND DRIVE TYPE PHILLIPS/SLOTTED INCLUDES (25) SHEET METAL SCREW, (25) ANCHOR, (1) CARBIDE MASONRY DRILL
- Length: 1.5 inch
- Types: Concrete Anchors (Anchor Bolts), Toggle Bolts (Anchors)
-
Supplier: Sure Drive USA
Description: 1/2 X 10 Anchor Bolt Plain
- Thread Size: 0.5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Pentair, Inc.
Description: ANCHOR SIZE 3/8 INCH FINISH PLAIN FINISH MATERIAL CARBON STEEL HANGERMATE. BRAND HMZE MODEL APPLICATION SIDE WALL
- Hole Size (Diameter): 0.375 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 1/2 X 8 Anchor Bolt w/Square Washer
- Thread Size: 0.5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 5/8 X 12 Anchor Bolt w/Square Washer
- Thread Size: 0.625 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 5/8 X 16 Anchor Bolt Plain
- Thread Size: 0.625 inch
- Types: Concrete Anchors (Anchor Bolts)
Find Suppliers by Category Top
Featured Products Top
-
support long-term visibility in low-light and adverse weather conditions. Flexible installation options using epoxy or anchor bolts on concrete barriers and similar structures (read more)
Browse Traffic Safety Equipment Datasheets for Pexco
More Information Top
-
Bond and splitting in reinforced concrete: test results on bar pull-out
[9] Hamad, B.S., Jirsa, J.O. and D'Abreu, P.N., 'Effect of epoxy coating on bond anchorage of reinforcement in concrete struc- tures', Research Report 1181-1F, Project 3-5-88/0-1181, Center for Transportation Research, The University of Texas at …
-
Mesoscopic Numerical Simulation of Bond Behavior of Ribbed Bars and Concrete--《Journal of Southwest Jiaotong University》2011年03期
Xu Youlin Liu Lixin Zeng Degui;Experimental Study for Anchorage Properties of Epoxy Resin Coated Bar in Concrete [J];Building Structure;1998-06 .
-
Application of ANSYS-Based Contact Analysis in Reinforced Concrete Sliding--《Journal of Nantong University(Natural Science Edition)》2009年02期
Xu Youlin Liu Lixin Zeng Degui;Experimental Study for Anchorage Properties of Epoxy Resin Coated Bar in Concrete [J];Building Structure;1998-06 .
Indicates content that may require registration and/or purchase.