-
Supplier: Rochester Electronics
Description: 27128A - 16K X 8 EPROM
- Package Type: DIP
- EPROM Type: EPROM
- Features: Other
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- EPROM Type: EPROM
- Features: Other
-
-
-
Supplier: Acme Chip Technology Co., Limited
Description: 27128 EPROM
-
Supplier: Win Source Electronics
Description: Manufacturer: Rochester Electronics Win Source Part Number: 916645-MD27128A-15/B Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168
-
Description: MD27128A-15/B
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1202038-MC27128A-30/BYA Category: Integrated Circuits (ICs)>Memory Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): MC27128A-30BYA; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MD27128A-15/B Product overview: MD27128A-15/B from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets,
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DUAL MARKED (8202504YA) Product overview: MC27128A-30/BYA from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Multimicroprocessor-based robust control of an AC induction servo motor
EPROM 27128 3CH N D .
-
Microcomputer technique with 8051-controller-family
The conditions for this configuration with the memory module EPROM 27128 -25 - the time values for this module are bracketed - read: .
-
http://dspace.mit.edu/bitstream/handle/1721.1/36054/33431768-MIT.pdf?sequence=2
27128 EPROM .
-
Portable system for acquisition and transmission of ECG parameters
It is realised by a 27128 EPROM (16k x 8).
-
An arbitrary-waveform generator for tuning spectrometers
The operating algorithm is stored on a 27128 EPROM with 16K x 8 bits.
-
Microprocessor based measurement system for grain moisture
The Intel-8085 microprocessor is supported by IC 27128 EPROM of 16K, IC 6116 RAM of 8K, 12 bit ADC 7109, programmable peripheral interface Ie 8255, keyboard and display interface Ie ~279.
-
New Products Test
The module emulates up to 16K bytes of ROM storage, substituting up to four 2716, four 2732, two 2764, or one 27128 EPROM chip.
-
New EPROM Data-Loss Mechanisms
EXPERIMENTAL METHOD INTEL 2764 and 27128 EPROMs which failed reliability screens for data loss were used to characterize the defect mechanisms.
-
A fast reconfiguring robot controller
Each IP included a peripheral interface with 256-byte ram and inputloutput facilities, a 27128 eprom , which contained the 16 Kbytes of fimiwxe, and n further inputloutput peripheral expander.
-
New Products
The 27128A has a die size of 142 square mils, which is 52 percent smaller than the earlier 27128 EPROM .
Indicates content that may require registration and/or purchase.