Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: VALVE - PRESSURE EQUALIZING
-
Supplier: Accuris
Description: Valve, Pressure Equalizing, Gaseous Products
-
Supplier: SAE International
Description: This specification covers low pressure equalizing, gaseous product valves for use in shipping containers.
-
-
Supplier: Accuris
Description: VALVE \x96 PRESSURE EQUALIZING
-
Supplier: Accuris
Description: VALVE, PRESSURE EQUALIZING, GASEOUS PRODUCTS
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, LARGE O-VALVE, 1 1/8 INCH INLET, 1 3/8 INCH OUTLET, 1/2 TON NOMINAL CAPACITY, 31 BAR MAX PRESSURE, 450 PSI MAX, 1/4 INCH ODF EVAPORATOR EQUALIZER. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: Radwell International
Description: VALVE BLOCK MANIFOLD, 3 VALVE, STAINLESS STEEL BODY, 2 ISOLATING VALVES, 1 EQUALIZING VALVE, 6000 PSI, 464 F MAX TEMP, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Stainless Steel, Steel
-
Supplier: Radwell International
Description: THERMO VALVE POWER ASSEMBLY, 15' LENGTH, EQUALIZER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Application: E-car Battery Pack ex-proof Vavle For other Battery Pack · Pressure equalization and release in order to extend seal life · Can open the valve rapidly when heating up under a abnormal status. · Prevent condensation · Block contaminants like dust, dirt and debris · Low cost Vent
- Pressure Rating: 1.450377 psi
- Media: Air, Breathable Air
- Features: Other, Threaded
- Valve Type: Pressure Relief Valves
-
Supplier: DeZURIK, Inc.
Description: The APCO Surge Check Valve prevents critical shock conditions from occurring in installations where an Air Vacuum Valve could slam open or closed. The Surge Check Valve is bolted to the inlet of an APCO AVV Air/Vacuum Valve to provide slow closing functionality,
- Valve Type: Check Valves
-
Supplier: Radwell International
Description: THERMOSTATIC EXPANSION VALVE, OV SERIES, 5/8X7/8 ODF SOLDER, 1/4IN ODF EQUALIZER, 60IN CAPILLARY TUBE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hansen Technologies Corporation
Description: These flanged, heavy-duty, piston-type check valves control the flow of refrigerant. Valves open wide for flow in the direction of the arrow on the valve body. Valves close tight when flow reversals occur. The piston design minimizes pulsations. Valves open when
- Valve Type: Check Valves
-
Supplier: Superlok - Mako Products
Description: Introduction Excess Flow Valves are designed to limit flow of fluid to a predetermined rate. When flow reaches a redetermined rate, the poppet will trip, limiting or stopping flow. When pressure is equalized across the valved, the poppet will reset to open. Features ■ 2-piece body - Allows
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 6,000 psi
- Media Temperature: -10 to 400 F
- Number of Ports/Ways: 2
-
Supplier: FineTek
Description: into dust collector filter bags for cleaning purposes. BRD/BDV Series Diaphragm Valve BRD and BDV series are dust collector valves used specifically in dust collector and baghouse systems. The two chambers of the dust collector valves are connected together through an air
- Media: Air
- Valve Type: Diaphragm Valves, Pilot Valves, Solenoid Valves
-
Supplier: Velan, Inc.
Description: valves in sizes up to 24" (600 mm). Features and benefits • Stronger, leakproof bolted body bonnet joint. • Low pressure drop compared to vertical globe valves. • Excellent resistance to thermal changes. • Forged bonnet ring is centered by the body bore and provides perfect sealing
- Valve Size: 2.5 to 14 inch
- Features: ASME, Butt Weld, Socket Weld / Solder
- Valve Type: Butterfly Valves, Check Valves
- Media: Steam, Wastewater, Water
-
Supplier: DeZURIK, Inc.
Description: applied into the cavern between the outside of the sleeve and inside of the valve body will open, throttle or close valve. 15 psi over line pressure will close the Megaflex. Like all Red Valve Pinch Valves, Megaflex Valves are full-ported. Thousands of dollars of
- Media: Air
- Primary Material: Cast Iron
- Valve Type: Pinch Valves
-
Supplier: Velan, Inc.
Description: A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also preferred in high pressure, high
- Valve Size: 2.5 to 24 inch
- Features: ASME, Butt Weld, Socket Weld / Solder
- Valve Type: Butterfly Valves, Check Valves
-
Description: three parts, namely the bottom valve component, the top valve component (PAI outlet fitting), and the pilot valve. The bottom valve component contains an isolation valve, which can remove the top valve component and the pilot valve for maintenance
- Valve Type: Shut Off Valves
-
Supplier: Parker Sporlan Division
Description: The Sporlan Type S thermostatic expansion valves have a brass bar stock body. The S valve has ODF connections. It is available with adjustable superheat, long lasting replaceable power element and accessible internal parts. Each valve is factory tested to ensure positive
- Valve Size: 0.5 inch
- Pressure Rating: 449.61687 psi
- Features: Other
-
Supplier: Parker Sporlan Division
Description: Sporlan Type P valve is a brass bar body, externally adjustable valve available with ODF solder connections. The thermostatic element is replaceable, and the valve has a permanent 12 mesh strainer. This valve provides smooth and accurate regulation of air conditioning and
- Valve Size: 0.25 inch
- Pressure Rating: 420.60933 psi
- Features: Other
-
Supplier: Parker Sporlan Division
Description: filters • Choice of settings on Pressure Differential Check Valve • Externally adjustable Y1236-C allows for desired differential above suction pressure • Oil Reservoirs, and OF Oil filters – UL Listed • Oil Level Controls – UL Recognized • Numerous adaptors available for various types of
- Valve Size: 0.375 inch
- Pressure Rating: 700.532091 psi
- Valve Type: Control Valves
-
Supplier: Parker Sporlan Division
Description: The Sporlan Type SBF balance ported thermostatic expansion valves have a brass bar stock body with flare or sweat connections, adjustable superheat, long lasting replaceable power element and accessible internal parts. Each valve is factory tested to ensure positive leak-free
- Valve Size: 0.375 inch
- Features: Other
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: This M25 battery pack vent valve is designed for large-capacity battery enclosures, providing high airflow for effective pressure equalization and condensation control. The integrated valve structure enables automatic pressure release under abnormal conditions while maintaining sealing
- Material: Nylon / Polyamide
- Features: Other, Threaded, Vented
- Shape / Application: Screw Plug
-
Supplier: NOSHOK, Inc.
Description: Designed for use with differential pressure transmitters incorporating two isolation valves, two equalizing valves and a vent valve in natural gas applications Available in block, single flange, or double flange connection for remote or direct installation All manifold
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 6,000 psi
- Size: 1/2"
-
Supplier: NOSHOK, Inc.
Description: Designed for use with differential pressure transmitters incorporating two isolation valves, two equalizing valves and a vent valve in natural gas applications Available in block, single flange, or double flange connection for remote or direct installation All manifold
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 10,000 psi
- Size: 1/2"
-
Supplier: NOSHOK, Inc.
Description: These valves are idential to the 3010/3110 Series Manifold Valves, but in miniature version Designed for use with differential pressure transmitters incorporating two isolation valves and an equalizing valve in differential pressure measurement 100% helium leak
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 10,000 psi
- Size: 1/4"
-
Supplier: NOSHOK, Inc.
Description: incorporating two isolation valves and an equalizing valve in differential pressure measurement Available in block, single flange, or double flange connection for remote or direct installation All manifold bodies are machined from cold drawn extrusion allowing NOSHOK to hold
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 10,000 psi
- Size: 1/2"
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: valve. The standard MIV-TA340-R valve shows humidity levels of 20%RH, 40%RH, and 60%RH. This valve is also available with humidity levels of 10%RH, 20%RH, and 30%RH. Specify these lower humidity levels by substituting TA341 for TA340 in the part number. RFI/EMI shielding is
- Display: Analog Meter or Gauge
- Form Factor: Meter / Indicator
- Variables Measured: Relative Humidity
-
Supplier: Eaton
Description: Duplex pressure filters with change-over valve type HDD are suitable for a working pressure up to 4568 PSI. The pressure peaks are absorbed by a sufficient margin of safety. Duplex filters can be serviced without interruption of operation. The upper part has a three-way-change-over
- Maximum Pressure: 4,567 psi
- Maximum Liquid Flow: 356 GPM
- Additional Features: Duplex
- Features: Filter Element / Cartridge
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Battery Pack Ex-proof Valve Thread: M32x1.5 Waterproof, IP66, IP67, IP68 Breather able Application: E-car Battery Pack ex-proof Valve · Pressure equalization and release in order to extend seal life · Can open the valve rapidly when heating up under a abnormal status. · Prevent
- NPT Thread: 1 1/2 NPT
- Features: Other, Threaded
-
Supplier: Oil-Rite Corp.
Description: pressure. This vent plug allows air to communicate freely through a 40 micron cellulose filter. The check valve allows air to pass through in only one direction. Pressure from the opposite direction immediately closes the valve, eliminating fluid loss. The plastic check valve
- NPT Thread: 1/4 NPT
- Features: Other, Threaded, Vented
-
Supplier: Oil-Rite Corp.
Description: pressure. This vent plug allows air to communicate freely through a 40 micron cellulose filter. The check valve allows air to pass through in only one direction. Pressure from the opposite direction immediately closes the valve, eliminating fluid loss. The plastic check valve
- NPT Thread: 1/4 NPT
- Features: Other, Threaded, Vented
-
Supplier: F.C. Kingston Inc.
Description: Kingston Quick Opening Industrial Flow Control Valve Kingston Model 305B Balanced Normally Closed, Quick Opening Valve has a stem design that permits pressure equalization across stem seat allowing ease of operation at high pressures. This valve has a body of heavy cast brass
- Valve Type: Control Valves
Find Suppliers by Category Top
Featured Products Top
-
vehicle battery packs, these risks become even more significant. Vent solutions are designed to address this challenge by allowing enclosures to “breathe.” By enabling pressure equalization while blocking (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
integrity and shorten seal life. MILVENT battery pack protective vent valves combine IP66, IP67, and IP68 waterproof protection, breathable pressure equalization, and rapid pressure release under abnormal conditions to help protect battery enclosures from moisture (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
Product Overview This battery pack ex-proof valve is a new type of venting unit with a fire arrestor function, designed to protect sealed enclosures from pressure-related failure while adding a layer of flame-arresting safety for battery pack applications (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
Battery Pack Protective Vent Valves for Pressure Management Battery packs used in electric vehicles and energy storage systems often require reliable pressure equalization to (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
The M20x1.5 Battery Pack Protective Valve from MILVENT is designed to provide pressure equalization, (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
Milvent Vents provide a controlled “breathing” function to enclosures, equalizing internal and external pressure to prevent seal stress and reduce condensation buildup. Their filtration capabilities block water, dust, and other contaminants (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
reliably address these challenges under harsh environments. Plastic/rubber vents deliver effective pressure equalization and release, while offering (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
MIV-32MAEX Metal Battery Pack Vent Valve offers a cost-effective solution to prevent these failures by allowing battery packs to “breathe” while protecting against environmental factors. Key features of this vent valve (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
These valves are piston-type, gas powered, and normally open. They are heavy duty, semi-steel bodied valves that are built with control precision. The 32mm (1-1/4”) port size has a PTFE main seat, the 40mm (1-5/8”) port and larger have a metal to metal seat, the 100mm and 125mm (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
continuous pressure equalization, letting air flow in and out through a porous membrane to adapt to altitude and temperature changes during normal vehicle operation. This prevents over- or under-pressure, maintaining consistent battery performance over its lifespan (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited
Conduct Research Top
-
Traditional solenoid valves are simple to install but may not be the right solution for long term reliability or high flow applications
and causes low flows. Additionally, the diaphragm generally has within it a very small pilot hole to allow pressure to equalize on both sides of the diaphragm. The pilot hole easily clogs causing the solenoid valve to function erratically. Smaller solenoid valves and high pressure solenoid valves use
More Information Top
-
http://www.nasa.gov/centers/johnson/pdf/123834main_iss_eva_sys_checklist.pdf
√IV Hatch equalization valve − OFF (√cap remains removed) 37.
-
Development of a Self-Equalizing Surface Controlled Subsurface Safety Valve for Reliability and Design Simplification
Equalizing valves , while the initial purchase cost is greater, save money by simplifying surface operations during routine functional verification and mainte- nance.
-
Downhole High-Pressure Equalizing Safety Valves: A Solution-Variable Labyrinth Seals
The critical seal area of the equalizing valve being the primary failure device.
-
http://www.nasa.gov/centers/johnson/pdf/123835main_iss_eva_sys_checklist_pg_chg.pdf
√IV Hatch equalization valve − OFF (√cap remains removed .
-
Improvements in Formation Testing
The locking type of equalizing valve , its uses and advantages, and the uses and advantages of the depth-pressure recorder are discussed.
-
http://www.nasa.gov/centers/johnson/pdf/383445main_eclss_21002.pdf
Airlock equalization valve ..........................................................................
-
Improving the service life of charging equipment
SlOp cars Dependence of pressure in bell space on number of small-bell equalizing valves operating simultaneously, when charge is placed on large bell.
Indicates content that may require registration and/or purchase.