-
Supplier: Edmund Optics Inc.
Description: irregular objects. The base and bottom macro lens can be removed for added flexibility as an erect-image monocular scope for long distance requirements. C-mount Camera Adapter for video-imaging applications using 35X model fits with set-screws over eyepiece, while 25X version threads onto
- Total Magnification: 17.5 to 8 X
-
Supplier: Edmund Optics Inc.
Description: irregular objects. The base and bottom macro lens can be removed for added flexibility as an erect-image monocular scope for long distance requirements. C-mount Camera Adapter for video-imaging applications using 35X model fits with set-screws over eyepiece, while 25X version threads onto
- Total Magnification: 13.5 to 8 X
-
Supplier: Edmund Optics Inc.
Description: irregular objects. The base and bottom macro lens can be removed for added flexibility as an erect-image monocular scope for long distance requirements. C-mount Camera Adapter for video-imaging applications using 35X model fits with set-screws over eyepiece, while 25X version threads onto
- Total Magnification: 8.5 to 7 X
-
-
Supplier: Edmund Optics Inc.
Description: irregular objects. The base and bottom macro lens can be removed for added flexibility as an erect-image monocular scope for long distance requirements. C-mount Camera Adapter for video-imaging applications using 35X model fits with set-screws over eyepiece, while 25X version threads onto
- Total Magnification: 15 to 10 X
-
Supplier: Carson Optical, Inc.
Description: specific stars, planets and constellations. Use the Red Planet telescopes to view the Moons of Saturn, the Rings of Jupiter and much more. It features finder scopes and high quality eyepieces for the best viewing results. The RP-100 comes with a H20mm and H8mm erecting eyepiece.
- Aperture: 76 mm
- Magnification: 35 to 87.5 X
- Focal Length: 700 mm
-
Supplier: LECO Corporation
Description: 250X A wide variety of TV couplers offer numerous video magnifications Erect image observation (GX71) 3 video ports available for video microscopy Wide variety of accessories Standard F.N. 22 widefield eyepiece
- Total Magnification: 1.25 to 150 X
- Grade: Benchtop
- Eyepiece Style: Binocular
- Remote Interface: Image Analysis Processing Software
-
Supplier: Flexbar Machine Corporation
Description: excellent resolution. It also features a full range of accessories for different applications. System Features: Zoom Range 1:4 Magnification 10x-40x with WF10x Eyepieces Total Magnification Range of 5x to 120x with Optional Eyepieces/Objectives High resolution CCD camera with field of
-
Supplier: Parco Scientific Company
Description: an affordable price. Suitable for grades 6 to 12. Limited lifetime warranty. strong>Features: Binocular 45º inclined head with diopter adjustment on one ocular tube for comfort viewing Paired 10x wide-field eyepieces (rubber eye guards included) Interpupillary distance adjustable 51mm to 75mm
- Total Magnification: 10 to 20 X
- Application: Biological / Life Science
- Grade: Student
-
Supplier: Parco Scientific Company
Description: style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Choose from a 45º inclined binocular head or trinocular head, with 360º rotation Paired 10x wide-field eyepieces
- Total Magnification: 6.7 to 45 X
- Application: Biological / Life Science
- Grade: Student
- Eyepiece Style: Trinocular
Find Suppliers by Category Top
More Information Top
-
Optical Design Criteria For Binocular Helmet-Mounted Displays
Almost all of the existing helmet- mounted displays take the form of an erecting eye- piece as shown in Figure 1.
-
Visual-Simulation Optical Systems
The solution that was found was along the lines of an erecting eyepiece as shown in Figure 2 wherein the overall focal length is equal to the product of the focal length of the eyepiece times the magnification of the erecting system.
-
"Wide Angle, Large Aperture Infinity Display Systems Used In Space Capsule Window Simulation"
opment of a series of systems which amount to wide -angle- erecting eyepieces with large exit pupils.
-
A User’s Guide to the Meade LXD55 and LXD75 Telescopes
This is what an erecting eyepiece does.
-
A history of the development of the telescope from about 1675 to 1830 based on documents in the court collection
In 1645he printed the following cryptic rules for an erecting eyepiece made of three collective lenses :‘I Convexa quatuor melius dicta objecta erigunt multumque ampli- ficant ; rite vero tertium in punctum colloca confusionis :sunt vero vitra ocularia tria convexa, objectivum quartum*.” .
-
Power of one power
These are large Exit Pupil BIOCULAR Erecting Eyepiece Systems.
-
Design of a compact wide field of view HMD optical system using freeform surfaces
Most existing HMDs are basically in the form of a microscope erecting eyepiece (magnifying system), which consists of an eyepiece and a relay lens system with a field lens imaging the aperture of the relay to form the exit pupil at the …
-
A short high power telescope
And in this case practical experiment proves that proportions have been taken which are just compensated by an ordinary non-achromatic Dollond erecting eyepiece -j-,and thus a very perfect achromatism can be achieved for this telescope.
-
Optical Engineering Fundamentals
The optical configuration of the telescope used in both of these instruments will usually consist of an objective lens, a focusing relay lens, a reticle, and an erecting eyepiece assembly that resembles a low- power microscope in both its construction and its …
-
Optical Systems For Direct Vievi Night Vision Devices
The magnetic image intensifier gave an image at the phosphor end that had the same orientation as the image formed by the objective necessitating an erecting eyepiece form to achieve an erect image.
Indicates content that may require registration and/or purchase.