-
Supplier: Accuris
Description: CABLE CONDUIT, NONMETALLIC
-
Supplier: Accuris
Description: CABLE, LOW TENSION - POLYETHYLENE INSULATED - BARE
-
Supplier: Accuris
Description: COPPER WIRE, # 8 GAGE, GROUND CABLE
-
-
Supplier: Accuris
Description: CABLE, CHLOROSULFONATED POLYETHYLENE INSULATED, LOW TENSION RESISTOR
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PWR ENT RCPT IEC320-C14 PANEL QC Product overview: FN9244ESB-1-06 from Schaffner EMC, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets,
- Voltage Rating: 250 volts
- Current Rating: 1 amps
-
Supplier: TOP-electronics USA
Description: MegiQ VNA-0460-ESB, Starter Kit containing 1 x VNA-0460e + 1 x VNA Sandbox Order a complete kit with a VNA and a VNA-Sandbox for a special price to get started right out-of-the box. The VNA-Sandbox and its tutorial will show you how to make measurements and let you get started measuring your
-
Supplier: TOP-electronics USA
Description: MegiQ VNA-0440-ESB, Starter Kit containing 1 x VNA-0440e + 1 x VNA Sandbox Order a complete kit with a VNA and a VNA-Sandbox for a special price to get started right out-of-the box. The VNA-Sandbox and its tutorial will show you how to make measurements and let you get started measuring your
-
Supplier: TE Connectivity
Description: Type : Connector Assembly Connector System : Cable-to-Cable Sealable : No Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC [-4 - 266 DEGF ]
- Connector Type: Circular / Cylindrical Connector, Wire-to-Wire Connector
-
Supplier: OMEGA Engineering, Inc.
Description: of applications. The use of fiberglass insulated and jacketed cable increases the maximum temperature rating of this sensor to 500C, and the addition of a stainless steel overbraid provides improved abrasion resistance to the extension cable.
- Sensed Temperature: -58 to 932 F
- Diameter or Width Range: 0.1181103 to 0.25 inch
- Sensitive Length: 6 to 24 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: DigiKey
Description: FEMALE RECEPTACLE EV SAE COMB
- Cable Length: 3.28 ft
- Number of Conductors: 2 to 5 #
- Rated Voltage: 0.25 to 0.75 kilovolts
- Rated Amperage: 32 to 150 amps
-
Supplier: OMEGA Engineering, Inc.
Description: These general purpose Platinum RTD probes contain Omega's DIN Platinum thin film RTD elements connected directly to a fiberglass insulated, fiberglass jacketed, stainless steel overbraided cable without the need for extension wires or metal transition fittings. This design makes for a more
- Sensed Temperature: -58 to 932 F
- Diameter or Width Range: 0.17716545 to 0.25 inch
- Sensitive Length: 6 to 24 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: DigiKey
Description: 15 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
- Number of Contacts: 15 #
- Connector Type: Circular / Cylindrical Connector
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: SAE J1128 - TYPE GXL, 8 AWG, RED, FORD ESB-M1L85-B, CHRYSLER MS8900, PACKARD M-3070
-
Supplier: Newark, An Avnet Company
Description: SAE J1128 - TYPE GXL, 18 AWG, RED, FORD ESB-M1L85-B,CHRYSLER MS8900, PACKARD M-3070.
-
Supplier: Teknor Apex Company
Description: Cable Jacketing Underground Power Cable Wire & Cable Applications Wire Jacketing Automotive Specifications FORD ESB-M2D296-A 1 Appearance Translucent Forms Pellets Processing Method Extrusion Injection Molding
- Tensile Strength (Break): 2,800 psi
- Melt Flow Index (MFI): 2 g / 10 minutes
- Features: Elastomer / Rubber, Thermoplastic / TPE
- Industry: Electronics, Industrial
-
Supplier: TE Connectivity
Description: Body Features Product Weight : .405 KG [.893 LB ] Dimensions Compatible Cable Bundle Diameter Range : 21 - 25 MM [.82 - .98 INCH ] Electrical Characteristics Breaking Load (Min) (KN) : .75 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : ESB
-
Supplier: Tri-Tronics Company, Inc.
Description: Standard prewired system includes two ESB-1 assembly mounting brackets, two 98-S reflectors, two RB-2 reflector mounting brackets, and 15’ of cable UEES-2A Same as UEES-1A with addition of adjustable Automatic Disable Timer with ON/OFF switch for each eye. “COMPLETE” DUAL EYE SYSTEMS
-
Supplier: TOP-electronics USA
Description: MegiQ VNA-0440e, compact 400MHz to 4GHz 2/3-port Vector Network Analyzer with Bias Generator The VNA-0440e is a compact full bi-directional 2/3-port Vector Network Analyzer that is controlled from a PC through a USB connector. Many customers order the VNA-0440-ESB Starter Kit, a VNA and the
- Frequency Range: 4,000,000 kHz
-
Supplier: TOP-electronics USA
Description: MegiQ VNA-0460e, compact 400MHz to 6GHz 2/3-port Vector Network Analyzer with Bias Generator The VNA-0460e is a compact full bi-directional 2/3-port Vector Network Analyzer that is controlled from a PC through a USB connector. Many customers order the VNA-0460-ESB Starter Kit, a VNA and the
- Frequency Range: 6,000,000 kHz
Find Suppliers by Category Top
Featured Products Top
-
TPS-ESB-01-16A 16A AC-Inrush Current Limiter The TPS-ESB-01-16A is a robust 16A active inrush current limiter engineered for 230VAC single-phase systems, providing superior inrush current limiting for a wide range of demanding applications. This advanced IC current (read more)
Browse Surge Protective Devices (SPDs) Datasheets for TPS Elektronik GmbH
More Information Top
-
Reinforcer and response specificity in appetitive transfer of control
A slit at the top of the restrainer accommodated the ESB cable .
-
Hippocampal disruption and passive avoidance behavior
Cross talk between ESB and FS was minirnized by the use of short cables , isolated ESB and FS sourees, and alow-Ievel ungrounded FS current.
-
ScatterEditor: An Eclipse based Tool for Programming, Testing and Managing Wireless Sensor Networks
Mspgcc software [6], which takes Makefile as a reference, is necessary in order to serial flash the ESBs or eGate via cable .
Indicates content that may require registration and/or purchase.