-
Supplier: Ensinger North America
Description: and poly ether ether keytone (PEEK) sheets. Many non-standard plastic sheets, including electrostatically dissipative (ESD) acetal sheets, custom colored plastic sheets, supertough nylon sheet, and other custom sheets are supplied on a
- Overall Thickness: 0.031 to 0.25 inch
- Overall Width: 48 inch
- Overall Length: 96 inch
- Overall Width / O.D.: 48 inch
-
Supplier: Interstate Plastics, Inc.
Description: Static dissipative ACETAL contains no carbon fibers or powders and is generally accepted for clean room use. With its surface resistivity of 109 to 1011 ohm/square and its excellent bearing and wear characteristics,
- Overall Width: 0.25 to 2.5 inch
- Tensile Strength (Break): 8,500 to 9,500 psi
- Elongation: 30 %
- Overall Width / O.D.: 0.25 to 2.5 inch
-
Supplier: All-Spec Industries
Description: The All-Spec 1198-21 is an ESD-Safe static dissipative sheet protectordesigned to protect your documents while eliminating the charge. All-Spec 1198-21 Features: Color: Clear frosted finish Dimensions: Holds 8-1/2" x 11" paper Thickness: 2 mil rugged polypropylene Amine and amide free
- Height: 11 inch
- Length: 8.5 inch
- Width / Diameter: 0.002 inch
- Features: ESD Protection
-
-
Supplier: Total Plastics, Inc.
Description: Black If static electricity poses a significant problem in your manufacturing environment, take action by choosing TIVAR ® ESD or TIVAR ® EC. 48" x 120" sheets with gauge sizes ranging from 1/16" to 6" 60" x 120" sheets with gauge sizes ranging from 3/8" to 1" Also available in
- Overall Width: 48 to 60 inch
- Overall Length: 120 inch
- Overall Width / O.D.: 48 to 60 inch
- Features: Film / Sheet
-
Supplier: Ensinger, Inc.
Description: TECASINT 5501 ESD light-brown is an electrically modified polyimide based on the further development of TECASINT 5111. By modifying it with special additives, the PI plastic has a static dissipative effect and thus achieves a surface resistance of 106-108 ohm. The ESD material
- Tensile Strength (Break): 13,488.4260602193 psi
- Tensile Modulus: 1,000.75419156466 to 1,015.2578755003799 ksi
- Elongation: 1.5 to 2.7 %
- Use Temperature: 572 F
-
Supplier: Engineered Plastic Products, Inc.
Description: Engineered Plastic Products, Inc. Custom Forms and Fabricates Sheet Thermoplastic Materials into products for industrial and commercial applications. Engineered Plastic Products, Inc. is a manufacturer of thermoformed products from 2"x2" to 72"x108" and in any thickness up to 1
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Hot Stamping Services, Large Part Molding, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Features: Bonding, North America, Northeast US Only, Other, United States Only
- Industry: General Industrial
- Molding Type: Thermoforming (Vacuum or Pressure), Vacuum Forming
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: The P69000 series silicone sheets are prepared from platinum catalyzed addition molded silicone rubber, which not only has high mechanical strength and excellent flame retardancy, but also has no special odor and is halogen-free and environmentally friendly. This material exhibits excellent
- Thickness: 0.015748031496062992 to 0.1968503937007874 inches
- Dielectric Strength: 18,000,000 V/m
- Features: Anti-static / ESD Control, Dielectric / Insulating, Electrical, Electrically Conductive
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: CurTec USA, Inc.
Description: Protect explosive products against sparks caused by static electricity Create a safe work environment Make sure your hazardous solids arrive safely at their destination Please email CurTec to request a full product data sheet.
- Volume Capacity: 19.8129 gallons
- Height: 26.771668 inch
- Width / Diameter: 16.141741 inch
- Container Type: Drum / Barrel / Keg
-
Supplier: CurTec USA, Inc.
Description: Protect explosive products against sparks caused by static electricity Create a safe work environment Make sure your hazardous solids arrive safely at their destination Please email CurTec to request a full product data sheet.
- Volume Capacity: 6.868472 gallons
- Height: 16.7322925 inch
- Width / Diameter: 12.4409516 inch
- Container Type: Drum / Barrel / Keg
-
Supplier: Simplex Isolation Systems
Description: Polysim 509 - This non-outgassing material is made from an inherently static dissipative urethane that provides permanent, non-humidity dependent ESD protection for sensitive manufacturing conditions such as computer disc drives, microelectronics and aerospace. There is no plasticizer used in
- Industry: Aerospace, Electronics, Semiconductors / ICs
- Features: Film / Sheet
-
Supplier: All-Spec Industries
Description: The All-Spec 1198-55 is designed for use in ESD-Safe controlled areas where there are electrostatic sensitive devices. The 1198-55 is made from a stable, amine-free, clear, static dissipative polyethylene, 6 Mil thick film. The dissipative agent is extruded in and is slow blooming with an
- Length: 12 inch
- Width / Diameter: 10 inch
- Features: ESD Protection, Static Shielding
- Application: General Use
-
Supplier: All-Spec Industries
Description: Cushioning and packaging grade Low density (SOFT) Low shedding, cross-linked urethane Non corrosive CFC FREE Nitrogen blown Black conductive: <105 ohms/sq.
- Type: Closed Cellular, Flexible
- Features & Approvals: Electrically Conductive
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Material / Composition: Plastic / Polymer, Polyurethane, Thermoplastic
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P0900Series is based on high performance mylar aluminium foil,Mylar aluminium foil tape coated with conductive Acrylic,It has a high Tensile Strength, non-creaseable, high peel strength, good conductivity, temperature resistance, shading, shielding, dimensional stability
- Thickness: 0.0027559055118110236 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic
- Backing: Acrylic / Acrylate, Metal Foil / Sheet, Plastic / Polymer
-
Supplier: All-Spec Industries
Description: The All-Spec 750-2436 is a permanently anti-static, closed-cell polyethylene foam. All-Spec 750-2436 Features: Anti-static additives are homogenized into the polymer during the extrusion process Made with CFC- and HCFC-free blowing process Not humidity dependent Densisty: 2.2 lb/cu.ft. (35.2 kg/m3
- Type: Closed Cellular, Flexible
- Features & Approvals: Electrically Conductive
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Material / Composition: Plastic / Polymer, Polyurethane, Thermoplastic
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Copper foil tape is a single-conductive copper foil tape coated with acrylic adhesive, based on high-performance copper foil. According to the different conductive properties of the glue, it can be divided into single-conductive copper foil single-sided adhesive, double-conductive copper foil
- Thickness: 0.0027559055118110236 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic
- Backing: Acrylic / Acrylate, Metal Foil / Sheet, Plastic / Polymer
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Nano carbon copper foil tape is a functional thermal tape with high-performance heat-conducting copper foil as backing, compounded with nano-carbon on the surface, and then coated with acrylic adhesive. It has the characteristics of high thermal conductivity, electrical conductivity, shielding,
- Thickness: 0.004330708661417323 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic
- Backing: Acrylic / Acrylate, Metal Foil / Sheet, Plastic / Polymer
-
Supplier: Clark Foam Products Corp.
Description: Products stocks polyester foam in bun, roll and sheet forms, in densities ranging from 2 to 4 pounds per cubic foot (PCF). Anti-microbial, anti-static, conductive and/or electrostatic dissipative (ESD) types of polyester foam are also available. Foam Benefits: Compressibility
- Bulk Density: 2 lbs/ft³
- Applications: Acoustics / Sound Proofing, Cushioning / Springs, Impact / Energy Absorption, Packaging / Casing, Shock / Vibration Dampening, Static / ESD Control
- Form / Shape: Board / Block / Bun, Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation
-
Supplier: Boyd
Description: formulations for hard to stick to substrates like powder coated surfaces, certain plastic or rubber compounds & oil residue Ultra low or high temperature resistance for environmental extremes Low VOC (volatile organic compound) adhesives for sensitive or enclosed applications Heat & flame
- Adhesive: Acrylic, Pressure Sensitive (PSA), Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Plastic / Polymer
- Features: Adhesive Tape, Anti-static / ESD Control, Cloth Tape, Double-Sided Adhesive, EMI / RFI Shielding, Electrically Conductive, Industrial Tape, Thermally Insulating / Insulative, Transparent, UV / Weather Resistant
Find Suppliers by Category Top
More Information Top
-
Pom - Pom Manufacturers, Suppliers
[ Related Keywords : ESD Polyacetal plastic sheet, ESD POM Sheet, ESD Delrin plastic sheet, ESD Plastic sheet ] .
-
esd - offers from esd manufacturers, suppliers, exporters & wholesalers
Sell Black ESD Corrugated Plastic Sheet .
-
The electromagnetic environment in heavy power installations
For examplepower generating stationsmay not have threats fiom arc welders or furnaces,while some industrial plant such as plastic sheet extrusionmay sufferfrom very high levels of ESD but have no nearby H V lines or switchingdevices.
-
The Dissertation Committee for Yongha Kim certifies that this is the approved
version of the following dissertation:
Polymer Nanocomposite Foams: Fabrication, ...
To prevent ESD and EMI, metal-based materials either thin sheet metals or metal coated plastics , have been used traditionally.
-
Plastic Sheet and Plastic Film
In terms of features, some plastic sheets and plastics film provides anti-static control, protection against electrostatic discharge ( ESD ), and shielding from electromagnetic interference (EMI) or radio frequency interference (RFI).
-
ESD and Transient Protection using the SP720 (.pdf)
[7] Harris Suppression Products, SP721 Data Sheet , File No. 3590, Electronic Protection Array for ESD and Overvoltage Protection (8 Lead Plastic IC in the SP720 family available in DIP and SOIC packages).
-
An analysis of ESD packaging systems through thermoforming
Thermoforming is the process in which plastic film and sheet are vacuum drawn and formed against the contours of a mold mechanically or pneumatically into a final shape conducive to packaging ESD sensitive devices or other items.
-
Industrial applications of space charge measurement in Japan
Some plastic sheets , polyvinyl chloride (PVC)in par- ticular, show quite high measured values of surface poten- tial, and electrostatic discharge ( ESD )easily occurs on those kinds of materials.
-
Acer Aspire One ZG5 Netbook
$4.50 - Keyboard Assembly - Injection Molded Plastic Keys, Keyboard Contact Sheet with Flex PBC, Silkscreened, on Silicone Rubber Substrate, w/ Stamped/ Formed Metal … $3.22 - Enclosure, Main, Bottom - Injection Molded Flame Retardant ABS- Polycarbonate, w/ ESD /EMI Coating, & 20…
Indicates content that may require registration and/or purchase.