-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Masking protective film is made of PE film/washiashi paper as the substrate, compounded with pressure-sensitive adhesive on the top. Mainly used for automobiles, ships, trains, cabs, furniture, and other products, such as paint spraying masking blocking paint, masking paint and
- Features: Anti-static / ESD Control, Electrically Conductive, Protective Tape, Single-Sided Adhesive
- Backing: Paper
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR K290ESD is manufactured from polyimide film with high-temperature silicone adhesive. K290ESD has excellent electrostatic discharge properties — the ESD additive reducing the electrostatic discharge that occurs upon tape removal. Applications: Constructed to fill the requirements of
- Thickness: 0.0025196850393700786 inches
- Temperature Resistance: -73 C
- Features: Anti-static / ESD Control, Protective Tape, Single-Sided Adhesive
- Backing: Polyimide (e.g., Kapton®)
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: The P8300 series is a protective adhesive strip based on a combination of fabric fabric/EVA film and coated with high performance hot melt adhesive. It has the softness and comfort required for garments, low temperature hot melt sealing, waterproof and leak-proof, excellent weather
- Thickness: 0.004724409448818898 inches
- Features: Adhesive, Anti-static / ESD Control, Electrically Conductive, Protective Tape, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Cloth - Woven Fabric
- Adhesive: Hot Melt / Heat Activated
-
-
Supplier: Ellsworth Adhesives
Description: SCS 2300R Series Roll is a metallized shielding film with closed cell air-cushion protection layers. This lightweight ESD protective packaging with heavy-duty protection absorbs impact and prevents product damage. 48 in x 125 ft.
- Features: ESD Protection, Static Shielding
-
Supplier: Whitford Corporation
Description: Dykor is the brand name for our thick film dispersions, otherwise known as “thick-film” linings. In fact, builds of up to 25 mils (625 microns) can be achieved. Dykor coatings were specifically formulated to help protect metal from hostile environments, particularly storage vessels.
- Thickness: 0.025 inch
- Function: Abrasion / Sliding Wear, Static Discharge / ESD, Thermal (Heat / Fire)
- Industry / Application: Chemical Process, Vessels (Tanks / Reactors)
- Form: Spray-on / Spray-Cast
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 2312 is manufactured from BLACK UHMW (Ultra High Molecular Weight) polyethylene film coated with sheer resistant pressure sensitive acrylic adhesive. 2312 exhibits excellent abrasion resistance and a low coefficient of friction, making it an excellent protection layer for wear surfaces.
- Thickness: 0.006496062992125984 to 0.021496062992125985 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Anti-static / ESD Control, Protective Tape, Single-Sided Adhesive
-
Supplier: Boyd
Description: clear adhesive (OCAs), UV sensitive OCA Protective films & tapes Insulating films Metal foils & graphite sheets Microcellular urethane foams Polyurethane, polypropylene, polyethylene, polyolefin foams Densified SOLIMIDE® Foam
- Materials: Acrylic / Acrylate, PET / Polyester
- Enhancement / Features: Anti-static / ESD Control, Dielectric / Insulating, EMI / RFI Shielding, Hard Coat / Thin Film, Moisture / Vapor Barrier, Thermally Insulating / Insulative, Transparent
-
Supplier: Ellsworth Adhesives
Description: SCS 2300R Series Roll is a metallized shielding film with closed cell air-cushion protection layers. This lightweight ESD protective packaging with heavy-duty protection absorbs impact and prevents product damage. 24 in x 125 ft.
- Features: ESD Protection, Static Shielding
-
Supplier: Coatings For Industry, Inc.
Description: URETHABOND 3013 is a one package water based aromatic urethane coating providing electrostatic discharge.
- Coverage: 420 ft²
- Cure / Dry Temperature: 70 F
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Protective
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Sauereisen, Inc.
Description: Conductive FibreCrete is an electrically conductive,100% solids epoxy coating system. This system offers chemical resistance for use in production, assembly and packaging areas while maintaining electrically conductive properties. The fiber-reinforced matrix of the topcoat provides increased
- Coverage: 40.00000000000001 ft²
- Cure / Dry Temperature: 60 to 85 F
- Resistivity: 273.403324584427 ohm-cm
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Coating, Conductive, Other, Protective
-
Supplier: Sauereisen, Inc.
Description: Conductive ConoGlaze is an electrically conductive or dissipative, 100% solids epoxy coating system. This system offers chemical resistance for use in production, assembly and packaging areas while maintaining electrically conductive properties.
- Coverage: 80.00000000000001 ft²
- Cure / Dry Temperature: 65 to 85 F
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Coating, Conductive, Other, Protective
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Sauereisen, Inc.
Description: ConductCoat No. 2383 is a seamless, epoxy monolithic that provides a conductive or dissipative flooring system. ConductCoat exhibits a durable, high gloss finish that maintains its electrical properties.
- Coverage: 80.00000000000001 ft²
- Wet / Applied Thickness: 0.02 inch
- Cure / Dry Temperature: 65 to 85 F
- Resistivity: 273.403324584427 ohm-cm
-
Supplier: Clark Foam Products Corp.
Description: consistent cell sizes that make them excellent absorbers and dampeners of sound and are easily laminated to films, pressure sensitive adhesives, corrugated, fabrics and other types of foams. Fabrication is easy with inexpensive tooling such as steel rule dies for die cut parts to patterns for
- Bulk Density: 1 lbs/ft³
- Applications: Acoustics / Sound Proofing, Consumer / Furniture, Cushioning / Springs, Filtration, Packaging / Casing, Sealing / Gasketing, Static / ESD Control
- Features & Approvals: Flame Retardant, Thermal Insulation, Waterproof
- Type: Open Cellular
Find Suppliers by Category Top
More Information Top
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
Multilayer Type II ESD Protective Films .
-
Lessons learned for the NASA Mission Solar Dynamics Observatory
For SDO, the spacecraft and instruments were bagged with an ESD protective film , Llumalloy HSC35, during inactivity, transportations, and major integration and environmental test activities.
-
Electrostatic decay measurement theory and applications
The two second time period is specified by the Military for thin film ESD protective materM2 .
-
pe protective film - offers from pe protective film manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : PE Protection Film, surface protection , ESD Film , Film ] .
-
protective film - offers from protective film manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : PE Protection Film, surface protection , ESD Film , Film ] .
-
Cleaning of vacuum components for UHV‐ and UCV‐Anwendungen
A reinraumtaugliche package is represented in Abb. 11 (right) that always consists of at least two positions: one primary package (of, e.g., ESD protective film moisture barrier bag that prevents electrostatic discharge .
-
Electrostatic discharge (ESD)–Facts and faults–A review
The versatility of electron beam processing and the conversion of medium and high performance polymeric films for ESD protection .
-
anti static film,China anti static film Manufacturers, Suppliers - ECOL
... anti-static / ESD /PET Protective Film 2. anti-static, High temperature resistant, scratch resistant.
-
Biographies
In 2000, he developed transparent ESD protection sheets and films and established InsCon Tech Co. Ltd.
-
Novel diode structures and ESD protection circuits in a 1.8-V 0.15-μm partially-depleted SOI salicided CMOS process
J. Smith, “ ESD protection in thin film silicon on insulator technologies,’’ Microelectronics Reliability, .
Indicates content that may require registration and/or purchase.