-
Supplier: item America, LLC
Description: For your Kanban shelves - easy-running roller conveyors with steel axles for a long service life.
- Load Capacity: 0.586656 lbs/ft
- Features and Options: Anti-static
- Conveyor Type: Gravity Conveyor, Roller Conveyor
-
Supplier: item America, LLC
Description: The special design that halves the gap between rollers for double the care. Roller Conveyor St D30/2 offers extremely gentle rolling motion and keeps noise levels low. Perfect for transporting sensitive or delicate goods and with extremely low rolling resistance. Also available
- Load Capacity: 0.6048 lbs/ft
- Features and Options: Anti-static
- Conveyor Type: Gravity Conveyor, Roller Conveyor
-
Supplier: item America, LLC
Description: For your Kanban shelves - easy-running roller conveyors with steel axles for a long service life.
- Load Capacity: 0.508032 lbs/ft
- Features and Options: Anti-static
- Conveyor Type: Gravity Conveyor, Roller Conveyor
-
-
Supplier: item America, LLC
Description: Product Description: The practical Roller Conveyor 6 40x40 E can now do even more! All roller elements are now available in an ESD-safe version which means that sensitive goods (and employees) can be protected against static charging during transport. Rollers D11
- Load Capacity: 0.987794395824427 lbs/ft
- Features and Options: Anti-static
- Conveyor Type: Gravity Conveyor, Roller Conveyor
-
Supplier: RS Components, Ltd.
Description: Roller Element with Roller R28 black ESD
-
Supplier: BNB INT. Co., Ltd.
Description: A roller to guide the smooth movement of products and prevent deformation It guides cars and balances weights while damping impact. Guide Roller A roller to help correct the movement of products It can be manufactured using Natural Peek, Peek-CNT, Peek-Esd480, PI, and other
- Type: Guide Roller
- Features: Other
- Application: Other / Specialty, Process Equipment / Converting
- Material: Plastic
-
Supplier: CABKA North America, Inc.
Description: Compatible to small load carriers (KLT) and other standart boxes Chain and roller conveyor compliant Made of less conductive material Surface resistivity of max. 102 to 10 4 Ohm Prevents electric charge during handling Protects high integrated electronic circuits from destruction by
- Fork Tine Entry: 4 Way Entry
- Features: Other
-
Supplier: Omtec Corporation
Description: with Omtec: PBT Ball Transfers, FBT Ball Transfers. Insert Wheels, Insert Rollers and the ESD PUG Grounding Device.
Find Suppliers by Category Top
More Information Top
-
Production Design & Supply Ltd ( Production Design & Supply Ltd ) | EVISA's Company Database
Workstations, benches, roller track flow lines, conveyors , the Sony Technolook video microscope, fume extraction, soldering, lighting, seating and tooling are just a few products with which Production Design & Supply can provide ergonmic assembly line solutions. PD Supply Ltd provide ESD Benches .
-
http://www.iosrjournals.org/iosr-jmce/papers/sicete(mech)-volume1/1.pdf
As product mix or volume increases, traditional material handling methods (i.e., the use of plywood pallets and/or roller conveyor for staging and transferring WIP) may prove inadequate or counter-productive. … operations requiring precise, repeatable positioning, and Special environmental provisions such as clean rooms, ESD (electrostatic discharge) protection …
-
Contamination and ESD Control in High Technology Manufacturing
This reduces contamination from both the conveyor mechanism and the packaging material. Choice of materials for the belts or rollers in the transport mechanism that will be in contact … … another case where modern materials make the choice of materials compatible with both contamination and ESD requirements.
-
1997 Subject Indexes IEEE Industry Applications Society Publications
MOS devices CMOS semicond. device ESD perform. studies. Standen, J.A., T-IA Jan-Feb 97 106-113 cement plant roller mill drive design methods. longwall mine armored face conveyor , power requirements prediction.
-
Die level CDM testing duplicates assembly operation failures
The average CDM ESD threshold increased by approximately 1000 volts when the metal line connecting the capacitor … Normally, the operation is accomplished as in Figure 4,the film is pulled over a sharp edge by a roller so that the dice are extended past the edge and placed onto another conveyor type surface moving at a similar speed to …
-
A new low profile ionizing surface for static elimination
… only the LPIS (Material A) ionized the charge efficiently enough to avoid an ESD to its surface. One useful application is the use of the LPIS on machine roller surfaces. Some machine surfaces that can become LPIS are transfer tapes, conveyors , chutes, guides, feed boards, die cutting …
-
Grainger.com
Range 750 Degrees F, Specific Gravity 0.8, Application Gasket Coating, Mold Release, Permanent Thread Lubricant, Metal Forming Lubricant for Exotic Alloys, Sliding Parts on Jet Engines, Furnaces, Ovens, Kilns, Conveyors , Chains and Cam Rollers , Standards MIL-L-23398D Type I • Workbench, Load Capacity 750 lb., Work Surface Material ESD Laminate, Width 60 In., Depth 30 In …
Indicates content that may require registration and/or purchase.