-
Supplier: National Bolt & Nut Corporation
Description: METRIC HEX WELD NUTS Dimensions per DIN 929 Three projection Piloted Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction
- Standards: DIN
- Features: Hex, Locknut, Other, Weld Nut
- Size: M10, M12, M8
- Type: Nylon Insert Nut
-
Supplier: National Bolt & Nut Corporation
Description: part being secured. Both of these features provide our metric serrated flange nuts with superior gripping capabilities. Because of the tight grip offered by the hardened locking serrations of our serrated flange nuts, no washer is necessary during application. Nylon inserts and nuts
- Standards: DIN
- Features: Flange Nut, Hex, Locknut, Other
- Size: M10, M12, M5, M6, M8
- Type: Nylon Insert Nut
-
Supplier: National Bolt & Nut Corporation
Description: ALL METAL LOCK NUTS Dimensions per IFI-100/107 Crowned top Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: Hex, Locknut, Other
- Type: Nylon Insert Nut
- Material: Steel
-
-
Supplier: National Bolt & Nut Corporation
Description: N.M. SERIES NYLON INSERT LOCK NUTS Available in machine screw sizes Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request.
- Size: #10, #12, #6, #8
- Features: Hex, Locknut, Other
- Type: Nylon Insert Nut
- Material: Steel
-
Supplier: PENCOM
Description: No Description Provided
- Size: 7/16"
- Features: Locknut, Other
- Type: Nylon Insert Nut
- Thread Direction: Right Hand Thread
-
Supplier: PENCOM
Description: No Description Provided
- Size: 7/16"
- Features: Locknut, Other
- Type: Nylon Insert Nut
- Thread Direction: Right Hand Thread
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Typically hex nuts proof load should be matched with the mating hex bolts tensile strength. A nylon insert lock nut is a kind of nut that includes a nylon collar insert. The insert is placed at the end of the nut and its inner diameter (ID) is slightly smaller than
- Standards: ASME / ANSI, SAE
- Features: Locknut, Other, Other Metal
- Size: M10, M12, M14, M16, M18, M20, M22, M24, M27, M30, M33, M36, M4, M42, M48, M5, M6, M8
- Material: Nylon, Plastic, Stainless Steel, Steel
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: All metal reusable slotted self-locking hexagon nut, with nylon insert.
- Finish: Galvanized, Nickel Plated, Zinc Chromate (Yellow), Zinc Plated
- Material: Hardened Steel, Steel
- Features: Hex, Locknut, Other, Washer Nut
- Standards: ISO
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Typically hex nuts proof load should be matched with the mating hex bolts tensile strength. A nylon insert lock nut is a kind of nut that includes a nylon collar insert. The insert is placed at the end of the nut and its inner diameter (ID) is slightly smaller than
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Locknut, Other, Other Metal
- Standards: ASME / ANSI, SAE
- Material: Nylon, Plastic, Stainless Steel, Steel
Find Suppliers by Category Top
More Information Top
-
Pictorial Handbook of Technical Devices
Locknuts should be added to prevent coupling from working loose. Of the synthetic fibers nylon and dacron ropes are the most used. c,d-Spring-wing toggle bolt inserted into a drilled hole in tile or gypsum ( Esna ) .
Indicates content that may require registration and/or purchase.