-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Electrically Operated Switch Valve Recommended for the quick shut off of bypass or consumer lines. Allows multi-stage operation of several valves thus saving costly manifolds for distributing the water. Available versions: § With thread or lens connection § For 12 V DC and 24 V DC
- Media: Air, Gas, Water
- Valve Type: Control Valves
-
Supplier: PT
Description: Ball bearing swivel action, standard u-cup viton, buna is also available
- English Size: 1.5 to 6 inch
- Material: Aluminum, Stainless Steel
- Features: Barbed, Cam-Lock, English, Gas Fitting, Hydraulic Fitting, Non Valved, Sanitary / Food Grade Fitting
- Fitting Type: Hose Fitting, Quick Coupler, Swivel
-
Supplier: SAE International
Description: information such as displacement, cylinder configuration, valve train, combustion cycle, pressure charging, charge air cooling, bore, stroke, cylinder numbering convention, firing order, compression ratio, fuel system, fuel system pressure, ignition system, knock control, intake manifold,
-
-
Supplier: SAE International
Description: information such as displacement, cylinder configuration, valve train, combustion cycle, pressure charging, charge air cooling, bore, stroke, cylinder numbering convention, firing order, compression ratio, fuel system, fuel system pressure, ignition system, knock control, intake manifold,
-
Supplier: Spirax-Sarco
Description: The AE14 is part of a range of float type air vents for liquid systems. The body and cover are of SG iron and the complete unit is readily maintainable. The standard version with a Viton valve head is designated AE14. These air vents are also available with an inbuilt stop valve fitted
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 32 to 482 F
- Number of Ports/Ways: 2
Find Suppliers by Category Top
More Information Top
-
Trends in the occurrence of new conduction abnormalities after transcatheter aortic valve implantation
In one center, only using the ESV valve (n ¼ 137 patients), depth of im- plantation was assessed using postprocedural trans- esophageal echocardiography.
-
New Control System for Blowout Preventers
Figs. 10 and 11 show the ESV valve and its com- ponents.
-
Pacemaker Implantation and Need for Ventricular Pacing during Follow‐Up after Transcatheter Aortic Valve Implantation
The main findings of this study are: (1) PPM implantation was performed in 36% of patients undergoing TAVI with a significantly higher percentage after MCRS compared to ESV valve implantation.
-
Incidence and Predictors of Permanent Pacemaker Requirement after Transcatheter Aortic Valve Implantation with a Self‐Expanding Bioprosthesis
ESV.25 More recently, Tchetche et al. performed a nonrandomized comparison of outcomes in a mixed population of patients treated with either MCV or ESV valves .
-
Development of the Control Logic of Electronically Controlled Hydraulic Brake System for Hybrid Vehicle
TC and ESV valves are on-off type valve.
-
Systems design description of the Thermal Transient Test Facility (TTTF)
If the pressure increases to 735 psig, pressure switch PS-IA deenergizes solenoid valves ESV -IC and ESV-3, which then opens both PCV-lC and large vent valve PSV-3 until the pressure is reduced to within its proper range.
-
Comparative studies for the determination of precaecal digestibility as a measure for the availability of B‐vitamins
Nine female growing pigs of the German Landrace (35-40 kg body weight (BW) were divided in two groups and fitted with IRA in the ES or EE technique with preserved ileo- caeco-colic valve ESV and EEV, according to HENNIGet al…
-
MSRE DESIGN AND OPERATIONS REPORT. PART I. DESCRIPTION OF REACTOR DESIGN
air is drawn from the blower house through a filter, The blower discharge is a +in0 sched 40 carbon steel pipe, line 906, which is provided with a check valve and safety block valve ESV -gotjC.
-
States > Texas > State > Register > 2000 > [TexReg 2000-0929is] 09/29/2000
(5) Internal valves , ESVs , and backflow check valves shall be tested annually for working order.
-
States > Texas > State > Register > 2001 > [TexReg 2001-0126is] 01/26/2001
(4) Internal valves , ESVs , and backflow check valves shall be tested annually for working order.
Indicates content that may require registration and/or purchase.