-
Supplier: Aaeon Systems Inc.
Description: Fanless Embedded Controller With Intel® NM10 Chipset Applications Multimedia Vehicle Digital Signage Features Intel® Atom™ D2700 Processor COM x 4 USB2.0 x 4 Gigabit Ethernet x 2 VGA Output Fanless Operation
- Operating Temperature: 32 to 131 F
- Processor: Intel®
- Operating System: Microsoft®
- Features: Ruggedized
-
Supplier: Aaeon Systems Inc.
Description: Fanless Embedded Controller With Intel QM67 Chipset Applications Machine Control Data Processing Fleet Management Data Management Features Intel Celeron B810 Processor COM x 4 USB2.0 x 4 Gigabit Ethernet x 2 VGA Output Fanless Operation
- Operating Temperature: 32 to 113 F
- Processor: Intel®
- Features: Ruggedized
-
Supplier: Aaeon Systems Inc.
Description: The AEC-6625 features the support of the Intel® QM57 chipset and 204-pin DDR3 SODIMM system memory to enable max performance. It supports both DVI-D and VGA inputs to give rich and vibrant displays. For more efficient communication, there are two Ethernet ports, six USB ports, a 2.5"
- Operating Temperature: -4 to 140 F
- Processor: Intel®
- Features: Ruggedized
-
-
Supplier: Intel Corporation
Description: The Intel® Ethernet connection I218 provides compact, single-port integrated physical layer devices that connect to the Intel® C220 series chipset and the network. The Intel® Ethernet connection I218 is a gigabit copper networking component for mobile, desktop, workstation, and
- Pd: 1,300 milliwatts
- Technology: Ethernet
- Features: Other
- Device Type: Physical Layer Controller
-
Supplier: Intel Corporation
Description: The Intel® Ethernet connection I217 provides compact, single-port integrated physical layer devices that connect to the Intel® C220 series chipset and the network. The Intel Ethernet connection I217 is a gigabit copper networking component for mobile, desktop, workstation, and
- Data Rate: 1,000,000 kbps
- Pd: 2,600 milliwatts
- Technology: Ethernet
- Features: Other
-
Supplier: Intel Corporation
Description: The Intel® Ethernet connection I217 provides compact, single-port integrated physical layer devices that connect to the Intel® C220 series chipset and the network. The Intel Ethernet connection I217 is a gigabit copper networking component for mobile, desktop, workstation, and
- Technology: Ethernet
- Features: Other
- Device Type: Physical Layer Controller
-
Supplier: Intel Corporation
Description: The Intel® Ethernet connection I218 provides compact, single-port integrated physical layer devices that connect to the Intel® C220 series chipset and the network. The Intel® Ethernet connection I218 is a gigabit copper networking component for mobile, desktop, workstation, and
- Pd: 1,180 milliwatts
- Technology: Ethernet
- Features: Other
- Device Type: Physical Layer Controller
-
Supplier: Aaeon Systems Inc.
Description: incorporates the Intel® 82579LM PHY and supports iAMT 7.0, while LAN 2 uses the Intel® 82574L chipset. Applications Factory Automation Industrial Automation Network Security Features Intel 4C/ 2C 32nm Core i7/i5/i3 LGA 1155 Processor With Graphic & Memory Controller Intel Q67
- Memory Capacity: 0.256 GB
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller
- Features: Other
-
Supplier: SAE International
Description: communications chipset is an ethernet switch with an integrated automotive PHY (xBASE-T1), then the testing shall include performance for all switch PHY ports as well as each controller interface. No other features in the IC are tested or qualified as part of this SAE
-
Supplier: American Portwell Technology Inc.
Description: PCIe v2.0 Quad Copper Gigabit Ethernet Server Adapter with Bypass function based on Intel® 82580 Chipset
- Number of Ports: 4
- Protocol / Network: 10Base-T Ethernet, Gigabit Ethernet
- Features: Other
- Port Type: RJ-45
-
Supplier: American Portwell Technology Inc.
Description: 3.5" Intel® ECX Form Factor Embedded Board with Intel® Atom™ 45nm ultra low power Menlow-XL processor and chipset, supporting industrial temperature range, with dual display, Gigabit ethernet, audio and SDIO
- Max Speed: 1.1 to 1.3 GHz
- Memory Capacity: 2 GB
- PCI Express: 1
- USB: 6
-
Supplier: American Portwell Technology Inc.
Description: Fanless Low-profile Nano-ITX board with Intel® Atom™ Z510 / Z530 Processor and Intel® Poulsbo US15W chipset with DVI and 24bit LVDS, Gigabit LAN, 12V input and Audio
- Max Speed: 0.4 to 0.533 GHz
- Memory Capacity: 2 GB
- LAN / Networking: 1
- SATA: 2
-
Supplier: American Portwell Technology Inc.
Description: Intel® Atom™ N270 Processor Intel® 945GSE chipset based Mini-ITX Board with Dual Display, Dual Gigabit Ethernet, Two SATA Ports, Two COM ports and Eight USB Ports
- Max Speed: 1.6 GHz
- Memory Capacity: 2 GB
- PCI Slots: 1
- PCI Express: 1
-
Supplier: Biostar Microtech (U.S.A) Corp.
Description: B3 Version ChipsetSocket LGA 1155 Supported the Intel 2 nd generation Core i7/ i5/ i3 processors in the 1155 package Supported 2 DIMM of DDR3 1333/1066MHz
- Memory Capacity: 16 GB
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, Serial Interface (RS232, RS422, RS485)
- Features: Other
-
Supplier: ASA Computers, Inc.
Description: Intel® Xeon® processor E5-2600 series Chipset Intel® C602 Up to 256GB DDR3 ECC Registered DIMM 1 (x16) PCI-E ( Low Profile) Dual Intel® I350 Gigabit Ethernet Controller 6x2.5 Hot-swap SATA Drive Bays 1400W Gold-level High-efficiency Redundant Power Supply
- Supported RAM: 256,000 MB
- Network Protocol: 10Base-T Ethernet, Fast Ethernet, Gigabit Ethernet
- Operating System: Other
- Form Factor: Rack Mounted
-
Supplier: AAEON Electronics, Inc.
Description: Industrial Motherboard With Intel Core i7/i5/i3 Processor Main Feature Intel 32/45nm Core i7/i5/i3 LGA1156 Processor Integrated Graphic & Memory Controller Intel Q57 Dual-Channel DDR3 1066/1333 Memory (Up To 8 GB) Intel Gigabit Ethernet x 2, Support IntelR AMT 6.0 Dual View With VGA,
- Memory Capacity: 8 GB
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Serial Interface (RS232, RS422, RS485)
- Features: Other
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Dual Intel® Xeon® Support up to 3.0 GHz 2. Intel® E7500 Chipset 3. Up to 12GB DDR 200 SDRAM 4. 1x Intel® 82544 Gigabit Ethernet, 1x Intel® 82550 10/100 Ethernet Controllers 5. Dual ATA/100 IDE Channels 6. 2 x 64-bit PCI expansion slots 7. ATI RageXL 8MB
-
Supplier: Synertron Technology, Inc.
Description: 3.5" Embedded IPC Board supports Intel® Elkhart Lake ATOM® x6413E / J6412 CPU, HDMI, DVI, LVDS, 2 x Intel 2.5 Gb Ethernet, 6 x USB, Touch Screen, 6 x COM, 2 x M.2, 1 x Mini PCIe, 1 x Mini SIM, 8DI / 8DO LEX System 3.5” (146 x 102 mm) SBC: 3I640A/CW is with Intel Atom® x6000E Series and
- RAM: 32,000 MB
- Operating Temperature: -4 to 158 F
- Communication Networks: Ethernet
- Chipset: Intel® Chipset
-
Supplier: Ant Computer, Inc.
Description: 2nd Gen. Intel® Core™ i5/i7 Mobile CPU PICMG1.3 Full Size CPU Card w/ VGA/ Sound/ 2LAN Features > Support 2nd Gen. Intel® Core™ i5/i7 Mobile processors > Equipped with Intel® QM67 Chipset > Memory Supports DDR3 1066/ 1333 SDRAM up to 8GB > Supports 2 x Gigabit Ethernet Connection,
- CPU Speed: 2,100 to 2,500 MHz
- RAM: 8,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 20 to 90 %
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Dual Intel® Xeon® Support up to 3.0 GHz 2. Serverworks™ GC-LE Chipset 3. Up to 16GB DDR 200 SDRAM 4. 1x Broadcom 5701 Gigabit Ethernet, 1x Intel® 82550 10/100 Ethernet Controllers 5. Adaptec AIC-7899W Dual-Channel Ultra160 SCSI 6. 6 x 64-bit expansion
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Dual Intel® Xeon® Support up to 3.0 GHz 2. Serverworks™ GC-SL Chipset 3. Up to 4GB DDR 200 SDRAM 4. 1x Intel® 82550 10/100 Ethernet Controllers 5. 3 x 64-bit PCI-X expansion slots 6. ATI RageXL 8MB PCI Graphic Controller
-
Supplier: Acromag, Inc.
Description: applications FPGA-based VME to PCIe bridge Intel 8-Series QM87 PCH chipset Up to 16GB of high-speed DDR3L memory with SODIMM lock-down mechanism Front panel I/O includes: dual USB 2.0 ports VGA (switched w/ rear) dual Gb Ethernet ports thru RJ Point 5 connector RS-232 port Backplane
- CPU Speed: 2,400 MHz
- RAM: 16,000 MB
- Cache Memory (L1 & L2): 6,000 KB
- Flash Memory (RAM): 32,000,000 KB
-
Supplier: Acromag, Inc.
Description: AcroExpress™ VPX6600: 3U CPU Air or Conduction-Cooled Processor Board • 6th Generation Intel Xeon CPU • Programmable CPU power for heat sensitive applications • Intel C230 series CM236 PCH chipset • Air-cooled and conduction-cooled versions The AcroExpressTM VPX6600 is a high-performance 3U
- CPU Speed: 2,800 MHz
- RAM: 32,000 MB
- Operating Temperature: -40 to 185 F
- Communication Networks: Ethernet
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Dual Intel® Xeon® Support up to 3.2 GHz 2. Intel® E7501 Chipset 3. Up to 12GB DDR 266/200 SDRAM 4. Intel® 82546EB Dual Port Gigabit Ethernet Controllers 5. Dual ATA/100 IDE Channels 6. ATI RageXL 8MB PCI Graphic Controller 7. 2 x 64-bit PCI-X expansion
-
Supplier: ASA Computers, Inc.
Description: Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s Intel® 5520 (Tylersburg) Chipset Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM 12X3.5 Hot Swap SATA drive bay Intel® 82576 Dual-Port Gigabit Ethernet Controller 6x SATA2 (3 Gbps) Ports via ICH10R
- Supported RAM: 96,000 MB
- Operating Temperature: 10 to 35 C
- Network Protocol: 10Base-T Ethernet, Fast Ethernet, Gigabit Ethernet
- Processor Type: Intel® Pentium® III XeonTM
-
Supplier: Computer Express L.L.C.
Description: • VIA Mark Processor 533/800MHz FSB133MHz • 1 x 144-pin SO-DIMM up to 512MB SDRAM • Support CRT/LCD Display • 2 x Realtek 8100CL 10/100 base-T Fast Ethernet • PC/104 Interface
- Memory Capacity: 0.512 GB
- LAN / Networking: 2
- USB: 4
- On Board Features: Floppy Drive Support, On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: Computer Express L.L.C.
Description: • Intel Ultra Low Voltage Cerleron 400MHz CPU FSB100MHz (fan-less) • 1 x 144-pin SO-DIMM 100/133MHz up to 512MB • Intel 815E Integrated VGA or SMI LynxDM+ SM722 for Flat Panel/CRT and TV-out/DVI (optional) • Intel 82562ET 10/100 Base-T Fast Ethernet • Mini-PCI Socket
- Max Speed: 0.4 GHz
- Memory Capacity: 0.512 GB
- Mini PCI: 1
- LAN / Networking: 1
-
Supplier: Computer Express L.L.C.
Description: • Intel Celeron M 1.0GHz Zero Cache Processor with FSB400MHz • DDR 200/266MHz up to 1GB • Dual Display (Independent Display) • Support 18/36-bit LVDS and CRT • 6 x USB 2.0 Ports • Compact Flash Type I/II Socket • Intel 82562ET 10/100 base-T Ethernet • 2 x RS-232 Serial Ports
- Max Speed: 1 GHz
- Memory Capacity: 1 GB
- Mini PCI: 1
- LAN / Networking: 1
-
Supplier: Yang Ming International Corporation
Description: 82574L Dual-port Gigabit Ethernet Controller 6. 6x SATA2 (3 Gbps) Ports via ICH10R Controller 7. 4 (x16) PCI-E 2.0 Ideal Applications: Storage Server Database Server Digital Content Delivery Backup Server Data Archival
- Network Protocol: Gigabit Ethernet
- Processor Type: Intel® Pentium® III XeonTM
- Operating System: Linux®, Microsoft® Windows®
- Server Type: Network Server
-
Supplier: congatec
Description: Range Power Input 12-24 Volt Congatec embedded Board Controller Features CPUs Intel® Core™ i7-8665UE (4 x 1.7 GHz, 8MB cache, 15W) Intel® Core™ i5-8365UE (4 x 1.6 GHz, 6MB cache, 15W) Intel® Core™ i3-8145UE (2 x 2.2 GHz, 4MB cache, 15W) Intel® Celeron® 4305UE (2 x 2.0 GHz, 2MB cache, 15W)
- CPU Speed: 2,000 to 4,400 MHz
- RAM: 64,000 MB
- Cache Memory (L1 & L2): 2,000 to 8,000 KB
- Operating Temperature: 32 to 140 F
-
Supplier: congatec
Description: Pico-ITX SBC based on Intel® Atom® x6000E, Intel® Pentium® and Celeron® J processor series High performance Intel® UHD Graphics (Gen11) Options for Industrial Temperature Range -40°C to 85°C Options for Time Sensitive Networking and Time Coordinated Computing for improved Realtime Capability Up to
- CPU Speed: 1,200 to 2,000 MHz
- RAM: 16,000 MB
- Cache Memory (L1 & L2): 1,500 KB
- Flash Memory (RAM): 64,000,000 KB
-
Supplier: ASA Computers, Inc.
Description: Gigabit Ethernet 6x SATA2 (3 Gbps) Ports via ICH10R Controller 1 (x16) PCI-E 2.0, 2 (x8) PCI-E 2.0, 1 (x4) PCI-E (in x8 slot), 2x PCI 33MHz slots 8 x 3.5 SAS / SATA Hot-swappable Drive Bays
- Supported RAM: 192,000 MB
- Number of PCI Slots: 2
- Network Protocol: 10Base-T Ethernet, Fast Ethernet, Gigabit Ethernet
- Operating System: Other
-
Supplier: Computer Express L.L.C.
Description: • Intel Socket 478 Pentium M/Celeron M Processor with FSB400MHz • 1 x 200-pin DDR SO-DIMM Socket • Support 18/36-bit LVDS, DVI, TV-out and CRT • Dual Display (Independent Display) • 6 x USB 2.0 Ports • Compact Flash Type II Socket • 1 x PCI Interface (Golden Finger) to support 4 PCI
- Max Speed: 1.8 GHz
- Memory Capacity: 1 GB
- LAN / Networking: 1
- USB: 6
Find Suppliers by Category Top
More Information Top
-
When PIGs Fly - addressing software reliability concerns for the IRIS IP router operating system
The driver for the 10/100/1000 Ethernet card was extracted from a platform using the same Ethernet controller chipset .
-
Design and evaluation of a high-performance dynamically extensible router
Third, a Giga- bit Ethernet line card is being designed around the PMC- Sierra PM3386 S/UNI-2xGE Dual Gigabit Ethernet Con- troller chipset with plans for availability by summer 2002.
-
Aros/Platforms/x86 Network support - Wikibooks, open books for an open world
Intel 82801CAM (ICH3) Chipset Ethernet Controller .
-
Network Adapter Request Board - Page 39 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Acer generic marvell yukon chipset based ethernet controller (Windows 2000 Server) [PCI / ISA] .
-
Network Adapter Request Board - Page 31 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Acer generic marvell yukon chipset based ethernet controller (Windows 2000 Server) [PCI / ISA] .
-
DRIVER NEEDED: Acer X203H (Windows 2000 Server) - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Acer generic marvell yukon chipset based ethernet controller (Windows 2000 Server) [PCI / ISA] .
-
Network Adapter Request Board - Page 13 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Acer generic marvell yukon chipset based ethernet controller (Windows 2000 Server) [PCI / ISA] .
-
DRIVER NEEDED: Frontech JIL-0512 (Windows 2000 Server) [PCI / ISA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Acer generic marvell yukon chipset based ethernet controller (Windows 2000 Server) [PCI / ISA] .
-
DRIVER NEEDED: fir port tipo-u fir port tipo-u (Windows 2000 Server) [PCI / ISA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Acer generic marvell yukon chipset based ethernet controller (Windows 2000 Server) [PCI / ISA] .
-
Ralink Sues Lantiq for Patent Infringement
The lawsuit accuses Lantiq of intentionally violating Ralink’s intellectual property in a range of products including DSL chipsets, DSL controllers , Ethernet chipsets , Ethernet switches, Ethernet controllers, and Ethernet physical layer components, router chipsets, and other chipsets and components used in routers, switches…
Indicates content that may require registration and/or purchase.