-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Isolators>Optoisolators>Transistor, Photovoltaic Output Optoisolators Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Number of Ports: 1(Port) Number of Rows: 2 Mounting Type: Fixed
-
Supplier: TelephoneStuff.com
Description: ValidatorPRO-NT Ethernet Network Management Tool with Integrated Optical Power Meter and Active Network Tests performs tests to determine the data-carrying capabilities of copper Ethernet network cables up to 1 Gbps (1000Base-T) by detecting faults in the cabling wiring, testing
- Optical Meter Type: Power Meter
-
Supplier: TelephoneStuff.com
Description: Nomenclature: OS2 - Wavelength (nm): 1310/1383/1550 - Serial 1 Gigabit Ethernet Distance (m): 5000 / – / – - Serial Gigabit Ethernet Distance: 10000/ – /40000
-
-
Supplier: ValueTronics International, Inc.
Description: monitoring of equipment. Additional Features: Automatic Communication Measurements (RZ and NRZ): Q-factor, Extinction Ratio, Optical Power, Signal-to-Noise Ratio, Jitter Wide Bandwidth (DC to 70+ GHz with up to 12.5 GHz Trigger) Automatic ITU/ANSI Mask Testing Normal, Infinite, Variable
-
Supplier: ValueTronics International, Inc.
Description: ratio, Q-factor, mean optical power, and amplitude. In addition, you can do mask testing of SONET/SDH, 100 Gigabit (4×25), 10 Gigabit, Gigabit Ethernet, and other electrical and optical standards compliance verification. Color grading and intensity grading of waveform data adds
- Bandwidth: 70,000 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: TSI Incorporated
Description: Applications GMP Controlled Areas Isolators Restricted Access Barrier Systems (RABS) Cleanrooms Hospital Pharmacies Laboratories Industrial Aerospace Compounding Pharmacies Features & Benefits Easy to Install and Maintain Eliminates the need for centralized vacuum system Internal blower has
- Measurement Type: Size
-
Supplier: TSI Incorporated
Description: Applications GMP Controlled Areas Isolators Restricted Access Barrier Systems (RABS) Cleanrooms Hospital Pharmacies Laboratories Industrial Aerospace Features & Benefits Easy to Install and Maintain Eliminates the need for centralized vacuum system Internal blower has no carbon vanes and low
- Measurement Type: Size
-
Supplier: Broadcom Inc.
Description: High Performance Networking for Enterprise Virtualization and the Cloud The Emulex OCe14000B family of Ethernet network adapters provides high performance 10Gb Ethernet (10GbE) and 40GbE connectivity delivering multiple benefits for the enterprise cloud, including: Increasing data
- Data Rate: 64,000,000 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 55 C
- Operating System: Linux
-
Supplier: Broadcom Inc.
Description: The Emulex OCe14000B family of Ethernet network adapters provides high performance 10Gb Ethernet (10GbE) and 40GbE connectivity delivering multiple benefits for the enterprise cloud, including: Increasing data center IT agility and scalability through deployment of a secure
- Data Rate: 64,000,000 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 55 C
- Operating System: Linux
-
Supplier: Broadcom Inc.
Description: The Emulex OCe14000B family of Ethernet network adapters provides high performance 10Gb Ethernet (10GbE) and 40GbE connectivity delivering multiple benefits for the enterprise cloud, including: Increasing data center IT agility and scalability through deployment of a secure
- Data Rate: 64,000,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 55 C
- Operating System: Linux
-
Supplier: Broadcom Inc.
Description: The Emulex OCe14000B family of Ethernet network adapters provides high performance 10Gb Ethernet (10GbE) and 40GbE connectivity delivering multiple benefits for the enterprise cloud, including: Increasing data center IT agility and scalability through deployment of a secure
- Data Rate: 64,000,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 55 C
- Operating System: Linux
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: anti-leaving cabinet, explosion-proof self-locking door, explosion-proof glass observation window, leakage alarm, remote cut-off, negative pressure alarm Operation interface 10″ color touch screen Optional *UV/IR Flame Detector *Cylinder heating *Panel heating *Ethernet communication module
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: glass observation window, leakage alarm, remote cut-off, negative pressure alarm Operation interface 10″ color touch screen Optional *UV/IR Flame Detector *Cylinder heating *Panel heating *Ethernet communication module *Weight Scale *Excess Flow Switch *Smoke Sensor Switch Application:
- Body Material: Stainless Steel
Find Suppliers by Category Top
More Information Top
-
PCB layout design for EMI/EMC compliance
Use isolation transformer or optical isolators for Ethernet circuits.
-
Full-duplex 60 GHz radio-over-fiber system for gigabit network application
Amp: Amplifier; EAM: Electroabsorption Modulator; EDFA: Erbium-doped Fiber Amplifier; GbE MC: Gigabit Ethernet Media Converter; ISO: Optical Isolator ; LD: Laser Diode; OBPF: Optical Bandpass Filter; OC: Optical Circulator; PA: Power Amplifier; PD: Photodiode; 60GHz Rx: 60 GHz receiver; 60GHz Tx: 60 …
-
Tolerance to optical feedback of 10 Gbps quantum-dash based lasers emitting at 1.55 μm
Next step to be done is the optimization of the linewidth enhancement factor which should lead to an optical feedback tolerance compliant with 10 Gbps Ethernet standard for isolator -free operation.
-
Tolerance to Optical Feedback of 10-Gb/s Quantum-Dash-Based Lasers Emitting at 1.51 μm
Further work is under way for the optimization of the LEF which should lead to an optical feedback tolerance compliant with 10-Gb/s Ethernet standard for isolator -free operation.
-
Characterization of the marine atmosphere for free-space optical communication
The output of the Ethernet transmitter is input to an INO EDFA preamplifier and then passed through a fiber optic isolator , so that the optical input power at the Keopsys EDFA is greater than 6 dBm.
-
Recent advances in long wavelength quantum dot based lasers
The corresponding values of the optical return loss (ORLT) vary between -17dB and -8dB, fully compliant with isolator -less operation as defined in 802.3ae 10Gbps Ethernet standard.
-
Sell coaxical cable RG11
We specializing in fiber optic networks, including fiber optic cable, optical transmitter, optical receiver, EDFA, Ethernet equipment, network accessories, GEPON, WDM, PLC, optical passives, splicing ,measuring equipment, cable amplifier , splitter & tap, attenuator, filter, isolator , wall, connector, satellite product.
-
Novel nanostructures quantum dot based devices
An isolator free laser module based on a quantum dash active cavity emitting at 1.55 µm wavelength has been operated at 10 Gb/s and has passed the telecom Ethernet standard ( optical return loss below -21 dB) [38].
-
Sell tunable laser source module of 81689A
… fiber optic cable (outdoor & indoor), optical transmitter (1550 & 1310 nm), optical receiver (outdoor & indoor, FTTH), EDFA, Ethernet equipment (media converter, switch … … tool), GEPON, WDM, PLC, optical passives (optical coupler, attenuator … … & tap, attenuator, filter, isolator , wall outlet, connector, satellite …
-
Optical Feedback Tolerance of Quantum-Dot- and Quantum-Dash-Based Semiconductor Lasers Operating at 1.55 μm
We have nevertheless shown that 600- µm-long quantum-dash-based devices fully comply with the 10 Gb/s Ethernet standard for isolator -free operation in the temper- ature range up to 85 ◦ C. Investigation of 1.55 µm quantum-dot- based … … quantum-dash- and quantum-dot-based lasers with similar differential gain present similar tolerance to optical feedback.
Indicates content that may require registration and/or purchase.