Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SAE International
Description: time. Time-Triggered Ethernet formally defines the relationship between the synchronized time and the time-triggered transfer. Time-Triggered Ethernet covers only the network aspects for mixed time-criticality systems 2x. Time-Triggered
-
Supplier: Silicon Labs
Description: other requirements listed in ITU-T G.8262/Y.1362. The Si5328 accepts two input clocks ranging from 8 kHz to 710 MHz and generates two output clocks ranging from 8 kHz to 808 MHz. The two outputs are divided down separately from a common source. The Si5328 can also use the TCXO as a
- Supply Voltage: 3.3 volts
- Clock Skew: 100 ps
- Output Frequency: 0.008 to 808 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: SiTime Corporation
Description: The Chorus™ SiT91285 is a programmable, high-performance automotive grade clock generator engineered for PCI Express Generation 1 to 5 and Ethernet applications where reliability and environmental robustness are critical. It can be configured to provide up to four 100 MHz, 125 MHz,
-
-
Supplier: Laurel Electronics LLC
Description: signal conditioning, and programmable features as Laureate digital panel meters, counters, and timers. The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and ethernet output transmitter for time interval can transmit pulse width or time delay between individual pulses to a
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Precise Time and Frequency, Inc.
Description: Synchronization, and Time Keeping Mobile Monitoring and Control Devices Description The VF-5203A optionally combines the precision of GPS disciplined timing (<20 ns), Time Code input, or stand-alone time code Master generator. Available oscillator options include TCXO, OCXO or a
- Time Accuracy: 20 ns
- Outputs: 0.1MHz, 10MHz, 1MHz, 1pps, 5MHz
- Clock Method: Atomic Clock, Crystal, External Signal
- Features: Other Application, Other Interface, Other Output
-
Supplier: Lingto Electronic Limited
Description: IC CLK TIME MODULE ETHERNET
- Output Frequency: 19.44 MHz
- Device Type: Clock Generator
- Features: Other
-
Supplier: Integrated Device Technology
Description: The ICS650 -21 is a low cost, low-jitter, high-performance clock synthesizer for system peripheral applications. Using analog/digital Phase Locked Loop ( PLL ) techniques, the device accepts a parallel resonant 25 MHz crystal input to produce up to eight output clocks. The device
- Supply Voltage: 3.3 to 5 volts
- Output Frequency: 12 to 100 MHz
- Operating Temperature: 0 to 70 C
- Features / Standards: Lead Free
-
Supplier: Integrated Device Technology
Description: The 810251I is a high performance, low jitter/low phase noise VCXO . The 810251i uses a low frequency and low cost pullable crystal to achieve jitter attenuation for synchronous Ethernet applications. The 810251I can take an input of either 25MHz or 125MHz and produce a single LVCMOS output
- Supply Voltage: 2.5 to 3.3 volts
- Output Frequency: 25 MHz
- Operating Temperature: -40 to 85 C
- Features / Standards: Lead Free
-
IC Clocks - Clock/Timing - Clock/Timing - Application Specific - 5V41066PGGI8 -- 874319-5V41066PGGI8Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Win Source Part Number: 874319-5V41066PGGI8 Operating Temperature Range: -40°C ~ 85°C Features: Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 20-TSSOP Package: 20-TSSOP
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Win Source Part Number: 908502-82V3012PVG Operating Temperature Range: -40°C ~ 85°C Features: Ethernet, SONET/SDH, Stratum, T1/E1/OC3 Clock/Frequency Generator, Multiplexer IC 32.768MHz Output 56-SSOP Package: 56-BSSOP (0.295", 7.50mm Width)
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Win Source Part Number: 908505-82V3285EQG Operating Temperature Range: -40°C ~ 85°C Features: Ethernet, SONET/SDH, Stratum Clock/Frequency Generator, Multiplexer IC 622.08MHz 1 Output 100-TQFP (14x14) Package: 100-LQFP Exposed Pad Package: Tray
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: Microchip's LAN7430 is a PCIe 3.1 (at 2.5GT/s) to Gigabit Ethernet bridge, providing an ultra-high-performance and cost-effective PCIe to Ethernet connectivity solution. LAN7430 contains an integrated Ethernet PHY, PCIe PHY, PCIe endpoint controller, Ethernet MAC,
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894672-SI5338J-B-GMR Series: MultiSynth™ Operating Temperature Range: -40°C ~ 85°C Features: Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Clock Generator IC 200MHz 1 Output 24-QFN (4x4) Package: 24-VFQFN Exposed Pad
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Integrated Device Technology
Description: The 557-03 is a spread spectrum clock generator that supports PCI -Express Gen 1 and Ethernet requirements. The device is used for PC or embedded systems to substantially reduce electromagnetic interference ( EMI ). The device provides two differential ( HCSL ) spread spectrum outputs.
- Supply Voltage: 3.3 volts
- Clock Skew: 50 ps
- Output Frequency: 25 to 200 MHz
- Operating Temperature: 0 to 70 C
-
Supplier: Opto 22
Description: modules. The only difference between this brain and the SNAP-B3000-ENET is that the RTC brain includes a battery-backed real-time clock to time-stamp email messages and data.
- Transmission Rate: 19.2 kbps
- Operating Temperature: 32 to 158 F
- User Interface: Computer Programmable
- Network Options: Ethernet
-
Supplier: Opto 22
Description: standard, off-the-shelf Ethernet network components. The SNAP-PAC-EB1 brain supports communication using multiple protocols running simultaneously over Ethernet. Most customers use the PAC Project software suite for control, monitoring, and data acquisition. At the same time,
- Digital I/O: 4 to 32 points
- Analog I/O: 2 to 32 points
- SRAM / SDRAM Memory: 16 MB
- Operating Temperature: 0 to 60 C
-
Supplier: Crystal Instruments
Description: Designed and manufactured by Crystal Instruments, the Spider-HUB Industrial Ethernet Switch supports the latest IEEE 1588v2 technology to fulfill precision time synchronization requirements for data acquisition and control applications. The Spider-HUB guarantees time-stamping
-
Data Acquisition Systems and Instruments - Modular Real-Time Data Acquisition System -- ADwin-PRO-IISupplier: CAS DataLoggers
Description: Flexible and Expandable The ADwin-PRO-II Modular Real-Time Data Acquisition System is the successor of ADwin- Pro product family. The new T12 processor provides much faster operation and transmits data 10 times faster with the new Pro II bus. The PRO-II backplane support both the new
- Analog Input Channels: 32 #
- Digital I/O Channels: 32 #
- Resolution: 18 bits
- RAM / On-board Memory: 256 MB
-
Supplier: Integrated Device Technology
Description: The IDT8V89316 is used to frequency synchronize equipment with an Ethernet connected reference; its integrated DCO (Digitally Controlled Oscillator) can be controlled by an external IEEE 1588 clock recovery servo to synthesize IEEE 1588-based clocks. The IDT8V89316 low jitter
- Supply Voltage: 3.3 volts
- Output Frequency: 25 to 156.25 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: LVPECL
-
Supplier: Advantech
Description: ICR-2700, EMEA, 2x Ethernet, USB, Metal, Without Accessories 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 USB Host 2.0 Metal case DIN Rail mounting Wide operational temperature range Backup real time clock Sleep mode
- Network Equipment: Router
-
Supplier: Embedded Data Systems
Description: Simple command support for all 1-Wire devices. Configurable security levels: Secure 128 bit SSL Encryption. Firmware can be flash upgraded from remote. Manages concurrent client connections safely and reliably. Debugging functionality helps simplify software integration. Integrated Real-Time
- Technology: Ethernet
- Features: Other
-
Supplier: Advantech
Description: ICR-2700, EMEA, 2x Ethernet, USB, Plastic, Without Accessories 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 USB Host 2.0 Plastic case DIN Rail mounting Wide operational temperature range Backup real time clock Sleep mode
- Network Equipment: Router
-
Supplier: Advantech
Description: ICR-2700-S1, EMEA, 2× Ethernet, USB, Metal, EU Accessories LTE Cat.4 with 3G/2G fallback Security based on IEC 62443-4-2 level 1 1.3 GB eMMC storage to host customer SW applications 2× SIM with cover, eSIM ready 2× Ethernet 10/100, USB Host 2.0 Metal case DIN Rail mounting Wide
-
Supplier: Microchip Technology, Inc.
Description: streams over Ethernet. Time-stamping and time-keeping features support IEEE 802.1AS time synchronization. All ports feature credit based traffic shapers for IEEE 802.1Qav, and a time aware scheduler as proposed for IEEE 802.1Qbv. An assortment of power-management
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: direct connection to a host processor/ controller, another Ethernet switch, or an Ethernet PHY transceiver. KSZ9563 also implements IEEE 1588v2 Precision Timing Protocol. Full register access is available by SPI or I2C interfaces, and by optional in-band management via any of the data
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: of service (QoS) for latency sensitive traffic streams over Ethernet. Time-stamping and time-keeping features support IEEE 802.1AS time synchronization. All ports feature credit based traffic shapers for IEEE 802.1Qav, and a time aware scheduler as proposed for
- Network Equipment: Switch
-
Supplier: Advantech
Description: ICR-2700, EMEA, 2x Ethernet, USB, Plastic, EU Accessories 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 USB Host 2.0 Plastic case DIN Rail mounting Wide operational temperature range Backup real time clock Sleep mode
- Network Equipment: Router
-
Supplier: Beckhoff Automation LLC
Description: port (COM1) or via the Ethernet interface. The configuration is also carried out using TwinCAT. The fieldbus interface, the SSB bus and the real-time clock can be configured and parameterized via the System Manager. The System Manager can read all connected devices and Bus
- Device Category: PAC Module
-
Supplier: Rochester Electronics
Description: Clock and Timing Specialized ICs Ethernet 140MHz
- Device Type: Real Time Clock
- Features / Standards: RoHS Compliant
- Package Type: SOP, SSOP
-
Supplier: Teledyne LeCroy
Description: Differential TDR up to 15 GHz Small Form Factor and Battery Powered S Parameter – S11 Measurements 35 ps Rise Time (SP15D) 50 ps (SP10D) Up to 50,000 points long memory Pre-Compliance for Emerging Serial Data Standards True-Differential Time Domain Reflectometers (TDRs) Most of the
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Teledyne LeCroy
Description: Differential TDR up to 15 GHz Small Form Factor and Battery Powered S Parameter – S11 Measurements 35 ps Rise Time (SP15D) 50 ps (SP10D) Up to 50,000 points long memory Pre-Compliance for Emerging Serial Data Standards True-Differential Time Domain Reflectometers (TDRs) Most of the
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: SOCOMEC
Description: time monitoring of electrical values and analysis of consumption data.The user can be alerted of any alarms via email. Advantages WEBVIEW embedded web server DIRIS G gateways include an embedded web server. Two versions are available: • Power Monitoring: - real time measurements and
- Network Equipment: Gateway
- Network Media: Wireless
-
Description: IEC 61588:2021 defines a network protocol, the Precision Time Protocol (PTP), enabling accurate and precise synchronization of the real-time clocks of devices in networked distributed systems. The protocol is applicable to systems where devices communicate via networks,
-
Supplier: Electro Standards Laboratories
Description: The Model 4164 is a RoHS compliant high speed ruggedized Ethernet to RS485/422/232 interface converter (board) from Electro Standards Laboratories. This unit converts Ethernet 10/100 Mbps IEEE 802.3 compliant data from a standard LAN/WAN connection to a serial asynchronous data
- Network: 100Base-T, 10Base-T, RS232/422/485
- Form Factor: Board
- Connector: DB-9, RJ-45
- Features: Full Duplex, LED Indicator, Rack Mountable
-
Supplier: Electro Standards Laboratories
Description: The Model 4163 is a RoHS compliant high speed ruggedized Ethernet to RS485/422/232 interface converter from Electro Standards Laboratories. This unit converts Ethernet 10/100 Mbps IEEE 802.3 compliant data from a standard LAN/WAN connection to a serial asynchronous data interface over
- Network: 100Base-T, 10Base-T, RS232/422/485
- Connector: DB-9, RJ-45
- Features: Full Duplex, LED Indicator
- Form Factor: Module
Find Suppliers by Category Top
Featured Products Top
-
monitor switch status, configure settings, and receive real-time alerts, ensuring peak performance around the clock. IGMP Snooping The power of IGMP Snooping with our managed switch designed for factory automation. This advanced feature meticulously monitors (read more)
Browse Network Switches Datasheets for Volktek Corporation -
LAN VPN Gateway for Industrial IoT applications Powerful CPU with 1.3 GB storage to host customer SW applications 2× Ethernet 10/100, 1x RS232, 1x RS485 and I/O Robust metal cover with DIN and Wall mount options Operational temperature range from -40 °C to +75 °C Backup real time clock Sleep mode & Power ignition (read more)
Browse Network Routers Datasheets for Advantech -
I/O Robust metal cover with DIN and Wall mount options Operational temperature range from -40 °C to +75 °C Backup real time clock Sleep mode & Power ignition Last-gasp Supercapacitor (read more)
Browse Network Routers Datasheets for Advantech -
with cover, Dual SIM + eSIM 2× Ethernet 10/100, 1× RS232, 1× RS485 and I/O Robust metal cover with DIN and Wall mount options Operational temperature range from -40 °C to +75 °C Sleep mode & Power ignition & Backup real time clock Advanced networking, Diagnostics, VPN support, Firewall (read more)
Browse Network Routers Datasheets for Advantech -
and sends it with low, consistent latency over a GigE link to receiving software or hardware. The product supports the IEEE 1588 Precision Time Protocol to synchronize image capture functions and other system elements, enabling the exact triggering of image acquisition. Power over Ethernet (PoE) and (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
, making them ideal for satellite, radar, EMC testing, defense applications, and general testing1. These sensors feature exceptional sensitivity, excellent flatness, and dynamic range, along with advanced time-gated triggering and an internal real-time clock. The USBTMC (USB Test and Measurement (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
professional-grade 8GHz bandwidth with 20GSa/s real-time sampling and industry-leading 12-bit vertical resolution. Engineered for the most demanding high-speed digital design and validation applications, the MSO8804HD combines exceptional signal fidelity with comprehensive protocol analysis capabilities (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
ADRV9009-ZU11EG’s can be synchronized together enabling a complete solution for complex multi-stream applications ensuring end-to-end deterministic latency. The ADRV9009 Transceivers include integrated LO and phase synchronization. Overall system frequency & phase synchronization is maintained with a clock (read more)
Browse Electronic Development Boards Datasheets for Richardson RFPD -
Optical & Ethernet Test Tools NWS offers a wide selection of network cable testers, fiber optic testers, and other network test equipment. When installing or servicing any network, it’s (read more)
Browse Fiber Optic Cables Datasheets for NWS -
. Analog and Timer Functions The STM32F103C8T6 contains two 12-bit successive-approximation ADCs with a conversion time as short as 1 μs under the specified clock configuration. In the 48-pin device, up to 10 analog input channels are (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
IEEE-1588 Precise Time Protocol (.pdf)
This paper the IEEE-1588 Precision Time Protocol as the basis for real time applications in an automation network. Using IEEE1588, it is possible for the first time to synchronize, in the sub-microsecond range, the local clocks in sensors, actuators, and other terminal devices using the same
-
Industrial Networking White Paper: IEEE-1588 Precise Time Protocol (.pdf)
This paper the IEEE-1588 Precision Time Protocol as the basis for real time applications in an automation network. Using IEEE1588, it is possible for the first time to synchronize, in the sub-microsecond range, the local clocks in sensors, actuators, and other terminal devices using the same
-
Various Interfaces for Rotary Encoders
The wiring of multiple bit parallel encoders for a multi-axis application is very time consuming. The synchronous-serial-interface is an alternative interface option for such applications. How it works: The position value is transmitted synchronously to a clock signal sent from the control system
More Information Top
-
AsiaSim 2012
Real- Time Ethernet Layer Clock Synchronization Mechanism .
-
Synchronous ethernet: a method to transport synchronization
In addition, by externally timing the Ethernet clock , PRC traceability of the interface is achievable.
-
GbE
Validate Ethernet timing / clock synchronization .
-
Performance research on time-triggered Ethernet based on network calculus
Then, we design and implement the time -triggered Ethernet clock synchronization, redundancy fault-tolerant, multi-data communication, service-performance model, node model, and network model successfully in two different topologies.
-
Highly accurate time synchronization over switched Ethernet
U.S. Philips holds a patent3 on the usage of hardware-based Ethernet time synchronization and clock adjustments being ableto precise time tag Ethernet packets.
-
Notice of Violation of IEEE Publication Principles The Design and Implementation of Time Synchronization for CNC Systems Based on Switched Ethernet
U.S. Philips holds a patent [11] on the usage of hardware-based Ethernet time synchronization and clock adjustments being able to precise time tag Ethernet packets.
-
Mizar32/Models and Specifications - Wikibooks, open books for an open world
Ethernet and Real Time Clock .
-
IEEE-1588 and Synchronous Ethernet in Telecom
At the edge, an IEEE-1588 [6] device will be used to lock to the Synchronous Ethernet clock and generate timing packets according to version 2 of IEEE-1588 [6] standards to distribute synchronization to the access devices.
-
Power Quality Monitoring System Using Real-Time Operating System
The power quality monitoring system is designed by considering the high-speed microcontroller, a data acquisition device using an ADC, signal-conditioning module, real time clock component and Ethernet chip.
-
Proof-of-concept testing for IEC 61850 DESN substations
Proof-of-concept interoperability testing may involve a number of components as described as below: • a test driver • a master time clock • an Ethernet switch • a protocol analyzer • a background traffic generator • two or more IEDs …
Indicates content that may require registration and/or purchase.