-
Supplier: Glenair, Inc.
Description: BeyondOptoelectronics (also referred to as photonics) are various forms of optical transceivers / receiver assemblies, copper-to-fiber media converters, "active" connectors and cables and other devices used to convert digital electrical signals in electronic equipment
- Form Factor: Module
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: duplex, collision, and speed Supports back to back, FX to TX for media converter applications Supports MDI/MDI-X auto crossover 2.5V/3.3V tolerance on I/O Commercial temperature range: 0°C to +70°C Industrial temperature range: –40°C to +85°C Available in 48-pin
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are
- Bus Width: 16-Bit
- Manufacturer: ARM, Xilinx
- Supported System: ASIC, CPU, Communications/Networking, DSP, FPGA, RF, Sensors, SoC, Wireless Systems
- Signal Type: Analog, Digital
-
Supplier: ValueTronics International, Inc.
Description: primary SR3452 and tertiary SR3452 channel coming out of RF I/O 2 of tertiary SR3452. Both the RF I/O outputs are externally combined. In each case, the Unit under Test is connected to the RF I/O 2 port on the front panel of the network emulator(s) either directly
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Infineon Technologies AG
Description: A powerful AURIX™ microcontroller for automotive & industrial applications with a frequency of 200 MHz, up to 2.5MB of Flash and a LQFP-176 package SAL-TC265D-40F200N BC belongs to the AURIX™ TC26xD family. Its innovative multicore architecture, based on up to three independent
- Internal RAM Size: 240 KB
- Number of A/D Converters: 7
- Operating Temperature: -40 to 150 C
- Bits: 16 Bit, 32 Bit
Find Suppliers by Category Top
Featured Products Top
-
Extend Ethernet networks with fiber optic media converters S.I. Tech Ethernet to fiber converters extend the distances of 10/100/1000 Mbps networks through the use of fiber optics. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of either multimode to single mode fiber optics. https://www.sitech-bitdriver.com/products/ethernet.htm (read more)
Browse Fiber Optic Transmitters Datasheets for S.I. Tech, Inc. -
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of fiber optics. These Ethernet media converters can be configured to support either multimode or single mode fiber depending upon the networking environment. Learn More and see options (read more)
Browse Network Gateways Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
ABSOPULSE Electronics has released the HVI 41R-F1, a 50W addition to its line of high input voltage railway quality DC-DC converters. The converter employs the latest silicon carbide (SiC) semiconductor technology to deliver high conversion efficiency, high power density and a smaller form (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
VOLKTEK IMC-561 and IMC-661 Gigabit Industrial Media Converters extend Ethernet connectivity over fiber for long-distance network transmission. Designed for industrial networking environments, both models support copper-to-fiber conversion and provide Gigabit (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
with the IEEE 802.3cg Single Pair Ethernet (SPE) standard, the IMC-553 empowers 10 Mbps Ethernet communications over existing fieldbus cables, reaching an impressive 1000m. Leveraging existing fieldbus wiring, it streamlines cabling, reduces costs, and extends Industrial Ethernet to novel sensor (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
Triad Magnetics manufactures custom RF transformers to match your specifications including designs for LAN, ISDN, xDSL, VOIP and other data applications. (read more)
Browse Datasheets for Triad Magnetics -
WAGO’s media converter provides extended Ethernet communication as it changes data transmission from copper to fiber optic. Choose from either a non-PoE converter or a PoE version that comes equipped with 30 watts of PoE. Pair these with WAGO’s SFP fiber optic modules for support of (read more)
Browse Power over Ethernet (PoE) Injectors Datasheets for WAGO -
integrity in demanding RF and Microwave systems. With a wide leveled output power range from -120 dBm to 17 dBm, it provides the critical dynamic headroom needed for testing both high-gain amplifiers and sensitive receivers without external signal conditioning. Key Technical Specifications (read more)
Browse Signal Generators Datasheets for Corech Microwave
More Information Top
-
Computer Applications for Security, Control and System Engineering
Subsequently, the measured data set would be transmitted to a gateway consisting of a RF transceiver and a serial- to - Ethernet converter .
-
Free toplogy networks and their application in IAEA safeguards.
… Application of Complimentary Network Technologies In some instances, free topology LON based networks can be made more versatile for safeguards use through combination with other commercially available teclmologies, such as radio frequency ( RF ) transceivers and media converters (i.e. Ltm- to - Ethernet ).
-
Fiber Optic Antenna Link OFW-5800 GPS
The Receiver consists of up to four (hot swappable) FO to RF plug-in converters , dual redundant power supplies, and a Ethernet based Monitoring and Control interface.
-
Monitoring of chemical degradation in propellants using AOTF spectrometer
The device driver for the spectrometer will contain the following electronic modules: A CPU / Ethernet card; RF frequency sythesizer; the analog- to -digital converter ; the interface card; the sample module and AOTF power amplifier module.
-
Broadcom Announces Industry's Most Advanced 65 Nanometer Solution for Next Generation Cable, Satellite and IP Set-Top Boxes
• An extensive set of 65nm analog cores including dual SATA-II ports, Fast Ethernet PHY, triple USB 2.0 ports, HDMI 1.3, integrated video and audio digital- to -analog converters , an RF modulator and a UHF remote control receiver .
-
Custom distribution feeder recloser IED with high impedance protection function
… IED has additional support modules, such as fiber optics media converters (CIN) for the PP … … communications interfaces (serial and Ethernet ), a color LCD (VGA … … 2.4 [GHz], serial RF wireless communication interface for field personnel remote access to the recloser control unit …
-
Emerging application opportunities for SiGe technology
Analog- to -digital converters (ADCs), in particular, represent a key bottleneck for many envisioned future wireless and wireline systems, where direct RF sampling is desirable (e.g., in radars … … in the wireline sphere, were 100 G Ethernet is likely to require …
-
RADIOSTAR: Providing wireless coverage over Gigabit Ethernet
ADC—Analog-to-digital converter CPLD—Complex programmable logic device DAC—Digital- to -analog converter DDS—Direct digital synthesis EEPROM—Electronically erasable programmable read only memory FPGA—Field programmable gate array Gig-E—Gigabit Ethernet LAN—Local area network MAC—Medium … … memory POE—Power over Ethernet RF —Radio frequency RJ—Registered jack …
-
Automated calibration and diagnostics for synthetic instruments
… Windowing 4) VXI RF Controller a) Used to synchronize the RF and digital subsystems b … … gates signals i) Up- Converter ii) Down-Converter iii … … Remote Control Bus (RCB) to external modules i) External … … MHz 7) Eight Port Ethernet HUB a) Used to …
-
GALILEO Positioning Technology
… MHz to about 1,700 MHz; • A Multi-channel RF Receiver: it is necessary … … include a triple down converter to allow processing the … … to perform the Analogue to Digital Conversion at 200 … … • The 10 Gbps Ethernet Interface to transfer data …
Indicates content that may require registration and/or purchase.