-
Supplier: Scientific Polymer Products, Inc.
Description: 50% Ethylene, 4% diene
- Chemical System: Ethylene Copolymer (EEA, EVA), Polypropylene (PP)
- Features: Thermoplastic
-
Supplier: SAE International
Description: This specification covers an ethylene propylene type rubber in the form of sheet, strip, tubing, molded shapes, and extrusions.
-
Supplier: Accuris
Description: Blend from Polypropylene-Ethylene-Copolymer and Ethylene-Propylene-Diene-Terpolymer
-
-
Supplier: Scientific Polymer Products, Inc.
Description: Ethylene/propylene/butylene terpolymer, epoxidized, monohydroxyl terminated Catalog # : 934 CAS : 188038-86-2 Physical Form : Viscous liquid Description : Density (g/cc) : 0.88 (24C) Fp (F) : >200 TSCA : TSCA listed Tg (C) : -53 Misc : Epoxy equivalent weight 590; Hydroxyl
- Chemical System: Ethylene Copolymer (EEA, EVA), Polypropylene (PP)
- Features: Thermoplastic
-
Supplier: Accuris
Description: STANDARD TEST METHODS FOR RUBBER, RAW - DETERMINATION OF ETHYLENE UNITS IN EPM (ETHYLENE-PROPYLENE COPOLYMERS) AND EPDM (ETHYLENE-PROPYLENE- DIENE TERPOLYMERS)
-
Supplier: Accuris
Description: Standard Specification for Ethylene Propylene Diene Terpolymer (EPDM) Sheet Used In Geomembrane Applications
-
Supplier: Accuris
Description: Standard Guide for Selection of Test Methods for Ethylene Propylene Diene Terpolymer (EPDM) Geomembranes
-
Supplier: ASTM International
Description: 1.1 These infrared test methods cover the determination of the proportion of ethylene and propylene units in ethylene-propylene copolymers (EPM) and ethylene-propylenediene terpolymers (EPDM) over the range from 35 to 85 mass % ethylene. Four test
-
Supplier: ASTM International
Description: 1.1 These test methods cover the determination of the proportion of ethylene and propylene units in ethylene-propylene copolymers (EPM) and ethylene-propylenediene terpolymers (EPDM) over the range from 35 to 85 mass % ethylene. Four test methods are
-
Supplier: ASTM International
Description: 1.1 This specification covers flexible sheet made from ethylene propylene diene terpolymer (EPDM) geomembrane intended for use in geotechnical and geoenvironmental applications. The tests and property limits used to characterize the sheet are values to ensure minimum quality for
-
Supplier: ASTM International
Description: 1.1 This standard guide provides recommendations for the selection of appropriate test methods for Ethylene Propylene Diene Terpolymer (EPDM) geomembranes used in geotechnical and geoenvironmental applications. 1.2 This guide includes test methods for three different types of
-
Description: ISO 16565:2013 specifies the methods to be used to determine the content of 5 ethylidenenorbornene (ENB) or dicyclopentadiene (DCPD) in ethylene-propylene-diene (EPDM) terpolymers in the 0,1 % to 10 % range. ENB and DCPD are dienes introduced into
-
Supplier: CSA Group
Description: ISO 16565:2013 specifies the methods to be used to determine the content of 5 ethylidenenorbornene (ENB) or dicyclopentadiene (DCPD) in ethylene-propylene-diene (EPDM) terpolymers in the 0,1 % to 10 % range. ENB and DCPD are dienes introduced into
-
Description: Rubber and rubber products -- Determination of the composition of vulcanizates and uncured compounds by thermogravimetry -- Part 1: Butadiene, ethylene-propylene copolymer and terpolymer, isobutene-isoprene, isoprene and styrene-butadiene rubbers
-
Supplier: CSA Group
Description: the analysis of rubber compounds and vulcanizates containing the following rubbers occurring alone or as mixtures: a) polyisoprene of natural or synthetic origin; b) polybutadiene; c) styrene-butadiene copolymers; d) isobutylene-isoprene copolymers; e) ethylene-propylene copolymers and
-
Supplier: SAE International
Description: with rubber cups and seals made from natural rubber (NR), styrene-butadiene rubber (SBR), or a terpolymer of ethylene, propylene, and a diene (EPDM).
-
Supplier: SAE International
Description: with rubber cups and seals made from natural rubber (NR), styrene-butadiene rubber (SBR), or a terpolymer of ethylene, propylene, and a diene (EPDM).
-
Supplier: Win Source Electronics
Description: 3926.90.4590 REACH Status: REACH Unaffected ECCN: EAR99 Color: Gray Panel Cutout Dimensions: Circular - 0.910" (23.11mm) For Use With/Related Products: Cable, Wires Material: Ethylene Propylene Terpolymer Rubber (EPDM) Panel Thickness: 0.040" ~ 0.160" (1.02mm ~ 4.06mm) Bushing,
- Type: Cable Bushings
-
Description: Aron Alpha® Cyanoacrylate Primers are used to increase bond strength on polyolefins and other difficult low surface energy plastic materials, such as; polypropylene (PP), polyethylene (PE) and (EPT) ethylene propylene terpolymer rubber. Aron Alpha brand primers should be used
-
Supplier: ContiTech AG
Description: low-temperature elastomer Ethylene propylene terpolymer Non-aging, cold- and heat-resistant 2 | Fiberglass cord High fatigue strength under reversed bending stresses High water resistance High length stability 3 | Polyamide toothed fabric Temperature-resistant PA 6.6 Treated
- Reinforcement: Reinforced Belt
- Belt Material: Rubber
-
Supplier: TMP Pro Distribution
Description: (2 in) voice coil on fiberglass former, neodymium magnet Mid Frequency : 125 mm (5 in) anodized aluminum cone with EPDM rubber (Terpolymer of Ethylene and Propylene) surround, 25 mm (1 in) voice coil on fiberglass former High Frequency : 25 mm (1 in) compression driver, pure
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: of Ethylene and Propylene) surround, 25 mm (1 in) voice coil on fiberglass former High Frequency : 25 mm (1 in) compression driver, pure titanium diaphragm with patented JBL diamond surround Enclosure Material : High Impact PolyStyrene (HIPS) with 10% glass fill plus patent pending
- Application: Music / Audio Systems
Find Suppliers by Category Top
More Information Top
-
Ethylene/Propylene Co- and Terpolymers
Auler, H. W., et al. (to Fnglebert), "Process for Improved Sulfur-Vulcanization of Mixtures of Elastomers Containing Ethylene Propylene Terpolymers ," US 3,451,962 (June 24, 1969) (Abstract .
-
Handbook of Adhesive Chemical and Compounding Ingredients
Synonyms: EPDM; EPT; Ethylene-propylene-diene terpolymer; Ethylene propylene terpolymer .
-
Handbook of Rheology Modifiers
Synonyms: EPDM; EPT; Ethylene-propylene- diene terpolymer; Ethylene propylene terpolymer .
-
Handbook of Food Packaging Chemicals and Materials
Synonyms: EPDM; EPT; Ethylene-propylene- diene terpolymer; Ethylene propylene terpolymer .
-
Physico‐Mechanical Characteristics of Some EPDM/Plasticized PVC Blends
Abstract Summary: In this study were prepared blends based on ethylene propylene terpolymer rubber (EPDM) and plasticized poly (vinyl chloride) (PVC).
-
Advances in Elastomers I
Ozone resistance of nitrile rubber can be improved by blending it with materials such as poly(vinyl chloride), chlorosulphonated polyethylene, chlorinated polyethylene, epichlorohydrin and ethylene propylene terpolymers .
-
Handbook of Textile Processing Chemicals
Synonyms: EPT; EPDM; Ethylene-propylene-diene terpolymer; Ethylene pro- pylene terpolymer .
-
Polystyrene
Mitsui Toatsu Chemical has been field-testing several photodegradable general-purpose,high-impact, expandable and expanded polystyrenes (Toporex-ed@, that reportedly are ethylene propylene terpolymer (EPBM)- modified polystyrenes containing an undisclosed photosensitizer.
-
Fullerene grafted amine‐containing polymers
Abstract We have covalently attached fullerenes to amine containing flexible hydrocarbon polymers such as amino‐ ethylene propylene terpolymer (EPDM‐amine) to obtain novel fullerene functionalized polymers.
-
Handbook of Preservatives
EPDM rubber CAS 25034-71-3; 25038-36-2; 25038-37-8 Synonyms: EPDM; EPT; Ethylene-propylene- diene terpolymer; Ethylene propylene terpolymer .
Indicates content that may require registration and/or purchase.