Products/Services for Etp Electron Multipliers

  •  
    Electron Multipliers - (11 companies)
    Multipliers for Mass Spectrometry Mass Spec Pro—Electron Multiplier ETP Ion Detect—How a Multiplier Works Shimadzu—Structure of Electron Multiplier (Discrete-Dynode Type) Matsusada Precision—Electron Multiplier (EM) Related...
  • Electron Microscopes-Image
    Electron Microscopes - (65 companies)
    Electron microscopes use a focused beam of electrons instead of light to "image " the specimen and gain information as to its structure and composition. Electron microscopes use a focused beam of electrons instead of light to "image" the specimen...
  • RF Frequency Multipliers-Image
    RF Frequency Multipliers - (79 companies)
    RF frequency multipliers are nonlinear devices that produce an output signal with a frequency that is larger than the frequency of a corresponding input signal by a predetermined factor. RF frequency multipliers operate over a specific input...
  •  
    Torque Multipliers - (18 companies)
    Torque multipliers are tools that accept input torque and increase it via gear reduction. This creates a mechanical advantage for turning hard-to-torque assemblies. Torque multipliers are tools that accept input torque and increase the torque via...
  • Voltage Multipliers-Image
    Voltage Multipliers - (26 companies)
    Voltage multipliers are AC-to-DC conversion devices that produce a high potential DC voltage from a lower voltage AC source. They are used to produce high voltages where low current is required. Voltage multipliers convert an AC waveform into a DC...
  •  
    Board Mount Voltage Multipliers - (24 companies)
    Board mount voltage multipliers are AC-to-DC conversion devices mounted to a printed circuit board (PCB) that produce a high potential DC voltage from a lower voltage AC source. Board mount voltage multipliers are AC-to-DC conversion devices mounted...
  •  
    Electron Beam Welding Services - (41 companies)
    Electron beam welding services use a narrow beam with high energy density to weld metals and alloys with a narrower heat effect zone and deeper penetration compared to most other welding processes. How to Select Electron Beam Welding Services...
  •  
    Electron Beam Processing Equipment - (26 companies)
    Electron beam machines, equipment or systems are used to process materials using a very focused energy source with a very small wavelength. Electron beam machines, equipment or systems are used to process materials. Electron beams provide a very...
  •  
    Ion Beam Guns and Electron Beam Guns - (55 companies)
    Ion beam guns and electron beam guns produce beams of electrons, ions or other particles for use in chemical and surface analysis, particle physics, resin curing or semiconductor manufacturing. How to Select Ion Beam Guns and Electron Beam Guns...
  •  
    Cores and Tubes - (41 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire