Products/Services for Excavator Bucket Hook
-
Hooks - (298 companies)Hooks are load-transmitting components that are most often used in conjunction with chains and other equipment. Products such as eye hooks, clevis hooks, grab hooks, shank hooks, swivel hooks, and S hooks can be used to connect lifting and rigging... -
Lifting and Rigging Attachments - (627 companies)Corporation | Konecranes, Inc. | DME Company | Industrial Magnetics, Inc. There are many different product types. Choices include: C-hooks, clamps, fork tines, grapples, lifters, magnet lifters, shells or buckets, sling release systems, spreader beams... -
Elevator Buckets - (39 companies)Elevator buckets are containers for the collection and transport of powder or granular materials. They attach to belts on a conveyor system. Elevator buckets, or conveyor buckets as they are sometimes known, are usually bolted to a vertical conveyor...
-
Hook and Loop Fasteners - (125 companies)Hook and loop fasteners consist of two layers of fabric. The hook layer is covered with tiny hooks and the loop layer is covered with tiny loops. Hook and loop fasteners are commonly known as Velcro (R). Velcro is a registered trademark of Velcro... -
Motor Control Center (MCC) Buckets - (14 companies)Motor control center (MCC) buckets are motor control modules intended for a motor control center. They typically contain a circuit breaker and a motor starter/contactor, and may contain a transformer. Motor control center (MCC) buckets are compact...
-
Packing Hooks and Extractors - (30 companies)Packing hooks and extractors, also referred to as packing pullers, are tools that extract used packing material from pumps and valves. Packing hooks and extractors, also referred to as packing pullers, extract used packing material from pumps...
-
Pipettes and Tips - (335 companies)Pipettes and tips are used to deliver a known quantity of solution to a vessel. They are either of the classical style (glass) or digital.
-
Draglines - (13 companies)Draglines are a large excavating tool with a boom and bucket used for stripping overburden material in surface mining applications. Dragline excavators, known simply as draglines, are large excavating machines used for surface mining and terrain...
-
Mining Wear Parts and Excavating Wear Parts - (81 companies)...and excavating wear parts cover dump blocks, excavator bucket protection, feeder deck plates, ferrule dump sockets, ground engaging tools (GET), gyratory and jaw crusher liners, hoist chain, loader bucket protection, quarry and mining grizzly screen...
-
Excavating Services - (158 companies)...dump trucks. front-end loaders. hydraulic compact excavators. skid loaders. Bulldozers are caterpillar-tracked tractors with a large metal plate for pushing sand, soil, or rubble. Drag line excavators use a swing rope and metal bucket for strip...
Product News
-
E-Z-HOOK, a division of Tektest, Inc.
Test Hooks: Mini, Macro, Micro Test Hooks. E-Z-Hook manufactures a complete product line of test hooks that can be used individually or connected to test leads and cable assemblies. Originator of the hypo-action hook, E-Z-Hook continues to expand its test hook line to meet industry demands. We provide solutions to your smaller micro, standard mini, and larger macro sized connection requirements for industrial applications with precision and quality. Select from our extensive range of test hook options including: single... (read more)Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
E-Z-HOOK, a division of Tektest, Inc.
Automotive test hooks, leads and connectors Automotive Full Product Line. Automotive. Since the late 1980 's, E-Z Hook has serviced automotive repair technicians and shops with a wide variety of automotive specific testing accessories and DMM test leads available as individual items, sets, and kits. Our insulation piercing macro-hooks and test leads are made to be durable and designed for daily use. Engineered with no sliding contacts, the design ensures an accurate signal, even in the dirtiest and greasiest environments... (read more)Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
E-Z-HOOK, a division of Tektest, Inc.
The smallest of our double micro-hooks Download PDF. X2015 Double Gripper Micro-Hook. The X2015 double gripper micro-hook test connector, the smallest of our double micro-hooks, permits connection to any 0.030 in (0.762 mm) diameter socket patch cord. Designed for use with surface mount devices or where connection point is very small, the insulated shaft allows for simultaneous side by side connections in tight spaces. To ensure accurate readings this part is designed with no sliding contact points. Follow us on: Facebook. Instagram... (read more)Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
E-Z-HOOK, a division of Tektest, Inc.
Macro Test Hooks for Automotive Diagnostics Heavy-Duty Insulation Piercing Test Hooks & Leads. Macro-hook test connectors as a 3.25 in (82.55 mm) short hook or 5.5 in (138.7mm) long hook. The longer body version test hook extended body provides the user the ability to reach electrical connections easier, in order to provide better access to components in tight or hard to reach spaces.provides a longer body version of this test clip for an extended reach in hard to reach testing environments. The rugged body and thicker blade make... (read more)Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Essen Magnetics Pty Ltd
Powerful Thread Hook Holding Magnets Versatile Magnetic Holding Solution with Threaded Hook. Our Powerful Thread Hook Holding Magnets provide a flexible and convenient alternative to permanent mounting methods like screws or adhesives. Designed for easy attachment and removal, these magnets combine strong magnetic force with a sturdy threaded hook, allowing users to securely hang or suspend items across a variety of indoor and outdoor environments. Ideal for professionals in logistics, outdoor recreation, and equipment management... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Essen Magnetics Pty Ltd
Corrosion-Resistant NdFeB Hook Magnet In industrial, marine, and outdoor environments, storage and organization often face the challenge of corrosion and surface damage caused by traditional mounting methods. Screws and adhesives can deteriorate over time, reducing reliability. The Corrosion-Resistant NdFeB Hook Magnet addresses these issues by combining powerful magnetic strength with enhanced durability, providing a flexible and damage-free solution. Key Advantages: High Magnetic Strength: NdFeB (Neodymium Iron Boron) magnet... (read more)Browse Rare-Earth Magnets Datasheets for Essen Magnetics Pty Ltd -
E-Z-HOOK, a division of Tektest, Inc.
Ultra Slim Double Gripper Micro Test Hook Ultra Slim Double Gripper Micro Test Hook. The ultra thin X2015 double-hook (double-grabber) test connector is the smallest of E-Z-Hook 's micro-hooks, fully insulated to provide a solid contact in the smallest test environments. The 0.03 in (0.76 mm) max hook opening provides E-Z-Hook 's largest double hook opening capacity. Other Double-Hooks: (XKM) narrow connector with two 0.025 in (0.635 mm) square pins for connection, (XK) 0.01 in (0.254 mm) max hook opening, or (XK25SS) 0.01 in (0.254 mm... (read more)Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
E-Z-HOOK, a division of Tektest, Inc.
Secure Micro-Hook for Reliable Signal Testing Lock-On, Low-Resistance Hook for Reliable First-Time Testing. E-Z-Hook's XMR Micro-Hook is a go-to in testing where secure, consistent electrical contact is critical throughout testing. It stays locked in place without device pressure, maintaining signal integrity throughout the test process. Its single wide hook design offers low-resistance contact on delicate IC components and fine wires -- achieving accurate, first-time test results without damage or interruption. The XMR handles multiple... (read more)Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
E-Z-HOOK, a division of Tektest, Inc.
E-Z-Hook's Energy products Custom is standard when it comes to E-Z-Hook's Energy products. Developing custom kits like the 3552 for applications in the energy is standard for E-Z-Hook. Let your unique, one-off requirements be addressed by E-Z-Hook 's skilled engineering team. Extensive knowledge in producing high quality test lead, cable assemblies, and components. E-Z-Hook is recognized by Energy Utility and Field techs throughout the United States. Whether tasked with reducing the liability of human error... (read more)Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
E-Z-HOOK, a division of Tektest, Inc.
Custom Color for XKM, Micro-Hook Double Gripper E-Z-Hook 's engineering team is able to customize colors for many of our products. A recent client customization is our E-Z-Hook XKM, Micro-Hook Double Gripper in pink. The PNK-XKM custom color is just one example of customization available. Custom labeling is also one our our newest custom services. The XKM body and plunger are molded in durable nylon. Contact blade is made of stainless steel. The blade is formed into two hooks and two 0.025 ' ' square pin. Square pins exit plunger on either... (read more)Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.
-
Earth Retention Systems Handbook > TYPES OF SHORING SYSTEMS
The excavator hooks its bucket behind the leading pipe strut and pulls the box towards itself.
-
Remediation of a Former USAF Radioactive Material Disposal Site
The spreader bar was then attached to the lifting hook on the rear of the excavator bucket with the use of additional shackles.
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
TOOTH-GRAB METHOD Technique in which the operator of an excavator or backhoe may use the bucket teeth to hook or grab objects such as small trees, pipes, reinforcing bars, etc.
-
Pulsed Spray out of position - Page 2
Weld new shanks on 36 NEW excavator buckets , installing 72 D rings and 36 hooks on new bobcat machines.
-
Whale Whodunit: How Investigators Solve Marine Deaths
… inspecting the whale externally and taking measurements, Moore and his crew measure the thickness of its insulating fat, or blubber, which they strip off by hooking the blubber to a chain attached to the bucket of an excavator , to "unpeel it like …
-
Norway develops Leopard 2 AEV
The excavator arm has a bucket which is also fitted with a grabbing claw and lifting hook .
-
Shaping the battlespace: 21st century CEVs enter the fray
Mounted on the right side of the hull is an excavator arm system that can be fitted with a hydraulic bucket , earth auger or lifting hook .
-
Use of an MR-1004M machine to repair metallurgical equipment
The machine is equipped with two movable booms (long and short), two pneumatic hammers (PRO-35 and SP-66A), two scoops (an excavator bucket and a scraper shovel), a two-pronged scarifier, and a suspension hook .
-
Use of curved heat-insulating slabs to teem killed steel
The machine is equipped with two movable booms (long and short), two pneumatic hammers (PRO-35 and SP-66A), two scoops (an excavator bucket and a scraper shovel), a two-pronged scarifier, and a suspension hook .
-
Advances in Civil Engineering II
Transport waste rock: the face of the waste rock loaded by the excavator within a three-party bucket hoist raised to the ground 10 meters platform by the seat hook turn gangue device plunged into the slide.
Indicates content that may require registration and/or purchase.