-
Supplier: DigiKey
Description: E-A-R ISOLOSS POLYURETHANE FOAM
- Bulk Density: 9.9987477 lbs/ft³
- Material / Composition: Polyurethane
-
Foams and Foam Materials - Closed-cell Polyurethane Dielectric Foam Material -- LAST-A-FOAM® RF-2204Supplier: General Plastics Manufacturing Co.
Description: LAST-A-FOAM® RF-2200 is an advanced dielectric material for use in radomes, antennas and other radio frequency (RF) communication systems. This series of Machin able, closed cell polyurethane foams provide an RF-transparent, low-loss protective layer for applications requiring
- Bulk Density: 4 lbs/ft³
- Tensile Strength: 78 psi
- Thermal Conductivity: 0.23000000000000004 BTU-in/hr-ft²-F
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
-
Supplier: General Plastics Manufacturing Co.
Description: chemical and solvent-resistant properties of polyurethane foams. A closed-cell material, it is easily bonded and will accept a variety of adhesives and coatings. LAST-A-FOAM® FR-4300 Heat-Formable Foam contains no chlorofluorocarbons. LAST-A-FOAM® FR-4300
- Bulk Density: 10 lbs/ft³
- Tensile Strength: 323 to 405 psi
- Thermal Conductivity: 0.268 BTU-in/hr-ft²-F
- Features: Board / Block
-
-
Supplier: General Plastics Manufacturing Co.
Description: With a superior, fine-cell structure the high-density polyurethane FR-4500 allows for easy finishing with almost any coating system. This foam can also be bonded with a wide variety of adhesive systems. Available in densities up to 50 lbs per cubic foot, thus allowing users to match
- Bulk Density: 40 lbs/ft³
- Tensile Strength: 2,692 to 2,782 psi
- Thermal Conductivity: 0.7440000000000001 BTU-in/hr-ft²-F
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
-
Supplier: General Plastics Manufacturing Co.
Description: The R-9300 Thermal Isolation block is a high-density rigid cellular polyurethane material designed to support heavy structural loads while insulating a building interior from the supporting ground. Cellular polyurethane is a naturul insulator and even at the high densities needed for
- Bulk Density: 40 lbs/ft³
- Tensile Strength: 1,900 to 2,200 psi
- Thermal Conductivity: 0.7000000000000001 BTU-in/hr-ft²-F
- Applications: Architectural / Construction, Structural / Composites
-
Foams and Foam Materials - Flexible Foam That Passes the Highest Flammability Standards -- Lux-GuardSupplier: NCFI Polyurethanes
Description: High-performance flexible foam that passes the highest flammability standards. Lux-Guard™ meets the stringent specifications that the industry demands. This high-density, high-support factor foam meets you and your customer’s demands for quality and comfort. In fact, the Ultracel
- Applications: Aerospace, Consumer / Furniture, Cushioning / Springs, Industrial OEM
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Foam Spray
- Features & Approvals: Chemical / Fuel Resistant, Flame Retardant
- Type: Flexible
-
Supplier: NCFI Polyurethanes
Description: DAX-Foam™ is the only choice when you need a highly flame-resistant flexible foam for transportation applications. By combining our high-resilient foams with patented fire-hardening technology, we have produced the premier flexible foam product for mass transit seating
- Applications: Aerospace, Automotive / Transportation, Industrial OEM
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Foam Spray
- Type: Flexible
- Features: Other
-
Supplier: Clark Foam Products Corp.
Description: Quality Polyurethane Foam Products As one of the most versatile foam materials ever created, polyurethane foam is used in hundreds of products to provide comfort, support, protection and safety. Polyurethane Foam can be adapted to meet the Fire
- Bulk Density: 1 lbs/ft³
- Applications: Acoustics / Sound Proofing, Consumer / Furniture, Cushioning / Springs, Filtration, Packaging / Casing, Sealing / Gasketing, Static / ESD Control
- Features & Approvals: Flame Retardant, Thermal Insulation, Waterproof
- Type: Open Cellular
-
Supplier: NCFI Polyurethanes
Description: Located in the center of the carpet-manufacturing world of Dalton, Georgia, Dalton Foam is recognized as the leader in the effort to make all carpet cushion products environmentally friendlier and healthier to consumers. Dalton Foam shares the same vision of padding the way toward a
- Applications: Cushioning / Springs, Industrial OEM
- Form / Shape: Extrusion Grade / Profile, Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Flexible
- Features: Other
-
Supplier: NCFI Polyurethanes
Description: TerraThane™ trench breaker spray foam is specially formulated for sandbag replacement. Spray applied foam breakers can be constructed much quicker than conventional sandbag breakers in most cases. A two component co-blown, polyurethane foam designed and used for
- Applications: Architectural / Construction, Structural / Composites
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Foam Spray
- Features: Other
- Material / Composition: Plastic / Polymer, Polyurethane, Thermoplastic
-
Supplier: All-Spec Industries
Description: Crisp for PIN insertion Low shedding, cross-linked urethane Non corrosive CFC FREE Nitrogen blown Black conductive: <105 ohms/sq. Engineered for pin insertion and retention
- Type: Closed Cellular, Flexible
- Features & Approvals: Electrically Conductive
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Material / Composition: Plastic / Polymer, Polyurethane, Thermoplastic
-
Supplier: Saint-Gobain Tape Solutions
Description: The Norseal PF Series are enhanced, micro-cellular polyurethane foam solutions for packaging of pouch and prismatic lithium ion cells. A range of products are available in this line as a result of working on many EV projects of varying designs and functional needs. Importantly, the
- Bulk Density: 12.5 lbs/ft³
- Use Temperature: -40 to 158 F
- Thermal Conductivity: 0.5546777010550664 BTU-in/hr-ft²-F
- Applications: Automotive / Transportation, Industrial OEM, Sealing / Gasketing
-
Supplier: Acoustical Solutions, Inc.
Description: AlphaComposites™ are available by the sheet or roll. There are many options when using these composites, such as varying thicknesses, melamine (Class 1 fire rated) or polyurethane foam, various facings (mylar, urethane, perforated vinyl, tedlar and more), peel and stick backings as
- Applications: Acoustics / Sound Proofing
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular
- Material / Composition: Plastic / Polymer, Polyurethane
-
Supplier: Acoustics First Corporation
Description: Every square is identical, allowing for seamless appearance on installation.
- Bulk Density: 2 lbs/ft³
- Tensile Strength: 20 psi
- Noise Reduction Coefficient (NRC): 0.8 to 1.05
- Applications: Acoustics / Sound Proofing
-
Supplier: Trelleborg Offshore
Description: Trelleborg has been manufacturing high performance tooling materials for more than 20 years. Through constant innovation and development, we have increased our range of epoxy-based tooling boards to cater for all needs, from light modelling work through to high performance carbon fibre component
- Bulk Density: 46 lbs/ft³
- Use Temperature: 392 F
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Type: Closed Cellular, Rigid, Syntactic
-
Supplier: U.S. Plastic Corporation
Description: .125" x 12" x 12" Black Very Firm Poron Microcellular Urethane Foam Sheet
- Material / Composition: Plastic / Polymer, Polyurethane
- Type: Rigid
-
Supplier: Porex
Description: Porex open-cell foam technology platform is developed using proprietary or customized blends of raw materials created through a clean polyurethane process without the use of catalysts. Different formulations offer wide-ranging densities, porosities, and levels of softness to meet our
- Applications: Filtration
- Type: Open Cellular
- Material / Composition: Polyurethane
-
Supplier: Total Plastics, Inc.
Description: High Density Urethane Foam with a High Coefficient of Surface Friction Available Uncoated or Adhesive-Coated One Side. Business Machine Foot Pads and Bumpers Houseware Foot Pads and Bumpers Industrial Equipment Foot Pads and Bumpers Electronics Foot Pads and Bumpers
- Material / Composition: Plastic / Polymer, Polyurethane
-
Supplier: FSI
Description: foam is also used by product manufacturers to provide structural support, sound dampening, vibration control and more. For a truly “green” product solution, we also offer our exclusive ecofoam™ rigid polyurethane foam system made with our environmentally friendly ecomate®
- Applications: Core Material
- Material / Composition: Plastic / Polymer, Polyurethane
- Type: Rigid
- Features & Approvals: Thermal Insulation
-
Supplier: U.S. Plastic Corporation
Description: .125" x 24" x 24" Black Very Soft Poron Urethane Foam Sheet
- Type: Flexible
- Material / Composition: Plastic / Polymer, Polyurethane
-
Supplier: Acoustical Solutions, Inc.
Description: thickness. Anechoic Foam Wedges can dramatically improve the accuracy of sound measurements by eliminating bounce-back sounds such as echo, feedback and resonance. Available in a white melamine Class 1 fire rated version or a polyurethane version in charcoal, beige, brown and
- Applications: Acoustics / Sound Proofing
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular
- Material / Composition: Plastic / Polymer, Polyurethane
-
Supplier: Saint-Gobain Tape Solutions
Description: Medium firmness, Micro-Cellular Polyurethane Foam Saint-Gobain Norseal K40 series is a medium deflection urethane foam with minimal compression set and low out-gassing that exceeds fogging requirements. Ideal for controlling unwanted energy. These special formulations protect
- Bulk Density: 20 lbs/ft³
- Tensile Strength: 3.77095782328712 psi
- Elongation: 380 %
- Tear Strength: 148.4638259 lbs/in
-
Supplier: U.S. Plastic Corporation
Description: .375" x 12" x 12" Black Soft Poron Microcellular Urethane Foam Sheet
- Type: Flexible
- Material / Composition: Plastic / Polymer, Polyurethane
-
Supplier: Acoustical Solutions, Inc.
Description: Sonex™ Mini is designed for use in environments where high frequency noise control is required. Its unique sculpted pattern allows for a maximum handling of high frequency sound waves. It is offered in two versions, the standard being a Willtec foam (part #MSO) which is class 1 fire rated and
- Bulk Density: 0.7 lbs/ft³
- Applications: Acoustics / Sound Proofing
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Type: Open Cellular
-
Supplier: Epoxies Etc...
Description: Epoxies, Etc's resins are used to protect, insulate, and conceal circuitry, components, and devices. These formulations were designed to satisfy the requirements of many demanding potting, encapsulating, and casting applications in the electronic, electrical, automotive, and aerospace industries.
- Bulk Density: 2.2 lbs/ft³
- Tensile Strength: 800 psi
- Thermal Conductivity: 0.121 BTU-in/hr-ft²-F
- Form / Shape: Casting Resin / Two-part (A+B Liquids)
-
Supplier: Acoustics First Corporation
Description: Composite foams combine BlockAid® Barrier, acoustical foam (either Polyurethane or FireFlex™) and a ¼" Foam/Barrier Decoupler. Composite Foam is used when you need increased noise absorption, sound transmission loss and/or vibration damping. Composite foams
- Noise Reduction Coefficient (NRC): 0.85
- Applications: Acoustics / Sound Proofing
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Type: Closed Cellular
-
Supplier: Porex
Description: Porex provides wound care dressing manufacturers with advanced dressing solutions that have increased absorptive capacity, greater tear strength, and high fluid retention under compression - without compromising softness and comfort. Our medical-grade foam-fiber hybrid material features a
- Applications: Aerospace, Automotive / Transportation, Industrial OEM, Medical
- Features & Approvals: Chemical / Fuel Resistant, Hydrophilic / Absorbent
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular
-
Supplier: IES2000
Description: Acousti-Foam acoustical foams are designed to provide maximum absorption of airborne sound with minimum thickness and weight. These flexible polyurethane open cell foam products are manufactured to optimize pore size, air flow resistance, and density. Sound energy,
- Applications: Acoustics / Sound Proofing
- Features & Approvals: Chemical / Fuel Resistant
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast), Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Flexible, Open Cellular
-
Supplier: Acoustical Solutions, Inc.
Description: Discover the secret of the Pyramids! Alpha Pyramid acoustical foam has a unique surface pattern that is matching and seamless when installed. With an NRC .70 - 1.05, the Alpha Pyramid acoustical foam is a powerful sound absorber that dramatically reduces echo, reverberation and
- Bulk Density: 2 lbs/ft³
- Applications: Acoustics / Sound Proofing
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Type: Open Cellular
-
Supplier: Acoustics First Corporation
Description: CUTTING WEDGE® CLASSIC can be installed to create seamless absorptive walls, and enhance imaging by reducing unwanted reflections.
- Bulk Density: 2 lbs/ft³
- Tensile Strength: 20 psi
- Noise Reduction Coefficient (NRC): 0.7 to 1.05
- Applications: Acoustics / Sound Proofing
Find Suppliers by Category Top
Featured Products Top
-
molding – involves creating a tool in the desired shape and then pouring the liquid thermoset resin into the mold. The polyurethane expands to fill the cavity during the reaction and becomes polyurethane foam. After the foam cures and hardens, it is removed from the mold and the tool is prepared to (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co. -
is suitable for your specific application. RIGID & FLEXIBLE POLYURETHANE FOAM AND BUILD-TO-PRINT COMPOSITE PARTS For over 75 years, we have focused on meeting the exacting requirements of engineers and (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
SEALS Primarily used in the aerospace industry, General Plastics’ Foam-Comb is a lightweight urethane seal and gap filler which serves as a flexible cushion between panels that expand and contract repeatedly. It is optimal for use as an aerospace and aviation interior material (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
over time. That requires a polyurethane foam that is always uniform in density, weight, thickness and cell structure. For absolute consistency and guaranteed performance, General Plastics LAST-A-FOAM® is unrivaled (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co. -
. Manufactured from polyurethane insulation foam and similar polymers, these panels deliver high thermal resistance per inch, making them one of the most effective solutions available. A standout option is the (read more)
Browse Building Insulation Materials Datasheets for General Plastics Manufacturing Co. -
many engineers may have never considered before is using high-performance polyurethane foam tooling for their proofs-of-concept, demo models, and one-off builds. Contrary to popular misconceptions, foam does not produce off-gassing, does not have cure inhibition issues, and is available in a wide (read more)
Browse Prototyping Services Datasheets for General Plastics Manufacturing Co. -
. “Aside from the excellent intumescing properties that we traditionally see with the foam, we also found that some plastic memory was retained by the crushed foam. So in addition to expanding intumescence, we experienced re-expanding foam as it was exposed to the flames,” said (read more)
Browse Flammability and Fire Testing Services Datasheets for General Plastics Manufacturing Co. -
large and heavy, additional manpower and resources are needed to handle and maneuver it around a factory floor. Plus, if the tool must be transported to different manufacturing facilities, shipping a heavier metal tool versus a lighter polyurethane foam tool will have different costs (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
, additional manpower and resources are needed to handle and maneuver it around a factory floor. Plus, if the tool must be transported to different manufacturing facilities, shipping a heavier metal tool versus a lighter polyurethane foam tool will have different costs. Project (read more)
Browse Tool and Die Makers Datasheets for General Plastics Manufacturing Co. -
. “Aside from the excellent intumescing properties that we traditionally see with the foam, we also found that some plastic memory was retained by the crushed foam. So in addition to expanding intumescence, we experienced re-expanding foam as it was exposed to the flames,” said (read more)
Browse Flammability and Fire Testing Services Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Flame‐retardant and mechanical properties of high‐density rigid polyurethane foams filled with decabrominated dipheny ethane and expandable graphite
Key words: rigid polyurethane foams ; expandable graphite ; decabrominated dipheny ethane; flame-retardant property; mechanical property .
-
Flame retardancy of whisker silicon oxide/rigid polyurethane foam composites with expandable graphite
Key words: polyurethane foams ; expandable graphite ; whisker silicon; flame retardant properties; mechanical properties .
-
Flame retardancy of hollow glass microsphere/rigid polyurethane foams in the presence of expandable graphite
Key words: polyurethane foams ; expandable graphite - hollow glass microsphere; flame retardant; mechanical properties .
-
Preparation of microencapsulated ammonium polyphosphate with carbon source- and blowing agent-containing shell and its flame retardance in polypropylene
In our previous work, APP particles had been successfully microencapsulated via surface polymerization process [21] and have been applied in flame- retardaning rigid polyurethane foam with expandable graph- ite .
-
Expandable graphite‐methyl methacrylate‐acrylic acid copolymer composite particles as a flame retardant of rigid polyurethane foam
Key words: core–shell composite particle; flame retardant; expandable graphite ; rigid polyurethane foam .
-
Flame retardancy of different‐sized expandable graphite particles for high‐density rigid polyurethane foams
Keywords: expandable graphite ; rigid polyurethane foam ; fire-retardant; microstructure .
-
Influences of coupling agent on thermal properties, flammability and mechanical properties of polypropylene/thermoplastic polyurethanes composites filled with ...
Dependence of flame- retardant properties on density of expandable graphite filled rigid polyurethane foam .
-
Solid State Science and Technology XXVI
[1] X.C. Bian, J.H. Tang, Z.M. Li, Z.Y.Yu & A.Lu, Dependent of flame-retardeant properties on density of expandable graphite filled rigid polyurethane foam , Applied Polymer Science 104 (2007)3347-3355.
-
Thermal degradation and flame retardancy of rigid polyurethane foams containing a novel intumescent flame retardant
Dependence of flame- retardant properties on density of expandable graphite filled rigid polyurethane foam .
-
Recent Advances in Elastomeric Nanocomposites
Bian, X.C., Tang, J.H., Li, Z.M., et al.: Dependence of flame-retardant properties on density of expandable graphite filled rigid polyurethane foam .
Indicates content that may require registration and/or purchase.