-
Supplier: Radwell International
Description: 2 15/16" MOUNTED SPHERICAL ROLLER BEARING, EXPANSION CAST STEEL 4-BOLT PILLOW BLOCK, PKEB22447FH 2 15/16 PILLOW BLOCK ROLLER BEARING,B22400 SERIES, SOLID-HOUSED PILLOW BLOCK, SPHERICAL ROLLER BEARING. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Spherical Roller Bearing
-
Supplier: RegalRexnord
Description: 1" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Expansion Pillow Block, Setscrew Locking, Clearance Seal
- Nominal Shaft / Bore Size: 1 inch
- Base to Bore Center Distance: 1.875 inch
- Center to Center Mounting Hole Distance: 5.5 inch
- Maximum Speed: 9,350 rpm
-
Supplier: RegalRexnord
Description: 2" Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal
- Nominal Shaft / Bore Size: 2 inch
- Base to Bore Center Distance: 3.5 inch
- Center to Center Mounting Hole Distance: 10.25 inch
- Maximum Speed: 4,950 rpm
-
-
Supplier: RegalRexnord
Description: 3" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Expansion Pillow Block, Setscrew Locking, Clearance Seal
- Nominal Shaft / Bore Size: 3 inch
- Base to Bore Center Distance: 4.5625 inch
- Center to Center Mounting Hole Distance: 12.25 inch
- Maximum Speed: 3,400 rpm
-
Supplier: RegalRexnord
Description: 15/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Expansion Pillow Block, Setscrew Locking, Clearance Seal
- Nominal Shaft / Bore Size: 0.9375 inch
- Base to Bore Center Distance: 1.875 inch
- Center to Center Mounting Hole Distance: 5.5 inch
- Maximum Speed: 9,350 rpm
-
Supplier: Emerson Bearing Co.
Description: M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.
- Nominal Shaft / Bore Size: 3 inch
- Base to Bore Center Distance: 3.25 inch
- Center to Center Mounting Hole Distance: 8.125 inch
- Bearing Type: Spherical Roller Bearing
-
Supplier: Emerson Bearing Co.
Description: M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.
- Nominal Shaft / Bore Size: 3 inch
- Base to Bore Center Distance: 3.25 inch
- Center to Center Mounting Hole Distance: 8.125 inch
- Bearing Type: Spherical Roller Bearing
-
Supplier: Radwell International
Description: PILLOW BLOCK BEARING, 1/2 INCH, REGREASABLE, NON-EXPANSION, BALL BEARING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: KG International FZCO
Description: Plummer Block Housings help to form Bearing units, with Self-aligning Ball Bearings and Spherical Roller Bearings. They permit flexibility in the choice of bearing, location on Shaft and lubrication. Made on modular princeiple using Cast Iron HT 200 JIS 5501, KG
- Nominal Shaft / Bore Size: 0.5 to 3 inch
- Base to Bore Center Distance: 1.375 to 3.25 inch
- Center to Center Mounting Hole Distance: 3.75 to 8.5 inch
- Bearing Type: Ball Bearing, Spherical Roller Bearing
-
Supplier: Timken Company (The)
Description: These bearings carry radial load only and can accommodate both expansion and contraction. The relative axial displacement of one ring to the other occurs with minimum friction while the bearing is rotating. Type N bearings may be used in one or two positions for shaft
- Outside Diameter: 3.149608 to 78.7402 inch
- Type: Cylindrical
-
Supplier: Radwell International
Description: PILLOW BLOCK BALL BEARING UNIT ,0.7500 IN BORE, CAST IRON MATERIAL, NORMAL DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
production faster. SDP/SI offers a wide range of miniature to small bearings available off-the-shelf. Miniature pillow block mounted ball bearings are lightweight, corrosion resistant, and double shielded. Perfect for (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
spherical bearings. Woodex can also source mounts for applications requiring mounted bearings in four styles: PILLOW BLOCK MOUNTED BEARINGS CENTER FLANGE MOUNTED BEARINGS (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
Materials In the Materials Industry, dimensional measurement can yield much knowledge of the properties of materials including wear characteristics, compressibility, and coefficient of thermal expansion. Customers such as ASML, Corning (read more)
Browse Thickness Gages Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Chemical Processing Department monthly report, June 1957
to be absorbed in the bearing pillow blocks rather than in the shaft expansion .
-
Engineers' Illustrated Thesaurus
ing pillow block ; nonexpansion type; used for higher speeds and shock loads (Medart); one nonexpansion type bearing should be used as an anchor bearing and the balance of bearings should be of the expansion type to provide for lineal expansion and contraction…
-
Raction Motor Bearing(Insulating Coating On Outer Race) from Xiamen Smark Imp. & Exp. Co., Ltd., China
CO., LTD.; XIAMEN SMARK BEARING MANUFACTURING CO., LTD.,; ZHEJIANG BAMA BEARING MANUFACTURING CO., LTD.,; LUOYANG SMARK BEARING INDUSTRY CO., LTD.,; CHANGZHOU GUOHAI BEARING CO., LTD.,.at present,we're competitive in providing super-high precision Spindle bearing, Ball screw support bearings, dental bearings, Pillow Block , EMQ precision deep groove ball bearing , thin-section angular contact ball bearing, full-filled cylindrical roller bearing, Slewing bearing, Motorcycle Connecting rod bearing, Water-pump bearing and gearbox bearing etc … Mining,Grass-cutter, Gearbox, Chain-saw etc., as a market driven enterprise, we are continually reviewing and expanding our product range to meet industry's demandings, not only for distributor customers, but also for OEM and MRO customers .
-
Mud-Pump Bearing from Xiamen Smark Imp. & Exp. Co., Ltd., China
CO., LTD.; XIAMEN SMARK BEARING MANUFACTURING CO., LTD.,; ZHEJIANG BAMA BEARING MANUFACTURING CO., LTD.,; LUOYANG SMARK BEARING INDUSTRY CO., LTD.,; CHANGZHOU GUOHAI BEARING CO., LTD.,.at present,we're competitive in providing super-high precision Spindle bearing, Ball screw support bearings, dental bearings, Pillow Block , EMQ precision deep groove ball bearing , thin-section angular contact ball bearing, full-filled cylindrical roller bearing, Slewing bearing, Motorcycle Connecting rod bearing, Water-pump bearing and gearbox bearing etc … Mining,Grass-cutter, Gearbox, Chain-saw etc., as a market driven enterprise, we are continually reviewing and expanding our product range to meet industry's demandings, not only for distributor customers, but also for OEM and MRO customers .
-
Oil-drilling Bearing from Xiamen Smark Imp. & Exp. Co., Ltd., China
CO., LTD.; XIAMEN SMARK BEARING MANUFACTURING CO., LTD.,; ZHEJIANG BAMA BEARING MANUFACTURING CO., LTD.,; LUOYANG SMARK BEARING INDUSTRY CO., LTD.,; CHANGZHOU GUOHAI BEARING CO., LTD.,.at present,we're competitive in providing super-high precision Spindle bearing, Ball screw support bearings, dental bearings, Pillow Block , EMQ precision deep groove ball bearing , thin-section angular contact ball bearing, full-filled cylindrical roller bearing, Slewing bearing, Motorcycle Connecting rod bearing, Water-pump bearing and gearbox bearing etc … Mining,Grass-cutter, Gearbox, Chain-saw etc., as a market driven enterprise, we are continually reviewing and expanding our product range to meet industry's demandings, not only for distributor customers, but also for OEM and MRO customers .
Indicates content that may require registration and/or purchase.