-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products Corporation (UAPC) provides a comprehensive line of standard breathing air compressor system products or custom-built designs. The two principle classifications of breathing air products are Low Pressure and High Pressure Breathing Air
- Discharge / Operating Pressure: 60 to 6,000 psi
- Power Source: AC Single Phase, AC Three Phase
- Features: Explosion Proof, Other
- Compressor Technology: Reciprocating Piston, Rotary Screw
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of air compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products (UAPC) has answered the call of the municipal fire market by supplying and servicing MAKO designed and manufactured products. Our product range includes breathing air compressor systems, air storage systems, and SCBA refilling stations to meet
- Discharge / Operating Pressure: 3,000 to 6,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: Diesel, Gasoline, Hydraulic
-
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of gas compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to 6000
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Senior Aerospace Metal Bellows
Description: motors Explosion-proof motors DC motors Variable speed motors 400 Hz aircraft motors Radiation resistant motors Double containment models that utilize a second bellows and welded housing as a redundant leak tight seal to the primary pumping bellows Typical Applications Ambient
- Discharge / Operating Pressure: 40 psi
- Flow Capacity: 3 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: Senior Aerospace Metal Bellows
Description: motors Explosion-proof motors DC motors Variable speed motors 400 Hz aircraft motors Radiation resistant motors Double containment models that utilize a second bellows and welded housing as a redundant leak tight seal to the primary pumping bellows Typical Applications Ambient
- Discharge / Operating Pressure: 40 psi
- Flow Capacity: 5 SCFM
- Horse Power: 0.75 HP
- Power Source: AC Single Phase
-
Supplier: Emerson Automation Solutions – Rosemount
Description: explosion proof Class 1, Division 1 - ideally suited for any high-risk application. Some of our proven installed applications include duct monitoring, battery rooms, engine rooms, compressor stations, high pressure hydraulic line monitoring, and HVAC air intake points to
- Sample Temperature: -40 to 167 F
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Measurement Type: Composition
- Display & Special Features: Digital Readout
-
Supplier: Larson Electronics LLC
Description: Explosion Proof Ventilator Fan / Blower with 25 foot Static Conductive Duct Fan Redirects Stale Air From Hazardous Location Areas. Ships with 25 foot static conductive duct. This explosion proof blower is unique because it is certified for all groups including
-
Supplier: Finish Thompson, Inc.
Description: combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit.
- Horsepower: 2 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Finish Thompson, Inc.
Description: interchangeable with motor selections Stainless steel construction When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit. ATEX certified models are available in the PFS Series tubes.
- Horsepower: 0.8 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Finish Thompson, Inc.
Description: solvents and flammables Tube interchangeable with motors CPVC, stainless steel or USDA sanitary constructions (STTS model) Unique lifting compressor design When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a
- Maximum Discharge Flow: 16 GPM
- Discharge Size: 1 inch
- Pump Type: Drum Pumps
-
Supplier: Ashcroft Inc.
Description: Steel Mills Water and Sewage Treatment Facilities Industrial Markets: Pumps, Compressors and Turbines Boilers and Burners Degreasers and Evaporators Recovery Systems Reverse Osmosis Systems / Filters Food Processing Ground Support Equipment Hydraulic and Lubrication Systems Heating and
- Features: Direct Immersion, Explosion Proof
- Poles: Double Pole, DP, Single Pole, SP
- Throws: Double Throw, DT
- Switch Type: Gas - Actuated / Vapor - Tension, Rod & Tube
-
Supplier: ABB Measurement & Analytics
Description: The SCC-C compressor type gas cooler is used to lower the dew point of humid sample gas to avoid condensation in the analyzers. An extremely stable and low gas dew point avoids water vapor cross-sensitivity and volumetric errors. Integrated Sample Gas Cooler Compressor sample gas
- Number of Inputs: 2 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 0.3 ±% FS
- Control Signal: Analog Voltage
-
Supplier: Analytical Technology, Inc.
Description: the explosion-proof housing. Units supplied with the integral display also contain a single alarm setpoint and relay for local alarm purposes. This integral relay is a latching alarm that can be reset with a magnetic tool without opening the enclosure. C12-17 transmitters can be
-
Supplier: Mile-X Equipment, Inc.
Description: local government agencies and approved businesses. Check out the other name brand manufacturers we have: OTC tools, Baldor bench grinders, Coats rim clamp tire changers, Prolink diagnostics, Oberg oil filter crushers, OTC shop press, Champion air compressors, Robinair HVAC tools, Handy
-
Supplier: Haida International Equipment Co., Ltd.
Description: cooling Controller: LCD touch screen, programmable control temperature and humidity,Can set different parameter for cyclic test Insulation material: 50mm high density rigid Polyurethane foam Heater Explosion-proof type :SUS#304 stainless steel fins radiator pipe heater
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Environmental Test Chambers and Rooms - Temperature and Humidity Test Environmental Climatic ChamberSupplier: Haida International Equipment Co., Ltd.
Description: humidity ,can set different parameter for cyclic test Insulation material: 50mm high density rigid Polyurethane foam Heater: Explosion-proof type SUS#304 stainless steel fins radiator pipe heater Compressor: France Tecumseh compressor Lighting: Heat resistance Temperature
- Temperature Range: -40 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
Find Suppliers by Category Top
Featured Products Top
-
final environmental control solution needed to dehumidify the ambient air in a single pass (versus re-circulating air) – which is a critical parameter for the fluid-bed coating process – in an explosion-proof environment. The Solution: We (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC -
Core Advantages of Explosion-Proof Oven 1. Strict Explosion-Proof Design for Absolute Safety Adopting a full-set explosion-proof (read more)
Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
Rosenberg’s explosion-proof evaporator fans are made safe for use in areas where there is danger of explosive atmospheres. Rosenberg Ex evaporator fans are motorized impellers designed specifically for Class 1, Division (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Explosion Proof HVAC: Mining and Drilling The Challenge: Air Innovations was asked to design a Class I Division I environmental control system (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Breathable Membrane Technology allowing air exchange while blocking water and contaminants (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Explosion-Proof Pressure and Temperature Switches Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
condensation can compromise seals, reduce reliability, and increase safety risks. This explosion-proof battery pack vent plug is engineered to protect critical enclosures by balancing internal pressure while (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Fuji Electric Launches New Explosion Proof Blower Fuji Electric launches our new model, the (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
, as well as individual solutions for research and development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors. Aerzen Rental (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
of ice, supply oxidizing air for power plants or start jets for aircraft turbines. Screw Compressors The all-round geniuses Unrivalled versatility. These two words describe in a (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp.
More Information Top
-
The Application of the Integrated Indicators Based on BP Neural Network in Colliery Equipment Safety Monitoring
Tunneling device is mainly used for excavated mine tunnel, Equipment condition monitoring indicators include seven key indicators TBM A21 ,Hydraulic Drill A22 , Explosion - proof air compressor (A23),etc..
-
Advances in Chemical Engineering: ICCMME 2011
SM explosion screw bolt proof air compressor .
-
Functional design criteria for Project W-252, Phase II Liquid Effluent Treatment and Disposal: Revision 1
It is anticipated the heater will require an explosion - proof There are two air compressors at 244-AR, the main compressor and the backup compressor. chilled system. cooling for the aftercooler or backup compressor, or both, from the existing closed-loop system …
-
CR4 - Thread: Compressing Methane
do i need to use an explosion proof motor/ compressor . this is an open air system. not in an enclosed building, where gases could build up to critical percenteges. ie: 5 to 15% range is needed for combustion.
-
CR4 - Thread: Can I use stun gun technology to build a hydrogen home furnace
This would be encased in an air tight metal container and hooked to an explosion proof compressor .
-
Hanford Laboratories monthly activities report, June 1963
… Snubber Installation Autoclave Installation for Zr-2 Fretting Corrosion Studies Revision of PRTR Exhaust Fan to Emergency Power No. 2 Exlde 125 V Battery Charger Explosion Proof Receptacle Outlet Helium Compressor Piping Modification for Snubber Installation Compressed Air Supply Revision Pressurizer to …
-
Sell ceiling fan capacitor
… capacitor,metal foil capacitor,metallized capacitor,self-healing capacitor,water pump capacitors,Polypropylene Film Capacitor,Aluminum capacitor,film capacitor,Zinc-aluminum capacitor,Pulse Capacitor,Shipment capacitor,Insert capacitors 250, Compressor Capacitor,Lighting capacitor, Air conditioner Capacitors, Explosion - proof capacitor,Aluminum electrolytic capacitors …
-
Compressors and Modern Process Applications
Machine Rated Power Rated Speed Rotor weight Axial load Driver Environment Process Bearing cavity Explosion proof Control cabinet Single-stage compressor 2,000 kW 3,000 rpm 870 kg 54,000 N Asynchronous motor Polyethylene Air No In safe area, 300 m …
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
& Steam jet air compressors are useful for supplying compressed air in an explosion hazardous area where electrical equipment would have to be of explosion proof construction and relatively expensive.
Indicates content that may require registration and/or purchase.