-
Supplier: Bionetics
Description: Rheotherm flow switches provide reliable switch protection in all types of liquid or gas service. From critical monitoring of extremely low flow process additives to loss of flow protection in large water or air lines, we can handle most flow switch
- Pipe Diameter: 0.0625 to 1 inch
- Velocity Flow Rate: 0.00416666666666668 to 333.333333333334 ft/sec
- Operating Temperature: 0 to 120 F
- Operating Pressure: 500 to 1,000 psi
-
Supplier: Bionetics
Description: Rheotherm flow sensing probes for duct gases are easy to install and provide long-term service with little or no maintenance. The output can be in mass, standard volume or velocity units. Options for hazardous locations (intrinsically safe/explosion-proof) are available.
- Air Velocity Range: 5 to 25,000 SFPM
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 0 to 120 F
- Measurement Type: Air Velocity, Air Volumetric Flow
-
Supplier: Cole-Parmer
Description: totally enclosed, fan-cooled (TEFC) motor or CSA-approved explosion-proof motor (rated for Class 1, Division 1, Group D conditions).
- Motor Speed: 3,450 rpm
- Motor Power: 0.25 HP
-
-
Supplier: Terra Universal, Inc.
Description: convenience or cleanliness. Air Showers and Tunnels supply concentrated Class 100, clean air flows to lift off contamination while an individual stands in, or walks through, a specially constructed air chamber. Whenever an automatic floor switch inside the unit is
- Door Width: 72 inch
- Number of Nozzles: 44
- Height: 90 inch
- Length: 96 inch
-
Supplier: Terra Universal, Inc.
Description: convenience or cleanliness. Air Showers and Tunnels supply concentrated Class 100, clean air flows to lift off contamination while an individual stands in, or walks through, a specially constructed air chamber. Whenever an automatic floor switch inside the unit is
- Door Width: 32 inch
- Number of Nozzles: 40
- Height: 90 inch
- Length: 84 inch
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Pneumatically Operated Switch Valve For the quick shut-off of consumer lines (de-energized close) or for opening bypass lines (de-energized open). § Deliverable with switching position de-energized open or de-energized close. § Optional with position indicator also for explosion proof
- Media: Air, Gas, Water
- Valve Type: Control Valves
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: spectrum based on a wide-ranging adjustment field. § 5 – 100 % of pump capacity § 50 – 100 % of design pressure Switching position: de-energized for opening. Also available for installation in explosion proof areas. Corrosion resistant materials of high quality. Special features § Long
- Media: Air, Gas, Water
- Valve Type: Control Valves
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: pipe CDA driver, 1/4″ SWG Pneumatic air source OD 150MM, silane 810m/hr; others 204m3/hr Cabinet ventilation Automatic switching, automatic purging, explosion-proof and anti-leaving cabinet, explosion-proof self-locking door, explosion-proof glass
- Application: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pneumatic air source OD 150MM, silane 810m³/hr; others 204m³/hr Cabinet ventilation OD 150MM, silane 810m³/hr; others 204m³/hr Standard equipment Automatic switching, automatic purging, explosion-proof and anti-leaving cabinet, explosion-proof self-locking door,
- Application: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: pressure holding HPN2,1/4”MVCJ Vacuum GN2.1/4” MVCJ VENT drain pipe 1/2” MVCJ Pneumatic air source CDA driver, 1/4″ SWG Cabinet ventilation OD 150MM, silane 810m³/hr; others 204m³/hr Standard equipment Automatic switching, automatic purging, explosion-proof and anti-leaving
- Application: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: pressure holding HPN2,1/4”MVCJ Vacuum GN2.1/4” MVCJ VENT drain pipe 1/2” MVCJ Pneumatic air source CDA driver, 1/4″ SWG Cabinet ventilation OD 150MM, silane 810m³/hr; others 204m³/hr Standard equipment Automatic switching, automatic purging, explosion-proof and anti-leaving
- Application: Gas
-
Supplier: Oil-Rite Corp.
Description: 1 HP, 1750 RPM, TEFC, explosion proof rated fan motor is operated by 3 phase power at 230/460V 60Hz. An explosion proof rated, UL/CSA approved temperature switch is located near the heat exchanger outlet and adjustable from 75° to 200° F. Additional controls include: · A
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Charles Ross & Son Company
Description: incorporated into the viscous bulk material and agglomerates are dispersed regardless of product flow characteristics. Designs for multiple planetary stirrers and disperser blades are available for more demanding applications. To date, ROSS has supplied over 2,000 of the model PDDM alone for
- Media Viscosity: 100,000 to 2,000,000 cps
- Capacity: 0.3342013656804607 to 100.26040970413821 cubic feet
- Motor Speed: 4 to 3,600 rpm
- Motor Power: 5 to 75 HP
-
Supplier: Cole-Parmer
Description: totally enclosed, fan-cooled (TEFC) motor or CSA-approved explosion-proof motor (rated for Class 1, Division 1, Group D conditions).
- Motor Speed: 3,450 rpm
- Motor Power: 0.25 HP
-
Supplier: Charles Ross & Son Company
Description: cosmetics. STANDARD FEATURES: Full vacuum change can design Air/oil hydraulic lift with two-hand operation air-powered controls for raising and lowering the mix can to and from the mixing position (80 - 100 psig air supply required) Integrated base design for mounting on table
- Capacity: 0.016710068284023036 to 0.6684027313609214 cubic feet
- Motor Speed: 10 to 320 rpm
- Motor Power: 0.5 to 2 HP
- Operating Condition: Batch Operation
-
Supplier: Oil-Rite Corp.
Description: system outlet ensures fluid flows in only one direction. · A bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI. · A stainless steel pressure gage displaying 0-60 PSI. · A steel needle valve located at the system outlet, used to adjust output oil flow.
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: the duplicate filter . An air cooled, explosion proof heat exchanger helps maintain a constant oil supply temperature. It removes approximately 8,500 BTU/Hr. Heaters can maintain a certain liquid temperature and assist in cold weather start-ups. This Circulating Oil System
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: RDM Industrial Products, Inc.
Description: The S-MAX-A BenchTop Airfoil Add-Air Fume Hood incorporates an Add Air (Make-up Air) System, which allows your air conditioned air to remain inside the building while air from outdoors is introduced through the add air plenum. This Fume Hood is ideal
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: RDM Industrial Products, Inc.
Description: air baffle system for fine tuning air control flexibility Removable front bypass panel (Optional louvered panel available for use with ceiling enclosure option) Lower Metal Air Foil (Optional Stainless) allows for smoother air flow and aids in the removal of heavy
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Features: Other
- Sash Options: Vertical Sash
-
Supplier: Oil-Rite Corp.
Description: is operated by single phase power at 115V/60Hz. An explosion proof rated, UL/CSA approved temperature switch is located near the heat exchanger outlet and adjustable from 75° to 200° F. Heaters can maintain a certain liquid temperature and assist in cold weather start-ups. This
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: RDM Industrial Products, Inc.
Description: Lower Metal Air Foil (Optional Stainless) allows for smoother air flow and aids in the removal of heavy fumes, which provides continuous air flow across the work surface with lower airfoil bypass, even with sash fully closed. Requires an exhaust control system (by
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
Find Suppliers by Category Top
Featured Products Top
-
reduce risks for the consumer. As a result of the quite sensitive conveying media, the choice of the process air generator – also with respect to explosion protection and safety (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
risks for the consumer. As a result of the quite sensitive conveying media, the choice of the process air generator – also with respect to explosion protection and safety – is of vital importance and must be selected to fit precisely. Demand for attributes such as robustness, reliability (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
drain pipe CDA driver, 1/4″ SWG Pneumatic air source OD 150MM, silane 810m/hr; others 204m3/hr Cabinet ventilation Automatic switching, automatic purging, explosion-proof and anti-leaving cabinet, explosion-proof self (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
charging and observation. An air/oil hydraulic lift with two-hand controls ensures safe, controlled operation while explosion-proof limit switches prevent operation unless the stirrers and mix can are properly positioned. The mix can is fabricated with a heating/cooling jacket and fitted with (read more)
Browse Laboratory Mixers Datasheets for Charles Ross & Son Company -
204m³/hr Standard equipment Automatic switching, automatic purging, explosion-proof and anti-leaving cabinet, explosion-proof self-locking door, explosion-proof glass observation window, leakage alarm, remote cut-off, negative pressure alarm (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Pneumatic air source OD 150MM, silane 810m³/hr; others 204m³/hr Cabinet ventilation OD 150MM, silane 810m³/hr; others 204m³/hr Standard equipment Automatic switching, automatic purging, explosion-proof and (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Tube filling should not be your bottleneck. ProSys tube fillers have the flexibility to run a variety of tube sizes and styles. Combination metal and plastic capability, hot air sealing, and custom seal and trim profiles help you switch quickly between SKUs without sacrificing presentation (read more)
Browse Filling Machines Datasheets for Prosys -
Product Overview The MIV-SNAP-16 is a waterproof, breathable, and explosion-proof valve designed to protect battery packs from failure under abnormal operating conditions. During normal operation, the valve's waterproof and breathable membrane keeps the internal and (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
-wing anchor agitator, powered by a 10 HP explosion-proof motor, provides continuous movement of high-viscosity materials, while a 12” diameter high-speed disperser, driven by a 20 HP explosion-proof motor, induces vigorous turbulent flow at a speed range of 160–1,600 rpm. Capable of (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
terminal boxes, dust proof boxes, waterproof boxes and explosion proof boxes for hazardous areas. Digital controllers are used to display ambient and target temperatures of your solution. They contain (read more)
Browse Temperature Controllers Datasheets for WATTCO
More Information Top
-
FEASIBILITY STUDY REPORT FOR THE 200-ZP-1 GROUNDWATER OPERABLE UNIT
The typical packed tower air stripper includes a spray nozzle at the top of the tower to distribute contaminated water over the packing in the column, a fan to force air countercurrent to the water flow , and a sump at the bottom .... Auxiliary equipment that can be added to the basic air stripper includes an air heater to improve removal efficiencies, automated control systems with sump-level switches and safety features (e.g … high-sump-Ievel switches, and explosion - proof components), and air emission…
-
air source water heater - offers from air source water heater manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Paddle Flow Switch, Explosion Proof Flow Switches , Inline Paddle Flow Switches ]. .... Sell Heat Pump Double As Air Conditioner Water Heater .
-
Seed Conditioning, Volume 2: Technology-Parts A & B
Sometimes, a scalper was used after the decorticator, installed in the same room with the decorticator, and the seed material flowed directly into the scalper before going to the air -screen cleaner. .... Adequate uninterrupted electric power from a dust- and explosion - proof electrical system, with a safety over-ride switch at a convenient location on the machine, was used.
-
High voltage technique
…distribution 147 double layer 212, 213, 316 DP value induced 441 wire of lackisolierter 317 wire explosion 558 rotary current free line 66 triple … gas 191 compressed gas switches 204, 517 pressure-gelling … pressure chamber 518 compressed air switches 517 compressed air … 13, 110 electrostatic voltmeter 386 element 117 elementary charge 5 sensitivity 417 sensitivity detection 432 empirical parameters…
-
Hanford Laboratories monthly activities report, June 1963
…of the PRTR Control Room Recorder Ammeter Installation for Primary Pumps Deionized Water System Inlet Gas Seal Replacement Backup Emergency Pump Low Speed Controllers E-7 Replacement and Air Supply Adjustment Helium Compressor … 13.8 EYeMotor Operated Switches Refrigerative Cooling of Stack .... Provide Separate Emergency Backup Water for FEEF Flow Monitor Tubing Snubber Installation Autoclave Installation for Zr-2 Fretting Corrosion Studies Revision of PRTR Exhaust Fan to Emergency Power No. 2 Exlde 125 V Battery Charger Explosion Proof Receptacle Outlet Helium Compressor Piping…
-
Water Encyclopedia 5 Volume Set
Aeration tanks strip volatile compounds by bubbling air into a tank (diffused aeration) through which contaminated water flows , and their profiles are much lower. .... Equipment that can be added to the basic air stripper includes an air heater to improve removal efficiencies and automated control systems with sump level switches and safety features, such as differential pressure monitors, high sump level switches, and explosion - proof components.
-
Synthesis of a system for monitoring oxygen concentration in working area air
where D is the inner diameter of the delivery tubes; L1, L2 are the lengths of the delivery tubes (between the measurement points and the gas analyzers); and V is the volume flow rate of the air flow booster. .... The system having a measurement point switching device has only one electrochemical gas analyzer (Fig. 1c). .... As in the preceding case, the gas analyzer, sampling device, and measurement point switching device can be placed outside the explo- sion -risky areas and need not be of the explosion- proof makeup.
-
Design and testing of a facility to study mixing augmentation in reacting flows
(f) key switch -- restricts H2 and N2 usage to authorized tests. .... Some hardware components in the combustion facility gas flow system deserve special mention with reference to safety .... First, explosion - proof solenoid valves were chosen to direct the flow because of their inherent safety features. .... valves were included throughout the system to prevent hydrogen contamination of either the nitrogen or air lines.
Indicates content that may require registration and/or purchase.