-
Supplier: Mencom Corporation
Description: These Explosion-Proof Cable Glands are made of Nickel Plated Brass and are for potentially explosive areas according to EN 50014 and EN 50019. The type of protection is EExd e II-increased safety. There is excellent strain relief, a wide clamping range, and a torsion
- Mounting Size: 1.00393755 inch
- Opening Diameter: 0.4330711 to 0.6299216 inch
- Material: Brass
- Features: Cable & Wire
-
Supplier: Mencom Corporation
Description: Type of protection EExd e II - increased safety. Permanent ambient temperature -50ºC to +55ºC (-58ºF to +131ºF). Protection type is IP 66 according to EN 60529. Certificate of conformity: PTB-No.
- Mounting Size: 1.00393755 inch
- Opening Diameter: 0.3149608 to 0.6692917 inch
- Features: Cable & Wire, Other
-
Supplier: Newark, An Avnet Company
Description: ADE4M203SSN EXPLOSION-PROOF CABLE BUSHINGS/GLAND, 316L STAINLESS STEEL
-
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Armoured EX Cable Gland Product details Materials: copper or stainless steelFeatures: With reliable installation, good protection and explosion-proof function.Applications: The product suitable for clamping and fixing steel wire knit of armoured cable. There is EX
- Features: Cable & Wire
- Material: Stainless Steel
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Double Sealed Armoured Cable Gland Product details Materials: BrassThread: G(PF)Features: With reliable installation, good protection and explosion-proof function.Applications: The product suitable for clamping and fixing steel wire knit of armoured cable.
- Material: Brass
- Features: Cable & Wire
-
Supplier: Baumer Ltd.
Description: Two electrical outputs are available : internal terminal strip with cable gland or 1/2 NPT conduit fitting with wires output.
- Working Pressure Range: 0 to 5,801.508 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -4 to 212 F
- Pressure Measurement: Absolute, Gauge
-
Weight Indicators - Explosion Proof Scale -- IND131xx-IND331x packaged terminals for hazardous areasSupplier: Mettler-Toledo Technologies GmbH
Description: areas, and in Division 2, Zone 2 hazardous areas. The enclosure is ATEX/IECEx certified for Zone 22 (dust) hazardous areas. Cable entry points can be either conduit hubs for use in the U.S., or ATEX-approved glands for European applications. Load cells in hazardous areas In
- Features: Hostile Environment
-
Supplier: LAPP
Description: SKINTOP® K-M/KR-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class ”e” security. It is recommended for use in the chemical and petrochemical industry, mobile offshore, and marine
- Opening Diameter: 0.078 to 1.773 inch
- Pressure Rating: 145.0377 psi
- Temperature Range: -4 to 176 F
- Features: Cable & Wire, Other
-
Supplier: Radwell International
Description: EXPLOSION PROOF CABLE GLAND CONNECTOR, 2 IN NPT, BRASS PLATED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: icotek GmbH
Description: The Cable Entry System KEL-DPF was developed particularly for routing and sealing (IP66/IP68) supply cables into an electronic enclosure or machine. Due to the flexibility and unique pyramid shape, cable entry and positioning is much easier compared to using conventional
- Number of Cables: 1
- Cable Diameter: 0.1181103 to 2.1653555 inch
- Circular Hole Diameter: 1.5354339 to 3.0314977 inch
- Number of Pipes: 1
-
Supplier: icotek GmbH
Description: Product description The Cable Entry System KEL-DPZ is designed for routing standard cables (without connectors). The KEL-DPZ products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small
- Number of Cables: 4 to 78
- Cable Diameter: 0.05905515 to 0.87401622 inch
- Circular Hole Diameter: 1.7322844 to 2.4803163 inch
- Number of Pipes: 4 to 78
-
Supplier: TE Connectivity
Description: Body Features Body Material : Anodized Aluminum Configuration Features Electrical Connection : Screw Terminal with Cable Gland Electrical Characteristics Supply Voltage Range (VDC) : 24 Mechanical Attachment Pneumatic Connection : 1/4" NPT Operation/Application Operational Use
- Power: 24 volts
- Valve Type: Solenoid Valves
-
Supplier: BARTEC
Description: The iSOLATE-CT is an explosion proof connector transit, designed for use with the iSOLATE501 range of galvanic RF isolators to enable quick and simple wireless deployments in hazardous areas. When fitted to an explosion proof enclosure containing the Extronics iSOLATE501,
- Connector Type: Circular / Cylindrical Connector
-
Supplier: FLUX-GERÄTE GMBH
Description: stripped for cleaning with a minimum of effort Pump Type: F 430 S-41/38 in stainless steel 316 L / 316 Ti Immersion length: 1000 and 1200 mm Motor Type: Commutator motor Type F 460 Ex, 460 Watt, II 2 G EEx de IIC T6 with power supply cable, 5 m long, and safety plug
- Pump Type: Drum Pumps
-
Description: explosion-proof wiring gland external to the devices. Two standard configurations are available pre-assembled from the factory: Linear and Parallel. Other custom configurations are available to meet unique project requirements. Some restrictions apply: contact our Technical
-
Supplier: Advanced Sensor Technologies, Inc.
Description: locations as well as Explosion-Proof controller suitable for use in hazardous Class I, Division I EX rated locations. Lower cost instrumentation options also exist for use in safe non-hazardous locations as well as blind installations if no local display is required. Available in smart
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 to 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Advanced Sensor Technologies, Inc.
Description: system ready for plug and play field commissioning right out of the box. ASTI supplied HMI & PLC include options for advanced smart touchscreen controllers with full remote access suitable use in for Class I, Division II hazardous locations as well as Explosion-Proof controller
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
Find Suppliers by Category Top
Featured Products Top
-
the terminal PCB board. Multiple indicator options are available. For more information on Bonomi EX Series explosion proof limit switches or other Bonomi products, contact Bonomi North America at (704) 412-9031 or visit online at http://www.bonominorthamerica.com. (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
Offshore oil and gas platforms demand connector technologies that not only ensure reliable power and data transmission but also prevent ignition in explosive environments. In this article, PEI-Genesis product expert Isaac Noble explores the engineering behind explosion-proof connectors (read more)
Browse Electrical Connectors Datasheets for PEI-Genesis -
Amphenol Amphe-EX™ Explosion-Proof Connectors PEI-Genesis showcases Amphenol Amphe-EX™ explosion-proof circular connectors, engineered for safe and (read more)
Browse Electrical Connectors Datasheets for PEI-Genesis -
flexibility, supporting integrated connectors, cable shielding or armor, strain relief, and labeling options. They can also be combined with hermetic feedthroughs to create hybrid or explosion-proof solutions. With capabilities including pressures up to 15,000 psi, temperatures from 4 K to 200°C, and (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Product Overview The MIV-TINY-15 is a tiny, low-profile plastic snap-in vent in the Milvent Plastic series, designed as a waterproof, breathable, and explosion-proof valve for battery pack protection where space is limited. How It Works (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
Product Overview The MIV-SNAP-16 is a waterproof, breathable, and explosion-proof valve designed to protect battery packs from failure under abnormal operating conditions. During normal operation, the valve's waterproof and breathable membrane keeps the internal and (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
maximum durability, ensuring seamless integration into your existing systems. Safety and Compliance: Safety is paramount. FM approves our heat trace systems for ordinary and hazardous locations. For classified areas where explosion-proof solutions are required, we offer ATEX and IECEx certifications. Trust Gaumer to keep your operations safe and compliant. (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
-temperature protection, compressor overload cut-off, and diagnostic alarms. • Customizable Configurations: Available in internal capacities ranging from 80L to walk-in sizes, with optional cable access ports and explosion-proof provisions. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
BMRX-300 is designed to provide security from system power failure, easy access to all components, and reliable performance. It features the same explosion-proof housing that is standard on every BinMaster paddle-level switch. The BMRX is cost-effective and the easiest-to-implement solution for reliable (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
@milvent.com. Manufacturing Capability Shenzhen Milvent Technology Co., Ltd. was founded in 2013 and specializes in the R&D, production, and sales of waterproof and ventilation solutions, including breather plugs, pressure relief valves, ventilation cable glands, and battery pack exproof valves (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
More Information Top
-
Cable Glands
• Explosion proof cable glands are designed for some level of explosion safety.
-
CR4 - Thread: Cable Gland in IIC Area for Exn Motor
I have never seen the explosion proof cable gland suitable only for gas group IIA and IIB.
-
How progressing standards lead to confusion with ATEX certification
Fig. 2 Explosion proof cable gland But, how autonomous is the function of a cable gland?
-
Review of Wire and Cable Applications, Practices and Installations on Offshore Floating Oil and Gas Platforms in the Gulf of Mexico
Figure 4B Enhanced Unarmored Marine Cable Gland , Explosion Proof .
-
Case Histories In The Europe/Africa Area Demonstrate Improved Capabilities Of Fiber-Optic Video Camera Technology
The cable enters an explosion proof box through cable glands where a fiber optic receiver is placed.
-
CR4 - Thread: Transmitter Cable Entry
I dont prefre conduit solution, I prefer armoured cables with cable glands even in the explosion proof solutions as well as the IS systems.
Indicates content that may require registration and/or purchase.