Products/Services for Explosion Proof Duct Smoke Detectors
-
Smoke Detectors - (261 companies)Smoke detectors are designed to sense the products of combustion. They are designed for commercial, industrial or residential applications. There are four basic types of smoke detectors: Stand-alone devices Detection systems or components...MarketDetector StyleTechnology -
Heat Detectors - (105 companies)Related Information. CR4 Community --How to Identify the Heat Detector and Smoke Detector?. Engineering360 --Smoke Detectors Information. Engineering360 --Fire Alarm Control Panels Information... -
Explosion Proof Heaters - (49 companies)Explosion proof heaters are constructed with housings that can withstand explosions, protecting the materials being heated. This classification may also include housings, which can withstand sparking and flames. Industrial heaters perform many... -
Explosion Proof Pumps - (94 companies)Explosion proof pumps prevent internal or external explosions by enclosing parts that could ignite either the transfer media or the surrounding atmosphere. Explosion proof pumps are pumps specially designed to enclose parts of the pump that could... -
Temperature Sensors - (625 companies)Work?. The way a temperature sensor works depends upon the physical property that is measured. Sensor options include thermocouples, resistance temperature detectors (RTDs), thermistors, and bimetal switches. Each is described below. Selection Criteria... -
Duct Heaters - (99 companies)The depth of the duct required for heater installation. Image Credit: Tempco. Features. Features common to duct heaters include explosion proof, hazardous location and UL approved. Explosion-proof heaters are designed to withstand explosions...
-
Flame Detectors - (183 companies)...delays and automatic self-tests, explosion-proof enclosures, and integral air conditioning systems. Related Information. CR4 Community --Flame Detector Orientation Check. Engineering360 --Heat Detectors Information. Engineering360 --Fire Alarm...
-
Batteries - (1829 companies)...are commonly available in a variety of sizes, including AAA, AA, C and D. 9-Volt or PP3 batteries consist of six individual 1.5 V cells within a can. They are typically used in smoke detectors, alarms, and other consumer products. Various Sizes...
-
Wiring Ducts - (190 companies)Wiring ducts are rigid trays typically used as raceways for cables and wires within electrical enclosures. Wiring ducts are rigid trays typically used as raceways for cables and wires within electrical enclosures. Wiring ducts, along with conduit...
-
Fume and Smoke Collectors - (67 companies)...an environment. They are used in applications where there is no specific source of the smoke or fumes or where the use of ducts and source-capture arms is limited. Source collectors are designed with ducts and arms to capture and filter air...
Product News
-
Vaughan Company
Custom Explosion-proof Pumps Vaughan Co., Inc. manufactures custom explosion-proof pumps to match your specifications. (read more) -
Guangdong Atmars Industry Co., Limited
Explosion-Proof Industrial Oven Handling solvent-rich materials involves serious safety risks, as traditional ovens may trigger explosions or excessive internal pressure, endangering operators and disrupting production. This explosion-proof oven provides superior safety and performance: Triple explosion-proof design: explosion-proof port, reinforced door locks, and pressure leakage valves. Accurate temperature control: RT+20 C to 200 C, fluctuation +-0.3 -0.4 C, uniformity <= +-1.5 C, heat-up time <= 40?min. Durable... (read more)Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
Bonomi North America, Inc.
Explosion-Proof Electric Actuators New Bonomi EAX Series explosion-proof electric actuators for industrial ball valves are approved for Class I, Division 1; Class I, Zone 1; and Class II, Division 1 locations. They offer a wide range of torque outputs and are ISO 5211 compliant. Bonomi North America has introduced a new range of heavy-duty explosion proof electric actuators for use in NEMA 4X, 7, 8 and 9 applications. They are CSA certified. Available as quarter-turn or fail-safe spring return, Bonomi EAX Series explosion-proof... (read more)Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
Guangdong Atmars Industry Co., Limited
Explosion-Proof Oven Core Advantages of Explosion-Proof Oven. 1. Strict Explosion-Proof Design for Absolute Safety. Adopting a full-set explosion-proof structure, including explosion-proof door, explosion-proof electrical components (heater, fan, controller), and built-in pressure relief device. All parts are strictly tested and certified to meet national and international explosion-proof standards, which can effectively prevent sparks, high temperature and static electricity from igniting flammable and explosive... (read more)Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
Fuji Electric Corp. of America
5HP Explosion Proof Blower 10 HP, 230/460 3 phase. This blower is used in explosion proof industrial fans and ventilation components for various applications such as grain storage and processing facilities, chemical production facilities, paint booths,paint and solvent storage facilities, oil refineries, petrochemical facilities and more! Check out the industries we serve!. More About Fuji Electric. Did you know that Fuji Electric started manufacturing electrical machinery in 1924? Built its first hydraulic turbine... (read more)Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
Rosenberg USA
Explosion Proof Evaporator Fans Rosenberg 's explosion-proof evaporator fans are made safe for use in areas where there is danger of explosive atmospheres. Rosenberg Ex evaporator fans are motorized impellers designed specifically for Class 1, Division 2 hazardous locations, such as refineries or chemical storage. The new fans are available in sizes 400mm, 450mm and 500mm, offering airflow from 3,000 to 6,500 CFM. They are designed, manufactured and tested to meet applicable standards, including EN 1127-1, EN 13463-1, EN... (read more)Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
POSITAL B.V.
ATEX Explosion Proof Encoders . Certified for Underground Mines (Group I) and Other Industries (Group II). Housing Material: Aluminum, Stainless Steel (303 AISI), Stainless Steel (316 AISI). Ex-proof "d " Flameproof Enclosure. Different Mounting and Coupling Options Available. Removable Connection Cap. Resolution up to 16 bit, Revolution up to 14 bit. Variety of Communication Interfaces. Analog (4-20mA, 0-5V, 0-10V, 0.5-4.5V, 0.5-9.5V). CANopen. DeviceNet. EtherNet/IP. PROFIBUS. SSI. Applications. Oil and Gas. Mining... (read more)Browse Absolute Rotary Encoders Datasheets for POSITAL B.V. -
Bonomi North America, Inc.
Explosion Proof Limit Switches through the terminal PCB board. Multiple indicator options are available. For more information on Bonomi EX Series explosion proof limit switches or other Bonomi products, contact Bonomi North America at (704) 412-9031 or visit online at http://www.bonominorthamerica.com. (read more)Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
Pyromation
Explosion-Proof Thermocouple Sensor for HazLoc Explosion-proof (XP) thermocouples and RTDs are thermocouples designed for use in hazardous locations in refineries, storage facilities and gas processing plants that use thermocouples. These thermocouple sensors are built to extinguish flames inside the device, eliminating the potential of the thermocouple to ignite flammable mixtures in the surrounding atmosphere. Depending on the construction desired, these Thermocouple Sensors are FM and CSA approved for installation in Class I, Division I... (read more)Browse Thermocouple Temperature Probes Datasheets for Pyromation -
Pyromation
Explosion-proof (XP) Thermocouples and RTDs Explosion-Proof RTD & Thermocouple Assemblies with Thermowells are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependant on connection head type, meet XP Class I Division I & II; Groups A, B, C, D; DIP Class II Division I; Groups E, F, G; Class III; Type 4/4X. The required thermowell is available in standard... (read more)Browse Thermocouple Temperature Probes Datasheets for Pyromation
-
Detectors / Line
Net Safety's Millennium Series Airborne Particle Monitor (APM) and Oil Mist Detector is an explosion - proof , infrared detector designed to monitor ambient air for particulate matter such as smoke , oil mist, carbon, dust or ash. Some of our proven installed applications include duct monitoring, battery rooms, engine rooms, compressor stations, ...
-
Particle Detector
Net Safety's Millennium Series Airborne Particle Monitor (APM) and Oil Mist Detector is an explosion - proof , infrared detector designed to monitor ambient air for particulate matter such as smoke , oil mist, carbon, dust or ash. Some of our proven installed applications include duct monitoring, battery rooms, engine rooms, compressor stations, ...
-
Infrared / Monitoring / Line
Net Safety's Millennium Series Airborne Particle Monitor (APM) and Oil Mist Detector is an explosion - proof , infrared detector designed to monitor ambient air for particulate matter such as smoke , oil mist, carbon, dust or ash. Some of our proven installed applications include duct monitoring, battery rooms, engine rooms, compressor stations, ...
-
States > Florida > State > Administrative Weekly > 2002 > [2002 FL Register faw08302002] 08/30/2002
Smoke detection devices are not required in 100 percent outside air supply ducts . Rooms for air handling equipment with detectors on supply and return air ducts which do not use … Explosion - proof detectors shall be installed in flammable storage rooms.
-
States > Florida > State > Administrative Weekly > 2002 > [2002 FL Register faw12202002] 12/20/2002
Smoke detection devices are not required in 100 percent outside air supply ducts . Rooms for air handling equipment with detectors on supply and return air ducts which do not use … Explosion - proof detectors shall be installed in flammable storage rooms.
-
Fire Alarm System Components - Security Alarms and Warnings - Grainger Industrial Supply
○ Duct Smoke Detector Controller (2 ○ Explosion Proof Speaker/Amplifier (1 .
-
States > Florida > State > Administrative Weekly > 2002 > [2002 FL Register fw07122002] 07/12/2002
Smoke detection devices are not required in 100 percent outside air supply ducts . Rooms for air handling equipment with detectors on supply and return air ducts which do not use … ee) Explosion - proof detectors shall be installed in flammable storage rooms.
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(103046359,2,'moistener',n,1,0). s(103046571,1,'damp- proof _course',n,1 … … 1,0). s(103065842,2,'single_dwelling',n,1,0). s(103065946,1,' detector ',n,1 … … 1,0). s(103095384,3,'garbage_disposal',n,1,0). s(103095517,1,'disrupting_ explosive ',n,1 … … 1,0). s(103135119,1,'duckpin',n,1,0). s(103135238,1,' duct ',n,3 … … 4,44). s(103222008,1,'fire_alarm',n,2,0). s(103222008,2,' smoke _alarm',n,1 …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(103161016,2,'moistener%1:06:00::'). sk(103161228,1,'damp- proof _course%1:06:00 … … 00::'). sk(103180865,2,'single_dwelling%1:06:00::'). sk(103180969,1,' detector %1:06:00 … … 00::'). sk(103212114,3,'garbage_disposal%1:06:00::'). sk(103212247,1,'disrupting_ explosive %1:06:00 … … 00::'). sk(103253279,1,'duckpin%1:06:00::'). sk(103253398,1,' duct %1:06:00 … … 00::'). sk(103343737,1,'fire_alarm%1:06:00::'). sk(103343737,2,' smoke _alarm%1:06:00 …
-
Building Codes Illustrated: A Guide to Understanding the 2012 International Building Code
… 152) above the floor • Door in open position must not obstruct either of the duct openings. • Smoke - proof enclosure is to be separated from the remainder of the building by a 2-hour fire barrier constructed per … … except for the required egress door, which must be self-closing or automatic-closing by actuation of a smoke detector . Smoke and heat vents allow products of combustion or explosion to vent from the building and minimize …
Indicates content that may require registration and/or purchase.