-
Environmental Test Chambers and Rooms - Temperature and Humidity Test Environmental Climatic ChamberSupplier: Haida International Equipment Co., Ltd.
Description: humidity ,can set different parameter for cyclic test Insulation material: 50mm high density rigid Polyurethane foam Heater: Explosion-proof type SUS#304 stainless steel fins radiator pipe heater Compressor: France Tecumseh compressor Lighting: Heat resistance Temperature
- Temperature Range: -40 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Haida International Equipment Co., Ltd.
Description: treatment 5. Space and other products to detect the quality of use Standard Features Internal dimension (W*D*H) : 600*800*850mm External dimension (W*D*H) : 800*1380*1730mm Temperature range: -70~+150℃ Temperature fluctuation: ±0.5℃ Temperature uniformity: 2℃ Humidity range:
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Terra Universal, Inc.
Description: Three levels of monitoring and control help you meet critical performance requirements in your new cleanroom. For existing cleanrooms, a monitoring system can be retrofitted using one of Terra's Retrofit Kits. Control console provides room-by-room monitoring and control of fan/filter
- Environment Controlled: Air Quality, Humidity, Pressure, Temperature
- Application: Cleanroom, Explosion Proof
-
-
Supplier: Henkel Corporation - Industrial
Description: hours at room temperature and contains no carcinogens. Typical Applications: Motor applications Assembling or repairing: pumps, fans, lighting, electrical connectors, sensors, and probes, or whenever chemical resistance or explosion-proof seals are required.
- Viscosity: 24,000 cP
- Thermal Conductivity: 1.25 W/m-K
- Chemical System: Epoxy (EP)
- Features: Leveling / Filling Compound
-
Supplier: CO2Meter.com
Description: The Methane (CH4) Combustible Fixed Gas Detector (PX2-1-2-P3400-A-01) is designed for continuous monitoring of CH4 gases between 0-100% LEL and vapors in hazardous areas of zones 1 and 2. This detector is an explosion-proof fixed CH4 gas detector, based with a 4-20 mA / RS485 Modbus
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Combustible Gas, Methane (CH4) / Natural Gas
- Features: Other
-
Supplier: CO2Meter.com
Description: The Carbon Dioxide (CO2) Combustible Fixed Gas Detector (PX2-1-2-I464-C-01) is designed for continuous monitoring of CO2 gases between 0-5000ppm and vapors in hazardous areas of zones 1 and 2. This detector is an explosion-proof fixed CO2 gas detector, based with a 4-20 mA / RS485
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Carbon Dioxide (CO2), Combustible Gas
- Features: Other
-
Supplier: CO2Meter.com
Description: The Propane (C3H8) Combustible Fixed Gas Detector (PX2-1-2-P3480-A-01) is designed for continuous monitoring of C3H8 gases between 0-100% LEL and vapors in hazardous areas of zones 1 and 2. This detector is an explosion-proof fixed C3H8 gas detector, based with a 4-20 mA / RS485 Modbus
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Combustible Gas
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
UE’s Applied Sensor Technologies division is adding three FM certified explosion-proof styles to its temperature sensor portfolio. The styles are available as a 100Ω RTD or mineral insulated thermocouple. FM certification for hazardous areas applies to the (read more)
Browse RTD Temperature Transmitters Datasheets for United Electric Controls Company -
microcomputer temperature control system and high-sensitivity thermocouple sensors, the oven achieves precise temperature regulation with a control range of RT+10? to 200? (customizable up to 400?) and temperature accuracy of ±1?. The forced convection circulation system with explosion-proof fan (read more)
Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
Explosion-Proof Pressure and Temperature Switches Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Pyromation manufactures a line of explosion-proof temperature sensors that carry North American and international certifications/approvals for use in Hazardous Locations. Learn More (read more)
Browse RTD Temperature Transmitters Datasheets for Pyromation -
Conax Technologies’ Ex/MBS Series miniature bearing sensors are explosion-proof rated Conax Technologies’ Ex/MBS Series explosion-proof rated miniature bearing sensors feature an exclusive redundant seal technology that raises the bar for safety, performance (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
Pyromation manufactures a line of explosion-proof temperature sensors that carry North American and international certifications/approvals for use in Hazardous Locations. Learn More (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Pyromation -
specific temperature and/or humidity conditions. Applications include, but are not limited to, shelf life testing, stability testing, pharmaceutical, packaging, life science, biomedical storage, research, and more. Stability rooms are available in temperature and/or humidity with a temperature (read more)
Browse Stability Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
terminal boxes, dust proof boxes, waterproof boxes and explosion proof boxes for hazardous areas. Digital controllers are used to display ambient and target temperatures of your solution. They contain (read more)
Browse Temperature Controllers Datasheets for WATTCO -
Rugged weather-tight or explosion proof temperature switches are designed for freeze protection of piping and vessels. A 22A/480 VAC micro-switch provides control of heat tracing (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
supplier offering technology and materials science resources to find outstanding and tailored sensors for the various building automation applications. IST AG is today a one-stop shop for temperature, humidity, flow and differential pressure sensors and therefore an ideal partner to (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division
More Information Top
-
Pure and Iso-Butyl Methyl Ketone Treated Multi-Walled Carbon Nanotubes for Ethanol and Methanol Vapor Sensing
The focal reason is fiber optic sensors are immune to elec- tromagnetic interference, explosion proof , small size, light weight, compact, flexible, room temperature operation and low cost [9].
-
Safety management on fire emergency response by VESDA applications at semiconductor plants
In firefight and protection were all of addressable fire alarm system and types of detector included differential sensor, constant temperature sensor , photo-electronic smoke detecting sensor, ion type smoke detecting sensor, explosion – proof smoke detecting sensor. .... required under domestic fire fight act, VESDA was installed to key areas (clean room , electrical room, computer…
-
New Potting Material Withstands Exposure To Harsh Chemicals
This material cures in approximately 2 hours at room temperature and contains no carcinogens, ensuring worker safety. .... In addition to motor applications, Loctite E-40EXP is suitable for assembling or repairing pumps, fans, lighting, electrical connectors, sensors , and probes, or whenever chemical resistance or explosion - proof seals are required.
-
Two-Dimensional Transition-Metal Dichalcogenides
In single-layer graphene’s band structure, the lin- ear dispersion at the K points gives rise to novel phenomena, such as the anomalous room - temperature quantum Hall effect, and opened up a new category of Fermi-Dirac physics. .... and graphene- based materials have been proposed for a host of applications ranging from high- speed electronic and optical devices, energy generation and storage, hybrid materi- als, chemical sensors , and even DNA sequencing, and a variety of proof -of-concept devices have .... The success of graphene generated explosive interest in other two-dimensional materials, where use of different elements…
-
Hydraulic Equipment and Support Systems for Mining
We can use explosion - proof camera, O2, CO and CO2, CH4, temperature and humidity sensors to collect the information such as real-time image, temperature, humidity, gas parameters, and the information can be transmit from the sensors of external detection device to … cable in drill at the same time and to the terminal in dispatching room through the switch…
-
An Intelligent Modular Array System for the Monitoring of VOCs in the Environment
The layout of the sensor laboratory is shown in Figure 12. .... For purposes of safety, the lab was equipped with explosion proof fume hoods, with charcoal scrubbed exhaust. .... The room was designed with negative pressure and an independent air conditioning system to allow precise control of room temperature and humidity.
-
Oxygen Handling and Cooling Options in High Temperature Electrolysis Plants
xAn adequate number of sensors are installed to ensure the sensing of flammable gas or vapor in … building should not have any electrically heated parts or components outside of explosion - proof enclosures that may operate at a temperature equal to or above … the Advanced Test Reactor uses a hydrogen gas detector in the battery bank room , where the lead…
-
Health monitoring with optical fiber sensors: from human body to civil structures
In medical applications where an OFS is connected to a life-supporting device, the EMI immune fiber sensor increases the overall reliability in an environment with strong EMI background such as in surgical rooms crowded with various electrical equipments. .... unique advantage for instance, for hot spots monitoring in high-power electric transformers monitored with temperature OFS. .... By design, OFS are intrinsically safe and naturally explosion proof , making them particularly suitable for health monitoring applications of risky civil structures such as gas pipelines12 or chemical plants.
-
Asynchronous electric motors for variable-frequency electric drives of drilling rigs
The motor is equipped with a built-in pulse velocity sensor intended for operation with a frequency con- verter; it is designed in the explosion - proof embodi- ment and belongs to the enhanced reliability against explosion category (explosion-proof category F according … and cold climate and climatic embodiment of MCL2 (UKhL2) according to GOST 15150-69 (installation in an enclosed space with natural ventilation without artificially adjusted climatic conditions where temperature and humidity variations and … e.g., a metallic room with thermal insulation (in…
-
Carbon Nanotube Gas and Vapor Sensors
SE sensors often operate at temperatures between several hundred to over 10008C, whereas CNT-based sensors show effective analyte sensitivity at room temperature . .... First, it is an intrinsic safety advantage, because it reduces the risk of explosion in the presence .... For example, typical MOS sensors require explosion- proof housings if they are to be used for detecting…
Indicates content that may require registration and/or purchase.