-
Supplier: Cole-Parmer
Description: • UL-Listed for Class 1, Group D hazardous locations Safely use this explosion-proof hot plate where flammable gases or vapors can produce explosive or ignitable mixtures—ideal for evaporating volatile organic solvents and heating lacquers. |Thermostat maintains temperature to within
- Operating Temperature: 428 F
- Heater Type: Aluminum
-
Supplier: Fluke
Description: The Fluke 568 Ex Intrinsically Safe Infrared Thermometer is the one product you can use in Class I Div 1 and Div 2 or Zone 1 and 2 hazardous environments anywhere in the world. Whether you work in petroleum, chemical, oil and gas, or pharmaceutical environments, the 568 Ex allows you to carry
- Display / Scale Characteristics: Celsius, Fahrenheit
- Features: Explosion Proof
-
Supplier: ThermoProbe, Inc.
Description: The TL1-W thermometer is intended to be used anywhere a precision glass stem thermometer or other type thermometer may be used. The TL1-W incorporates glass thermometer simplicity and reliability with the ease of a digital display. Like precision mercury
- Sensed Temperature: 14 to 320 F
- Diameter or Width Range: 0.187401676 to 0.250000135 inch
- Sensitive Length: 7.87402 inch
- Reference Resistance: 100 Ohms (Most Common)
-
-
Description: climate condition. This makes it ideal for confirming compliance with government-set flaring time limits. Key Features Flame detection up to 400 m Detection of hydrocarbon as well as hydrogen flames CSA/US and ATEX explosion-proof housing Safety and environmental protection Automatic
- Maximum Response Time: 0.01 seconds
- Maximum Detector Range (Sensitivity): 1,312.33595800525 ft
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current
-
Description: Algorithm (PULSAR 4 Advanced Only) Explosion-Proof Certification II 2G EX d IIB +H2 T4, IECEx, ATEX, FM (US and CDN) plus additional regional certifications Integrated power supply, capable of operating with 24VDC/120/230VAC RS485 Interface, HART protocol (PULSAR 4 Advanced only)
- Temperature Range: 662 to 3,632 F
- Response Time: 50 to 120,000 milliseconds
- Operating Temperature: -40 to 199.4 F
- Electrical Output: Current
-
Supplier: Pyromation
Description: available with or without process mountings and with aluminum or stainless steel explosion-proof connection heads. Resistance temperature detectors (RTDs), also known as resistance thermometers, accurately sense process temperatures with an excellent degree of repeatability and
- Sensed Temperature: -200 to 600 F
- Diameter or Width Range: 0.125 to 0.375 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: Pyromation
Description: with aluminum or stainless steel explosion-proof connection heads. Resistance temperature detectors (RTDs), also known as resistance thermometers, accurately sense process temperatures with an excellent degree of repeatability and interchangeability of elements. The RTD is
- Sensed Temperature: -200 to 600 F
- Diameter or Width Range: 0.25 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: Pyromation
Description: Explosion-Proof, Spring-Loaded RTDs are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on
- Sensed Temperature: -200 to 600 F
- Diameter or Width Range: 0.25 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: Oil-Rite Corp.
Description: 1 HP, 1750 RPM, TEFC, explosion proof rated fan motor is operated by 3 phase power at 230/460V 60Hz. An explosion proof rated, UL/CSA approved temperature switch is located near the heat exchanger outlet and adjustable from 75° to 200° F. Additional controls include: · A
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Pyromation
Description: back of this section. The RTD assemblies are supplied with a 316 stainless steel sheath in several diameters. Resistance temperature detectors (RTDs), also known as resistance thermometers, accurately sense process temperatures with an excellent degree of repeatability and interchangeability
- Sensed Temperature: -328 to 399.2 F
- Diameter or Width Range: 0.125 to 0.5 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
-
Supplier: Oil-Rite Corp.
Description: explosion proof enclosures. A dial thermometer displaying 0° to 250° F. (2) temperature transmitters, one located inside the reservoir and one near the system outlet. (2) stainless steel pressure gages, located after the pumps, near the system outlet, displaying 0-400 PSI. A 10”
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: and out at 130° F. The 1 HP, 1725 RPM, TEFC, explosion proof rated fan motor is operated by 3 phase power at 208-230/460V 60Hz. A thermostatic control valve is used to control the system outlet oil temperature. Additional controls include: · A bronze check valve located at the system
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: explosion-proof rated fan motor is operated by 3 phase power at 230/460V 60Hz. Heaters can maintain a certain liquid temperature and assist in cold weather start-ups. This Circulating Oil System features a 3 kilowatt screw plug immersion type heater. The heater is mounted on the side
- Features: Adjustable Volume
- Feed Type: Circulating Oil
Find Suppliers by Category Top
Featured Products Top
-
The Aluminium Magazine is your one-stop guide to our solutions for non-contact temperature measurement in the aluminium industry.
(read more)
Browse Industrial Thermometers Datasheets for LAND -
Smarter Thermal Control for the Die Casting Industry Now More Modular and Precise than Ever
(read more)
Marposs is proud to unveil the third generation of Total Thermal Vision (TTV), the most advanced thermal control system for the die casting industry. The new TTV brings unparalleled accuracy, increased modularity, and cutting-edge digital integration to modern foundries.
Browse Industrial Thermometers Datasheets for Marposs Corp -
Combining EtherNet/IP, REST API, web server, Modbus TCP, image streaming, analogue and alarm outputs within one device, SPOT+ makes non-contact temperature measurement accurate, flexible and easy to use.
(read more)
Browse Industrial Thermometers Datasheets for LAND -
Watch>>FACTS - Thermal Imaging Vs Handheld Non-Contact Thermometers (read more)
Browse Industrial Thermometers Datasheets for LAND -
Innovative features make the SPOT+ the pyrometer of choice for critical applications where temperature accuracy matters. A wide range of hardware features and factory automation protocols available as standard.
(read more)
Browse Industrial Thermometers Datasheets for LAND -
For precise and stable temperature measurements in industrial processes, Micro-Epsilon has developed the three new pyrometers thermoMETER UC, SE and FI. They offer first-class temperature compensation and signal quality, optimum adaptability for OEM series applications as well (read more)
Browse Industrial Thermometers Datasheets for Micro-Epsilon Group -
The LSP-HD 60 provides high-definition temperature monitoring to detect early defects in blown-film extrusion. With fast, precise thermal imaging, it identifies uneven cooling before it impacts quality. Paired with the SPOT+ M3-5 pyrometer, it delivers complete thermal visibility, enabling faster adjustments, reduced waste, and consistent film performance.
(read more)
Browse Infrared Thermometers Datasheets for LAND -
them out for O-rings, and it started looking more positive. Out-of-process cooling: To speed up the time between measurements, we added a rapid cooling system that flushed air directly over the thermometer module. It worked brilliantly, but only outside the (read more)
Browse Infrared Thermometers Datasheets for LAND -
AMETEK Land has released its latest animation which will help furnace operators ensure the safe installation and accurate operation of a borescope.
(read more)
Browse Infrared Thermometers Datasheets for LAND -
portable non-contact thermometers are the ideal solution for accurate temperature (read more)
Browse Infrared Thermometers Datasheets for LAND
More Information Top
-
Digital Thermometers
An explosion proof thermometer is a device that can withstand an explosion of gases within it and prevent the explosion of gases surrounding it due to sparks, flashes, or the explosion of the container itself, and maintain an external temperature, which will …
-
Temperature Measurement 2nd Edition
It is also possible to build explosion - proof manometric thermometers because of the nature of their functional principle.
-
Determination of Temperture Rise of Induction Motors
thermometers in explosion - proof motors .
-
Industry News: Testing Characterization (February 2009)
Bomb- proof thermometer measures the heat of explosions A high-speed thermometer that can measure the temperature inside explosions without being damaged has reportedly been developed at the National Physical Laboratory in England.
-
On-line Infrared Process Signature Measurements Through Combustion Atmospheres
In the initial installation, shown in Figure 7, the sensing heads of both the spectral scanning radiometer and the radiation thermometer were installed in an explosion - proof container close to the outside of the reactor chamber.
-
Scientists design bomb-proof thermometer to measure the heat of explosions | EurekAlert! Science News
Public Release: 8-Oct-2008 Scientists design bomb- proof thermometer to measure the heat of explosions .
-
Scientists Design Bomb-Proof Thermometer To Measure The Heat Of Explosions
Scientists Design Bomb- Proof Thermometer To Measure The Heat Of Explosions .
-
10.15.08 -- Feature Article: Scientists Design Bomb-Proof Thermometer To Measure The Heat Of Explosions
10.15.08 -- Feature Article: Scientists Design Bomb- Proof Thermometer To Measure The Heat Of Explosions .
-
Infrared / Thermometers / Detection
The heart of the system is the QUASAR Model 8100PM-EXP multi-wavelength, non-contact infrared thermometer which can be removed from the explosion proof housing for repairs or replacement, leaving intact all wiring and alignment of system.
-
Infrared / Monitoring / LumaSense Technologies
The heart of the system is the QUASAR Model 8100PM-EXP multi-wavelength, non-contact infrared thermometer which can be removed from the explosion proof housing for repairs or replacement, leaving intact all wiring and alignment of system.
Indicates content that may require registration and/or purchase.