-
Supplier: Acromag, Inc.
Description: One XMC mezzanine module slot 3/4-length Non-Intelligent carrier card PCIe x8 interface Acromag’s APCe8775 carrier card interfaces an XMC mezzanine module to a PCI Express bus in a PC-based desktop computer system. The APCe8775 is a PCIe bus adapter board that allows a PC
- Module Voltage: -12 V, 12 V, 3.3 V
- Carrier Class: Non-intelligent Carrier
- Features: Other
-
Supplier: Broadcom Inc.
Description: The PCI Express (PCIe) 3.0 LPe16002B Gen 5 Fibre Channel (16GFC) Host Bus Adapter (HBA) provides outstanding input/output operations per second (IOPS) performance—20% more than other Gen 5 HBAs, plus lightning fast response times and 4x better IOPS performance per watt making it the
- Number of Terminating Connections: 1
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: QLogic Corporation
Description: set of features that enhance system virtualization. In addition, the 8200 Series Adapters leverage QLogic's existing Fibre Channel and iSCSI drivers, making the adapters the most dependable and battle-hardened Converged Network Adapters on the market. The QLogic 8200 Series
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
-
Supplier: QLogic Corporation
Description: virtualized environments, the 41000 Series Adapters provide Universal RDMA protocols as well as NPAR, VXLAN/NVGRE/GENEVE and SR-IOV to boost server CPU efficiency and maximize application performance. The FastLinQ 41000 Series Intelligent Ethernet family includes 25GbE and 10GbE
- Protocol / Network: Gigabit Ethernet
- Features: Other
- Port Type: RJ-45
-
Supplier: QLogic Corporation
Description: Fibre Channel Adapters have the unique capability of transforming from a 16Gb Fibre Channel Host Bus Adapter to a 10GbE Converged Network Adapter that supports NIC, FCoE, and iSCSI traffic. Based on QLogic’s I/OFlex technology, the adapter’s flexibility simplifies and
- Data Rate: 16,000,000 kbps
- Protocol / Network: Fibre Channel
- Features: Other
-
Supplier: Broadcom Inc.
Description: The Emulex LPe15004 is an Advanced-8 8Gb Fibre Channel (8GFC), quad-port, low-profile Host Bus Adapter (HBA) featuring a PCI Express (PCIe) 3.0 interface. It delivers breakthrough 8GFC I/O operations per second (IOPS) performance and advanced features such as T10 Protection Information
- Number of Terminating Connections: 4
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: Broadcom Inc.
Description: The PCI Express (PCIe) 3.0 LPe16000B Gen 5 Fibre Channel (16GFC) Host Bus Adapter (HBA) provides outstanding input/output operations per second (IOPS) performance—20% more than other Gen 5 HBAs, plus lightning fast response times and 4x better IOPS performance per watt making it the
- Number of Terminating Connections: 21 to 1
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: Broadcom Inc.
Description: The PCI Express (PCIe) 3.0 LPe16002B Gen 5 Fibre Channel (16GFC) Host Bus Adapter (HBA) provides outstanding input/output operations per second (IOPS) performance—20% more than other Gen 5 HBAs, plus lightning fast response times and 4x better IOPS performance per watt making it the
- Number of Terminating Connections: 2
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: QLogic Corporation
Description: Access (RDMA) over converged Ethernet (RoCE), iSCSI, Fibre Channel over Ethernet (FCoE), and data center bridging (DCB). They also support PCI Express (PCIe) Gen 3, along with embedded virtual bridging and other switching technologies for virtual machine (VM)-to-VM switching. FastLinQ 41000
- Data Rate: 10,000,000 to 25,000,000 kbps
- Protocol / Network: Gigabit Ethernet
Find Suppliers by Category Top
More Information Top
-
Human Research Facility Workstation
… Signal Processor EIDE: Enhanced Integrated Drive Electronics EMI: Electromagnetic Interface EXPRESS : EXpedite PRocessing of Experiments … … PCMCIA: Personal Computer Memory Card International Association PU: Panel … … RTV: Room Temperature Vulcanization SCSI : Small Computer System Interface … … Generator VGA: Video Graphics Adapter VME: Virtual Machine Environment …
-
Virtualization of Local Computer Bus Architectures Over the Internet
These docks and expansion chassis may be populated with any of the myriad of widely available PCI Express or PCI/PCI-X [1][8][11] bus adapter cards . The adapter cards may be storage oriented (i.e. Fibre Channel [15], SCSI [4] ), video processing, audio …
-
Shopping In RAID & Storage Controllers - Big Bruin
IBM 46M0831 - Serial Attached SCSI , Serial ATA/600 - PCI Express x8 - Plug-in Card - RAID Support - 0, 1, 10 RAID Level The ServeRAID M1015 SAS/SATA Controller for IBM System x is an entry-level 6 Gbps SAS 2.0 PCI Express 2.0 … The adapter has two internal mini-SAS connectors to drive up to 32 devices and supports the …
-
Shopping In RAID & Storage Controllers - Big Bruin
EMC LSI00138 - Logic LSISAS3801E 8 Port SAS Controller (2 x SFF-8088 SAS 300 Serial Attached SCSI External) The LSI SAS3801E card enables large-scale direct attach storage (DAS) arrays through eight external 3 Gb/s mini-SAS ports. The host bus adapter drives external server storage RAID and non-RAID enclosures with unprecedented throughput by connecting an eight-lane 2.5 Gb/s PCI Express bus with two external x4 SFF-8088 mini-SAS connectors.
-
Shopping In RAID & Storage Controllers - Big Bruin
• ATTO Technology ExpressSAS R608 SAS RAID Controller - Serial Attached SCSI Serial ATA/600 - PCI Express 2.0 x8 - Plu ATTO Technology ESASR608000 - g-in Card (0, 1, 4, 5, 6, 10, 50, JBOD, 60, 40, DVRAID RAID Level - 512 MB) The ExpressSAS R608 SAS/SATA RAID adapter provides high-performance parity RAID protection to direct attached SAS and SATA JBOD storage.
-
Shopping In RAID & Storage Controllers - Big Bruin
• ATTO Technology ExpressSAS R608 SAS RAID Controller - Serial Attached SCSI Serial ATA/600 - PCI Express 2.0 x8 - Plu ATTO Technology ESASR608000 - g-in Card (0, 1, 4, 5, 6, 10, 50, JBOD, 60, 40, DVRAID RAID Level - 512 MB) The ExpressSAS R608 SAS/SATA RAID adapter provides high-performance parity RAID protection to direct attached SAS and SATA JBOD storage.
-
Shopping In Network Adapters - Big Bruin
In addition, help ensure high performance for your applications with the ability to offload FCoE and Internet SCSI (iSCSI) protocol processing to the adapter . Product Description: QLogic QLE2562 - host bus adapter Device Type: Host bus adapter Form Factor: Plug-in card - low profile Interface (Bus) Type: PCI Express 2.0 x8 Ports: 8Gb Fibre Channel x 2 Dimensions (WxDxH): 6.6 in x 2.5 in …
-
Shopping In RAID & Storage Controllers - Big Bruin
IBM 46M0831 - Serial Attached SCSI , Serial ATA/600 - PCI Express x8 - Plug-in Card - RAID Support - 0, 1, 10 RAID Level The ServeRAID M1015 SAS/SATA Controller for IBM System x is an entry-level 6 Gbps SAS 2.0 PCI Express 2.0 … The adapter has two internal mini-SAS connectors to drive up to 32 devices and supports the …
-
Shopping In RAID & Storage Controllers - Big Bruin
• ATTO Technology ExpressSAS R680 SAS RAID Controller - Serial Attached SCSI Serial ATA/600 - PCI Express 2.0 x8 - Plu ATTO Technology ESASR680000 - g-in Card (0, 1, 4, 5, 6, 10, 50, JBOD, 60, 40, DVRAID RAID Level - 512 MB) The ExpressSAS R680 SAS/SATA RAID adapter provides high-performance parity RAID protection to direct attached SAS and SATA JBOD storage.
-
Shopping In RAID & Storage Controllers - Big Bruin
• ATTO Technology ExpressSAS R680 SAS RAID Controller - Serial Attached SCSI Serial ATA/600 - PCI Express 2.0 x8 - Plu ATTO Technology ESASR680000 - g-in Card (0, 1, 4, 5, 6, 10, 50, JBOD, 60, 40, DVRAID RAID Level - 512 MB) The ExpressSAS R680 SAS/SATA RAID adapter provides high-performance parity RAID protection to direct attached SAS and SATA JBOD storage.
Indicates content that may require registration and/or purchase.