-
Supplier: Century Spring Corp.
Description: Spring Anchors are produced exclusively by Century Spring and can be the quickest, most efficient and economical way to secure the ends of an extension spring. They are low cost, adjustable, rugged and easy to use. These time-saving devices put your
- Hole Size (Diameter): 0.17 inch
- Length: 1.63 inch
- Types: Spring Anchors
-
Supplier: Reid Supply
Description: Spring Anchors are a quick, efficient, and economical way to secure the ends of extension springs. These anchors allow you to adjust and fine tune extension spring loads easily while saving time. . 300 Stainless Steel .63 in long Spring
- Hole Size (Diameter): 0.05 inch
- Length: 0.63 inch
- Types: Spring Anchors
-
Supplier: Miller Fall Protection / Honeywell
Description: The 20-ft. (6 m) fiberglass pole and spring-loaded hook is ideal for use with climbing ladders and towers. Installs fall arrest systems up to 20 ft. (6 m) from ground level to angle iron, piping and related structures. 400 lbs. (181.4 kg) maximum capacity.
- Type: Anchorage Connectors
-
-
Supplier: Kelco Industries
Description: Maximum vibration absorption Longest cycle life Soft spring rate Ease of installation and maximum safety Keflex™ Bellows-Type Pump Connectors are designed to compensate for multi-plane axial, lateral and angular movement in non-torsional applications. They are intended for use in both suction
Find Suppliers by Category Top
More Information Top
-
A Comparison of Feedback Linearization and Singular Perturbation Techniques for the Control of Flexible Joint Robots
The flexible joint consists of two alulminum plates joined by extension springs anchored to adjustable mounts which allow the joint stiffness to be varied.
-
Control of industrial robots that have transmission elasticity
The flexible joint consisted of two aluminum plates coupled together by extension springs anchored on the plates.
-
Performance evaluation of micromechanical binary phase-only holographic optical elements
By alternating element ro- tations (see Figure a), it is possible to share anchors and extend springs across opposing sides of each element.
-
A portable borehole extensometer and tiltmeter for characterizing aquifers
Reducing the air pressure in the cylinder causes the spring to extend the anchor bar and press it and the opposing frame against the borehole wall.
-
SPACE Conferences & Exposition > Gravity Independent Climbing Robot: Technology Demonstration and Mission Scenario Development (AIAA 2013-5409)
The anchor uses steel extension springs for compli- ance, and can be constructed of materials that withstand the harsh environment of space.
-
Use of a Fullbore-Access Level 3 Multilateral Junction in the Orinoco Heavy Oil Belt, Venezuela
The tieback is anchored by the extended recoil spring .
-
Video Capsule Endoscopy
A bio-inspired earthworm-like intestine robot was presented by Kim et al. (Fig. 51.2e) [21, 22]; it works with cyclic compression/ extension SMA spring actuators and with anchoring systems based on directional microneedles.
-
Capsule Endoscopy: From Current Achievements to Open Challenges
A bio-inspired earthworm-like intestine robot was presented by Kim et al. [40], [41]; it works with cyclic compression/ ex- tension SMA spring actuators and with anchoring systems based on directional micro-needles [Fig. 3(d)].
Indicates content that may require registration and/or purchase.