-
Supplier: Lift Products, Inc.
Description: cover Gas Assist Spring Handle Low Battery Interrupt Options Traction Drive Tire Extra Wide Carriage Extra Long or Short Forks Sideshift (MXCB33 Only)
- Type: Stacker / Walkie
-
Supplier: Lift Products, Inc.
Description: Constant travel speed to throttle position Automatic resetting circuit breaker Vertically mounted drive motor Lift, lower, tilt, extend, shift in handle Bolt-on high visibility I-beam construction Dual lifting chains Class two ITA fork carriage with 36” tall LBR Two piece power head
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 12-Point, Binding Head, Black Oxide, Button Head, Cap Screw, Chrome, Dry Wall Screw, Fillister Head, Flat Head, Galvanized, Hex Socket / Allen, Hexagon Head, Lag Screw, Machine Screw, Nickel Plated, Other, Oval Head, Pan Head, Philips / Frearson, Phosphate, Round Head, Self Drilling / Thread Cutting
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
-
Supplier: National Bolt & Nut Corporation
Description: overstated. National Bolt & Nut’s selection of bolts is wide-ranging and able to suit most any requirement that you may have. The options in bolt selection are nearly endless: full or partial threading, square head or hex head, carriage bolts, plow bolts, or
- Bolt Type: Carriage Bolt
- Fastener Standards: DIN
- Metric: M10, M12, M6, M8
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: square head or hex head, carriage bolts, plow bolts, or tapping bolts, and metric or standard sizes, to name a few. Ribbed neck bolts are also available, and most of these products conform to ANSI B18.5 dimensional standards.
- Length: 0.75 to 3 inch
- Inch: 1/4", 3/8", 5/16", 7/16"
- Fastener Standards: ASME / ANSI
- Bolt Type: Carriage Bolt
-
Supplier: National Bolt & Nut Corporation
Description: importance of using the proper bolts cannot be overstated. National Bolt & Nut’s selection of bolts is wide-ranging and able to suit most any requirement that you may have. The options in bolt selection are nearly endless: full or partial threading, square head or hex
- Length: 0.75 to 10 inch
- Inch: 1/2", 1/4", 3/4", 3/8", 5/16", 5/8"
- Bolt Type: Carriage Bolt
- Material: Steel
-
Supplier: Long-Lok Fasteners Corporation
Description: materials, finishes, and sizes. The useful temperature range of Dyna-Thred II fasteners is limited only by the physical characteristics of the parent bolt material. From cryogenic applications to sustained high temperatures, Dyna-Thred II fasteners stay locked in. Maintains minimum torque
- Inch: # 10, # 6, # 8, 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: Binding Head, Bristol Spline, Button Head, Cap Screw, Fillister Head, Hex Socket / Allen, Other, Philips / Frearson, Round Head, Slotted, Truss Head
- Bolt Type: Carriage Bolt, Hexagon Bolt / Tap Bolt
- Material: Hardened Steel, Steel
-
Supplier: Long-Lok Fasteners Corporation
Description: Dri-Loc® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly process,
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: Cap Screw, Machine Screw
- Bolt Type: Carriage Bolt, Hexagon Bolt / Tap Bolt
- Metric: M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M3, M3.5, M4, M5, M6, M8
-
Supplier: Long-Lok Fasteners Corporation
Description: Long-Lok strip fasteners are manufactured by forming a narrow longitudinal slot long enough to assure engagement with the female thread in an otherwise normal bolt or screw, and compressing a special locking material in the slot. The resiliency of the locking insert holds it in
- Length: 0.125 to 0.75 inch
- Inch: # 0, # 1, # 10, # 2, # 3, # 4, # 6, # 8, 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: Cap Screw, Machine Screw
- Bolt Type: Carriage Bolt
-
Supplier: Long-Lok Fasteners Corporation
Description: The patented Dual-Lok process is designed specifically for use in higher temperature applications. Using Vespel™ inserts as its locking element, Dual-Lok fasteners have the capability to withstand high to low temperature cycling (-450°F to +500°F; -268°C to + 260°C) throughout at least 15 removals.
- Bolt Type: Carriage Bolt
-
Supplier: Peco Fasteners, Inc.
Description: ROUND HEAD, SQUARE NECK TYPE 8 INCH 8 LENGTH - DECIMAL 8 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER 13 TPI 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECE PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Length: 8 inch
- Inch: 1/2"
- Bolt Type: Carriage Bolt
-
Supplier: NBS Corp.
Description: Featuring a round concave head with a square neck and available in grade 2, all NBS A307 carriage bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #10 through ½” diameter, all carriage bolts come with
- Length: 2.5 inch
- Inch: 1/4"
- Bolt Type: Carriage Bolt
- Features: Other
-
Supplier: NBS Corp.
Description: Featuring a round concave head with a square neck and available in grade 2, all NBS A307 carriage bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #10 through ½” diameter, all carriage bolts come with
- Length: 1.5 inch
- Inch: 1/4"
- Bolt Type: Carriage Bolt
- Features: Other
-
Supplier: NBS Corp.
Description: Featuring a round concave head with a square neck and available in grade 2, all NBS A307 carriage bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #10 through ½” diameter, all carriage bolts come with
- Length: 1 inch
- Inch: # 10
- Bolt Type: Carriage Bolt
- Features: Other
-
Supplier: Minerallac Company
Description: ROUND HEAD, SQUARE NECK TYPE STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH 3/8 INCH NOMINAL DIAMETER 16 TPI PACKAGING QUANTITY 100 PER BOX
- Length: 0.75 inch
- Inch: 3/8"
- Bolt Type: Carriage Bolt
- Material: Steel
-
Supplier: NBS Corp.
Description: Featuring a round concave head with a square neck and available in grade 2, all NBS A307 carriage bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #10 through ½” diameter, all carriage bolts come with
- Length: 5 inch
- Inch: 5/16"
- Bolt Type: Carriage Bolt
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: Carriage bolts
- Bolt Type: Carriage Bolt
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Carriage bolts ROHS
- Bolt Type: Carriage Bolt
-
Supplier: Elgin Fastener Group
Description: Binder Posts Post Specifications: Length: 5/8" through 36" Thread Length: 3/8" Thread Size: 12-24 Body Diameter: .184-.187 Material: 1008-1010 Steel Finish: Zinc with clear chromate, others upon request
- Length: 0.3125 inch
- Material: Brass, Steel
- Bolt Type: Carriage Bolt
- Features: Other
-
Supplier: Interfast Group
Description: Interfast Group is a distributor of construction fasteners. We pride ourselves with HIGH QUALITY, FAST SERVICE and COMPETITIVE PRICES. Having our product made in one of the largest and strongest overseas screw manufacturers has its advantages. All products, systems and procedures meet the rigorous
- Bolt Type: Carriage Bolt
-
Supplier: Elgin Fastener Group
Description: Special Cold Headed Products We can meet your special fastener needs with unique products designed to your specifications. Configurations are available in either inch or metric sizes.
- Length: 9 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Bolt Type: Carriage Bolt
- Features: Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Standards: ANSI/ASME Size: from 1/4 to 4 inches (length to 20-inch max) Materials: A193 B7/A194 2H; A193 B7M/A194 2HM; A320 L7/A194 7; A320 L7M/A194 7M Surface: black; cadmium-plate
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Bolt Type: Carriage Bolt
-
Supplier: Elgin Fastener Group
Description: Pallet Bolts Leland Powell manufactures a variety of special application fasteners used in many different industries and applications. We work with local subcontractors to create custom plastic molded parts for leveling adjustments for appliances. Special pallets used by the shipping industry
- Bolt Type: Carriage Bolt
Find Suppliers by Category Top
Featured Products Top
-
sockets that can be easily changed out with a removable retaining ring. Ratchet handles are available up to 64" long and socket openings up to 9". There is a reversing control in the head and the bolt-thru design lets the tool access nuts on any threaded length. For extra durability (read more)
Browse Wrenches Datasheets for Lowell Corporation -
future fastener availably concerns with warehouse / release options National Bolt & Nut Corp an ISO 9001:2015 Certified manufacturer of custom non standard and standard fasteners. Vendors long lead times causing line down situations are eliminated. Your warehoused parts (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Screws up to 4" in diameter and 48" long, as well as Heavy Hex Nuts up to 4" in diameter. National Bolt & Nut currently supplies the following fasteners to customers in the Mining industry (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
inspections that keep equipment running longer. National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications. This ensures we can cover the full spectrum of our manufacturing customers' applications, including (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
shape of a U with both ends threaded, enabling users to secure pipes or tubes to other components or structures. CARRIAGE Carriage bolts are commonly used to attach wood to metal. The carriage bolt may be distinguished by a square formation located (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Interest rates, the election and managing longer lead times National Bolt & Nut an ISO 9001:2015 certified manufacturer of custom non standard fasteners. Rapid lead times, quality products, full certs. NBN also warehouses (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Your Solution for Manufacturing Challenges: Inventory, Inflation, Long Lead Times National Bolt & Nut Corporation, a women-owned, ISO 9001:2015 Certified, Domestic manufacturer of Custom Non-Standard & Standard (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
removable fastener, they also facilitate the regular maintenance and inspections that keep equipment running longer. National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications. This ensures we can cover the full spectrum of (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
equipment, and more. As a removable fastener, they also facilitate the regular maintenance and inspections that keep equipment running longer. National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications. This ensures we can (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
equipment running longer. National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications. This ensures we can cover the full spectrum of our manufacturing customers' applications, including Mining Heavy (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation
More Information Top
-
Steel Detailers' Manual
…are oversized Machine ends of fabricated columns (end plates must be ordered extra thick) Incorporate division plate … costly or overseas delivery carry out trial erection of … For closing piece on long structure such as bridge … measured dimensions Use separate bolted -on fabrication .
-
ESDU TM 175 - Self-loosening of bolted joints
Reduce the portion of the external load carried by the bolt by, for example, using stiffer members or non-fixed spacers with care taken to avoid extra potential slip surfaces in the joint (Derivation 24). .... Use long , thin bolts with an l / d ratio greater than 5 (Derivation 30).
-
Characteristics of Water Ingress in Norwegian Subsea Tunnels
As extra precaution, the great water depth and limited rock cover taken into con- sideration, grouting was however carried out in order to seal the joints and also possibly improve the quality of the zone material. .... Excavation was started with reduced round length (3 m), shotcreting, systematic radial bolting and installation of 6 m long spiling bolts.
-
Cases of instability caused by weakness zones in Norwegian tunnels
As an extra precaution, the depth of water and limited rock cover was taken into consideration and grouting was carried out to seal the joints and assist in stabilising the zone. .... Excavation was started with a reduced round length (3 m), shotcreting, systematic radial bolting and installation of 6 m long spilling bolts (Karlsson 2008).
-
Monitoring the performance of rock reinforcement
The area was supported with grouted friction bolts and 6 m long , single strand, bulbed cable bolts installed at 2 m spacing down the centre of the final proposed span as shown in Figure 3. .... Four of these cable bolts were instrumented to record the extra load carried by them after the stripping firings.
-
Geometric design, roadside safety features, roadside hardware monitoring, and scenic loop tours
For additional strength during the collision with the impact atten- uator, wheel struts brace the connection between the axles and the frame and an extra steel plate is bolted to the existing impact plate. .... In addition, wire rope cables connect the ends of the two longer beams to the bogie frame. .... These modifications turned the test bogie into a ide impact car- riage .
-
Sell Toggle Bolts, Select, T bolts exporter ,
Our toggle wing is a spring wing type hollow wall anchor that can be used for non-standard applications like extra long or ornament. .... Hook Bolt , Track Bolt , Screw Bolt , Hot Forged Bolt. .... Titanium Bolt , Wheel Bolt , Bolt , Carriage Bolt , Bolt Nut , Flange Bolt , Eye Bolt , Nut Screw Bolt , Nut…
-
Human intention based physical support robot system in assembling work. Extraction of behaviour support trigger from “Work Triangle”
Support of a long metal piece so that the human can concentrate on bolting ) is considered to Vision (P5-200MMX). .... By acting as a third hand, the support would enable human to carry out the work more freely enabling the use of extra resource for creating new changes to the object or increase of efficiency.
Indicates content that may require registration and/or purchase.