-
Supplier: Branham, W.C. Inc.
Description: The DTF guiding cylinder also has the same 0-stroke as other brands, but includes an external adjustable slide guide capable of handling high moment and forces in all directions. It is attached sideways on the cylinder tube away from the tube slot. High-strength aluminum
- Rated Force: 31.472 to 377.664 lbs
- Actuation Type: Pneumatic
- Device Type: Rodless
-
Supplier: Radwell International
Description: CYLINDER, PNEUMATIC CYLINDER, DOUBLE ACTING, SINGLE ROD, NON-ROTATING, EXTRUDED BODY, W/TOOLING PLATE, 1/2 INCH BORE, 0.51 INCH STROKE, FEMALE THREADED ROD END, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Compact Automation
Description: Turn-Act guided cylinders combine high strength, lightweight extruded bodies and the rigid support of composite or roller ball bearings with enersorb piston to provide an unparalleled guided cylinder product. Features: 4 Base Models ½, 3/4, 1 ¼ and 2 ½ inch Bores Lift forces
- Stroke: 2 to 8 inch
- Bore Size: 0.5 to 2.5 inch
- Operating Temperature: -20 to 180 F
- Body Material: Aluminum
-
-
Supplier: ASCO
Description: The Universal Series is a compact, extruded aluminum body air cylinder line that that is designed to meet all your international compact cylinder requirements. The Universal Series minimizes overall space requirements through enabling precise, direct mounting in
- Stroke: 0.1968505 to 11.81103 inch
- Operating Pressure: 150 psi
- Bore Size: 0.4724412 to 6.299216 inch
- Shaft Diameter: 0.2362206 to 1.574804 inch
-
Supplier: ASCO
Description: The NR Series rodless offers an alternative solution to conventional cylinder applications. It's compact design cuts space requirement by 50% compared to rodded cylinders. Additionally, the extruded tube construction requires fewer supports than other cylinders. Dual
- Stroke: 0 to 234 inch
- Operating Pressure: 145 psi
- Bore Size: 0.9842525 to 1.968505 inch
- Operating Temperature: -4 to 175 F
-
Supplier: Cylinders & Valves, Inc.
Description: CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "U" cup piston seal on 4" bore Adjustable cushions (front and rear) available SOLENOID FEATURES 1/8" Diameter Orifice
- Stroke: 0.0625 inch
- Bore Size: 4 inch
- Shaft Diameter: 0.75 inch
- Operating Temperature: -40 to 180 F
-
Supplier: Cylinders & Valves, Inc.
Description: CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "U" cup piston seal on 3" bore Adjustable cushions (front and rear) available SOLENOID FEATURES 1/8" Diameter Orifice
- Stroke: 0.0625 inch
- Bore Size: 3 inch
- Shaft Diameter: 0.625 inch
- Operating Temperature: -40 to 180 F
-
Supplier: Cylinders & Valves, Inc.
Description: CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "T" ring piston seal on 2" bore Adjustable cushions (front and rear) available SOLENOID FEATURES 1/8" Diameter Orifice
- Stroke: 0.0625 inch
- Bore Size: 2 inch
- Shaft Diameter: 0.625 inch
- Operating Temperature: -40 to 180 F
Find Suppliers by Category Top
Featured Products Top
-
-convection or fan-assisted air cooling • Manufacturing process: Aluminum extrusion and CNC machining • Surface treatment: Clear anodizing • Structure: Integral extruded fin-and-base construction • Applications (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
areas that matter.With the aid of FEA- Finite Element Analysis- we've produced a light-weight extrude body that maintains structural integrity under pressure.The main seal- vital to rodless cylinder life- utilizes a hook and lock function. This function keeps the seal in place-all the time. Our main (read more)
Browse Datasheets for Branham, W.C. Inc. -
Powerful and precise, rodless pneumatic cylinders are changing industrial automation. A rodless pneumatic cylinder delivers precise load movement along an axis, offering guidance and support. These flexible components use air power, making them an efficient and often preferred choice over (read more)
Browse Datasheets for Branham, W.C. Inc. -
High-strength aluminum extruded body to reduce deflection and decrease slot width under pressure High loading in all directions Stroke lengths to 3 meters. Consult factory for longer stroke length 0-stroke interchangeable with other brand (read more)
Browse Datasheets for Branham, W.C. Inc. -
co-extruded automotive products, which moved at speeds of 12 meters per minute and reached temperatures of 200°F. The initial solution of using a water bath left water spots on the products, affecting quality. They turned to Vortec’s 621 Frost-Free Cold Air Guns to cool the extrusions (read more)
Browse Air Blow Guns Datasheets for Vortec -
. Available efficiencies include 99.99% when evaluated on particles 0.3 micron and 99.9995% when evaluated on most penetrating particle size (MPPS). A low profile allowing installation in a minimal depth conserving space for manufacturing or other room components. Constructed of light weight extruded (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
available. Band heaters are used in multiple applications like cylinders, dies, drums, holding tanks, injections and blow molding machines, and Plastic Extruders as well as many other (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
system. Envirco offers a true, extruded aluminum 2" cleanroom ceiling system. It is the most cost efficient system for cleanroom classes for ISO 8 (Class 100,000) to ISO 5 (Class 100), or for any full HEPA coverage application. Envirco’s rod-suspended cleanroom ceiling systems share (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
applications like cylinders, dies, drums, holding tanks, injections and blow molding machines, and Plastic Extruders as well as many other applications. The Hotwatt Standard Band Heaters are manufactured in one or two piece constructions with maximum inside diameters of 11 1/2" and 22 1/2" respectively (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
make them easy to mount. Rugged Extruded Aluminum Housing Flying leads and tab terminals available IP 54 protection type Customizable PRECISION (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA
More Information Top
-
Grainger.com
Repairable Switched Single and Double Acting Cylinders,Repairable Aluminum Air Cylinders , Extruded Guided Compact Air Cylinders, Air Slide Tables, Guided Air Slide Tables, Rack and Pinion Rotary Vane Table Actuators and Parallel Linear Guide Air Grippers, Function PNP, Enclosure Type Composite, Display…
-
Pneumatic Cylinder Switches - Grainger Industrial Supply
Repairable Switched Single and Double Acting Cylinders,Repairable Aluminum Air Cylinders , Extruded Guided Compact Air Cylinders, Air Slide Tables, Guided Air Slide Tables, Rack and Pinion Rotary Vane Table Actuators and Parallel Linear Guide Air Grippers, Function PNP, Enclosure Type Composite, Display…
-
SPEEDAIRE Cylinder Position Sensors - Pneumatic System Components - Grainger Industrial Supply
Repairable Switched Single and Double Acting Cylinders,Repairable Aluminum Air Cylinders , Extruded Guided Compact Air Cylinders, Air Slide Tables, Guided Air Slide Tables, Rack and Pinion Rotary Vane Table Actuators and Parallel Linear Guide Air Grippers, Function NPN, Enclosure Type Composite, Display…
-
Design procedure of simple and accurate model of electric double layer capacitor (EDLC) targeting fast verification purposes of heat transfer simulations
As can be seen it consists of top and bottom contacts, which are made from compressed foil of extruded aluminum ; next it contains an air cylinder which has safety features; and lastly, it has a core, which is made from the mentioned…
-
Comparison of unextruded air slip direct chill cast 6061 ingot with bar stock extruded from conventional direct chill cast 6061 ingot
…4 in.) diameter Northwest Aluminum Direct Forge 6061 ingot, (b) extruded 6061 stock 76.2 mm (3 in.) diameter, (c) the extruded cylinder , parallel to the longitudinal … after T6 treatment for Air Slip direct chill cast Northwest Aluminum Direct Forge ingot, and…
-
A Five-Million Kilometre, 100-Vehicle Fleet Trial, of an Air-Assist Direct Fuel Injected, Automotive 2-Stroke Engine
The air/fuel rail assembly comprises a fuel injector horizontally supported in an extruded aluminium rail which is positioned on top of a vertically oriented air injector mounted into the combustion chamber of the cylinder head as shown in Figure 11.
-
Induction and Direct Resistance Heating
…135, 137, 172, 213, 268, 335 and thickness of the cylinder wall, 112 as function … zone, 272 Agros2D, 350 Air -gap, 34, 165, 170 … in thin slab, 65f Aluminum , 129, 164, 196, 242 … direct resistance calculation, 80 extrusion plants, 242 heating at…
-
PVMaT improvements in the manufacturing of the PVI Powergrid{trademark}: Final technical report, 27 October 1997--31 October 1998
A cold shoe is an aluminum form over which the part travels that can be cooled by air or water. .... For the lens extrusion process, the cold shoes consist of semi- cylinders , see Figure 15.
Indicates content that may require registration and/or purchase.