-
Supplier: Fluoro-Plastics, Inc.
Description: PTFE & Teflon® ASTM Specifications PTFE is used extensively in many different industries: Petrochemical and chemical processing: PTFE is the material of choice for gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components because it is
- Maximum Operating Pressure: 1,500 to 3,000 psi
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Sheet / Die-cut
-
Supplier: Fluoro-Plastics, Inc.
Description: PTFE & Teflon® ASTM Specifications PTFE is used extensively in many different industries: Petrochemical and chemical processing: PTFE is the material of choice for gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components because it is
- Washer Type: Flat / USS Washer
- Material: PTFE
-
Supplier: Pexco
Description: other desirable properties. Pexco works hard to live up to its proud reputation of being a reliable source for the extrusion of ABS (Acrylonitrile Butadiene Styrene) and Glass-Filled ABS profiles. Our technicians are highly trained to produce quality, ABS tube and profile products. ABS
- Outside Diameter / Size: 0.125 to 8 inch
- Temperature Range: -4 to 176 F
- Application: Automotive, General Purpose, Medical / Pharmaceutical
- Type: Electrical Tubing / Sheathing, Plastic Tubing, Structural / Mechanical Tubing
-
-
Supplier: Total Plastics, Inc.
Description: Acrylic thermoplastics are available in cast or extruded sheet, rod and tube. Extruded acrylic is the more economical alternative to cast acrylic. Cast acrylic has superior optical and surface qualities, and is available in a wide variety of colors, textures and formulations.
- Chemical System: Acrylic
- Form / Shape: Film / Sheet
-
Supplier: Pexco
Description: adaptability, Polycarbonate can be extruded in a variety of sizes both clear and in colors. Pexco works hard to live up to its proud reputation of being a reliable source for the production of Polycarbonate tubing and profiles. Our technicians are highly trained to produce quality
- Outside Diameter / Size: 0.125 to 8 inch
- Application: Automotive, General Purpose, Medical / Pharmaceutical
- Color / Clarity: Clear, Solid
- Design Units: English
-
Supplier: SAE International
Description: This specification covers a polytetrafluoroethylene (PTFE) resin filled with 25% glass fiber in the form of extruded or molded rods or tubes which are sintered after molding or, in the case of extrusions, sintered during the extrusion process.
-
Supplier: SAE International
Description: This specification covers a polytetrafluoroethylene (PTFE) resin filled with 15% glass fiber and 5% molybdenum disulfide in the form of extruded or molded rods or tubes which are sintered after molding or, in the case of extrusions, sintered during the extrusion process.
-
Supplier: Ellsworth Adhesives
Description: 3M Scotch-Weld TS230 Polyurethane Reactive Adhesive Black is a one component, moisture curing urethane that is used for bonding glass and aluminum to wood and plastics. It is 100 % solid, has a long set time, and is extrudable/sprayable grade. 10 oz Tube.
- Viscosity: 9,000 cP
- Tensile Strength (Break): 3,300 psi
- Elongation: 700 %
- Substrate Compatibility: Plastic, Wood / Wood Product
-
Supplier: ASTM International
Description: adhesives. Such tubes include vulcanized fiber and thermosetting laminates, as well as tubes made from cast, molded, or extruded natural or synthetic resins, with or without fillers or reinforcing materials. 1.2 Tubes tested by these test methods are most commonly
-
Supplier: ASTM International
Description: adhesives. Such tubes include vulcanized fiber and thermosetting laminates, as well as tubes made from cast, molded, or extruded natural or synthetic resins, with or without fillers or reinforcing materials. 1.2 Tubes tested by these test methods are most commonly
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: Dechengwang offer a wide dimension range of high quality extruded & molded PTFE rods, the high quality PTFE rods are usually used for machining components. Utilizing our specialized compression molding technique, our molded tubes are available in virgin PTFE, modified PTFE and PTFE
- Overall Width / O.D.: 6.299216 inch
- Overall Length: 3.93701 to 39.3701 inch
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Form / Shape: Extruded Profile
-
Supplier: J. W. Winco, Inc.
Description: mounting holes for tube fittings according to DIN 3865. Seal is housed in a groove and therefore cannot be lost. Meanwhile, this groove prevents the seal from being extruded when the sight glass is tightened. The location of this seal also allows the use of a softer Elastomer,
-
Supplier: J. W. Winco, Inc.
Description: match mounting holes for tube fittings according to DIN 3865. Seal is housed in a groove and therefore cannot be lost. Meanwhile, this groove prevents the seal from being extruded when the sight glass is tightened. The location of this seal also allows the use of a softer
-
Supplier: J. W. Winco, Inc.
Description: to match mounting holes for tube fittings according to DIN 3865. Seal is housed in a groove and therefore cannot be lost. Meanwhile, this groove prevents the seal from being extruded when the sight glass is tightened. The location of this seal also allows the use of a softer
-
Supplier: Hydrofarm, Inc.
Description: adjustable within the inner tube for precision bulb placement. Heat resistant Borosilicate glass tubes for maximum light & durability Manufactured from extruded aluminum with secure enclosure for protection against UV damage Water tight end caps made from molded rugged
-
Supplier: Visual Sound, Inc.
Description: rectangular dovetailed tube of .125" wall thickness is secured at the corners with self-tapping screws and mounting clips For screen panels up to 6' x 10' x 3/8" Screens are positioned in frames with setting blocks on each screen edge and are centered between the faces of the glass
-
Supplier: Hydrofarm, Inc.
Description: The end cap also features a standard four-inch flange for additional air-cooling if necessary. The Glass The precision-crafted borosilicate glass tubes are designed for maximum light transmission and ultimate durability. The inner tube is four and a half inches in
-
Supplier: Marposs Corp
Description: control of products like ground parts, metal tubes and bars, plastic extruded tubes, electric cables and conductors, rolled or extruded profiles, hot rolled products, glass tubes and rods. BENEFITS Non contact measurement: moving parts, hot or soft, can be
- Gage / Instrument Type: Micrometer, Optical - Laser
- Gaging Technology: Optical
-
Supplier: Total Plastics, Inc.
Description: Clear Cast acrylic rod is regarded for its excellent optical clarity, high tensile strength, and outstanding light transmission. It is easily fabricated, shatter resistant and very durable. It replaces extruded or molded acrylics because of better machining properties, greater clarity, better
- Chemical System: Acrylic
- Form / Shape: Hollow / Tubular Stock, Rod / Round Stock
-
Supplier: Fluoro-Plastics, Inc.
Description: Specifications PTFE is used extensively in many different industries: Petrochemical and chemical processing: PTFE is the material of choice for gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components because it is corrosion resistant and
- Use Temperature: 250 F
- Thermal Conductivity: 0.24518743 W/m-K
- Coeff. of Thermal Expansion (CTE): 55 µin/in-F
- Tensile Strength (Break): 1,500 to 3,000 psi
-
Supplier: Fluoro-Plastics, Inc.
Description: PTFE & Teflon® ASTM Specifications PTFE is used extensively in many different industries: Petrochemical and chemical processing: PTFE is the material of choice for gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components because it is
- Maximum Operating Pressure: 1,500 to 3,000 psi
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Sheet / Die-cut
Find Suppliers by Category Top
Featured Products Top
-
Integrators or for large scale applications. It’s an ideal Intelligent Diameter Sensor for the on-line control of products like ground or turned parts, metal tubes and bars, plastic extruded tubes, electric cables and conductors, rolled or extruded profiles, hot rolled products, glass (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Marposs Corp -
is possible to machine alumina using diamond grinding techniques. Polishing is also possible, with the degree attainable affected by alumina grain size and production technique, whether pressed or extruded. Alumina 90%-97% is best suited for metalizing (metal deposition which allows brazing (read more)
Browse Datasheets for Insaco, Inc.
More Information Top
-
CERAMIC MEMBRANES FOR HYDROGEN PRODUCTION FROM COAL
Upon leaching, the extruded glass tubes acquired pores of about 50 nm diameter which is too high for .
-
Infra Red Light for Detecting Vacuum Quality Inside Sealed Glass Panels
to measure the vacuum level inside the panel, but it is inconvenient for production line due to the extruded glass tube .
-
Refinements of the radiographic cadaver injection technique for investigating minute lymphatic vessels.
The authors solved these problems by using a mixture of hydrogen peroxide and ink to better identify the lymphatics, an extruded glass tube instead of a metal needle to cannulate them, an agate pestle and mortar to grind the lead oxide into…
-
Come together: towards machines that build themselves | In-depth | The Engineer
They used an extruded glass tube the width of a human hair to place the droplets precisely and developed control software to compensate for the way this print head would drag the droplets after it had printed them.
-
Fabrication of a bulk conductive glass microchannel plate
Scheme of glass tube extrusion machine .
-
Innovative microchannel plate with reformulation of composition and modification of microstructure
So if nucleating agent was added in the reformulated composition, the crystallization will introduce spontaneously, during the heat process of MCP fabrication, glass tube extrusion , single fiber drawing, multi-fiber drawing and fused boule process, many of nano-crystalline was deposited in…
-
D6_Foreign Affairs Graduate Training Facility, Madrid.
As glass tubes extrude from the southern façade, workshop pods along the corridor intrude into its historical predecessor.
-
CERAMIC MEMBRANES FOR HYDROGEN PRODUCTION FROM COAL
A technique was developed to extrude thin glass tubes from a glass- polyethersulfone-solvent (NMP) paste with a glass to polymer weight ratio of about 8.
-
Development of Compositions and Production Technology for Electrovacuum Tinted Glass
The capacity of the specified glass for extruding tubes was estimated as excel- lent.
-
In vitro study on biomineralization of biphasic calcium phosphate biocomposite crosslinked with hydrolysable tannins of Terminalia chebula
This dough was later extruded through glass tube (0·8 cm diameter) to form cylindrical-shaped implants.
Indicates content that may require registration and/or purchase.