-
Supplier: SAE International
Description: This specification covers aircraft quality titanium and titanium alloy extruded metal bar and shape products.
-
Supplier: Accuris
Description: Tolerances Titanium and Titanium Alloy Extruded Bars, Rods, and Shapes
-
Supplier: Accuris
Description: TITANIUM AND TITANIUM ALLOYS, EXTRUDED BARS AND SHAPES AIRCRAFT QUALITY
-
-
Supplier: Accuris
Description: Titanium and Titanium Alloys, Extruded Bars snd Shapes, Aircraft Quality
-
Supplier: Accuris
Description: Tolerances, Metric Titanium and Titanium Alloy Extruded Bars, Rods, and Shapes
-
Supplier: SAE International
Description: This specification covers established manufacturing tolerances applicable to titanium and titanium alloy extruded bars, rods, and shapes. These tolerances apply to all conditions, unless otherwise noted. The term "excl" applies only to the higher figure of the specified range.
-
Supplier: SAE International
Description: This specification covers established manufacturing tolerances applicable to titanium and titanium-base alloy extruded bars, rods, and shapes. These tolerances apply to all conditions, unless otherwise noted. The term "excl" applies only to the higher figure of the specified
-
Supplier: SAE International
Description: This specification covers established metric manufacturing tolerances applicable to titanium and titanium alloy extruded bars, rods, and shapes ordered to metric dimensions. These tolerances apply to all conditions unless otherwise noted. The term "excl" applies only to the
-
Supplier: Redwood Plastics
Description: Redco™ Titanium is specially formulated to be the slickest, strongest and toughest with superior abrasion resistance and the lowest thermal expansion. Developed for the most demanding applications involving impact and sliding. Redco™ Titanium will withstand the most severe
- Overall Thickness: 0.125 to 2 inch
- Overall Width / O.D.: 48 inch
- Overall Length: 120 inch
- Use Temperature: 180 F
-
Supplier: ASTM International
Description: This specification covers fittings intended for general corrosion-resisting and elevated-temperature services, factory made from unalloyed titanium and titanium alloys. The titanium for welding fittings may consist of billets, bars, plates, seamless or welded pipe or tube that
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Surface Tension (mN/m) 28.0 Application Forms KTP (potassium titanylphosphates) with KOEt and phosphate esters.1 Improves adhesion of polyethylene extruded onto aluminum.2 Reference 1. Barbé, C. et al. J.
- Boiling Point: 309.2 F
- Flash Point: 168.8 F
- Viscosity: 67 cps
-
Supplier: Morgan Advanced Materials
Description: The Wesgo Metals business of Morgan Technical Ceramics manufactures and supplies high-purity, low vapour pressure brazing alloys in various forms. Precious and non-precious alloys are available in atomized powder, discs, evaporation slugs, extrudable paste, FlexibrazeTM, preforms, ribbon, rings,
- Melting Range: 3,038 F
- Joining Process / Product Form: Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: ASTM International
Description: This specification covers alpha plus beta titanium alloy forgings for use in surgical implants such as orthopaedic medical devices. The products should be forged by hammering, pressing, extruding, or upsetting bars or wires and should be free of splits, scales, cracks, flaws, and other
-
Supplier: IHS ESDU
Description: forged rod, bar and sheet with various heat treatments, axial and bending loading on beta forged bar either annealed or solution treated and age hardened, axial loading on extruded strip, and axial loading on castings either machined, shot peened, or as cast. Detailed material specifications
-
Supplier: ASTM International
Description: This specification covers non-standard titanium-stabilized carbon steel forgings, as-forged fittings, and valve components and parts for glass-lined piping and pressure vessel service. Materials shall be manufactured by forging in the manner of hammering, pressing, rolling, extruding, or
-
Supplier: AENOR
Description: Aerospace series - Titanium alloy TI-P64001 (Ti-6Al-4V) - Annealed - Extruded section - De <= 150 mm - 900 MPa <= Rm <= 1 160 MPa (Endorsed by AENOR in April of 2012.)
-
Supplier: Everlube Products
Description: FormKote® T-50 is a lubricating coating intended for use in the hot forming of titanium metals to prevent galling in the forming operation. This product is also excellent for die casting aluminum and zinc metals. It has also been found to be of considerable value when used in tube bending or
- Operating / Use Temperature: -65 to 1,500 F
- Flash Point: 40 F
- Features: Aerosol / Spray
- Industry Applications: Machine / Gears
-
Supplier: Teknor Apex Company
Description: specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW1994 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness The masterbatch should be
- Melt Flow Index (MFI): 15 to 35 g / 10 minutes
- Filler: Mineral
- Type: Molding Resin, Thermoplastic
- Form / Shape: Pellets
-
Supplier: Morgan Advanced Materials
Description: metallizing, firing and electroplating, offering savings in time and cost. ABA®’s are available in Gold, Silver, Titanium and Copper based materials and offer highly reliable hermetic seals between ceramic and metal for both oxide and non-oxide ceramics. Available alloy forms include foil,
- Melting Range: 1,730 to 1,796 F
- Joining Process / Product Form: Paste, Solid Wire, Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: metallizing, firing and electroplating, offering savings in time and cost. ABA®’s are available in Gold, Silver, Titanium and Copper based materials and offer highly reliable hermetic seals between ceramic and metal for both oxide and non-oxide ceramics. Available alloy forms include foil,
- Melting Range: 1,756 to 1,875 F
- Braze Alloy: Copper Alloy Braze
- Joining Process / Product Form: Paste, Solid Wire, Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: metallizing, firing and electroplating, offering savings in time and cost. ABA®’s are available in Gold, Silver, Titanium and Copper based materials and offer highly reliable hermetic seals between ceramic and metal for both oxide and non-oxide ceramics. Available alloy forms include foil,
- Melting Range: 1,435 to 1,500 F
- Joining Process / Product Form: Paste, Solid Wire, Strip / Sheet / Foil
-
Supplier: Dynisco
Description: produced field-proven pressure sensors for more than 60 years. Echo was designed with the best engineering practices and is backed by Dynisco with a two full years of warranty – double the protection of comparably-priced sensors. Echo sensor diaphragms are coated with Titanium Aluminum
- Working Pressure Range: 0 to 10,152.639 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -20 to 185 F
- Measurement Type: Absolute, Gauge
Find Suppliers by Category Top
Featured Products Top
-
LUBRICATION OF TITANIUM DURING FORMING OPERATIONS: "Lubricants perform three main functions in titanium forming operations: (1) They minimize the energy of pressure required to overcome (read more)
Browse Datasheets for Everlube Products -
and extruding. It acts as a boundary lubricant in both cold and hot forming operations, effective at temperatures up to and over 1500°F. LUBRICATION OF TITANIUM DURING FORMING OPERATIONS: (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
-ring being extruded through clearance gaps or nibbled at and observed on side of the O-ring ZAGO Oversized Phillips Pan Head Sealing Screws are engineered with a 360° rubber O-ring under the head of the screw. Once tightened, the O-ring squeezes outwardly to form a 360° leak (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Did you know Arnold’s Precision Thin Metals business offers titanium products in a number of Commercially Pure grades and several standard alloy compositions (read more)
Browse Titanium and Titanium Alloys Datasheets for Arnold Magnetic Technologies -
FormKote® T-50 FormKote® T-50 is a lubricating coating intended for use in the hot forming of titanium metals to prevent galling in the forming operation. This product is also excellent for die (read more)
Browse Datasheets for Everlube Products -
seamless tubing is evident in their names alone. Seamless tubes are as defined – they do not have a welded seam. The tubing is manufactured through an extrusion process where the tube is drawn from a solid stainless steel billet and extruded into a hollow form. The billets are first heated and (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Extrusion
2.4 Extruded Titanium Alloy Products ....................................................................
-
Direct extrusion of titanium alloy powder
The strength of extruded titanium powder is higher than conventional commercial purity alloys; however, the ductility is lower.
-
Impact and Cold Extrusion of Metals
A Comparison of Lubricants and Coatings for Cold Extruding Titanium , ASLE Trans., 3, .
-
Titanium: A Technical Guide
• P. Lowenstein, “ Extruding Titanium and Ti- tanium Alloys,” Technical Paper MF71-139, Society of Tool and Manufacturing Engi- neers, Dearborn, MI, 1971 .
-
ZCP2010MST2233
The extruded titanium powder material bars with a diameter of 7 mm and length of 800 mm were fabricated.
-
Hot extrusion of sponge titanium
Microstructures of extruded titanium sponges (~ =11.1, T = 1000~ .
-
Reactions in Ti-oxide composites during extrusion
Diagram of intensity distri- bution in x-ray diffraction pictures of extruded titanium - oxide composition. cient in the extrusion of 5-ram diameter rods was 64. "['he heat- ing of the compacts to the extrusion temperature (1050~ .
-
Combined subject index
An Analysis of Deformation, Temperature, and Microstruc- ture for Hot- Extruded Titanium Alloy.
-
Developments in design and application of extrusion preslies for metal processing
Loewenstein has outlined American experi- ence in extruding titanium -alloy tubes and sections by five separate firms employing presses of from 10 to 34 MN force.69 .
-
ZEXSE2006P009
Extruded Titanium Alloy Products .
Indicates content that may require registration and/or purchase.