Products/Services for Eyeglass Lens Grinding Machines
-
Grinders and Grinding Machines - (993 companies)Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish. Devices can be pneumatically driven or powered by a combustion engine or electric motor. Grinders...TypeMountingDriver Technology -
Camera Lenses and Video Lenses - (269 companies)Camera lenses and video lenses attach to video cameras for use in machine vision, quality monitoring, security, and remote monitoring for industrial and commercial operations. This search form does not cover consumer video camera lenses. Camera... -
Centerless Grinding Services - (282 companies)Centerless grinding services perform a machining operation in which an abrasive wheel grinds metal from a bar surface while a regulating wheel forces the bar against the grinding wheel. Centerless grinding services use an abrasive wheel to grind... -
Precision Grinding Services - (1054 companies)Grinding is a process that involves removing small thicknesses of materials using an abrasive material. Grinding is used when more precise dimensions and surfaces are required than can be achieved by other machining processes. For grinding... -
Metallographic Grinding and Polishing Equipment - (47 companies)Metallographic Grinding and Polishing Equipment Metallographic grinding and polishing equipment includes grinders, sanders, polishers, grinder-polishers or other machines designed for metal, ceramic, mineral, composite and material surface...
-
Grinding Segments - (51 companies)They are also used in abrasive machining, abrasive planing, automatic grinding, back grinding, and ball grinding applications. Products such as sharpening stones, bench stones, files and slips are suitable for deburring, dimensioning, sharpening...
-
Tool Grinding and Tool Sharpening Services - (231 companies)Tool grinding and tool sharpening services manufacture, recondition, regrind, and provide special profiling for cutting and machining tools. Services range from the manufacturer-approved re-sharpening and reconditioning of another manufacturer's...
-
Grinding Wheels - (509 companies)Image Credit: Norton Abrasives. Grinding wheels are used for metal removal, dimensioning, and finishing. They consist of an integral shank, pin, shaft, or mandrel that drives a mounted wheel or blades. Types of Grinding Wheels. There are many types...
-
Telecentric Lenses - (23 companies)...lenses are used to provide images independent of an object 's distance, or to prevent wide ranges of angles of incidence. Applications for telecentric optics include digital image sensors, machine vision systems, measurement systems that use...
-
Zoom Lenses - (34 companies)Description. Zoom lenses are mechanical assemblies of lens elements that provide the ability to vary focal length and angle of view. In optical systems, shorter focal lengths provide greater optical power. In telescopy and photography, longer focal...
Product News
-
Marposs Corp
The High-End Solutions For Grinding Machines Marposs presents a comprehensive set of technologies for the grinding sector, focusing on process control, vibration monitoring, and data management. These solutions are designed to support manufacturers in improving their machining stability, component quality, and end-to-end production traceability. BALANCING AND MONITORING. The new OTX wheel monitoring and automatic balancing system delivers a compact, high?performance solution tailored to the demands of modern grinding technology. Its... (read more) -
Avantier Inc.
SWIR lenses SWIR lenses. Short Wave Infrared Lenses (SWIR Lenses) are specifically designed for use in the short wave infrared region with light from 0.9 - 1.7 mm. Sometimes referred to as short wave infrared lenses, these optical lenses have an important place in sorting, surveillance, inspection, quality control, and night vision. At Avantier, we offer both in stock Short-Wave Infrared Lenses and specialize in custom SWIR lens solutions that precisely match our customers ' specifications. Applications... (read more) -
Avantier Inc.
Relay Lenses mirrors. Designed for stability and high image fidelity, relay lenses maintain consistent magnification and preserve image quality across long optical paths, suiting applications that call for precise beam steering, wide-area inspection, or intermediate imaging stages: Microscopy -- relaying intermediate images between objective and eyepiece or camera planes. Endoscopy -- transferring images along long, narrow optical paths inside the instrument. Machine Vision -- maintaining image fidelity over... (read more)Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
Avantier Inc.
Acylindrical Lenses Benefits of Acylinder Lenses. An acylindrical lens is designed to be highly efficient and to deviate from a true cylinder in such a way as to minimize the optical aberrations in a given system. Using acylinder lenses in a system often provides the opportunity to reduce the number of optical components, thus decreasing the size and weight of an optical system. Acylinder lenses also provide ideal collimation and the sharpest possible line focus in many circumstances. Applications of Acylindrical... (read more)Browse Optical Lenses Datasheets for Avantier Inc. -
Avantier Inc.
Telecentric Lenses or bi-telecentric. Coatings. Broadband AR or custom spectral optimization. Testing. Full optical report provided for every lens. Applications. Space & Aerospace Optics -- Space-qualified, athermalized, radiation-hardened designs withstand launch vibration, vacuum, and thermal extremes for satellite and telescope missions. Machine Vision & Industrial Metrology -- Non-angular field of view enables accurate dimensional gauging, AOI, semiconductor inspection, and sensor calibration free of perspective... (read more)Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
Top Seiko Co., Ltd.
Differences Between Cutting & Grinding Techniques Unveiling the Distinctions Between Cutting and Grinding Techniques. In the intricate world of precision machining, two fundamental techniques, cutting and grinding, play pivotal roles in shaping materials with finesse. At TOP SEIKO, we elevate the game by customizing our tools, ensuring maximum precision tailored to specific machining needs. Let 's delve into the nuances of these processes using a familiar analogy. When it comes to metals, precision cutting takes center stage at TOP SEIKO... (read more) -
Norton Abrasives
Breakthrough Grinding Technology Norton RazorStar Breakthrough Engineered Shaped Ceramic Grain Technology Consistently Cuts Sharp. Saint-Gobain Abrasives, one of the world 's largest abrasives manufacturers, has announced the introduction of Norton RazorStar TM Fiber Discs, Quick-Change Discs and Belts featuring innovative engineered shaped ceramic grain, a breakthrough technology with unbeatable performance even in the toughest grinding applications. A unique combination of razor-sharp grains with a supersized grinding aid helps... (read more)Browse Abrasive Discs Datasheets for Norton Abrasives -
Insaco, Inc.
Achieve tighter tolerances with Diamond Grinding require final machining to incorporate tight tolerance and part reproducibility. The parts being of technical ceramic materials cannot be successfully machined to tight tolerance with conventional single point cutting. Diamond grinding is still the preferred method to achieve tight tolerances on final features although specialized techniques including lasers might be employed also for fine features. Insaco has both the experience and capability to diamond grind CMC 's to precise tolerance. We have... (read more) -
Shenzhen Great Precision Ceramic CO., LTD.
Precision Ceramic Machining Solutions Grinding & Lapping: Surface finishes to Ra < 0.02 um. Laser Cutting & Drilling: Non-contact precision for micro-features. Electrical Discharge Machining (EDM): Intricate cavities and undercuts. Precision Drilling & Tapping: High-aspect-ratio holes with minimal chipping. Surface Polishing: Optical-quality finishes for lenses and substrates. Materials We Machine. Material. Key Attributes. Alumina (Al?O?). Wear-resistant, excellent electrical insulation. Zirconia (ZrO?). High fracture toughness, polishable. Silicon... (read more)Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Insaco, Inc.
Sapphire machining from Insaco in ultra-hard materials. We also have the capability to grind and polish spherical radius parts in a variety of hard materials, both inside and outside diameters, to optical requirements. features include: Extremely high accuracy and tight tolerance machining. Lights-out manufacturing. Machine automation including large capacity envelope. Automated centerless grinding. High efficiency/low cost volume production. Low-volume prototype machining. 5-axis machining capability. ITAR compliant. High-volume... (read more)
-
Newer developments and prospects in the field of the technical carbon
Are of the plurality of technical uses fur synthesized semiconducting diamonds here exemplarily only some called: diamond grinding wheels and diamond pins fur rotating and Fras machines ; diamond-Glasbearbeitungsgerate fur spectacles glazier, lenses and optical Come; Ziehdusen fur of fineness supreme to …
-
Optical Design: Applying the Fundamentals
Production of plastic optics by machining occurs either through fairly traditional grinding and polishing methods normally used with glass optics, or, as is more often the case, by single-point diamond turning. Outside of its use for producing eyeglass lenses , and often in conjunction with casting processes, the grinding and polishing of plastic optical elements is usually associated with the production of large plastic optics.
-
noun.artifact (finlayson-gwc2014.zip)
… in the brain and so allow monoamines to accumulate) } { [ monochrome1, adj.all:colored^monochrome,+ ] painting,@ (painting done in a range of tones of a single color) } { monocle, eyeglass , lens ,@ (lens for correcting … … single track) } { monotype, typesetting_ machine ,@ (a typesetting machine … … range) } { mortar1, vessel1,@ (a bowl-shaped vessel in which substances can be ground and mixed with …
-
data.noun (finlayson-gwc2014.zip)
… n 0000 | painting done in a range of tones of a single color 04014548 98 n 02 monocle 4 eyeglass 5 001 @ 03881923 n 0000 | lens for correcting defective vision … … 0000 | a typesetting machine operated from a keyboard … … 04813793 n 0000 | a bowl-shaped vessel in which substances can be ground and mixed with …
-
data.noun (finlayson-gwc2014.zip)
… n 0000 | painting done in a range of tones of a single color 03295784 06 n 02 monocle 0 eyeglass 0 001 @ 03184277 n 0000 | lens for correcting defective vision … … 0000 | a typesetting machine operated from a keyboard … … 03946934 n 0000 | a bowl-shaped vessel in which substances can be ground and mixed with …
-
data.noun (finlayson-gwc2014.zip)
… n 0000 | painting done in a range of tones of a single color 05067188 31 n 02 monocle 9 eyeglass 9 001 @ 04934563 n 0000 | lens for correcting defective vision … … 0000 | a typesetting machine operated from a keyboard … … 05885207 n 0000 | a bowl-shaped vessel in which substances can be ground and mixed with …
-
noun.dat (finlayson-gwc2014.zip)
… ship 02793899 06 n 02 monkeywrench 0 monkey_wrench 0 001 @ 02048487 n 0000 | has one fixed and one adjustable jaw 02794010 06 n 02 monocle 0 eyeglass 0 001 @ 02710623 n 0000 | a lens for correcting defective vision … monotype 0 001 @ 03226298 n 0000 | a keyboard-operated typesetting machine that sets separate characters 02794766 06 n 01 monstrance 0 001 @ … … @ 03236256 n 0000 | a vessel in whihc substances can be ground with a pestle 02796546 …
-
Bacteria - it discovery and meaning for nature and human
The lens blank fixed on a rod was obliquely pressed against the inner wall of a quickly rotating abrasive shell and simultaneously rotated. But these machines were provided for larger lenses, e.g. for ophthalmic lenses.
-
Microbiology
The lens blank fixed on a rod was obliquely pressed against the inner wall of a quickly rotating abrasive shell and simultaneously rotated. But these machines were provided for larger lenses, e.g. for ophthalmic lenses.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… sk-ampicillin_N|1 electronic_equipment_N|27 flask_N|11 inocor_N|1 intravenously_R|5 heart_failure_N|5 myocardium_N|6 trinket_N|3 coin-operated_J|7 low_relief_N|3 superimpose_V|10 time_of_day_N|7 dial_N|14 variable_quantity_N|6 beam_balance_N|1 distorted_J|11 perspective_N|14 lens _system_N|5 astigmatism_N|4 anchor_V|23 rigging_N|6 … … bracelet_N|5 celestial_globe_N|1 astronomer_N|43 wardrobe_N|2 machine _gun_N|13 armor-plated_J|1 valuable_N|16 … … cutting_edge_N|21 directory_N|7 computer_system_N|18 backup_N|2 grounds _N|29 gravel_N|22 effluent_J|1 accessory_N|13 … … hemp_N|14 napkin_N|4 outfit_N|6 cocked_hat_N|2 wheeled_vehicle_N|21 foot_pedal_N|5 clip_N|12 cyclist_N|4 bicycle_chain_N|1 tire_N|18 parking_N|2 coffin_N|7 interior_door_N|2 eyeglasses _N|4 eyeglass_N|5 near_vision_N|1 …
Indicates content that may require registration and/or purchase.