-
Supplier: ECO Light LED
Description: libraries, hospitals, living rooms, or any other application where a power saving Eco friendly lighting is needed. UL, RoHS approved. NOTE: THIS PRODUCT IS NOT DIMMABLE AND REQUIRES BALLAST BYPASS. WE RECOMMEND ONLY QUALIFIED PERSONS TO PERFORM THIS RETROFIT. SEE BYPASS GUIDE BELOW FOR
- Lamp Power: 8 watts
- Rated Average Life: 50,000 to 80,000 hours
- Color Temperature: 6,500 K
- Features: LED Lamps, Other Lamp Bases
-
Supplier: Juno Lighting Group
Description: 48 INCH 20 1/8 INCH 3 7/8 INCH ELECTRONIC, INSTANT START, NORMAL OUTPUT BALLAST TYPE 6 LAMP(S) T8 LAMP TYPE 95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE 347 V LAMP/BALLAST VOLTAGE ACCULITE[T], JUNO[R] BRAND APPROVAL UL 1598, CSA C22.2 HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED
- Light Fixture Voltage: 347 volts
- Features: Ballast Included
-
Supplier: ECO Light LED
Description: libraries, hospitals, living rooms, or any other application where a power saving Eco friendly lighting is needed. UL, RoHS approved. NOTE: THIS PRODUCT IS NOT DIMMABLE AND REQUIRES BALLAST BYPASS. WE RECOMMEND ONLY QUALIFIED PERSONS TO PERFORM THIS RETROFIT. SEE BYPASS GUIDE BELOW FOR
- Lamp Power: 16 watts
- Rated Average Life: 50,000 to 80,000 hours
- Color Temperature: 6,500 K
- Features: LED Lamps, Other Lamp Bases
-
-
Supplier: Juno Lighting Group
Description: CORNER WALL WASH RECESSED HOUSING TYPE 5 1/2 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) GX24Q F42 TRT, 4 PIN LAMP TYPE 42 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER HOUSING RING HOUSING MATERIAL 120/277 V
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 42 watts
- Features: Ballast Included, Other
- Fixture Type: Ceiling Fixtures, Recessed Lights
-
Supplier: ValueTronics International, Inc.
Description: impressive price/performance ratio. These compact switch mode sources come in two series, manual (CW-M) or programmable (CW-P) with standard IEEE-488.2 or RS-232 control. The CW801M VA model is 2U (3.5”) high and allows the unit under test to be connected to the front or rear panel.
- Type: AC Power Source
-
Supplier: RS Components, Ltd.
Description: RS PRO BCC 124 Lighting Ballast
- Number of Lamps: 1
- Lamp Type: CFL Lamp, T5, T8
- Ballast Technology: Electronic Ballast
- Features: Other
-
Supplier: Radwell International
Description: T8 LINEAR BALLAST, 15W, 17W, 16W, VOLTAGE 120 TO 277. FREE 2 YEAR RADWELL WARRANTY
- Lamp Type: T8
-
Supplier: Radwell International
Description: 1 LAMP, 120-277 VOLT, 0.16 TO 0.26 AMP, 0 TO 39 WATT, INSTANT START, ELECTRONIC, NONDIMMABLE FLUORESCENT BALLAST 0.90, 0.91, 0.93 BALLAST FACTOR, T8 LAMP. FREE 2 YEAR RADWELL WARRANTY
- Ballast Technology: Electronic Ballast
- Lamp Type: T8
-
Supplier: OSRAM SYLVANIA, Inc.
Description: TYPE 68 W INPUT POWER INSTANT STARTING TYPE STRAIGHT LAMP STYLE 0.98 POWER FACTOR 0.78 BALLAST FACTOR QUICKTRONIC[R], OCTRON[R] BRAND APPLICABLE STANDARD ANSI C62.41 CAT-A APPLICATION ENERGY RETROFIT, COMMERCIAL, RETAIL, HOSPITALITY, INSTITUTIONAL, NEW CONSTRUCTION
- Ballast Factor: 0.78
- Total Harmonic Distortion (THD): 10 %
- Lamp Wattage: 32 watts
- Nominal Voltage: 120 V, 277 V
-
Supplier: Lutron Electronics Co., Inc.
Description: AMPERE AT 277 VAC INPUT CURRENT PARALLEL WIRING 106.8 W AT 120 VAC, 106.5 W AT 240 VAC, 105.7 W AT 277 VAC INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR, U-BENT LAMP STYLE 0.95 POWER FACTOR 1.17 BALLAST FACTOR CONTINUOUS FLICKER-FREE 100 TO 1 PERCENT DIMMING ECOSYSTEM[R] BRAND STANDBY
- Ballast Factor: 1.17
- Total Harmonic Distortion (THD): 10 %
- Lamp Wattage: 31.999999999999968 watts
- Nominal Voltage: 120 V, 220/240 V, 277 V
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Wattage: 31.999999999999968 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Lamp Type: T8
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Wattage: 86.00000000000036 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Lamp Type: T8
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Wattage: 31.999999999999968 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Lamp Type: T8
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Wattage: 59.000000000000014 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Lamp Type: T8
-
Supplier: Lutron Electronics Co., Inc.
Description: VAC, 0.24 AMPERE AT 277 VAC INPUT CURRENT PARALLEL WIRING 65.7 W AT 120 VAC, 66.3 W AT 240 VAC, 66.5 W AT 277 VAC INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR, U-BENT LAMP STYLE 0.95 POWER FACTOR 1 BALLAST FACTOR CONTINUOUS FLICKER-FREE 100 TO 0.7 PERCENT DIMMING ECO-10[R] BRAND "
- Ballast Factor: 1
- Total Harmonic Distortion (THD): 10 %
- Lamp Wattage: 31.999999999999968 watts
- Nominal Voltage: 120 V, 220/240 V, 277 V
-
Supplier: Harris Lighting Services, Inc.
Description: Application All fluorescent fixtures. Design Features Ballast for any style fluorescent fixture or retrofit. UL/ETL Listed
- Lamp Type: CFL Lamp, T5, T8
- Ballast Technology: Electronic Ballast
- Start Method: Instant Start
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Lamps | Product Catalog Search Results | Galco Industrial Electronics
ITEM # F10T8 / CW . .... Watts: 4.08, Mean Lumens: 41.48, Base: BA9s Miniature Bayonet, Life Hours: 250 Hours, Volts: 24, Filament: C-2V, Self- Ballasted .
Indicates content that may require registration and/or purchase.