Products/Services for F1554 Grade 36 Threaded Rod
-
Threaded Rod - (318 companies)Last revised: December 18, 2024 Threaded rod is a fastening bar or a rod threaded along its length. Thread direction is an important specification to consider. Choices include right hand, left hand, or both right hand and left hand. Right hand... -
Bolts - (1301 companies)Keeping It All Together - How a Bolt Works. Fastenal - Bolts. Portland Bolts - Headed Bolts. Bolt Depot - Standard U.S. Hex Bolt Sizes and Thread Pitches.pdf. Bolt Grade Markings and Strength Chart. Image credits: MSC; CFC Distributors; Admiral Ship... -
Threading Dies - (254 companies)Threading dies are used to form or cut male threads on the outside of rod or bars. Threading dies are used to form or cut a male thread on the outside of rods or bars. Threading dies provide precision in cutting and extend the life of a die... -
Rod End Bearings - (263 companies)Rod end bearings contain a bearing that can accommodate a shaft or rod with varying misalignment. They attach to a static rod via a threaded shaft. Rod end bearings are used on the ends of cylinders, linkages, rods, and shafts to take up angular... -
Threaded Inserts - (280 companies)Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material. The materials used for making threaded inserts are metals such as brass and copper, and plastics such as PVC... -
Metal Rod and Bar Stock - (1039 companies)How to Select Metal Rod and Bar Stock. Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made?. Metal shapes can...
-
Sucker Rods - (32 companies)...reaching the rod pump. Each end of the sucker rod is threaded to allow a robust and simple connection between the rods. Rod guides, stabilizer bars, and tubing centralizers help center the rod string and keep the rod couplings off the tubing, reducing...
-
Thread Tapes - (69 companies)...grade PTFE and is used in commercial or industrial plumbing applications. Green Teflon thread tapes may be used in oxygen-handing applications. Related Information. CR4 Community --What Do You Feel About Using Teflon Tape on Gas Cutting Equipment?. CR4...
-
Thread Chasers and Thread Restorers - (142 companies)Thread Chasers and Tread Restoring tools are used to re-form or re-cut threads Thread chasers and thread restorers are used to form or cut screw threads. Threading tools and attachments are used with the taps that are used to cut the female thread...
-
Grounding Bars and Rods - (90 companies)...copper-bonded grounding bars and rods are sometimes made of high-strength, cold-drawn steel. They may be used with compression couplers. Sectional copper-bonded grounding bars and rods often use cold-rolled threads instead of cut threads to provide added...
Product News
-
National Bolt & Nut Corporation
Custom Threaded Rods from National Bolt & Nut THREADED RODS. Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical, automotive, and other applications. All of our rods are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. Follow us on: YouTube. LinkedIn. twitter. CUSTOM BOLTS AND FASTENERS. Our... (read more)Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
National Bolt & Nut Corporation
An extensive inventory of rods, rivets, and pins Cotter Pins, Dowel Pins and Threaded Rods. Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Product selections include dowel pins, cotter pins, threaded rods, and rivets. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical... (read more)Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Shenzhen Great Precision Ceramic CO., LTD.
Boron nitride ceramic threaded tube control. The manufacturing process is selected according to thread geometry, wall thickness, material grade, dimensional tolerance, and surface finish requirements. Machining Capability & Equipment. Great Ceramic supports precision machining of boron nitride threaded tubes for prototypes and production quantities. CNC machining centers for complex profiles. CNC lathes for cylindrical tube geometries. Precision grinding equipment. Diamond tooling for fine machining. Thread machining and finishing... (read more)Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
National Bolt & Nut Corporation
COMMON USES AND APPLICATIONS OF FASTENER THREADS . LinkedIn. twitter. CUSTOM BOLTS AND FASTENERS. Our bolts are used by a broad range of industries requiring assemblies and fastening applications. These threaded fasteners can connect machine parts, mount equipment, and more. As a removable fastener, they also facilitate the regular maintenance and inspections that keep equipment running longer. National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications. This ensures we can... (read more)Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Branham, W.C. Inc.
UNITOP Compact Rod Air Cylinders Choose from double acting, single acting rear spring, and single acting front spring. With or without piston magnet. Double rod and anti-rotation feature options. Male or female rod thread. Standard or high temperature seals. Tube slot for sensors. (read more)Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
Nexperia B.V.
50/55 V ASFETs for 36 V DC motors. There is growing demand for 36 V DC motors, often being used with multi-cell lithium-ion battery packs, in an increasing range of applications. From cordless power tools to outdoor power equipment and even e-bikes and scooters. To drive these demanding applications safely and efficiently requires MOSFETs that have been optimized for high current, strong SOA and rugged avalanche rating. 50/55 V ASFETs for 36 V DC motors offer optimised SOA, high ID rating and excellent avalanche capability. (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
SPIROL
Aluminum Press-In Inserts - Threaded Inserts SPIROL is pleased to introduce a range of 2024 aluminum Press-In Inserts. Available in symmetrical (Series INS 50) and headed (INS 51) versions, the new aluminum Press-In Inserts complements the existing brass line. Threaded Inserts are essential for reinforcing plastic components and provide a reusable thread within a bolted assembly. This ensures a proper seating torque and prevents the potential for plastic creep over time that could otherwise compromise the performance of the assembly... (read more)Browse Threaded Inserts Datasheets for SPIROL -
Insaco, Inc.
Internal Threading for Cutting-Edge Industries Expanding Possibilities with Advanced Internal Threading Solutions. Internally threading hard materials like sapphire, silicon carbide, quartz, zirconia, and alumina has long been a machining challenge --until now. Our breakthrough technology enables engineers and designers to create durable, high-performance threaded components with unmatched precision, opening new frontiers in aerospace, medical, and advanced manufacturing applications. The Future of High-Performance Threading. Our... (read more) -
Keystone Electronics Corp.
Standoffs & Spacers - Threaded and Clear Hole with a Clear Chromate finish per ASTM-B633. Brass Threaded Standoffs and Metric spacers feature a Nickel finish per QQ-N-290. Corrosion resistant Stainless Steel Standoffs are per ASTM-A581/582, Class 303. The insulated types include Nylon 6/6 Standoffs in natural color and Phenolic Standoffs manufactured from natural color PBE grade material. RoHS Compliant. Keystone also has a complete line of Nylon Insulated PCB spacers and supports for diverse applications and requirements. While their standard... (read more)Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
Essen Magnetics Pty Ltd
Versatile Alnico Magnets: Rod, Horseshoe, Pot Our range of Alnico magnets delivers dependable magnetic strength and stability for a wide variety of industrial, educational, and experimental uses. Available in rod, horseshoe, and pot formats, these magnets support precise and robust magnetic solutions for engineers, educators, and OEMs. Alnico Rod Magnets: Supplied in a red-painted cylindrical form, these bar magnets are widely used in sensing systems and educational experiments. Their stable magnetic properties make them ideal... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd
-
IEEE Standard for Supporting Structures for Overhead Contact Systems for Transit Systems
Anchor rods (bolts) shall be fabricated from ASTM F1554 , Grades 36 thru 105, or ASTM A449. .... Nuts shall comply with ASTM A563, hot dip galvanized, over tapped threads in accordance with AISC requirements…
-
Power Plant Replacement Study
36 . .... THREADED RODS BACK NUTS OFF OF PLATE 1/4" TO ALLOW MOVEMENT (TYP.). .... EIU RENEWABLE ENERGY CENTER GRADE BEAM. .... TYPE A1 ANCHOR BOLT (CONFORM TO ASTM F1554 ) .
Indicates content that may require registration and/or purchase.