-
Supplier: Allied Electronics, Inc.
Description: Fan; Tubeaxial; AC Motor; 115V; Ball Bearing; UL,VDE,CSA Approvals
-
Supplier: Allied Electronics, Inc.
Description: Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Fan Housing and Impeller Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Mounting from Either Face Using Four 0.185" (4.7 mm) Holes 2.8 × 0.5 mm Flat Pin Power Terminals Ground
-
Supplier: Allied Electronics, Inc.
Description: FANS, POWER MOTOR, PMD SERIES, 120X120X25 MM, 2 BALL BEARING
-
-
Supplier: Allied Electronics, Inc.
Description: FANS, POWER MOTOR, PMD SERIES, 120X120X38 MM, 2 BALL BEARING
-
Supplier: Newark, An Avnet Company
Description: 5915 PC SERIES FAN, capacitor run AC motor, 230 volt, ball bearing
-
Supplier: Qualtek Electronics Corp.
Description: FDD1-17238DBJW42-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours
- Maximum Air Flow: 340 SCFM
- Maximum Static Pressure: 1.315 in H2O
- Maximum Sound Level: 68 dbA
- Operating Current: 1.91 amps
-
Supplier: Qualtek Electronics Corp.
Description: FAD1-05010DBLW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 290mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life
- Maximum Air Flow: 8 SCFM
- Maximum Static Pressure: 0.05 in H2O
- Maximum Sound Level: 20 dbA
- Operating Current: 0.05 amps
-
Supplier: Qualtek Electronics Corp.
Description: FAD1-05010DBMW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 290mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life
- Maximum Air Flow: 9 SCFM
- Maximum Static Pressure: 0.08 in H2O
- Maximum Sound Level: 24 dbA
- Operating Current: 0.06 amps
-
Supplier: Qualtek Electronics Corp.
Description: FDD1-17238DBLW42 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours
- Maximum Air Flow: 245 SCFM
- Maximum Static Pressure: 0.7320000000000001 in H2O
- Maximum Sound Level: 56 dbA
- Operating Current: 0.78 amps
-
Supplier: Newark, An Avnet Company
Description: Motorized impeller, AC motor, 115 V, ball bearing, 280 cubic feet per minute flow rate, 65 decibel adjustable noise rating, no CSA certified, no UL certified RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Fans EC Axial Fan, ESM (Energy Saving Motor), 230mm Round, 230VAC, Ball Bearing
-
Supplier: nVent Electric
Description: on DC trays Permanently lubricated ball bearing motors 100% functionally tested UL recognized, CSA Certified Motors, CE
-
Supplier: Mechatronics Fan Group
Description: Size: (120 x 120 x 38 mm) 4.72 x 4.72 . 1.5 inches Features: exceptional airflow for 120mm AC fan, constant speed over wide input voltage Operating voltage (VAC): 85 ~ 264 VAC Construction: aluminum die cast frame with UL94V-0 plastic impeller Bearing option: motor quality
- Maximum Air Flow: 180 SCFM
- Maximum Static Pressure: 0.59 in H2O
- Maximum Sound Level: 57 dbA
- Nominal Power: 15 watts
-
Supplier: VAST STOCK CO., LIMITED
Description: DC Fans EC Axial Fan, ESM (Energy Saving Motor), 230mm Round, 115VAC, 23W, 1500RPM, Ball Bearing
-
Supplier: HVACQuick.com
Description: continuous run, fan duty with built-in automatic overload protection. Ball bearing motors for easy maintenance. 115 volt or 115/230 volt is standard, but other voltages in single or three phase are available.
-
Supplier: Continental Fan Manufacturing, Inc.
Description: CEB cabinet mount panel fans are economical, light duty fans that ship fully assembled. These high quality fans feature an aluminum gravity shutter and rear guard. Long life assured with permanently lubricated drive shaft bearings and a ball bearing
- Air Flow Rate: 3,270 to 21,500 SCFM
- Maximum Diameter (Fan or Blower Wheel): 24 to 48 inch
- Material of Construction: Aluminum, Steel
- Design: Axial
-
Supplier: Radwell International
Description: SUBSTITUTE FOR EBM PAPST R2E250-AS47-05, FAN, BACKWARD CURVED, SINGLE-INTAKE, 240VAC, 50HZ, 400VDB CAPACITOR VOLTAGE, 250MM SIZE,BALL BEARING MOTOR, WIRE WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Rosenberg USA
Description: Aluminum housing, UL94 VO impeller, ball bearings, brushless DC Motor
- Air Flow Rate: 568 SCFM
- Static Pressure: 0.9900000000000001 in H2O
- Maximum Diameter (Fan or Blower Wheel): 9.448824 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: ISC Sales, Inc.
Description: Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air
- Air Flow Rate: 12,000 to 15,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 48 inch
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: ISC Sales, Inc.
Description: in 12-1/2° increments and locks in place with a steel locking pin Motor Specifications: Ball bearing Permanent split capacitor Permanently lubricated
- Air Flow Rate: 17,300 SCFM
- Maximum Diameter (Fan or Blower Wheel): 48 inch
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: Continental Fan Manufacturing, Inc.
Description: WEB belt drive panel fans are shipped fully assembled, tested and ready to install. WEB fans feature a heavy duty 16 Ga. steel venture with a rugged tubular steel bracing. Long life is assured with permanently lubricated drive shaft bearings and a ball bearing
- Air Flow Rate: 1,400 to 39,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 24 to 60 inch
- Design: Axial
- Drive Type: Belt Drive
-
Supplier: Ostberg Americas, Inc.
Description: IRB EC are insulated in-line duct fans with circular conntection and backward curved impellers. The fan is manufactured from galvanised steel sheet and is equipped with external rotor induction EC-motor with maintenance-free sealed ball-bearings.
- Media Temperature: 140 F
- Maximum Diameter (Fan or Blower Wheel): 17.0866234 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Steel shaft Cooling fan Ball bearing Customized electric performance and accessories can be achieved after evaluation.
- Continuous Current: 1.8 amps
- Shaft Speed: 26,000 rpm
- AC Construction: Universal
-
Supplier: Kooltronic, Inc.
Description: comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling
- Maximum Air Flow: 410 SCFM
- Operating Current: 1.5 amps
- Nominal Power: 111 watts
- Thickness: 5.06 inch
-
Supplier: Kooltronic, Inc.
Description: comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling
- Maximum Air Flow: 220 SCFM
- Operating Current: 0.29 amps
- Nominal Power: 33 watts
- Thickness: 3 inch
-
Supplier: Kooltronic, Inc.
Description: comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling
- Maximum Air Flow: 200 SCFM
- Operating Current: 0.6 amps
- Nominal Power: 55 watts
- Thickness: 3.5 inch
-
Supplier: Kooltronic, Inc.
Description: comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling
- Maximum Air Flow: 825 SCFM
- Operating Current: 1.4 amps
- Nominal Power: 130 watts
- Thickness: 6.69 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MOTOR, W/ FAN, SEALED BALL BEARING, THERMALLY PROTECTED, TYPE U62, RPM 2700/3200, 1 PHASE, 5 WIRE, .5/.4 AMP, 230 VOLT, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Century® by Regal Beloit America
Description: Century® offers motors designed for air compressor, pump and fan and blower duty applications which require high breakdown torque and rugged mechanical construction. These motors are designed as rolled steel construction, open drip proof enclosure. Designed for air compressor
- Shaft Speed: 1,725 to 3,450 rpm
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Shaft Orientation: In-line
- Phase: Single-phase
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1159447-OAB360-22-1 Category: Fans, Thermal Management>AC Fans Series: OAB360 Features: Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) Termination: 4 Wire Leads Package: Box Ingress Protection: IP55 - Dust Protected, Water Resistant
-
Supplier: WLC Company, Inc.
Description: 36" Portable Oscillating Fog FanOur most powerful cooling fan, the VersaFog, produces a high pressure cooling fog. Our industrial-quality 36" oscillating fan distributes the cool air up to 65 feet.Heavy-duty .75 GPM industrial CAT mist pump powered by 3/4 HP motor yields 1000
- Air Flow Rate: 11,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 36 inch
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: Loren Cook Company
Description: Removable covers provide access to the shaft, bearings and belts. All steel fan components feature a Lorenized® powder coat finish. Bearings are heavy duty regreasable ball or roller type in a cast iron pillow block housing selected for a minimum L50 life in excess of
- Maximum Diameter (Fan or Blower Wheel): 12.875 to 60.375 inch
- Design: Axial
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Groschopp, Inc.
Description: Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C Die-cast aluminum endbells Ball-bearing construction Tough, all-aluminum frame Durable powder coating paint Innovative cooling channels inside the frame
- Other Output Power: 0.2876 HP
- Continuous Current: 0.95 amps
- Continuous Torque: 6.6 In-lbs
- Gearbox Efficiency: 73.4 %
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Steel shaft Cooling fan Ball bearing Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 12 VDC
- Other Output Power: 0.028774531663863546 HP
- Continuous Current: 7.15 amps
- Standard DC Voltage: 12 Volt
-
Supplier: National Fan Company
Description: Fans are sealed and suitable for high moisture applications (waterproof) • 16" Downrod with safety cable • Reversible motor for both winter heat destratification and summer time cooling • Impedance protected motor with sealed ball bearings • Assembly required • 12"
- Product Form: Packaged (Complete System)
Find Suppliers by Category Top
Featured Products Top
-
eliminate shaft sticking issues commonly experienced with oil-bearing systems. Additionally, ceramic bearings reduce operational noise, ensuring quieter performance compared to ball-bearing fans. For engineers and professionals working with computer (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
production faster. SDP/SI offers a wide range of miniature to small bearings available off-the-shelf. Miniature pillow block mounted ball bearings are lightweight, corrosion resistant, and double shielded. Perfect for (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
A motor with a bearing support is useful for a fan drive or again if a pulley is fitted for belt drive. Any application that induces side load on the output shaft, a bearing support built into the gear pump or gear motor is beneficial, if not, necessary (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Direct Drive Plug Fans are designed and constructed for applications where the system plenum acts as the fan housing. This compact design reduces overall system size and cost achieving operating efficiencies nearly equal to conventional housed fan equipment. The Direct Drive Plug Fan also (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
temperature and speed of the motor, bearings and drives. For air mointoring within the fan, particle sensors can monitor the amount of dirt and dust, while humidity sensors measure moisture. Current and voltage sensors also allow for continuous monitoring of power input to allow AI software to make (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
AC Fans • 80mm to 280mm Sizes • 115VAC to 230VAC • Ball and Sleeve Bearing • 19CFM to 1150CFM • Up to IP68 Protection • Up to 100k Hour Life • HPLC Models (read more)
Browse Electronic Cooling Fans Datasheets for Qualtek Electronics Corp. -
control, tachometers, and specialized ball bearings. They also come with protection against salt fog, moisture, and dust. Applications of Frameless Fans Various industries and small-scale applications depend on frameless fans, including (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
The Advantages of Choosing Centrifugal Fans Ball-vs-Sleeve Bearing (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
, Series 30 GI, and Series 40 GI. Some standard features include heavy-gauge welded steel housing and pedestal, lubricatable self-aligning ball bearings with case-iron housings, and a green polyester powder coating to finish both the housing and pedestal. Nyb Compact GI Fans are licensed to bear (read more)
Browse Datasheets for New York Blower Company (The) -
class IP 44/54 for reliability in humid environments, thermal contacts wired into windings for motor protection, and standard maintenance-free ball bearings. The range of sizes for the new KH Series fans includes 450 mm, 500 mm, and 560 mm fans. They deliver up to 7 inches of water gauge of (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Generic Guide Specification for Geothermal Heat Pump Systems
Fan Motor(s) Totally enclosed air over (TEAO) ball bearing fan motor (s) with a 1.15 service factor shall be suitable for cooling tower service on 440 volts, 60 hertz, and 3 phase.
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Aeronautical Reviews
Applications to the testing of electric fan motors , ball bearings , fan motors for automotive use, hardness of grinding wheels and other products are described.
-
sever motor - offers from sever motor manufacturers, suppliers, exporters & wholesalers
Ball bearing of fan motor 's life time is ...
-
PLASTEC Blower,D/D,Haz Loc,115/230 V,HP 1/3 - Corrosion-Resistant Blowers - 3MPV4|PLA15XS4P - Grainger Industrial Supply
Corrosion-Resistant Direct-Drive Utility Blowers ⢠115/230V are 1-phase, capacitor run 230/460V are 3-phase Max. inlet air temp.: 140°F Max. ambient: 102° Totally enclosed fan -cooled motors Ball bearings Rotation: CCWFully-assembled.
-
Active Heat Sinks / CPU Fans
Good quality CPU fans use a ball bearing motor and come with a 3-year or longer warranty.
-
Condensor fan motor bad? - Self Help Forums
Is this the ball bearings on the fan motor ?
-
Condensor fan motor bad? - Self Help Forums
Is this the ball bearings on the fan motor ?
-
High Performance Self-Lubricating Sintered Bearings for PV Factors Approaching 5 MPa.m/s
Material CM5 has been used for the following applications: REPLACE BALL BEARING IN A FAN MOTOR The sintered CM5 replaced a ball bearing.
-
CERAMIC ABSTRACTS
Abrasive Ind., 12 [6],37 (1931).-A dust-exhausting equipment consists of a vertically mounted ball - bearing motor and fan located on the back of a buffing lathe with an exhaust duct running to each hood. Illustrated.
-
Little Giant 3-MD-SC 1/12 HP, 43 LPM, 230V - Magnetic Drive Pump for Semi-Corrosive Chemicals, 1.8m Power Cord (581576) at PlumberSurplus.com
Thermally protected open fan -cooled motor with ball bearings .
Indicates content that may require registration and/or purchase.